- Manufacturer
- Base Part Number
- Circuit
- Factory Lead Time
- JESD-609 Code
- Length
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Number of Terminations
- Package / Case
- Packaging
- Part Status
Attribute column
Categories
Logic - Signal Switches, Multiplexers, Decoders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Qualification Status | Max Output Current | Operating Supply Voltage | Circuit | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Load Capacitance | Number of Ports | Nominal Supply Current | Power Dissipation | Output Current | Number of Bits | Throw Configuration | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Output Characteristics | Supply Type | Bandwidth | Output Polarity | Logic IC Type | Max I(ol) | Prop. Delay@Nom-Sup | High Level Output Current | Low Level Output Current | Power Supply Current-Max (ICC) | Number of Input Lines | Voltage Supply Source | Independent Circuits | Number of Output Lines | Count Direction | Translation | Input Conditioning | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74LCX138SJX ON Semiconductor | 27959 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | - | 16 | 242mg | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74LCX | - | yes | Obsolete | 1 (Unlimited) | 16 | - | - | Decoder/Demultiplexer | - | - | - | - | - | - | 2V~3.6V | DUAL | GULL WING | - | 1 | 2.5V | - | - | - | 74LCX138 | - | - | - | - | - | 1 x 3:8 | Inverting | - | - | - | 2V | - | - | - | - | - | - | - | - | - | - | - | 8.4 ns | 10μA | 8.4 ns | LVC/LCX/Z | Decoder, Demultiplexer | 3 | - | Single | - | - | - | - | - | - | - | - | 1 | Single Supply | - | 8 | - | - | STANDARD | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() CD74HC157M Texas Instruments | 391 |
| - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 141.690917mg | - | - | -55°C~125°C | Tube | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Multiplexer | - | - | - | - | - | - | 2V~6V | DUAL | GULL WING | 260 | 4 | 4.5V | - | - | - | 74HC157 | 16 | 1 | - | - | - | 4 x 2:1 | - | 6V | - | - | 2V | 4 | - | - | - | 50pF | - | - | - | - | 2 | DPST | 21 ns | - | - | HC/UH | - | 8 | - | Single | 28MHz | TRUE | - | - | - | - | - | - | - | Single Supply | 1 | - | - | - | - | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() QS3VH244PAG Renesas Electronics America Inc. | 873 |
| Datasheet | 7 Weeks | - | - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | - | - | - | Industrial grade | -40°C~85°C | Tube | - | 3VH | - | - | Active | 1 (Unlimited) | - | - | - | Bus Switch | - | - | - | - | - | - | 2.3V~3.6V | - | - | - | - | - | - | - | - | 3VH244 | - | - | - | - | - | 1 x 4:1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single Supply | 2 | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SN74AUC1G19DCKT Texas Instruments | 89700 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | 6 | 2.494758mg | 1 | - | -40°C~85°C | Tape & Reel (TR) | - | 74AUC | e4 | yes | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | Decoder/Demultiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 0.8V~2.7V | DUAL | GULL WING | 260 | 1 | 1.1V | - | - | - | 74AUC1G19 | 6 | 2 | - | 9mA | - | 1 x 1:2 | Non-Inverting | - | - | - | 0.8V | - | - | - | - | - | - | - | - | - | 1 | - | 7.5 ns | 10μA | 7.5 ns | AUC | Decoder, Demultiplexer, Demux | - | - | Single | - | - | - | 0.009 A | 3 ns | - | - | - | - | Single Supply | - | - | - | - | STANDARD | 1.1mm | - | 2mm | 1.25mm | 900μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC138APWRE4 Texas Instruments | 45 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | 61.887009mg | 1 | - | -40°C~85°C | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Decoder/Demultiplexer | - | - | - | - | - | TR | 1.65V~3.6V | DUAL | GULL WING | 260 | 1 | 1.8V | - | - | - | 74LVC138 | 16 | 8 | - | - | - | 1 x 3:8 | Inverting | - | - | - | - | - | - | - | - | 50pF | - | - | - | - | 8 | - | 6.7 ns | 10μA | 22 ns | LVC/LCX/Z | Decoder, Demultiplexer | 3 | - | Single | 100MHz | - | - | 0.024 A | - | - | - | - | - | Single Supply | - | - | - | - | STANDARD | 1.2mm | - | 5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74HC157DTE4 Texas Instruments | 16 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 141.690917mg | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | Multiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 2V~6V | DUAL | GULL WING | 260 | 4 | 5V | - | - | - | 74HC157 | 16 | 1 | - | - | 5V | 4 x 2:1 | - | 6V | - | - | 2V | 4 | - | - | - | 50pF | - | - | - | - | 2 | - | 33 ns | - | - | HC/UH | - | 8 | - | Single | 28MHz | TRUE | - | - | - | - | - | - | - | Single Supply | 1 | - | - | - | - | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74CBT3861DW Texas Instruments | 1263 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24 | 624.398247mg | - | - | -40°C~85°C | Tube | - | 74CBT | e4 | yes | Active | 1 (Unlimited) | 24 | - | - | Bus Switch | 7Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 74CBT3861 | 24 | - | - | - | 5V | 10 x 1:1 | - | - | 5V | - | 4V | - | - | - | - | - | 2 | 3μA | - | 64mA | 10 | - | 250 ps | 3μA | 8.1 ns | CBT/FST/QS/5C/B | - | - | 3-STATE | Single | - | TRUE | - | - | 0.25 ns | -128mA | 128mA | 0.05mA | - | Single Supply | 1 | - | BIDIRECTIONAL | N/A | - | 2.65mm | - | 15.4mm | 7.5mm | 2.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PM8303A-WGI Microchip Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SN74F138DRE4 Texas Instruments | In Stock | - | - | - | - | - | Surface Mount | - | SOIC | - | 16 | 141.690917mg | 1 | - | - | Tape and Reel | - | - | e4 | - | - | 1 (Unlimited) | 16 | - | EAR99 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 70°C | 0°C | TWO ACTIVE-LOW AND ONE ACTIVE-HIGH ENABLE INPUTS | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | - | 16 | - | - | - | 5V | - | Inverting | - | 5V | COMMERCIAL | - | - | 5.5V | 4.5V | - | 50pF | - | - | - | - | - | - | 9 ns | - | 9 ns | F/FAST | Decoder, Demultiplexer | - | - | Single | 70MHz | - | OTHER DECODER/DRIVER | 0.02 A | - | 20mA | 1mA | - | 3 | - | - | 8 | - | - | STANDARD | - | - | 9.9mm | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() SN74CBT3253DBRG4 Texas Instruments | 28 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | - | 16 | 128.593437mg | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74CBT | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | Multiplexer/Demultiplexer | 10Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | - | - | 74CBT3253 | 16 | 4 | - | - | 5V | 2 x 4:1 | - | - | 5V | - | 4V | 2 | - | - | - | 50pF | - | - | - | - | 8 | - | 250 ps | 3μA | 7.9 ns | CBT/FST/QS/5C/B | Demultiplexer, Multiplexer | - | 3-STATE | Single | - | TRUE | - | - | - | -128mA | 128mA | 0.003mA | - | Single Supply | 1 | - | - | - | - | 2mm | - | 6.2mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CBT3244APW,118 Nexperia USA Inc. | 48 |
| Datasheet | 4 Weeks | - | Gold | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | 2 | - | -40°C~85°C | Tape & Reel (TR) | 2005 | 74CBT | e4 | - | Active | 1 (Unlimited) | 20 | - | - | Bus Switch | 8Ohm | - | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | - | 30 | 74CBT3244 | 20 | - | - | - | 5V | 4 x 1:1 | - | - | - | - | - | - | - | - | - | - | 2 | - | - | 128mA | 8 | - | 250 ps | 3μA | 6 ns | CBT/FST/QS/5C/B | - | - | 3-STATE | Single | - | TRUE | - | - | - | - | 128mA | - | - | Single Supply | - | - | - | - | - | - | 1.1mm | 6.5mm | 4.4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74LVC1G19GV,125 Nexperia USA Inc. | 2175 |
| Datasheet | 4 Weeks | - | Tin | Surface Mount | Surface Mount | SC-74, SOT-457 | - | 6 | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | 74LVC | e3 | - | Active | 1 (Unlimited) | 6 | - | - | Decoder/Demultiplexer | - | - | - | - | - | - | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | 0.95mm | - | 30 | 74LVC1G19 | 6 | 2 | - | - | - | 1 x 1:2 | Non-Inverting | 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13.1 ns | 100nA | 13.1 ns | LVC/LCX/Z | Decoder, Demultiplexer, Demux | - | - | Single | - | - | - | - | - | - | - | - | 1 | Single Supply | - | - | - | - | STANDARD | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC10EL57DR2 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | 10EL | e0 | - | Obsolete | 1 (Unlimited) | 16 | - | - | Multiplexer | - | Tin/Lead (Sn/Pb) | - | - | - | TAPE AND REEL | ±4.2V~5.7V | - | GULL WING | 240 | 1 | 5V | - | not_compliant | 30 | 10EL57 | 16 | 1 | Not Qualified | - | - | 4 x 2:1 | - | 5.7V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 560 ps | - | - | - | Mux | 4 | OPEN-EMITTER | Dual | - | COMPLEMENTARY | - | - | 0.58 ns | - | - | - | 2 | Dual Supply | - | - | - | - | - | - | - | 9.9mm | 3.9mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MM74HC4514N ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | 24-DIP (0.300, 7.62mm) | - | 24 | - | 1 | - | -40°C~85°C | Tube | - | 74HC | - | - | Obsolete | 1 (Unlimited) | - | - | - | Decoder/Demultiplexer | - | - | - | - | - | - | 2V~6V | - | - | - | - | - | - | - | - | 74HC4514 | - | - | - | - | - | 1 x 4:16 | Non-Inverting | - | - | - | - | - | - | - | - | - | - | - | 600mW | - | 4 | - | 290 ns | 8μA | 290 ns | - | Decoder | 4 | - | Dual | - | - | - | - | - | - | - | - | - | Dual Supply | - | 16 | - | - | - | - | - | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() SN74F151BDRG4 Texas Instruments | 16 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 141.690917mg | - | - | 0°C~70°C | Tape & Reel (TR) | - | 74F | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | Multiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 74F151 | 16 | 1 | - | - | 5V | 1 x 8:1 | - | - | 5V | - | - | - | - | - | - | 50pF | - | - | - | - | 2 | - | 7 ns | - | - | F/FAST | - | - | 3-STATE | Single | - | COMPLEMENTARY | - | - | 9.5 ns | - | - | - | 8 | Single Supply | - | - | - | - | - | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Contains Lead | ||
![]() CD4066BNS Texas Instruments | 1220 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | YES | 14 | - | - | - | -55°C~125°C TA | Tube | - | 4000B | e4 | yes | Active | 1 (Unlimited) | 14 | - | - | Bilateral, FET Switches | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 3V~18V | - | GULL WING | - | 1 | - | 1.27mm | - | - | CD4066 | - | - | - | - | - | 1 x 1:1 | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40MHz | - | - | - | - | - | - | - | - | Dual Supply | 4 | - | - | - | - | 2mm | - | 10.3mm | 5.3mm | 1.95mm | - | - | RoHS Compliant | Lead Free | ||
![]() SN74CBT3253CRGYR Texas Instruments | 185 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 16-VFQFN Exposed Pad | - | 16 | 37.194574mg | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74CBT | e4 | yes | Active | 2 (1 Year) | 16 | - | - | Multiplexer/Demultiplexer | 12Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 4.5V~5.5V | QUAD | - | 260 | 2 | 5V | 0.5mm | - | - | 74CBT3253 | 16 | 2 | - | - | 5V | 2 x 4:1 | - | - | 5V | - | 4V | - | - | - | 3μA | - | - | - | - | - | 8 | SP4T | 6.2 ns | 3μA | 6.2 ns | CBT/FST/QS/5C/B | Demultiplexer, Multiplexer | - | 3-STATE | Single | - | TRUE | - | - | - | -128mA | 128mA | - | - | Single Supply | 1 | - | - | - | - | 1mm | - | 4mm | 3.5mm | 900μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74AHC139D,118 Nexperia USA Inc. | 676 |
| Datasheet | 4 Weeks | - | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | 74AHC | e4 | - | Active | 1 (Unlimited) | 16 | - | - | Decoder/Demultiplexer | - | - | - | - | - | - | 2V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | - | - | 30 | 74AHC139 | 16 | 4 | - | - | 5V | 1 x 2:4 | Inverting | - | - | - | 2V | - | - | - | - | - | - | - | 500mW | - | - | - | 18.5 ns | 4μA | 18.5 ns | AHC | Decoder, Demultiplexer, Demux | - | - | Single | - | - | - | - | - | - | - | - | 2 | Single Supply | - | - | - | - | - | - | 1.75mm | 9.9mm | 3.9mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SY58026UMG Microchip Technology | 49 |
| Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | 32-VFQFN Exposed Pad, 32-MLF® | - | 32 | - | - | - | -40°C~85°C | Tube | 2005 | Precision Edge® | e4 | - | Active | 2 (1 Year) | 32 | - | - | Multiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | SEATED HT-CALCULATED; ALSO OPERATES AT 3.3V SUPPLY | - | 2.375V~2.625V 3V~3.6V | QUAD | - | 260 | 2 | 2.5V | 0.5mm | - | 40 | 58026 | - | 2 | - | - | - | 1 x 2:1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPST | 230 ps | 130mA | 400 ps | - | - | - | - | Single | - | COMPLEMENTARY | - | - | - | - | - | - | 4 | Single Supply | - | - | - | - | - | - | 0.9mm | 5mm | 5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC74HC157ANG ON Semiconductor | 1884 |
| Datasheet | - | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | - | - | - | -55°C~125°C | Tube | 1997 | 74HC | e3 | yes | Obsolete | 1 (Unlimited) | 16 | - | - | Data Selector/Multiplexer | - | Tin (Sn) | - | - | - | RAIL | 2V~6V | DUAL | - | 260 | 4 | 5V | - | - | 40 | 74HC157 | 16 | 4 | - | - | - | 4 x 2:1 | - | 6V | - | - | 2V | - | - | - | - | 50pF | - | - | - | - | - | DPST | 18 ns | - | - | HC/UH | Multiplexer, Mux | 8 | 3-STATE | Single | - | TRUE | - | 0.006 A | - | - | - | - | 2 | Single Supply | 1 | - | - | - | - | 3.429mm | - | 19.5326mm | 6.858mm | - | No | No SVHC | RoHS Compliant | Lead Free |