- Manufacturer
- Base Part Number
- Circuit
- Factory Lead Time
- JESD-609 Code
- Length
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Number of Terminations
- Package / Case
- Packaging
- Part Status
Attribute column
Categories
Logic - Signal Switches, Multiplexers, Decoders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Number of Terminals | Base Product Number | Channel-to-Channel Matching (ΔRon) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Mounting | Number of Elements | On-state Resistance-Max (Ron) | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Package Type | Part Life Cycle Code | Part Package Code | Product Status | Rad Hardened | Reflow Temperature-Max (s) | Risk Rank | Rohs Code | Supply Voltage-Nom (Vsup) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Packing Method | Max Power Dissipation | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Circuit | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Load Capacitance | Number of Ports | Nominal Supply Current | Output Current | Max Supply Current | Current - Output | Number of Bits | Throw Configuration | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Output Characteristics | Halogen Free | Supply Type | Seated Height-Max | Bandwidth | Address Bus Width | Neg Supply Voltage-Nom (Vsup) | Output Polarity | Logic IC Type | -3db Bandwidth | Max Frequency | On-State Resistance (Max) | Prop. Delay@Nom-Sup | High Level Output Current | Low Level Output Current | Multiplexer/Demultiplexer Circuit | Off-state Isolation-Nom | Control Type | Power Supply Current-Max (ICC) | Neg Supply Voltage-Max (Vsup) | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | Voltage Supply Source | On-state Resistance Match-Nom | Switch Circuit | Switch Time (Ton, Toff) (Max) | Independent Circuits | Charge Injection | Crosstalk | Switch-on Time-Max | Count Direction | Switch-off Time-Max | Translation | Voltage - Supply, Single (V+) | Input Conditioning | Neg Supply Voltage-Min (Vsup) | Voltage - Supply, Dual (V±) | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN74CB3Q6800PW Texas Instruments | 104 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | - | 24 | - | 89.499445mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | - | 74CB | e4 | yes | Active | 1 (Unlimited) | 24 | - | Bus Switch | 9Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | ALSO OPERATES AT 3.3V SUPPLY | - | - | - | - | 2.3V~3.6V | DUAL | GULL WING | 260 | 1 | 2.5V | 0.65mm | - | - | 74CB3Q6800 | 24 | - | - | - | - | 10 x 1:1 | - | 3.6V | 2.5/3.3V | - | 2.3V | - | - | - | - | - | - | 2 | 750μA | 30mA | - | - | 10 | - | 8.5 ns | 2mA | 8.5 ns | CB3Q/3VH/3C/2B | - | - | 3-STATE | - | Single | - | 500MHz | - | - | TRUE | - | - | - | - | 0.225 ns | -64mA | 64mA | - | - | - | 0.04mA | - | - | - | Single Supply | - | - | - | 1 | - | - | - | BIDIRECTIONAL | - | N/A | - | - | - | - | 1.2mm | - | 7.8mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74HC258DR Texas Instruments | 9000 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 141.690917mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 16 | - | Multiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | TR | - | - | 2V~6V | DUAL | GULL WING | 260 | 4 | 5V | - | - | - | 74HC258 | 16 | - | 1 | - | 5V | 4 x 2:1 | - | 6V | - | - | 2V | 4 | - | - | - | - | - | - | - | - | - | - | 2 | - | 26 ns | - | - | HC/UH | - | 8 | 3-STATE | - | Single | - | 28MHz | - | - | INVERTED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single Supply | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() QS32X245Q2G8 Renesas Electronics America Inc. | 14000 | - | Datasheet | 12 Weeks | - | - | - | Surface Mount | 40-FSOP (0.154, 3.90mm Width) | - | - | 40-QVSOP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | 32X | - | - | Active | 1 (Unlimited) | - | - | Bus Switch | - | - | - | - | - | - | - | - | - | 4.75V~5.25V | - | - | - | - | - | - | - | - | 32X245 | - | - | - | - | - | 8 x 1:1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single Supply | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SN74CBT3125CD Texas Instruments | 14 |
| - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | 122.413241mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | - | 74CBT | e4 | yes | Active | 1 (Unlimited) | 14 | - | Bus Switch | 12Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | - | - | 74CBT3125 | 14 | - | - | - | 5V | 1 x 1:1 | - | - | 5V | - | 4V | 4 | - | - | - | - | - | 2 | 3μA | 64mA | - | - | 4 | - | 150 ps | 3μA | 4.4 ns | CBT/FST/QS/5C/B | - | - | 3-STATE | - | Single | - | 200MHz | 4b | - | TRUE | - | - | - | - | 0.15 ns | -128mA | 128mA | - | - | - | 0.003mA | - | - | - | Single Supply | - | - | - | - | - | - | - | BIDIRECTIONAL | - | N/A | - | - | - | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD74HC154EN Texas Instruments | 20 | - | - | - | - | Gold | Through Hole | Through Hole | 24-DIP (0.300, 7.62mm) | - | 24 | - | 1.753503g | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tube | - | 74HC | e4 | yes | Obsolete | 1 (Unlimited) | 24 | EAR99 | Decoder/Demultiplexer | - | - | - | - | 2 ENABLE INPUTS | - | - | 1.15W | - | 2V~6V | DUAL | - | - | 1 | 4.5V | - | - | - | 74HC154 | 24 | - | 16 | - | - | 1 x 4:16 | Inverting | 6V | 2/6V | - | 2V | - | - | - | - | - | 50pF | - | - | - | 8μA | - | 16 | - | 44 ns | 8μA | 265 ns | HC/UH | Decoder, Demultiplexer, Demux | 4 | - | - | Single | - | - | - | - | - | - | - | 28MHz | - | 53 ns | - | - | - | - | - | - | - | - | - | Single Supply | - | - | - | - | - | - | - | - | - | - | - | STANDARD | - | - | 4.57mm | - | 31.64mm | 6.73mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HEF4052BP,652 Nexperia | In Stock | - | - | - | - | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | - | - | 16-DIP | - | - | HEF40 | 5Ohm | - | - | - | Nexperia USA Inc. | Through Hole | - | - | - | - | Tube | - | - | - | - | - | PDIP | - | - | Active | No | - | - | - | - | - | -40°C ~ 125°C (TA) | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70MHz | - | 155Ohm | - | - | - | 4:1 | - | - | - | - | 200nA | 7.5pF | - | - | SP4T | - | - | - | -50dB @ 1MHz | - | - | - | - | 3V ~ 15V | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SN74S153N Texas Instruments | 99 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Texas Instruments | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SN74S158N Texas Instruments | 12 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Texas Instruments | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ADG201HSTE AnalogDevices | In Stock | - | Datasheet | - | - | - | - | - | - | YES | - | - | - | 20 | - | - | ROCHESTER ELECTRONICS LLC | Rochester Electronics LLC | ADG201HSTE | - | - | - | 50 Ω | 125 °C | -55 °C | - | CERAMIC, METAL-SEALED COFIRED | QCCN | QCCN, | SQUARE | CHIP CARRIER | - | Contact Manufacturer | QLCC | - | - | NOT APPLICABLE | 5.03 | No | 15 V | - | - | - | - | - | e4 | No | - | - | - | - | - | - | GOLD | - | - | CAN ALSO OPERATE WITH SINGLE 10.8 TO 16.5 SUPPLY RANGE | 8542.39.00.01 | - | - | CMOS | - | QUAD | NO LEAD | NOT APPLICABLE | 4 | - | 1.27 mm | unknown | - | - | 20 | S-CQCC-N20 | - | - | - | - | - | 16.5 V | - | MILITARY | 13.5 V | 1 | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.54 mm | - | - | -15 V | - | - | - | - | - | - | - | - | - | 72 dB | - | - | -16.5 V | - | - | - | 3 Ω | - | - | - | - | - | 50 ns | - | 50 ns | - | - | - | -13.5 V | - | - | - | 8.89 mm | 8.89 mm | - | - | - | - | - | ||
![]() PI3B3244QEX Diodes Incorporated | 16 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | 20-SSOP (0.154, 3.90mm Width) | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2010 | - | - | yes | Active | 1 (Unlimited) | - | - | Bus Switch | 10Ohm | - | - | - | - | - | - | - | - | 3V~3.6V | - | - | - | - | - | - | unknown | - | PI3B3244 | - | - | - | - | 3.3V | 4 x 1:1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | 250 ps | 3μA | 4.5 ns | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | -120mA | 120mA | - | - | - | - | - | - | - | Single Supply | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74CBT3861DBQRG4 Texas Instruments | 45 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 24-SSOP (0.154, 3.90mm Width) | - | 24 | - | 129.500622mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74CBT | e4 | yes | Active | 2 (1 Year) | 24 | - | Bus Switch | 7Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | TR | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.64mm | - | - | 74CBT3861 | 24 | - | - | - | 5V | 10 x 1:1 | - | - | 5V | - | 4V | - | - | - | - | - | - | 2 | 3μA | 64mA | - | - | 10 | - | 250 ps | 3μA | 8.1 ns | CBT/FST/QS/5C/B | - | - | 3-STATE | - | Single | - | - | - | - | TRUE | - | - | - | - | 0.25 ns | -128mA | 128mA | - | - | - | 0.05mA | - | - | - | Single Supply | - | - | - | 1 | - | - | - | BIDIRECTIONAL | - | N/A | - | - | - | - | 1.75mm | - | 8.65mm | 3.9mm | 1.5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74CBT16209ADL Texas Instruments | 100 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | - | 48 | - | 600.301152mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | - | 74CBT | e4 | yes | Active | 1 (Unlimited) | 48 | EAR99 | Bus FET Exchange Switch | 14Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TTL COMPATIBLE BUS SWITCH | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 0.635mm | - | - | 74CBT16209 | 48 | - | - | - | 5V | 9 x 2:2 | Non-Inverting | - | 5V | - | 4V | - | - | - | - | - | 50pF | 4 | - | 64mA | - | - | 9 | - | 250 ps | 3μA | 10.3 ns | CBT/FST/QS/5C/B | - | 18 | 3-STATE | - | Single | - | 200MHz | - | - | - | - | - | - | - | 0.25 ns | -128mA | 128mA | - | - | - | 0.003mA | - | - | - | Single Supply | - | - | - | 1 | - | - | - | BIDIRECTIONAL | - | N/A | - | - | - | - | 2.79mm | - | 15.88mm | 7.49mm | 2.59mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74CB3T3245PWRE4 Texas Instruments | In Stock | - | - | - | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | - | TSSOP | - | 20 | - | 76.997305mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape and Reel | - | - | e4 | yes | - | 1 (Unlimited) | 20 | - | - | 8.5Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | ALSO OPERATES AT 3.3V SUPPLY | - | TR | - | - | - | DUAL | GULL WING | 260 | 1 | 2.5V | 0.65mm | - | NOT SPECIFIED | - | 20 | - | - | Not Qualified | - | - | - | - | 2.5/3.3V | INDUSTRIAL | - | - | - | 3.6V | 2.3V | - | - | 2 | 40μA | - | - | 64mA | 8 | - | 250 ps | 40μA | 10.5 ns | CB3T/3VT | - | - | 3-STATE | - | Single | - | 100MHz | - | - | TRUE | BUS DRIVER | - | - | - | - | -128mA | 128mA | - | - | ENABLE LOW | 0.02mA | - | - | - | - | - | - | - | 1 | - | - | - | BIDIRECTIONAL | - | - | - | - | - | - | 1.2mm | - | 6.5mm | 4.4mm | 1mm | - | - | RoHS Compliant | Lead Free | ||
![]() SN74CBT3383DWRG4 Texas Instruments | 16 |
| - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24 | - | 624.398247mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74CBT | e4 | yes | Active | 1 (Unlimited) | 24 | - | Bus FET Exchange Switch | 10Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TTL COMPATIBLE BUS SWITCH | - | TR | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 5 | 5V | - | - | - | 74CBT3383 | 24 | - | - | - | 5V | 5 x 2:2 | - | - | 5V | - | - | - | - | - | - | - | 50pF | 4 | - | 64mA | - | - | 2 | - | 9.2 ns | 50μA | 9.2 ns | CBT/FST/QS/5C/B | - | 10 | 3-STATE | - | Single | - | - | - | - | TRUE | - | - | - | - | 0.25 ns | -128mA | 128mA | - | - | - | 0.003mA | - | - | - | Single Supply | - | - | - | 1 | - | - | - | BIDIRECTIONAL | - | N/A | - | - | - | - | 2.65mm | - | 15.4mm | 7.5mm | 2.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() PI3B3125LE Diodes Incorporated | 28326 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2004 | - | e3 | - | Active | 1 (Unlimited) | 14 | EAR99 | Bus Switch | 10Ohm | Matte Tin (Sn) | - | - | - | - | - | - | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | 40 | 3125 | - | - | - | - | 3.3V | 1 x 1:1 | - | 3.63V | - | - | 2.97V | - | - | - | - | - | - | 2 | - | - | - | - | 4 | SPST | 250 ps | 3μA | 4 ns | CBTLV/3B | - | - | 3-STATE | - | Single | - | - | - | - | TRUE | - | - | - | - | - | -120mA | 120mA | - | - | - | - | - | - | - | Single Supply | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 5mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 7WBD3126MUTAG ON Semiconductor | 16 |
| Datasheet | 17 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | - | Surface Mount | 8-UFDFN | YES | 8 | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2006 | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | Bus Switch | 70Ohm | - | - | - | - | - | - | 1.127W | - | 4V~5.5V | DUAL | NO LEAD | 260 | 2 | 4.5V | 0.4mm | - | 40 | 7WBD3126 | 8 | - | - | Not Qualified | 5V | 1 x 1:1 | - | - | 5V | - | 4V | - | - | - | - | - | - | 2 | - | - | - | - | 2 | - | 250 ps | 1mA | 4.8 ns | CBT/FST/QS/5C/B | - | - | 3-STATE | - | Single | - | - | - | - | TRUE | - | - | - | - | - | -128mA | 128mA | - | - | - | - | - | - | - | Single Supply | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.55mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() QS3VH257QG Renesas Electronics America Inc. | 30 | - | Datasheet | 10 Weeks | - | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | - | 16-QSOP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C | Tube | - | 3VH | - | - | Active | 1 (Unlimited) | - | - | Bus Switch | - | - | - | - | - | - | - | - | - | 2.3V~3.6V | - | - | - | - | - | - | - | - | 3VH257 | - | - | - | - | - | 4 x 2:1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single Supply | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SN74ALS138ADE4 Texas Instruments | In Stock | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 141.690917mg | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tube | - | 74ALS | e4 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Decoder/Demultiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 74ALS138 | 16 | - | 8 | - | 5V | 1 x 3:8 | Inverting | - | 5V | - | - | - | - | - | - | - | 50pF | - | - | - | - | - | 8 | - | 22 ns | - | 22 ns | ALS | Decoder, Demultiplexer | 3 | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single Supply | - | - | - | - | - | - | - | - | - | - | - | STANDARD | - | - | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 7SB3257MUTCG ON Semiconductor | 16 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 3 weeks ago) | Gold | - | Surface Mount | 6-UFDFN | YES | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2010 | - | e4 | yes | Active | 1 (Unlimited) | 6 | - | Multiplexer/Demultiplexer | 20Ohm | - | - | - | - | - | - | 252mW | - | 4V~5.5V | DUAL | - | - | 1 | 4.5V | 0.4mm | - | - | 7SB3257 | 6 | - | - | - | 5V | 1 x 2:1 | - | - | - | - | 4V | 2 | - | - | - | - | - | - | - | - | - | - | 2 | - | 4.8 ns | 100nA | - | - | Demultiplexer, Multiplexer | - | - | Halogen Free | Single | - | - | - | - | - | - | - | - | - | - | -128mA | 128mA | - | - | - | - | - | - | - | Single Supply | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 0.55mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74CBTLV3857DGVR Texas Instruments | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 24-TFSOP (0.173, 4.40mm Width) | - | 24 | - | 60.894776mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74CBTLV | - | yes | Obsolete | 1 (Unlimited) | 24 | - | Bus Switch | 8Ohm | - | - | - | - | - | - | - | - | 3V~3.6V | DUAL | GULL WING | - | 1 | 3.3V | 0.4mm | - | - | 74CBTLV3857 | 24 | - | - | - | 3.3V | 10 x 1:1 | Non-Inverting | 3.6V | - | - | 3V | - | - | - | - | - | - | 2 | 250mA | 24mA | - | - | 10 | SPST | 250 ps | - | - | CBTLV/3B | - | - | 3-STATE | - | Single | - | - | - | - | - | - | - | - | - | - | 24mA | 24mA | - | - | - | - | - | - | - | Single Supply | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 5mm | 4.4mm | - | No | - | ROHS3 Compliant | Lead Free |