- Manufacturer
- Part Status
- RoHS Status
- Packaging
- Base Part Number
- Lead Free
- Logic Type
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Pins
- Operating Temperature
- Package / Case
Attribute column
Categories
Logic - Specialty Logic
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Interface Standards | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Number of Bits | Family | Logic Type | Differential Output | Input Characteristics | Interface IC Type | Driver Number of Bits | Propagation Delay (tpd) | Receiver Number of Bits | Receive Delay-Max | Negative Supply Voltage-Nom | Transmit Delay-Max | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CD74HCT283E Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | - | -55°C~125°C | Tube | 74HCT | - | - | Obsolete | 3 (168 Hours) | 16 | - | - | FULL ADDER; WITH INTERNAL CARRY LOOKAHEAD | - | DUAL | - | - | 1 | 4.5V~5.5V | - | - | - | - | R-PDIP-T16 | Not Qualified | 4 | HCT | Binary Full Adder with Fast Carry | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 74F182PC Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | - | 0°C~70°C | Tube | 74F | e0 | no | Obsolete | 3 (168 Hours) | 16 | - | TIN LEAD | WITH HIGHER ORDER LOOKAHEAD | - | DUAL | - | NOT SPECIFIED | 1 | 4.5V~5.5V | - | - | NOT SPECIFIED | 16 | R-PDIP-T16 | Not Qualified | 4 | F/FAST | Look-ahead Carry Generator | - | - | - | - | 10 ns | - | - | - | - | 5.08mm | 19.305mm | 7.62mm | Non-RoHS Compliant | ||
![]() CD74HCT283M Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | -55°C~125°C | Tube | 74HCT | - | - | Obsolete | 1 (Unlimited) | 16 | - | - | FULL ADDER; WITH INTERNAL CARRY LOOKAHEAD | - | DUAL | GULL WING | - | 1 | 4.5V~5.5V | - | - | - | - | R-PDSO-G16 | Not Qualified | 4 | HCT | Binary Full Adder with Fast Carry | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() SN74LVC1404YEPR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-XFBGA, DSBGA | - | 8-DSBGA, 8-WCSP (1.9x0.9) | - | -40°C~85°C | Tape & Reel (TR) | 74LVC | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | 1.65V~5.5V | - | - | - | - | - | - | 1 | - | Crystal Oscillator Driver | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 74VHC161284MEAX Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | YES | - | - | -40°C~85°C | Tape & Reel (TR) | 74VHC | e3 | yes | Obsolete | 1 (Unlimited) | 48 | - | MATTE TIN | - | - | DUAL | GULL WING | 260 | 13 | 4.5V~5.5V | 0.635mm | - | NOT SPECIFIED | 48 | - | COMMERCIAL | 8 | - | IEEE STD 1284 Translation Transceiver | NO | SCHMITT TRIGGER | LINE TRANSCEIVER | - | - | - | 30 ns | - | 30 ns | 2.74mm | - | 7.495mm | ROHS3 Compliant | ||
![]() MC10H116D Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | GENERAL PURPOSE | 0°C~75°C | Tube | 10H | e0 | yes | Obsolete | 3 (168 Hours) | 16 | - | TIN LEAD | - | - | DUAL | GULL WING | 240 | 3 | - | 1.27mm | - | 30 | 16 | R-PDSO-G16 | COMMERCIAL | - | - | Line Receiver | YES | DIFFERENTIAL | - | - | - | 3 | 1.3 ns | -5.2V | - | 1.75mm | 9.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() SN74S1050N Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16-PDIP | - | 0°C~70°C | Tube | 74S | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 | - | Schottky Barrier Diode Bus-Termination Array | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC14008BCPG Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16-DIP | - | -55°C~125°C | Tube | 4000B | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | 3V~18V | - | - | - | - | - | - | 4 | - | Full Adder | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SY100EP16UKG Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8-MSOP | - | -40°C~85°C | Tube | 100EP | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 2.375V~3.6V | - | - | - | - | - | - | - | - | Differential Receiver/Driver | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC100EP16TD Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | -40°C~85°C | Tube | 100EP | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | 3V~5.5V | - | unknown | - | - | - | - | 1 | - | Differential Receiver/Driver | - | - | LINE TRANSCEIVER | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MC14490DW Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | - | -55°C~125°C | Tube | 4000 | e0 | no | Obsolete | 3 (168 Hours) | 16 | - | TIN LEAD | - | - | DUAL | GULL WING | 240 | 6 | 3V~18V | 1.27mm | - | 30 | 16 | - | COMMERCIAL | 6 | - | Contact Bounce Eliminator | - | - | - | - | - | - | - | - | - | - | 10.3mm | 7.5mm | Non-RoHS Compliant | ||
![]() MC100LVEL17DW Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | - | GENERAL PURPOSE | -40°C~85°C | Tube | 100LVEL | e0 | yes | Obsolete | 1 (Unlimited) | 20 | - | TIN LEAD | CAN ALSO OPERATE WITH -3V TO -3.8V SUPPLY IN NECL MODE | - | DUAL | GULL WING | 240 | 4 | 3V~3.8V | 1.27mm | - | 30 | 20 | R-PDSO-G20 | COMMERCIAL | 4 | - | Differential Receiver | YES | - | LINE RECEIVER | - | - | - | 0.55 ns | - | - | 2.65mm | 12.8mm | 7.5mm | Non-RoHS Compliant | ||
![]() MC10EP16DR2G Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | -40°C~85°C | Tape & Reel (TR) | 10EP | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 3V~5.5V | - | - | - | - | - | - | 1 | - | Differential Receiver/Driver | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC100EL17DWR2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | - | GENERAL PURPOSE | -40°C~85°C | Tape & Reel (TR) | 100EL | e0 | yes | Obsolete | 3 (168 Hours) | 20 | - | TIN LEAD | - | - | DUAL | GULL WING | 240 | 4 | 4.2V~5.7V | 1.27mm | unknown | 30 | 20 | R-PDSO-G20 | COMMERCIAL | 4 | - | Differential Receiver | YES | - | LINE RECEIVER | - | - | - | 0.55 ns | - | - | 2.65mm | 12.8mm | 7.5mm | Non-RoHS Compliant | ||
![]() MC100EP16VTD Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | GENERAL PURPOSE | -40°C~85°C | Tube | 100EP | e0 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | TIN LEAD | CAN ALSO OPERATE WITH -3V TO -5.5V SUPPLY IN NECL MODE | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 3V~5.5V | 1.27mm | - | - | - | R-PDSO-G8 | - | - | - | Differential Receiver/Driver | YES | - | LINE TRANSCEIVER | 1 | - | 1 | 0.35 ns | - | 0.35 ns | 1.75mm | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() MC100E416FN Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-LCC (J-Lead) | YES | - | GENERAL PURPOSE | 0°C~85°C | Tube | 100E | e0 | no | Obsolete | 1 (Unlimited) | 28 | - | TIN LEAD | - | - | QUAD | J BEND | 240 | 5 | 4.2V~5.7V | 1.27mm | - | 30 | 28 | S-PQCC-J28 | COMMERCIAL | 5 | - | Differential Receiver | YES | - | LINE RECEIVER | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() SN74SSTVF16859SR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 56-VFQFN Exposed Pad | - | 56-VQFN (8x8) | - | 0°C~70°C | Tape & Reel (TR) | 74SSTVF | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | 2.3V~2.7V | - | - | - | - | - | - | 13, 26 | - | Registered Buffer with SSTL_2 Compatible I/O for DDR | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MC100EP16TDT Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | - | -40°C~85°C | Tube | 100EP | - | - | Obsolete | 3 (168 Hours) | - | EAR99 | - | - | 8542.39.00.01 | - | - | - | - | 3V~5.5V | - | - | - | - | - | - | - | - | Differential Receiver/Driver | - | - | LINE TRANSCEIVER | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MC10EP16TDR2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | -40°C~85°C | Tape & Reel (TR) | 10EP | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 3V~5.5V | - | - | - | - | - | - | 1 | - | Differential Receiver/Driver | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MC10EL16DTG Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8-TSSOP | - | -40°C~85°C | Tube | 10EL | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | 4.2V~5.7V | - | - | - | - | - | - | 1 | - | Differential Receiver | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant |