- Manufacturer
- Part Status
- RoHS Status
- Packaging
- Base Part Number
- Lead Free
- Logic Type
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Pins
- Operating Temperature
- Package / Case
Attribute column
Categories
Logic - Specialty Logic
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Clock-Edge Trigger Type | Frequency(Max) | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Polarity | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Max Supply Voltage | Min Supply Voltage | Number of Bits | Propagation Delay | Family | Logic Function | Number of Inputs | Output Characteristics | Logic Type | Output Polarity | Logic IC Type | Trigger Type | High Level Output Current | Propagation Delay (tpd) | Low Level Output Current | fmax-Min | Length | Width | Thickness | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SSTUB32S868DHLFT Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | - | TFBGA | 176 | Positive Edge | - | 1 | - | Tape & Reel (TR) | 2006 | - | e1 | yes | Discontinued | 3 (168 Hours) | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | 0°C | - | - | - | - | - | - | - | 410MHz | - | - | 176 | - | 56 | - | - | Non-Inverting | - | - | - | 1.9V | 1.7V | 25 | 3 ns | - | Buffer | 28 | - | - | - | - | - | -16mA | - | 16mA | - | 15mm | 6mm | 1.2mm | RoHS Compliant | Lead Free | ||
![]() IDT74SSTUBH32868ABKG Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | - | TFBGA | - | - | - | - | - | - | 2006 | - | e1 | yes | - | 3 (168 Hours) | 176 | - | TIN SILVER COPPER | 70°C | 0°C | 8542.39.00.01 | BOTTOM | BALL | 260 | 1 | 1.8V | 0.65mm | - | 30 | - | 176 | R-PBGA-B176 | - | Not Qualified | 1.9V | - | - | COMMERCIAL | 1.7V | - | - | 28 | - | SSTU | Buffer | - | - | - | TRUE | D FLIP-FLOP | POSITIVE EDGE | - | 1.5 ns | - | 410 MHz | 15mm | 6mm | - | RoHS Compliant | - | ||
![]() SSTUAF32868BHLFT Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | - | TFBGA | 176 | Positive Edge | - | 1 | - | Tape & Reel (TR) | 2006 | - | e1 | yes | Discontinued | 3 (168 Hours) | 176 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | 0°C | - | BOTTOM | BALL | 260 | 1 | 1.8V | 0.65mm | 410MHz | 30 | - | 176 | - | 56 | Not Qualified | - | Non-Inverting | - | COMMERCIAL | - | 1.9V | 1.7V | 28 | 3 ns | - | Buffer | - | OPEN-DRAIN | - | - | D FLIP-FLOP | - | -6mA | - | 6mA | - | 15mm | 6mm | 1.2mm | RoHS Compliant | Lead Free | ||
![]() SSTUAF32868AHLF Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | - | TFBGA | 176 | Positive Edge | 410MHz | 1 | - | - | 2006 | - | e1 | yes | Discontinued | 3 (168 Hours) | 176 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | 0°C | - | BOTTOM | BALL | 260 | 1 | 1.8V | 0.65mm | 410MHz | NOT SPECIFIED | - | 176 | - | 56 | - | 1.8V | Non-Inverting | - | COMMERCIAL | - | 1.9V | 1.7V | 28 | 3 ns | - | Buffer | - | - | - | - | D FLIP-FLOP | - | -6mA | - | 6mA | - | 15mm | 6mm | 1.2mm | RoHS Compliant | Lead Free | ||
![]() 74SSTUBF32869ABKG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 8 Weeks | Copper, Silver, Tin | Surface Mount | - | TFBGA | 150 | - | 340MHz | - | - | - | 2006 | - | e1 | yes | Active | 3 (168 Hours) | 150 | EAR99 | TIN SILVER COPPER | 70°C | 0°C | 8542.39.00.01 | BOTTOM | BALL | 260 | 1 | 1.8V | 0.65mm | - | 30 | - | 150 | - | - | Not Qualified | 1.9V | Non-Inverting | 1.8V | COMMERCIAL | 1.7V | - | - | 14 | - | 32869 | Buffer | - | OPEN-DRAIN | - | - | D FLIP-FLOP | POSITIVE EDGE | - | 3 ns | - | - | 13mm | 8mm | 1.2mm | RoHS Compliant | Lead Free | ||
![]() SN74S1050NG4 Texas Instruments | In Stock | - | - | - | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | - | - | - | - | 0°C~70°C | Tube | - | 74S | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 74S1050 | - | - | - | - | - | - | - | - | - | - | - | 12 | - | - | - | - | - | Schottky Barrier Diode Bus-Termination Array | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SY10EL16VBKG TR Microchip Technology | In Stock | - | - | - | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 10EL | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 3.3V 5V | - | - | - | 10EL16 | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | Differential Receiver | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PT7C5029B-5GWF Diodes Incorporated | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PT7C5037A1-2GDE Diodes Incorporated | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PT7C5037A1-2DE Diodes Incorporated | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PT7C5036G1-2DE Diodes Incorporated | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PT7C5036G1-2WF Diodes Incorporated | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PT7C5037A1-2WF Diodes Incorporated | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PT7C5045LALC-2WF Diodes Incorporated | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PT7C5029B-5GDE Diodes Incorporated | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PT7C5129C-5GDE Diodes Incorporated | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PT7C5038A1-2GDE Diodes Incorporated | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PT7C5066FAD261332-2WF Diodes Incorporated | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PT7C5045LALA-2DE Diodes Incorporated | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PT7C6035ALC-2DE Diodes Incorporated | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |