- Manufacturer
- Part Status
- RoHS Status
- Packaging
- Base Part Number
- Lead Free
- Logic Type
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Pins
- Operating Temperature
- Package / Case
Attribute column
Categories
Logic - Specialty Logic
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Brand | Capacitance - nF | Capacitance - pF | Case Code - in | Case Code - mm | Class | Clock-Edge Trigger Type | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Number of Elements | Package | Product Status | RoHS | Unit Weight | Voltage Rating DC | Operating Temperature | Packaging | Series | Tolerance | Termination | Resistance | Max Operating Temperature | Min Operating Temperature | Capacitance | Subcategory | Supply Voltage | Frequency | Termination Style | Number of Outputs | Output Type | Operating Supply Voltage | Dielectric | Polarity | Number of Channels | Max Supply Voltage | Min Supply Voltage | Nominal Supply Current | Output Current | Max Supply Current | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Logic Function | Number of Inputs | Supply Type | Logic Type | Nominal Input Voltage | Product Type | Number of Gates | Max Frequency | High Level Output Current | Low Level Output Current | Independent Circuits | Product | Product Category | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN74LS682NSRE4 Texas Instruments | In Stock | - | - | - | Surface Mount | - | 0805 (2012 metric) | 20 | - | 266.712314 mg | Vishay / Vitramon | 82 nF | 82000 pF | 0805 | 2012 | Class 2 | - | 15000 | Vishay | + 85 C | - | - 25 C | - | - | - | Details | 0.000194 oz | 50 VDC | - | Reel | VJ W1BC Basic Comm | 20 % | Flexible (Soft) | - | 70 °C | 0 °C | 0.082 uF | Capacitors | - | - | SMD/SMT | - | - | 5 V | Y5V | Inverting | - | 5.25 V | 4.85 V | - | - | 70 mA | 8 | 30 ns | - | 30 ns | - | - | - | - | - | Ceramic Capacitors | - | - | -400 µA | 24 mA | - | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.6 mm | 2 mm | 1.25 mm | - | No | - | Contains Lead | ||
![]() SSTV16859G Fairchild | In Stock | - | - | - | Surface Mount | - | - | 96 | - | - | - | - | - | - | - | - | Positive Edge | - | - | - | - | - | 1 | - | - | Compliant | - | - | - | - | - | - | - | - | 70 °C | 0 °C | - | - | - | 200 MHz | - | 26 | - | 2.5 V | - | Non-Inverting | - | 2.7 V | 2.3 V | - | - | - | 13 | 2.8 ns | - | 5 ns | Buffer | 13 | - | - | - | - | - | 200 MHz | -20 mA | 20 mA | - | - | - | - | - | - | - | No | - | - | ||
![]() 54F283LMQB National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | National Semiconductor | - | - | Bulk | Obsolete | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9342PC National Semiconductor | 984 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | National Semiconductor | - | - | Bulk | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74F283SJX Fairchild | 311 | - | - | - | - | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | - | 16-SOP | - | - | - | - | - | - | - | - | - | - | - | Fairchild Semiconductor | - | - | Bulk | Active | - | - | - | 0°C ~ 70°C | - | 74F | - | - | - | - | - | - | - | 4.5V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | Binary Full Adder with Fast Carry | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC75368P MOTOROLA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Motorola | - | - | Bulk | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4008BDC National Semiconductor | 3671 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | National Semiconductor | - | - | Bulk | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SN74CBT16245CDLG4 Texas Instruments | In Stock | - | - | - | Surface Mount | - | - | 48 | - | 600.301152 mg | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | Compliant | - | - | - | Rail/Tube | - | - | - | 12 Ω | 85 °C | -40 °C | - | - | - | - | - | - | - | 5 V | - | - | - | 5.5 V | 4 V | 3 µA | 64 mA | - | 16 | 240 ps | 3 µA | 5.6 ns | - | - | Single | - | 2 V | - | - | - | -128 mA | 128 mA | 2 | - | - | - | - | - | - | No | - | Contains Lead | ||
![]() 54181FM National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | National Semiconductor | - | - | Bulk | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HCC4076BDG STMicroelectronics | In Stock | - | Datasheet | NRND (Last Updated: 2 years ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 V | 3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5480FM National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | National Semiconductor | - | - | Bulk | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DM54LS181W/883 National Semiconductor | 336 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | National Semiconductor | - | - | Bulk | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74LS283PC National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | National Semiconductor | - | - | Bulk | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD40181BF/3 HARRIS | In Stock | - | - | - | - | Through Hole | 24-DIP (0.300, 7.62mm) | - | 24-CERDIP | - | - | - | - | - | - | - | - | - | - | - | Harris Corporation | - | - | Bulk | Active | - | - | - | -55°C ~ 125°C | - | - | - | - | - | - | - | - | - | 3V ~ 18V | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | Arithmetic Logic Unit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 93H00DM National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | National Semiconductor | - | - | Bulk | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HCC4043BKG STMicroelectronics | In Stock | - | Datasheet | Production (Last Updated: 2 years ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 V | 3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SN74CBT3126PWRE4 Texas Instruments | In Stock | - | - | - | Surface Mount | - | - | 14 | - | 57.209338 mg | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | Compliant | - | - | - | Tape and Reel | - | - | - | 7 Ω | 85 °C | -40 °C | - | - | - | - | - | - | - | 5 V | - | - | - | 5.5 V | 4 V | 3 µA | 64 mA | - | 4 | 250 ps | 3 µA | 5.4 ns | - | - | Single | - | 2 V | - | - | - | -128 mA | 128 mA | 4 | - | - | - | - | - | - | No | - | Contains Lead | ||
![]() SN74HC682DWE4 Texas Instruments | In Stock | - | - | - | Surface Mount | - | - | 20 | - | 500.709277 mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Rail/Tube | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | TTL | 5 V | - | Inverting | - | 6 V | 2 V | - | - | 700 µA | 8 | 344 ns | - | 47 ns | - | - | - | - | - | - | - | - | -5.2 mA | 5.2 mA | - | - | - | - | - | - | - | No | - | Contains Lead | ||
![]() 5962-89766022A Renesas | In Stock | - | - | - | Surface Mount | - | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | Non-Compliant | - | - | - | Rail/Tube | - | - | - | - | 125 °C | -55 °C | - | - | - | - | - | 8 | - | 5 V | - | Non-Inverting | 8 | 5.5 V | 4.5 V | - | - | - | - | 6.5 ns | 1.5 mA | - | Buffer | 8 | - | - | - | - | - | - | -12 mA | 48 mA | - | - | - | - | 8.9 mm | 8.9 mm | 1.52 mm | - | - | Contains Lead | ||
![]() 74AHCT1G14GW/T1 Nexperia | In Stock | - | - | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Cut Tape | - | - | - | - | 125 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | 5.5 V | 4.5 V | - | 8 mA | - | - | - | - | - | Inverter | 1 | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | No SVHC | - |