- Manufacturer
- Part Status
- RoHS Status
- Packaging
- Base Part Number
- Lead Free
- Logic Type
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Pins
- Operating Temperature
- Package / Case
Attribute column
Categories
Logic - Specialty Logic
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Package / Case | Number of Pins | Weight | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Elements | RoHS | Turn Off Delay Time | Packaging | Resistance | Max Operating Temperature | Min Operating Temperature | Subcategory | Operating Supply Voltage | Polarity | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Nominal Supply Current | Output Current | Max Supply Current | Number of Bits | Throw Configuration | Propagation Delay | Quiescent Current | Turn On Delay Time | Reset | Logic Function | Direction | Supply Type | Nominal Input Voltage | Product Type | Number of Bits per Element | High Level Output Current | Low Level Output Current | Number of Input Lines | Independent Circuits | Number of Output Lines | Product | Product Category | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN74CBT3245CDWRE4 Texas Instruments | In Stock | - | - | - | Surface Mount | - | 20 | 500.709277 mg | - | - | - | - | - | - | 1 | Compliant | - | Tape and Reel | 12 Ω | 85 °C | -40 °C | - | 5 V | - | - | 5.5 V | 4 V | 3 µA | 64 mA | - | 8 | - | 150 ps | 3 µA | 5.3 ns | - | - | - | Single | 2 V | - | - | -128 mA | 128 mA | - | 1 | - | - | - | No | Contains Lead | ||
![]() SN74S85NE4 Texas Instruments | In Stock | - | - | - | Through Hole | - | 16 | 951.693491 mg | - | - | - | - | - | - | - | Compliant | - | Rail/Tube | - | 70 °C | 0 °C | - | 5 V | Non-Inverting | - | 5.25 V | 4.75 V | - | - | 115 mA | 4 | - | 18 ns | - | 18 ns | - | - | - | - | - | - | - | -1 mA | 20 mA | - | - | - | - | - | No | Contains Lead | ||
![]() TC74HC393AFN Toshiba | In Stock | - | - | - | - | - | 14 | - | - | - | - | - | - | - | - | Compliant | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Counter | Unidirectional | - | - | - | - | - | - | - | - | - | - | - | No | - | ||
![]() SN74HC85AN Texas Instruments | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() SLG7NT4317VTR Silego | In Stock | - | - | - | - | STQFN-20 | - | - | Silego Technology | 3000 | Silego | + 85 C | - 40 C | SMD/SMT | - | Details | - | Reel | - | - | - | Logic ICs | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Specialty Function Logic | - | - | - | - | - | - | ATE Drivers/Comparators | Specialty Function Logic | - | - | ||
![]() SN74CB3Q3251PWRE4 Texas Instruments | In Stock | - | - | - | Surface Mount | - | 16 | 61.887009 mg | - | - | - | - | - | - | - | Compliant | - | Tape & Reel (TR) | 4.5 Ω | 85 °C | -40 °C | - | - | - | - | 3.6 V | 2.3 V | - | - | - | 8 | - | 120 ps | - | - | - | Demultiplexer, Multiplexer | - | Single | - | - | - | -64 mA | 64 mA | - | 1 | - | - | - | No | Contains Lead | ||
![]() SN74HC688PWTE4 Texas Instruments | In Stock | - | - | - | Surface Mount | - | 20 | 76.997305 mg | - | - | - | - | - | - | - | Compliant | - | Tape and Reel | - | 85 °C | -40 °C | - | 5 V | Inverting | - | 6 V | 2 V | - | - | - | 8 | - | 36 ns | 8 µA | 265 ns | - | - | - | - | - | - | - | -5.2 mA | 5.2 mA | - | - | - | - | - | No | Contains Lead | ||
![]() FST32253MTC Fairchild | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 85 °C | -40 °C | - | - | - | - | 5.5 V | 4 V | - | - | - | - | - | 1.25 ns | - | - | - | - | - | - | - | - | - | - | - | 8 | - | 2 | - | - | - | - | ||
![]() SN74CBTS3384PWRE4 Texas Instruments | In Stock | - | - | - | Surface Mount | - | 24 | 89.499445 mg | - | - | - | - | - | - | 2 | Compliant | - | Tape and Reel | 7 Ω | 85 °C | -40 °C | - | 5 V | - | - | 5.5 V | 4 V | 3 µA | 64 mA | - | 10 | - | 250 ps | 3 µA | 6.2 ns | - | - | - | Single | - | - | - | -128 mA | 128 mA | - | 2 | - | - | - | No | Contains Lead | ||
![]() SY10E212JC Micrel | In Stock | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | 85 °C | 0 °C | - | 5.5 V | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() DM7445N Fairchild | In Stock | - | - | - | Through Hole | - | 16 | - | - | - | - | - | - | - | - | Compliant | - | Bulk | - | 70 °C | 0 °C | - | - | - | 1 | 5.25 V | 4.75 V | - | - | - | - | - | - | - | - | - | Decoder | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() SN74CBT3345CPWE4 Texas Instruments | In Stock | - | - | - | Surface Mount | - | 20 | 76.997305 mg | - | - | - | - | - | - | 1 | Compliant | - | Rail/Tube | 12 Ω | 85 °C | -40 °C | - | 5 V | - | - | 5.5 V | 4 V | 3 µA | 64 mA | - | 8 | - | 150 ps | 3 µA | 5.8 ns | - | - | - | Single | - | - | - | -128 mA | 128 mA | - | 1 | - | - | - | No | Contains Lead | ||
![]() SY10EP32VZITR Micrel | In Stock | - | - | - | Surface Mount | - | 8 | - | - | - | - | - | - | - | 1 | Non-Compliant | - | Tape & Reel (TR) | - | 85 °C | -40 °C | - | - | - | - | - | - | 30 mA | - | - | - | - | - | - | - | Asynchronous | - | Up | - | - | - | 1 | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() PCA9549PW-T NXP | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Tape & Reel (TR) | 15 Ω | 85 °C | -40 °C | - | - | - | - | 5.5 V | 2.3 V | - | - | - | 8 | SPST | 250 ps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() HCC4027BDG STMicroelectronics | In Stock | - | Datasheet | Production (Last Updated: 2 years ago) | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | 20 V | 3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 54160DM Rochester Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MPC100AU/2K5 Texas Instruments | In Stock | - | - | - | - | - | 14 | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 4PST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() SSTUB32964ET/G518 Nexperia | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() 74LS161AP-E Rochester Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SN74CB3Q16811DLG4 Texas Instruments | In Stock | - | - | - | Surface Mount | - | 56 | 694.790113 mg | - | - | - | - | - | - | - | Compliant | 7.5 ns | - | 9 Ω | 85 °C | -40 °C | - | - | - | - | 3.6 V | 2.3 V | 1 mA | 30 mA | - | 24 | - | 150 ps | - | 8 ns | - | - | - | Single | - | - | - | 30 mA | 15 mA | - | 1 | - | - | - | No | Contains Lead |