- Manufacturer
- Part Status
- RoHS Status
- Packaging
- Base Part Number
- Lead Free
- Logic Type
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Pins
- Operating Temperature
- Package / Case
Attribute column
Categories
Logic - Specialty Logic
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Base Product Number | Mfr | Number of Elements | Package | Product Status | RoHS | Operating Temperature | Packaging | Series | Resistance | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Supply Voltage | Number of Outputs | Operating Supply Voltage | Polarity | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Output Current | Max Supply Current | Number of Bits | Throw Configuration | Propagation Delay | Quiescent Current | Turn On Delay Time | Reset | Logic Function | Data Rate | Direction | Supply Type | Logic Type | Nominal Input Voltage | Number of Bits per Element | High Level Output Current | Low Level Output Current | Number of Transceivers | Number of Input Lines | Independent Circuits | Number of Output Lines | Number of Receivers | Number of Transmitters | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SSTV16859MTDX Fairchild | In Stock | - | - | - | Surface Mount | 64-TFSOP (0.240, 6.10mm Width) | - | 64-TSSOP | - | - | Fairchild Semiconductor | - | Bulk | Obsolete | - | 0°C ~ 70°C | - | 74SSTV | - | - | - | - | 2.3V ~ 2.7V | - | - | - | - | - | - | - | - | - | - | - | 13, 26 | - | - | - | - | - | - | - | - | - | Registered Buffer with SSTL_2 Compatible I/O for DDR | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74F181SPC Fairchild | 784 | - | - | - | Through Hole | 24-DIP (0.300, 7.62mm) | - | 24-PDIP | - | - | Fairchild Semiconductor | - | Tube | Obsolete | - | 0°C ~ 70°C | - | 74F | - | - | - | - | 4.5V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | Arithmetic Logic Unit | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74ABT899CSCX Fairchild | 175 | - | - | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | 28-SOIC | - | 74ABT899 | Fairchild Semiconductor | - | Bulk | Obsolete | - | -40°C ~ 85°C | - | 74ABT | - | - | - | - | 4.5V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | 9 | - | - | - | - | - | - | - | - | - | Parity Generator/Checker | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SY10EP16UZG Micrel | In Stock | - | - | Surface Mount | - | - | 8 | - | - | - | - | - | - | - | Compliant | - | Rail/Tube | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | 3.6 V | 2.375 V | - | 25 mA | - | - | 1 | - | - | - | - | - | Receiver | 2.5 Gbps | - | - | - | - | - | - | - | 1 | - | - | - | 1 | 1 | - | - | ||
![]() TC74HCT02AF(F) Toshiba | In Stock | - | - | Surface Mount | - | - | 14 | - | - | - | - | 4 | - | - | Compliant | - | - | - | - | 85 °C | -40 °C | - | - | 1 | 5 V | - | - | - | 5.5 V | 4.5 V | - | - | - | - | - | - | - | 1 µA | - | - | NOR | - | - | - | - | - | - | -4 mA | 4 mA | - | - | - | - | - | - | No | Lead Free | ||
![]() 74VHC161284MTDX Fairchild | 974 | - | - | - | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | - | 48-TSSOP | - | 74VHC161284 | Fairchild Semiconductor | - | Bulk | Active | - | -40°C ~ 85°C | - | 74VHC | - | - | - | - | 4.5V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | IEEE STD 1284 Translation Transceiver | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74ACT1284SCX Fairchild | 11794 | - | - | Surface Mount | - | - | 20 | - | - | - | - | - | - | - | Compliant | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | 5.5 V | 4.7 V | - | - | - | - | 7 | - | - | - | - | - | Transceiver | - | - | - | - | - | - | - | - | - | - | - | - | 4 | 7 | - | Lead Free | ||
![]() MAX442CSA Analog Devices | In Stock | - | Datasheet | - | - | - | 8 | - | - | - | - | - | - | - | Compliant | - | Bulk | - | - | 70 °C | 0 °C | 471 mW | - | - | 5 V | - | 1 | 1 | - | - | 35 mA | - | - | - | - | DPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() SN74HC688PWTE4 Texas Instruments | In Stock | - | - | Surface Mount | - | - | 20 | - | 76.997305 mg | - | - | - | - | - | Compliant | - | Tape and Reel | - | - | 85 °C | -40 °C | - | - | - | 5 V | Inverting | - | - | 6 V | 2 V | - | - | - | - | 8 | - | 36 ns | 8 µA | 265 ns | - | - | - | - | - | - | - | - | -5.2 mA | 5.2 mA | - | - | - | - | - | - | No | Contains Lead | ||
![]() ADG3247BCP-REEL7 Analog Devices | In Stock | - | Datasheet | Surface Mount | - | - | 40 | - | - | - | - | 2 | - | - | Compliant | - | Tape & Reel (TR) | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | 3.6 V | 2.3 V | - | - | - | - | 16 | SPST | 4.8 ns | 1.2 mA | - | - | - | - | - | - | - | - | - | -25 mA | 25 mA | - | - | - | - | - | - | No | - | ||
![]() SY58601UMITR Micrel | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | Tape & Reel (TR) | - | - | 85 °C | -40 °C | - | - | - | 3.6 V | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | Receiver | 5 Gbps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() SN74CBT3251DBQRE4 Texas Instruments | In Stock | - | - | Surface Mount | - | - | 16 | - | 74.502547 mg | - | - | 1 | - | - | Compliant | - | Tape and Reel | - | 14 Ω | 85 °C | -40 °C | - | - | - | 5 V | - | - | - | 5.5 V | 4 V | - | - | - | - | 8 | - | 250 ps | 3 µA | 6.8 ns | - | Demultiplexer, Multiplexer | - | - | Single | - | - | - | -128 mA | 128 mA | - | - | 1 | - | - | - | No | Contains Lead | ||
![]() SY10EP32VZITR Micrel | In Stock | - | - | Surface Mount | - | - | 8 | - | - | - | - | 1 | - | - | Non-Compliant | - | Tape & Reel (TR) | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | 30 mA | - | - | - | - | - | - | - | Asynchronous | - | - | Up | - | - | - | 1 | - | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() PCA9549PW-T NXP | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Tape & Reel (TR) | - | 15 Ω | 85 °C | -40 °C | - | - | - | - | - | - | - | 5.5 V | 2.3 V | - | - | - | - | 8 | SPST | 250 ps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() SN74CBT3245CDWRE4 Texas Instruments | In Stock | - | - | Surface Mount | - | - | 20 | - | 500.709277 mg | - | - | 1 | - | - | Compliant | - | Tape and Reel | - | 12 Ω | 85 °C | -40 °C | - | - | - | 5 V | - | - | - | 5.5 V | 4 V | - | 3 µA | 64 mA | - | 8 | - | 150 ps | 3 µA | 5.3 ns | - | - | - | - | Single | - | 2 V | - | -128 mA | 128 mA | - | - | 1 | - | - | - | No | Contains Lead | ||
![]() SN74S85NE4 Texas Instruments | In Stock | - | - | Through Hole | - | - | 16 | - | 951.693491 mg | - | - | - | - | - | Compliant | - | Rail/Tube | - | - | 70 °C | 0 °C | - | - | - | 5 V | Non-Inverting | - | - | 5.25 V | 4.75 V | - | - | - | 115 mA | 4 | - | 18 ns | - | 18 ns | - | - | - | - | - | - | - | - | -1 mA | 20 mA | - | - | - | - | - | - | No | Contains Lead | ||
![]() SN74CBT3345CPWE4 Texas Instruments | In Stock | - | - | Surface Mount | - | - | 20 | - | 76.997305 mg | - | - | 1 | - | - | Compliant | - | Rail/Tube | - | 12 Ω | 85 °C | -40 °C | - | - | - | 5 V | - | - | - | 5.5 V | 4 V | - | 3 µA | 64 mA | - | 8 | - | 150 ps | 3 µA | 5.8 ns | - | - | - | - | Single | - | - | - | -128 mA | 128 mA | - | - | 1 | - | - | - | No | Contains Lead | ||
![]() FST32253MTC Fairchild | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | 5.5 V | 4 V | - | - | - | - | - | - | 1.25 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | 2 | - | - | - | - | ||
![]() SN74CB3Q3251PWRE4 Texas Instruments | In Stock | - | - | Surface Mount | - | - | 16 | - | 61.887009 mg | - | - | - | - | - | Compliant | - | Tape & Reel (TR) | - | 4.5 Ω | 85 °C | -40 °C | - | - | - | - | - | - | - | 3.6 V | 2.3 V | - | - | - | - | 8 | - | 120 ps | - | - | - | Demultiplexer, Multiplexer | - | - | Single | - | - | - | -64 mA | 64 mA | - | - | 1 | - | - | - | No | Contains Lead | ||
![]() SN74HC85AN Texas Instruments | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead |