- Manufacturer
- Part Status
- RoHS Status
- Packaging
- Base Part Number
- Lead Free
- Logic Type
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Pins
- Operating Temperature
- Package / Case
Attribute column
Categories
Logic - Specialty Logic
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Load Capacitance (CL) | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Output Impedance-Nom (Z0) | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Bits | Family | Output Characteristics | Seated Height-Max | Output Polarity | Logic IC Type | Prop. Delay@Nom-Sup | Screening Level | Propagation Delay (tpd) | Power Supply Current-Max (ICC) | Number of Taps/Steps | Programmable Delay Line | Total Delay-Nom (td) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN74S280J Texas Instruments | In Stock | - | Datasheet | NO | 14 | TEXAS INSTRUMENTS INC | 15 pF | - | 70 °C | - | - | CERAMIC, GLASS-SEALED | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5 V | - | No | - | ODD/EVEN PARITY GENERATOR | 8542.39.00.01 | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 2.54 mm | not_compliant | NOT SPECIFIED | - | R-GDIP-T14 | Not Qualified | 5.25 V | COMMERCIAL | 4.75 V | 9 | S | - | 5.08 mm | COMPLEMENTARY | PARITY GENERATOR/CHECKER | - | - | 18 ns | 105 mA | - | - | - | 19.56 mm | 7.62 mm | ||
![]() SAD-060 TDK Corporation | In Stock | - | Datasheet | YES | 8 | TDK CORP | - | - | 70 °C | - | - | PLASTIC/EPOXY | SOJ | SOJ, SMDIP8,.5 | SMDIP8,.5 | SQUARE | SMALL OUTLINE | Obsolete | LCC | - | 5 V | - | - | - | - | 8542.39.00.01 | DUAL | J BEND | - | 1 | 2.54 mm | unknown | - | 8 | S-PDSO-J8 | Not Qualified | 5.25 V | COMMERCIAL | 4.75 V | - | - | - | 4.7 mm | TRUE | ACTIVE DELAY LINE | 63 ns | - | - | 28.5 mA | 5 | NO | 60 ns | - | - | ||
![]() 74FCT521CTSO Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 20 | INTEGRATED DEVICE TECHNOLOGY INC | - | 1 | 70 °C | - | - | PLASTIC/EPOXY | SOP | SOP, SOP20,.4 | SOP20,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | No | 5 V | e0 | No | Tin/Lead (Sn85Pb15) | - | 8542.39.00.01 | DUAL | GULL WING | 225 | - | 1.27 mm | not_compliant | 20 | - | R-PDSO-G20 | Not Qualified | - | COMMERCIAL | - | - | - | - | - | - | IDENTITY COMPARATOR | - | - | - | - | - | - | - | - | - | ||
![]() S477-0250-02 Bel Fuse | In Stock | - | Datasheet | YES | 8 | BEL FUSE INC | - | - | 70 °C | - | - | PLASTIC/EPOXY | SOP | SOP, | GWDIP8,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | 3.3 V | - | - | - | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 2.54 mm | unknown | - | 8 | R-PDSO-G8 | Not Qualified | 3.6 V | COMMERCIAL | 3 V | - | - | - | 5.588 mm | TRUE | ACTIVE DELAY LINE | - | - | - | - | 5 | NO | 250 ns | - | - | ||
![]() DTZM1-60 Panasonic Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TC9160F Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | TOSHIBA CORP | - | - | - | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AM2960DMB AMD | 187 | - | Datasheet | NO | 48 | ADVANCED MICRO DEVICES INC | 50 pF | - | 125 °C | -55 °C | - | CERAMIC, METAL-SEALED COFIRED | DIP | DIP, DIP48,.6 | DIP48,.6 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5 V | e0 | No | TIN LEAD | BUILT IN DIAGNOSTICS | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 48 | R-CDIP-T48 | Not Qualified | 5.5 V | MILITARY | 4.5 V | 16 | S | 3-STATE | 5.08 mm | - | ERROR DETECTION AND CORRECTION CIRCUIT | - | MIL-STD-883 Class B (Modified) | 73 ns | 400 mA | - | - | - | 60.96 mm | 15.24 mm | ||
![]() S470-1505-51 Bel Fuse | In Stock | - | Datasheet | YES | 4 | BEL FUSE INC | - | - | 125 °C | -55 °C | 80 Ω | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | - | - | - | - | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 2.54 mm | unknown | - | 14/4 | R-PDSO-G4 | Not Qualified | - | MILITARY | - | - | S470 | - | 5.588 mm | TRUE | PASSIVE DELAY LINE | - | - | - | - | 1 | NO | 30 ns | - | - | ||
![]() S469-0500-01 Bel Fuse | In Stock | - | Datasheet | YES | 14 | BEL FUSE INC | - | - | 125 °C | -55 °C | 100 Ω | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | - | - | - | - | MAX RISE TIME CAPTURED | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 2.54 mm | unknown | - | 14 | R-PDSO-G14 | Not Qualified | - | MILITARY | - | - | - | - | 5.842 mm | TRUE | PASSIVE DELAY LINE | - | - | - | - | 10 | NO | 500 ns | - | - | ||
![]() MM74C922M National Semiconductor Corporation | In Stock | - | Datasheet | YES | 20 | NATIONAL SEMICONDUCTOR CORP | 50 pF | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP20,.4 | SOP20,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | No | 5 V | e0 | - | TIN LEAD | 16 KEY ENCODER | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | - | R-PDSO-G20 | Not Qualified | 15 V | INDUSTRIAL | 3 V | 8 | CMOS | 3-STATE | 2.65 mm | - | ENCODER | - | - | 150 ns | - | - | - | - | 12.8 mm | 7.5 mm | ||
![]() MM74C922M Texas Instruments | In Stock | - | Datasheet | YES | 20 | TEXAS INSTRUMENTS INC | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | 5 V | - | - | - | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | 20 | R-PDSO-G20 | - | 15 V | INDUSTRIAL | 3 V | 8 | CMOS | 3-STATE | 2.65 mm | - | ENCODER | - | - | 150 ns | - | - | - | - | 12.8 mm | 7.5 mm | ||
![]() GL1L5LS040S Susumu Co Ltd | In Stock | - | Datasheet | YES | 16 | SUSUMU CO LTD | - | - | 85 °C | -25 °C | 50 Ω | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | - | - | - | - | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | 16 | R-PDSO-G16 | Not Qualified | - | OTHER | - | - | GL1L | - | - | TRUE | PASSIVE DELAY LINE | - | - | - | - | 14 | NO | 0.4 ns | - | - | ||
![]() A401-1501-61 Bel Fuse | In Stock | - | Datasheet | NO | 4 | BEL FUSE INC | - | - | 125 °C | -55 °C | 75 Ω | PLASTIC/EPOXY | SIP | SIP, | - | RECTANGULAR | IN-LINE | Obsolete | SIP | - | - | - | - | - | - | 8542.39.00.01 | SINGLE | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 8/4 | R-PSIP-T4 | Not Qualified | - | MILITARY | - | - | A401 | - | 6.477 mm | TRUE | PASSIVE DELAY LINE | - | - | - | - | 1 | NO | 40 ns | - | - | ||
![]() AM29809DMB AMD | 583 | - | Datasheet | NO | 24 | ADVANCED MICRO DEVICES INC | - | - | 125 °C | -55 °C | - | CERAMIC, METAL-SEALED COFIRED | DIP | DIP, DIP24,.3 | DIP24,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5 V | e0 | No | TIN LEAD | OPEN COLLECTOR ACK OUTPUT WITH A CONTROL; WITH PULLUP RESISTORS ON B INPUTS | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 24 | R-CDIP-T24 | Not Qualified | 5.5 V | MILITARY | 4.5 V | 9 | LS | - | 5.715 mm | INVERTED | IDENTITY COMPARATOR | - | MIL-STD-883 Class B (Modified) | 14 ns | - | - | - | - | 32.0675 mm | 7.62 mm | ||
![]() S477-0080-02 Bel Fuse | In Stock | - | Datasheet | YES | 8 | BEL FUSE INC | - | - | 70 °C | - | - | PLASTIC/EPOXY | SOP | SOP, | GWDIP8,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | 3.3 V | - | - | - | MAX RISE TIME CAPTURED | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 2.54 mm | unknown | - | 8 | R-PDSO-G8 | Not Qualified | 3.6 V | COMMERCIAL | 3 V | - | TTL | - | 5.588 mm | TRUE | ACTIVE DELAY LINE | - | - | - | 30 mA | 5 | NO | 80 ns | - | - | ||
![]() A401-1501-02 Bel Fuse | In Stock | - | Datasheet | NO | 4 | BEL FUSE INC | - | - | 125 °C | -55 °C | 75 Ω | PLASTIC/EPOXY | SIP | SIP, | - | RECTANGULAR | IN-LINE | Obsolete | SIP | - | - | - | - | - | - | 8542.39.00.01 | SINGLE | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 8/4 | R-PSIP-T4 | Not Qualified | - | MILITARY | - | - | A401 | - | 6.477 mm | TRUE | PASSIVE DELAY LINE | - | - | - | - | 1 | NO | 0.5 ns | - | - | ||
![]() DM7131J/883 National Semiconductor Corporation | In Stock | - | Datasheet | NO | 16 | NATIONAL SEMICONDUCTOR CORP | - | - | 125 °C | -55 °C | - | CERAMIC | DIP | - | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | - | 2.54 mm | compliant | - | - | R-XDIP-T16 | Not Qualified | - | MILITARY | - | - | - | - | - | - | IDENTITY COMPARATOR | - | 38535Q/M;38534H;883B | - | - | - | - | - | - | - | ||
![]() MC10570L Motorola Semiconductor Products | In Stock | - | Datasheet | NO | 16 | MOTOROLA INC | - | - | 125 °C | -55 °C | - | CERAMIC | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | - | 2.54 mm | unknown | - | - | R-XDIP-T16 | Not Qualified | - | MILITARY | - | - | - | - | - | - | PARITY GENERATOR/CHECKER | - | - | - | - | - | - | - | - | - | ||
![]() MC10570L Freescale Semiconductor | In Stock | - | Datasheet | NO | 16 | MOTOROLA SEMICONDUCTOR PRODUCTS | - | - | 125 °C | -55 °C | - | CERAMIC | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | - | - | DUAL | THROUGH-HOLE | - | - | 2.54 mm | unknown | - | - | R-XDIP-T16 | Not Qualified | - | MILITARY | - | - | - | - | - | - | PARITY GENERATOR/CHECKER | - | - | - | - | - | - | - | - | - | ||
![]() SN74LS83ANS Motorola Semiconductor Products | In Stock | - | Datasheet | NO | 16 | MOTOROLA INC | - | - | 70 °C | - | - | PLASTIC/EPOXY | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5 V | e0 | - | TIN LEAD | FULL ADDER; WITH INTERNAL CARRY LOOKAHEAD | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | R-PDIP-T16 | Not Qualified | 5.25 V | COMMERCIAL | 4.75 V | 4 | LS | - | 5.08 mm | - | ADDER/SUBTRACTOR | - | - | 24 ns | - | - | - | - | 20.07 mm | 7.62 mm |