- Manufacturer
- Part Status
- RoHS Status
- Packaging
- Base Part Number
- Lead Free
- Logic Type
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Pins
- Operating Temperature
- Package / Case
Attribute column
Categories
Logic - Specialty Logic
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Load Capacitance (CL) | Operating Temperature-Max | Operating Temperature-Min | Output Impedance-Nom (Z0) | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Bits | Family | Seated Height-Max | Output Polarity | Logic IC Type | Screening Level | Propagation Delay (tpd) | Power Supply Current-Max (ICC) | Number of Taps/Steps | Programmable Delay Line | Total Delay-Nom (td) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN74LS83ANS Freescale Semiconductor | In Stock | - | Datasheet | NO | 16 | MOTOROLA SEMICONDUCTOR PRODUCTS | - | 70 °C | - | - | PLASTIC/EPOXY | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5 V | e0 | - | Tin/Lead (Sn/Pb) | - | - | DUAL | THROUGH-HOLE | - | - | 2.54 mm | unknown | - | - | R-PDIP-T16 | Not Qualified | - | 5 V | COMMERCIAL | - | - | - | - | - | ADDER/SUBTRACTOR | - | - | - | - | - | - | - | - | ||
![]() DM54LS83AJ Fairchild Semiconductor Corporation | In Stock | - | Datasheet | NO | 16 | FAIRCHILD SEMICONDUCTOR CORP | - | 125 °C | -55 °C | - | CERAMIC, GLASS-SEALED | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5 V | e0 | No | TIN LEAD | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 16 | R-GDIP-T16 | Not Qualified | 5.5 V | - | MILITARY | 4.5 V | 4 | LS | 5.08 mm | - | ADDER/SUBTRACTOR | - | 30 ns | - | - | - | - | 19.43 mm | 7.62 mm | ||
![]() TC7MBL3257AFK(SPL) Toshiba America Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S470-1503-02 Bel Fuse | In Stock | - | Datasheet | YES | 4 | BEL FUSE INC | - | 125 °C | -55 °C | 65 Ω | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | - | - | - | - | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 2.54 mm | unknown | - | 14/4 | R-PDSO-G4 | Not Qualified | - | - | MILITARY | - | - | S470 | 5.588 mm | TRUE | PASSIVE DELAY LINE | - | - | - | 1 | NO | 0.5 ns | - | - | ||
![]() 54FCT521ATLB Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 20 | INTEGRATED DEVICE TECHNOLOGY INC | - | 125 °C | -55 °C | - | CERAMIC | QCCN | QCCN, LCC20,.35SQ | LCC20,.35SQ | SQUARE | CHIP CARRIER | Obsolete | - | No | 5 V | e0 | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | QUAD | NO LEAD | - | - | 1.27 mm | unknown | - | - | S-XQCC-N20 | Not Qualified | - | - | MILITARY | - | - | - | - | - | IDENTITY COMPARATOR | 38535Q/M;38534H;883B | - | - | - | - | - | - | - | ||
![]() SN74F520N Texas Instruments | In Stock | - | Datasheet | NO | 20 | TEXAS INSTRUMENTS INC | 50 pF | 70 °C | - | - | PLASTIC/EPOXY | DIP | DIP, DIP20,.3 | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5 V | - | No | - | WITH PULL-UP RESISTORS ON B INPUTS; CASCADABLE | 8542.39.00.01 | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 2.54 mm | not_compliant | NOT SPECIFIED | 20 | R-PDIP-T20 | Not Qualified | 5.5 V | - | COMMERCIAL | 4.5 V | 8 | F/FAST | 5.08 mm | INVERTED | IDENTITY COMPARATOR | - | 10.3 ns | 32 mA | - | - | - | 24.325 mm | 7.62 mm | ||
![]() SN74LS181J Motorola Semiconductor Products | In Stock | - | Datasheet | NO | 24 | MOTOROLA INC | - | 70 °C | - | - | CERAMIC | DIP | DIP, DIP24,.6 | DIP24,.6 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5 V | e0 | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | - | 2.54 mm | unknown | - | - | R-XDIP-T24 | Not Qualified | - | - | COMMERCIAL | - | - | - | - | - | ARITHMETIC LOGIC UNIT | - | - | - | - | - | - | - | - | ||
![]() SN74LS181J Rochester Electronics LLC | In Stock | - | Datasheet | NO | 24 | ROCHESTER ELECTRONICS LLC | - | 70 °C | - | - | CERAMIC, GLASS-SEALED | DIP | DIP, | - | RECTANGULAR | IN-LINE | Active | - | No | 5 V | e0 | No | TIN LEAD | CAPABLE OF 16 LOGIC & ARITHMETIC OPERATIONS; INTERNAL CARRY AND HIGHER ORDER LOOKAHEAD | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | - | unknown | NOT SPECIFIED | - | R-GDIP-T24 | COMMERCIAL | 5.25 V | - | COMMERCIAL | 4.75 V | 4 | LS | - | - | ARITHMETIC LOGIC UNIT | - | 62 ns | - | - | - | - | - | - | ||
![]() SN74LS181J Texas Instruments | In Stock | - | Datasheet | NO | 24 | TEXAS INSTRUMENTS INC | 15 pF | 70 °C | - | - | CERAMIC, GLASS-SEALED | DIP | DIP, DIP24,.6 | DIP24,.6 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5 V | - | - | - | CAPABLE OF 16 LOGIC & ARITHMETIC OPERATIONS; INTERNAL CARRY AND HIGHER ORDER LOOKAHEAD | 8542.39.00.01 | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 2.54 mm | not_compliant | NOT SPECIFIED | - | R-GDIP-T24 | Not Qualified | 5.25 V | - | COMMERCIAL | 4.75 V | 4 | LS | - | - | ARITHMETIC LOGIC UNIT | - | 62 ns | 37 mA | - | - | - | - | - | ||
![]() SN74LS181J Freescale Semiconductor | In Stock | - | Datasheet | NO | 24 | MOTOROLA SEMICONDUCTOR PRODUCTS | - | 70 °C | - | - | CERAMIC | DIP | DIP, DIP24,.6 | DIP24,.6 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5 V | e0 | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | - | 2.54 mm | unknown | - | - | R-XDIP-T24 | Not Qualified | - | - | COMMERCIAL | - | - | - | - | - | ARITHMETIC LOGIC UNIT | - | - | - | - | - | - | - | - | ||
![]() BL3208B Shanghai Belling Co Ltd | In Stock | - | Datasheet | - | - | SHANGHAI BELLING CO LTD | - | - | - | - | - | - | , | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD40101BF Intersil Corporation | In Stock | - | Datasheet | NO | 14 | INTERSIL CORP | - | 125 °C | -55 °C | - | CERAMIC | DIP | - | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | - | 2.54 mm | not_compliant | - | - | R-XDIP-T14 | Not Qualified | - | - | MILITARY | - | - | - | - | - | PARITY GENERATOR/CHECKER | - | - | - | - | - | - | - | - | ||
![]() P0120CN5DA4 STMicroelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TC74ACT280F Toshiba America Electronic Components | In Stock | - | - | YES | 14 | TOSHIBA CORP | 50 pF | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP14,.3 | SOP14,.3 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | 5 V | e0 | Yes | TIN LEAD | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | 14 | R-PDSO-G14 | Not Qualified | 5.5 V | - | INDUSTRIAL | 4.5 V | 9 | ACT | 1.9 mm | COMPLEMENTARY | PARITY GENERATOR/CHECKER | - | 16.5 ns | - | - | - | - | 10.3 mm | 5.3 mm | ||
![]() 54ALS521J/883 Texas Instruments | In Stock | - | Datasheet | NO | 20 | NATIONAL SEMICONDUCTOR CORP | - | 125 °C | -55 °C | - | CERAMIC | DIP | DIP, DIP20,.3 | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | 5 V | - | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | - | 2.54 mm | unknown | - | - | R-XDIP-T20 | Not Qualified | - | - | MILITARY | - | - | - | - | - | IDENTITY COMPARATOR | 38535Q/M;38534H;883B | - | - | - | - | - | - | - | ||
![]() 54ALS521J/883 National Semiconductor Corporation | In Stock | - | Datasheet | NO | 20 | NATIONAL SEMICONDUCTOR CORP | - | 125 °C | -55 °C | - | CERAMIC | DIP | DIP, DIP20,.3 | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | 5 V | - | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | - | 2.54 mm | unknown | - | - | R-XDIP-T20 | Not Qualified | - | - | MILITARY | - | - | - | - | - | IDENTITY COMPARATOR | 38535Q/M;38534H;883B | - | - | - | - | - | - | - | ||
![]() A401-1501-51 Bel Fuse | In Stock | - | Datasheet | NO | 4 | BEL FUSE INC | - | 125 °C | -55 °C | 75 Ω | PLASTIC/EPOXY | SIP | SIP, | - | RECTANGULAR | IN-LINE | Obsolete | SIP | - | - | - | - | - | - | 8542.39.00.01 | SINGLE | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 8/4 | R-PSIP-T4 | Not Qualified | - | - | MILITARY | - | - | A401 | 6.477 mm | TRUE | PASSIVE DELAY LINE | - | - | - | 1 | NO | 30 ns | - | - | ||
![]() S470-1505-19 Bel Fuse | In Stock | - | Datasheet | YES | 4 | BEL FUSE INC | - | 125 °C | -55 °C | 80 Ω | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | - | - | - | - | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 2.54 mm | unknown | - | 14/4 | R-PDSO-G4 | Not Qualified | - | - | MILITARY | - | - | S470 | 5.588 mm | TRUE | PASSIVE DELAY LINE | - | - | - | 1 | NO | 9 ns | - | - | ||
![]() MC1221L Motorola Semiconductor Products | In Stock | - | Datasheet | NO | 14 | MOTOROLA INC | - | 125 °C | -55 °C | - | CERAMIC | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | - | 2.54 mm | unknown | - | - | R-XDIP-T14 | Not Qualified | - | - | MILITARY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S469-0100-01 Bel Fuse | In Stock | - | Datasheet | YES | 14 | BEL FUSE INC | - | 125 °C | -55 °C | 100 Ω | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | - | - | - | - | MAX RISE TIME CAPTURED | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 2.54 mm | unknown | - | 14 | R-PDSO-G14 | Not Qualified | - | - | MILITARY | - | - | - | 5.842 mm | TRUE | PASSIVE DELAY LINE | - | - | - | 10 | NO | 100 ns | - | - |