- Manufacturer
- Part Status
- RoHS Status
- Packaging
- Base Part Number
- Lead Free
- Logic Type
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Pins
- Operating Temperature
- Package / Case
Attribute column
Categories
Logic - Specialty Logic
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Load Capacitance (CL) | Operating Temperature-Max | Operating Temperature-Min | Output Impedance-Nom (Z0) | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Bits | Family | Seated Height-Max | Output Polarity | Logic IC Type | Screening Level | Propagation Delay (tpd) | Power Supply Current-Max (ICC) | Number of Taps/Steps | Programmable Delay Line | Total Delay-Nom (td) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HD74LS148 Hitachi Ltd | In Stock | - | Datasheet | NO | 16 | HITACHI LTD | - | 70 °C | -20 °C | - | CERAMIC | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5 V | e0 | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | - | 2.54 mm | unknown | - | - | R-XDIP-T16 | Not Qualified | - | - | COMMERCIAL | - | - | - | - | - | ENCODER | - | - | - | - | - | - | - | - | ||
![]() SMA283LY G/W American Opto Plus LED Corp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74F381D YAGEO Corporation | In Stock | - | Datasheet | YES | 20 | PHILIPS COMPONENTS | - | 70 °C | - | - | PLASTIC/EPOXY | SOP | , | - | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | 5 V | - | - | - | CAPABLE OF 3 LOGIC & ARITHMETIC OPERATIONS | 8542.39.00.01 | DUAL | GULL WING | - | 1 | - | unknown | - | - | R-PDSO-G20 | Not Qualified | 5.5 V | - | COMMERCIAL | 4.5 V | 4 | F/FAST | - | - | ARITHMETIC LOGIC UNIT | - | 10 ns | - | - | - | - | - | - | ||
![]() S470-1403-31 Bel Fuse | In Stock | - | Datasheet | YES | 4 | BEL FUSE INC | - | 125 °C | -55 °C | 100 Ω | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | - | - | - | - | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 2.54 mm | unknown | - | 14/4 | R-PDSO-G4 | Not Qualified | - | - | MILITARY | - | - | S470 | 5.588 mm | TRUE | PASSIVE DELAY LINE | - | - | - | 1 | NO | 15 ns | - | - | ||
![]() SN74LS686DW Texas Instruments | In Stock | - | Datasheet | YES | 24 | TEXAS INSTRUMENTS INC | 45 pF | 70 °C | - | - | PLASTIC/EPOXY | SOP | SOP, SOP24,.4 | SOP24,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | 5 V | - | No | - | WITH INHIBIT; WITH A = B & A > B OUTPUTS | 8542.39.00.01 | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.27 mm | not_compliant | NOT SPECIFIED | 24 | R-PDSO-G24 | Not Qualified | 5.25 V | - | COMMERCIAL | 4.85 V | 8 | LS | 2.65 mm | INVERTED | MAGNITUDE COMPARATOR | - | 30 ns | 75 mA | - | - | - | 15.4 mm | 7.5 mm | ||
![]() DL2108 Valor | In Stock | - | Datasheet | - | - | VALOR ELECTRONICS INC | - | - | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A497-0010-06 Bel Fuse | In Stock | - | Datasheet | NO | 4 | BEL FUSE INC | - | 70 °C | - | - | PLASTIC/EPOXY | DIP | DIP, | DIP4/14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | 5 V | - | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | R-PDIP-T4 | Not Qualified | 5.25 V | - | COMMERCIAL | 4.75 V | - | - | 5.842 mm | TRUE | ACTIVE DELAY LINE | - | - | - | 1 | NO | 10 ns | - | 7.62 mm | ||
![]() BL3208B Shanghai Belling Co Ltd | In Stock | - | Datasheet | - | - | SHANGHAI BELLING CO LTD | - | - | - | - | - | - | , | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD40101BF Intersil Corporation | In Stock | - | Datasheet | NO | 14 | INTERSIL CORP | - | 125 °C | -55 °C | - | CERAMIC | DIP | - | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | - | 2.54 mm | not_compliant | - | - | R-XDIP-T14 | Not Qualified | - | - | MILITARY | - | - | - | - | - | PARITY GENERATOR/CHECKER | - | - | - | - | - | - | - | - | ||
![]() P0120CN5DA4 STMicroelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TC74ACT280F Toshiba America Electronic Components | In Stock | - | - | YES | 14 | TOSHIBA CORP | 50 pF | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP14,.3 | SOP14,.3 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | 5 V | e0 | Yes | TIN LEAD | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | 14 | R-PDSO-G14 | Not Qualified | 5.5 V | - | INDUSTRIAL | 4.5 V | 9 | ACT | 1.9 mm | COMPLEMENTARY | PARITY GENERATOR/CHECKER | - | 16.5 ns | - | - | - | - | 10.3 mm | 5.3 mm | ||
![]() 54ALS521J/883 Texas Instruments | In Stock | - | Datasheet | NO | 20 | NATIONAL SEMICONDUCTOR CORP | - | 125 °C | -55 °C | - | CERAMIC | DIP | DIP, DIP20,.3 | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | 5 V | - | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | - | 2.54 mm | unknown | - | - | R-XDIP-T20 | Not Qualified | - | - | MILITARY | - | - | - | - | - | IDENTITY COMPARATOR | 38535Q/M;38534H;883B | - | - | - | - | - | - | - | ||
![]() 54ALS521J/883 National Semiconductor Corporation | In Stock | - | Datasheet | NO | 20 | NATIONAL SEMICONDUCTOR CORP | - | 125 °C | -55 °C | - | CERAMIC | DIP | DIP, DIP20,.3 | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | 5 V | - | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | - | 2.54 mm | unknown | - | - | R-XDIP-T20 | Not Qualified | - | - | MILITARY | - | - | - | - | - | IDENTITY COMPARATOR | 38535Q/M;38534H;883B | - | - | - | - | - | - | - | ||
![]() DM7131J/883 National Semiconductor Corporation | In Stock | - | Datasheet | NO | 16 | NATIONAL SEMICONDUCTOR CORP | - | 125 °C | -55 °C | - | CERAMIC | DIP | - | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | - | 2.54 mm | compliant | - | - | R-XDIP-T16 | Not Qualified | - | - | MILITARY | - | - | - | - | - | IDENTITY COMPARATOR | 38535Q/M;38534H;883B | - | - | - | - | - | - | - | ||
![]() MC10570L Motorola Semiconductor Products | In Stock | - | Datasheet | NO | 16 | MOTOROLA INC | - | 125 °C | -55 °C | - | CERAMIC | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | - | 2.54 mm | unknown | - | - | R-XDIP-T16 | Not Qualified | - | - | MILITARY | - | - | - | - | - | PARITY GENERATOR/CHECKER | - | - | - | - | - | - | - | - | ||
![]() MC10570L Freescale Semiconductor | In Stock | - | Datasheet | NO | 16 | MOTOROLA SEMICONDUCTOR PRODUCTS | - | 125 °C | -55 °C | - | CERAMIC | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | - | - | DUAL | THROUGH-HOLE | - | - | 2.54 mm | unknown | - | - | R-XDIP-T16 | Not Qualified | - | - | MILITARY | - | - | - | - | - | PARITY GENERATOR/CHECKER | - | - | - | - | - | - | - | - | ||
![]() SN74LS83ANS Motorola Semiconductor Products | In Stock | - | Datasheet | NO | 16 | MOTOROLA INC | - | 70 °C | - | - | PLASTIC/EPOXY | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5 V | e0 | - | TIN LEAD | FULL ADDER; WITH INTERNAL CARRY LOOKAHEAD | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | R-PDIP-T16 | Not Qualified | 5.25 V | - | COMMERCIAL | 4.75 V | 4 | LS | 5.08 mm | - | ADDER/SUBTRACTOR | - | 24 ns | - | - | - | - | 20.07 mm | 7.62 mm | ||
![]() SN74LS83ANS Freescale Semiconductor | In Stock | - | Datasheet | NO | 16 | MOTOROLA SEMICONDUCTOR PRODUCTS | - | 70 °C | - | - | PLASTIC/EPOXY | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5 V | e0 | - | Tin/Lead (Sn/Pb) | - | - | DUAL | THROUGH-HOLE | - | - | 2.54 mm | unknown | - | - | R-PDIP-T16 | Not Qualified | - | 5 V | COMMERCIAL | - | - | - | - | - | ADDER/SUBTRACTOR | - | - | - | - | - | - | - | - | ||
![]() 0402-0005-55 Bel Fuse | In Stock | - | Datasheet | NO | 3 | BEL FUSE INC | - | 125 °C | -55 °C | 55 Ω | UNSPECIFIED | SIP | SIP-3 | - | RECTANGULAR | IN-LINE | Obsolete | SIP | - | - | - | - | - | DIELECTRIC STRENGTH 50VDC; IMPEDANCE TOL. 10%; INPUT RISE TIME 1NS; MAX DISTORTION 10% | 8542.39.00.01 | SINGLE | PIN/PEG | - | 1 | - | unknown | - | 3 | R-XSIP-P3 | Not Qualified | - | - | MILITARY | - | - | - | 9.525 mm | TRUE | PASSIVE DELAY LINE | - | - | - | 1 | NO | 5 ns | - | - | ||
![]() SN54LS626J Texas Instruments | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |