- Manufacturer
- Part Status
- RoHS Status
- Packaging
- Base Part Number
- Lead Free
- Logic Type
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Pins
- Operating Temperature
- Package / Case
Attribute column
Categories
Logic - Specialty Logic
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Base Product Number | Ihs Manufacturer | Load Capacitance (CL) | Operating Temperature-Max | Operating Temperature-Min | Output Impedance-Nom (Z0) | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Bits | Family | Seated Height-Max | Output Polarity | Logic IC Type | Prop. Delay@Nom-Sup | Propagation Delay (tpd) | Power Supply Current-Max (ICC) | Number of Taps/Steps | Programmable Delay Line | Total Delay-Nom (td) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CD4034AE Intersil Corporation | In Stock | - | Datasheet | - | - | - | INTERSIL CORP | - | - | - | - | - | - | , | - | - | - | Transferred | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S450-0070-02 Bel Fuse | In Stock | - | Datasheet | YES | 8 | - | BEL FUSE INC | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SOP, | GWDIP8,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | 5 V | - | - | - | - | - | - | MAX RISE TIME CAPTURED | 8542.39.00.01 | DUAL | GULL WING | 1 | 2.54 mm | unknown | 8 | R-PDSO-G8 | Not Qualified | 5.25 V | INDUSTRIAL | 4.75 V | - | HC/UH | 5.588 mm | TRUE | ACTIVE DELAY LINE | - | - | - | 5 | NO | 70 ns | - | - | ||
![]() CD4034AE Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | RENESAS ELECTRONICS CORP | - | - | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD4031BF Thomson Consumer Electronics | In Stock | - | Datasheet | - | - | - | THOMSON CONSUMER ELECTRONICS | - | - | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 201JHT5007P TOKO Inc | In Stock | - | Datasheet | - | - | - | TOKO INC | - | - | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74F521 National Semiconductor Corporation | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TC7MB3253FK(EL) Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 16 | - | TOSHIBA CORP | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP16,.16,20 | TSSOP16,.16,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | - | Yes | 5 V | - | - | - | - | - | - | - | 8542.39.00.01 | DUAL | GULL WING | - | 0.5 mm | unknown | - | R-PDSO-G16 | Not Qualified | - | INDUSTRIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74HC684P-E Renesas Electronics Corporation | 1037 |
| - | - | - | 74HC684 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 74HC | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC14561BCL Motorola Mobility LLC | In Stock | - | Datasheet | NO | 14 | - | MOTOROLA INC | 50 pF | 125 °C | -55 °C | - | CERAMIC, GLASS-SEALED | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5 V | - | - | e0 | - | - | TIN LEAD | 9''S COMPLEMENTER; STROBED OUTPUTS | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | 14 | R-GDIP-T14 | Not Qualified | 18 V | MILITARY | 3 V | 4 | 4000/14000/40000 | 5.08 mm | - | ENCODER | - | 1000 ns | - | - | - | - | 19.495 mm | 7.62 mm | ||
![]() A447-0040-10 Bel Fuse | In Stock | - | Datasheet | NO | 14 | - | BEL FUSE INC | - | 70 °C | - | - | PLASTIC/EPOXY | DIP | DIP, | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | 5 V | - | - | - | - | - | - | MAX RISE TIME CAPTURED; INPUT TO 1ST TAP DELAY=4NS | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | - | R-PDIP-T14 | Not Qualified | 5.25 V | COMMERCIAL | 4.75 V | - | F | 5.842 mm | TRUE | ACTIVE DELAY LINE | - | - | 90 mA | 10 | NO | 36 ns | - | 7.62 mm | ||
![]() S473-0100-02 Bel Fuse | In Stock | - | Datasheet | YES | 8 | - | BEL FUSE INC | - | 70 °C | - | - | PLASTIC/EPOXY | SOP | SOP, | GWDIP8,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | 3.3 V | - | - | - | - | - | - | - | 8542.39.00.01 | DUAL | GULL WING | 1 | 2.54 mm | unknown | 8 | R-PDSO-G8 | Not Qualified | 3.6 V | COMMERCIAL | 3 V | - | - | 5.588 mm | TRUE | ACTIVE DELAY LINE | - | - | - | 5 | NO | 100 ns | - | - | ||
![]() CDP1881E General Electric Solid State | In Stock | - | Datasheet | - | - | - | GENERAL ELECTRIC SOLID STATE | - | - | - | - | - | - | , | - | - | - | Transferred | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC10800L Freescale Semiconductor | In Stock | - | Datasheet | NO | 48 | - | MOTOROLA SEMICONDUCTOR PRODUCTS | - | 85 °C | -30 °C | - | CERAMIC | QIP | QIP, QUIP48A,.6/.8 | QUIP48A,.6/.8 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | - | QUAD | PIN/PEG | - | 1.27 mm | unknown | - | R-XQIP-P48 | Not Qualified | - | OTHER | - | - | - | - | - | ARITHMETIC LOGIC UNIT | - | - | - | - | - | - | - | - | ||
![]() CDA1205 ELMEC Technology Of America Inc | In Stock | - | Datasheet | YES | 6 | - | ELMEC TECHNOLOGY OF AMERICA INC | - | 85 °C | -40 °C | 50 Ω | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | - | - | - | - | - | - | - | LG-MAX | 8542.39.00.01 | DUAL | GULL WING | 1 | 2.54 mm | unknown | - | R-PDSO-G6 | - | - | INDUSTRIAL | - | - | CDA | 3.2 mm | TRUE | PASSIVE DELAY LINE | - | - | - | 2 | NO | 1.2 ns | 10.1 mm | 5.6 mm | ||
![]() RZT050P TOKO Inc | In Stock | - | Datasheet | NO | 9 | - | TOKO INC | - | 70 °C | - | - | PLASTIC/EPOXY | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | - | - | 5 V | - | - | - | - | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | - | R-PDIP-T9 | Not Qualified | 5.01 V | COMMERCIAL | 4.99 V | - | - | - | TRUE | ACTIVE DELAY LINE | - | - | - | 5 | NO | 50 ns | 19.7 mm | 7.62 mm | ||
![]() A463-0060-02 Bel Fuse | In Stock | - | Datasheet | NO | 8 | - | BEL FUSE INC | - | 70 °C | - | - | PLASTIC/EPOXY | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | 5 V | - | - | - | - | - | - | MAX RISE TIME CAPTURED | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | - | R-PDIP-T8 | Not Qualified | 5.25 V | COMMERCIAL | 4.75 V | - | F | 5.842 mm | TRUE | ACTIVE DELAY LINE | 60 ns | - | 40 mA | 5 | NO | 60 ns | - | 7.62 mm | ||
![]() TC4531BP Toshiba America Electronic Components | 962 | - | Datasheet | NO | 16 | - | TOSHIBA CORP | 50 pF | 85 °C | -40 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Active | DIP | No | 5 V | - | - | e0 | No | - | TIN LEAD | ODD/EVEN PARITY GENERATOR | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | 16 | R-PDIP-T16 | Not Qualified | 18 V | INDUSTRIAL | 3 V | 12 | 4000/14000/40000 | 4.45 mm | CONFIGURABLE | PARITY GENERATOR/CHECKER | - | 1320 ns | - | - | - | - | 19.25 mm | 7.62 mm | ||
![]() 10G003-2L Qorvo | In Stock | - | Datasheet | - | - | - | QORVO INC | - | - | - | - | - | - | - | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10G003-2L TriQuint Semiconductor | In Stock | - | Datasheet | - | - | - | TRIQUINT SEMICONDUCTOR INC | - | - | - | - | - | - | - | - | - | - | Transferred | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DS1012Z-3 Maxim Integrated Products | In Stock | - | Datasheet | YES | 8 | - | MAXIM INTEGRATED PRODUCTS INC | - | 70 °C | - | - | PLASTIC/EPOXY | SOP | 0.150 INCH, MINI, SOIC-8 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | 5 V | - | - | e0 | - | - | TIN LEAD | DELAY TRAILING EDGE[TYP.] = +-1NS OVER LEADING EDGE DELAY | 8542.39.00.01 | DUAL | GULL WING | 2 | 1.27 mm | not_compliant | 8 | R-PDSO-G8 | Not Qualified | 5.25 V | COMMERCIAL | 4.75 V | - | 1000 | 1.75 mm | TRUE | SILICON DELAY LINE | 40 ns | - | 70 mA | 1 | NO | 40 ns | 4.9 mm | 3.9 mm |