- Manufacturer
- Part Status
- RoHS Status
- Packaging
- Base Part Number
- Lead Free
- Logic Type
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Pins
- Operating Temperature
- Package / Case
Attribute column
Categories
Logic - Specialty Logic
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Body dimensions | Certificates | Characteristics | Gross weight | Ihs Manufacturer | Kind of potentiometer | Kind of potentiometer1 | Max. operating voltage | Mounting | Number of electrical turns | Number of mechanical turns | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Potentiometer series | Potentiometer standard | RoHS | Rohs Code | Supply Voltage-Nom (Vsup) | Torque | Track material | Type of potentiometer | Operating temperature | Tolerance | JESD-609 Code | Pbfree Code | Temperature coefficient | Resistance | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal pitch | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Bits | Family | Output Characteristics | Seated Height-Max | Output Polarity | Logic IC Type | Screening Level | Propagation Delay (tpd) | Power | Number of Taps/Steps | Programmable Delay Line | Total Delay-Nom (td) | IP rating | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN74ALS632BJD Rochester Electronics LLC | In Stock | - | Datasheet | NO | 52 | - | - | - | - | ROCHESTER ELECTRONICS LLC | - | - | - | - | - | - | 70 °C | - | - | CERAMIC, METAL-SEALED COFIRED | DIP | DIP, | - | RECTANGULAR | IN-LINE | Active | - | - | - | - | No | 5 V | - | - | - | - | - | e0 | No | - | - | TIN LEAD | BUILT IN DIAGNOSTICS; BYTE CONTROL | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | - | - | unknown | NOT SPECIFIED | - | R-CDIP-T52 | COMMERCIAL | 5.5 V | - | COMMERCIAL | 4.5 V | 32 | ALS | 3-STATE | - | - | ERROR DETECTION AND CORRECTION CIRCUIT | - | 37 ns | - | - | - | - | - | - | ||
![]() A473-0080-02 Bel Fuse | In Stock | - | Datasheet | NO | 8 | - | - | - | - | BEL FUSE INC | - | - | - | - | - | - | 70 °C | - | - | PLASTIC/EPOXY | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | - | - | - | - | - | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | - | 2.54 mm | unknown | - | - | R-PDIP-T8 | Not Qualified | 3.6 V | - | COMMERCIAL | 3 V | - | - | - | 5.842 mm | TRUE | ACTIVE DELAY LINE | - | - | - | 5 | NO | 80 ns | - | 7.62 mm | ||
![]() 54F280M/B2AJC Freescale Semiconductor | In Stock | - | Datasheet | YES | 20 | - | - | - | - | MOTOROLA SEMICONDUCTOR PRODUCTS | - | - | - | - | - | - | 125 °C | -55 °C | - | CERAMIC | QCCN | QCCN, LCC20,.35SQ | LCC20,.35SQ | SQUARE | CHIP CARRIER | Obsolete | - | - | - | - | No | 5 V | - | - | - | - | - | e0 | - | - | - | Tin/Lead (Sn/Pb) | - | - | QUAD | NO LEAD | - | - | - | 1.27 mm | unknown | - | - | S-XQCC-N20 | Not Qualified | - | 5 V | MILITARY | - | - | - | - | - | - | PARITY GENERATOR/CHECKER | 38535Q/M;38534H;883B | - | - | - | - | - | - | - | ||
![]() AHA4012A-006PJC Comtech AHA Corp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S459-0075-02 Bel Fuse | In Stock | - | Datasheet | YES | 16 | - | - | - | - | BEL FUSE INC | - | - | - | - | - | - | 75 °C | - | - | PLASTIC/EPOXY | SOJ | SOJ, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | DUAL | J BEND | - | 1 | - | 2.54 mm | unknown | - | 16 | R-PDSO-J16 | Not Qualified | - | - | COMMERCIAL EXTENDED | - | - | 10K | OPEN-EMITTER | 10.16 mm | TRUE | ACTIVE DELAY LINE | - | - | - | 5 | NO | 75 ns | - | 11.811 mm | ||
![]() A473-0125-02 Bel Fuse | In Stock | - | Datasheet | NO | 8 | - | - | - | - | BEL FUSE INC | - | - | - | - | - | - | 70 °C | - | - | PLASTIC/EPOXY | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | - | - | - | - | - | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | - | 2.54 mm | unknown | - | - | R-PDIP-T8 | Not Qualified | 3.6 V | - | COMMERCIAL | 3 V | - | - | - | 5.842 mm | TRUE | ACTIVE DELAY LINE | - | - | - | 5 | NO | 125 ns | - | 7.62 mm | ||
![]() T63YA471KT20 VISHAY | In Stock | - | - | - | - | 6.8x6.8x5mm | RoHS compliant | linear | 0.4g | - | multiturn | - | 250V | THT | 13 ±2 | 15 ±5 | - | - | - | - | - | - | - | - | - | - | - | T63YA | 1/4" | - | - | - | 1Ncm | cermet | mounting | -55...155°C | ±10% | - | - | 100ppm/°C | 470Ω | - | - | - | - | - | - | - | 2.5mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.25W | - | - | - | IP67 | - | ||
![]() T63XB104KT20 VISHAY | 141 |
| - | - | - | 6.8x6.8x5mm | RoHS compliant | linear | 0.396g | - | multiturn | - | 250V | THT | 13 ±2 | 15 ±5 | - | - | - | - | - | - | - | - | - | - | - | T63XB | 1/4" | - | - | - | 1Ncm | cermet | mounting | -55...155°C | ±10% | - | - | 100ppm/°C | 100kΩ | - | - | - | - | - | - | - | 2.5x2.5mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.25W | - | - | - | IP67 | - | ||
![]() T63YA103KT20 VISHAY | In Stock | - | - | - | - | 6.8x6.8x5mm | RoHS compliant | linear | 0.399g | - | multiturn | - | 250V | THT | 13 ±2 | 15 ±5 | - | - | - | - | - | - | - | - | - | - | - | T63YA | 1/4" | - | - | - | 1Ncm | cermet | mounting | -55...155°C | ±10% | - | - | 100ppm/°C | 10kΩ | - | - | - | - | - | - | - | 2.5mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.25W | - | - | - | IP67 | - | ||
![]() T63YB503KT20 VISHAY | 32 | - | - | - | - | 6.8x6.8x5mm | RoHS compliant | linear | 0.938g | - | multiturn | - | 250V | THT | 13 ±2 | 15 ±5 | - | - | - | - | - | - | - | - | - | - | - | T63YB | 1/4" | - | - | - | 1Ncm | cermet | mounting | -55...155°C | ±10% | - | - | 100ppm/°C | 50kΩ | - | - | - | - | - | - | - | 2.5x2.5mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.25W | - | - | - | IP67 | - | ||
![]() T63XB102KT20 VISHAY | 1996 |
| - | - | - | 6.8x6.8x5mm | RoHS compliant | linear | 0.039g | - | multiturn | - | 250V | THT | 13 ±2 | 15 ±5 | - | - | - | - | - | - | - | - | - | - | - | T63XB | 1/4" | - | - | - | 1Ncm | cermet | mounting | -55...155°C | ±10% | - | - | 100ppm/°C | 1kΩ | - | - | - | - | - | - | - | 2.5x2.5mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.25W | - | - | - | IP67 | - | ||
![]() T63XB202KT20 VISHAY | 100 | - | - | - | - | 6.8x6.8x5mm | RoHS compliant | linear | 0.39g | - | multiturn | - | 250V | THT | 13 ±2 | 15 ±5 | - | - | - | - | - | - | - | - | - | - | - | T63XB | 1/4" | - | - | - | 1Ncm | cermet | mounting | -55...155°C | ±10% | - | - | 100ppm/°C | 2kΩ | - | - | - | - | - | - | - | 2.5x2.5mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.25W | - | - | - | IP67 | - | ||
![]() T63XB103KT20 VISHAY | 745 | - | - | - | - | 6.8x6.8x5mm | RoHS compliant | linear | 0.4g | - | multiturn | - | 250V | THT | 13 ±2 | 15 ±5 | - | - | - | - | - | - | - | - | - | - | - | T63XB | 1/4" | - | - | - | 1Ncm | cermet | mounting | -55...155°C | ±10% | - | - | 100ppm/°C | 10kΩ | - | - | - | - | - | - | - | 2.5x2.5mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.25W | - | - | - | IP67 | - | ||
![]() T63YB103KT20 VISHAY | 1269 | - | - | - | - | 6.8x6.8x5mm | RoHS compliant | linear | 0.398g | - | multiturn | - | 250V | THT | 13 ±2 | 15 ±5 | - | - | - | - | - | - | - | - | - | - | - | T63YB | 1/4" | - | - | - | 1Ncm | cermet | mounting | -55...155°C | ±10% | - | - | 100ppm/°C | 10kΩ | - | - | - | - | - | - | - | 2.5x2.5mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.25W | - | - | - | IP67 | - | ||
![]() T63YA502KT20 VISHAY | In Stock | - | - | - | - | 6.8x6.8x5mm | RoHS compliant | linear | 0.398g | - | multiturn | - | 250V | THT | 13 ±2 | 15 ±5 | - | - | - | - | - | - | - | - | - | - | - | T63YA | 1/4" | - | - | - | 1Ncm | cermet | mounting | -55...155°C | ±10% | - | - | 100ppm/°C | 5kΩ | - | - | - | - | - | - | - | 2.5mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.25W | - | - | - | IP67 | - | ||
![]() T63YA202KT20 VISHAY | In Stock | - | - | - | - | 6.8x6.8x5mm | RoHS compliant | linear | 0.392g | - | multiturn | - | 250V | THT | 13 ±2 | 15 ±5 | - | - | - | - | - | - | - | - | - | - | - | T63YA | 1/4" | - | - | - | 1Ncm | cermet | mounting | -55...155°C | ±10% | - | - | 100ppm/°C | 2kΩ | - | - | - | - | - | - | - | 2.5mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.25W | - | - | - | IP67 | - | ||
![]() T63YB501KT20 VISHAY | 36 |
| - | - | - | 6.8x6.8x5mm | RoHS compliant | linear | 0.391g | - | multiturn | - | 250V | THT | 13 ±2 | 15 ±5 | - | - | - | - | - | - | - | - | - | - | - | T63YB | 1/4" | - | - | - | 1Ncm | cermet | mounting | -55...155°C | ±10% | - | - | 100ppm/°C | 500Ω | - | - | - | - | - | - | - | 2.5x2.5mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.25W | - | - | - | IP67 | - | ||
![]() T63YB202KT20 VISHAY | 1269 | - | - | - | - | 6.8x6.8x5mm | RoHS compliant | linear | 0.385g | - | multiturn | - | 250V | THT | 13 ±2 | 15 ±5 | - | - | - | - | - | - | - | - | - | - | - | T63YB | 1/4" | - | - | - | 1Ncm | cermet | mounting | -55...155°C | ±10% | - | - | 100ppm/°C | 2kΩ | - | - | - | - | - | - | - | 2.5x2.5mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.25W | - | - | - | IP67 | - | ||
![]() T63YA472KT20 VISHAY | In Stock | - | - | - | - | - | RoHS compliant | - | 0.392g | - | horizontal | multiturn | - | SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | cermet | mounting | - | ±10% | - | - | - | 4.7kΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.25W | - | - | - | - | - | ||
![]() UP1586PQAG uPI Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |