- Manufacturer
- Part Status
- RoHS Status
- Packaging
- Base Part Number
- Lead Free
- Logic Type
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Pins
- Operating Temperature
- Package / Case
Attribute column
Categories
Logic - Specialty Logic
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | Weight | Base Product Number | Mfr | Number of Elements | Package | Product Status | RoHS | Turn Off Delay Time | Packaging | Series | Resistance | Max Operating Temperature | Min Operating Temperature | Number of Outputs | Operating Supply Voltage | Polarity | Number of Channels | Max Supply Voltage | Min Supply Voltage | Nominal Supply Current | Output Current | Max Supply Current | Number of Bits | Throw Configuration | Propagation Delay | Quiescent Current | Turn On Delay Time | Forward Current | Logic Function | Number of Inputs | Direction | Supply Type | Bandwidth | Forward Voltage | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | High Level Output Current | Low Level Output Current | Independent Circuits | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DM54S283J/883 National Semiconductor | In Stock | - | - | - | - | - | - | National Semiconductor | - | Bulk | Obsolete | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX19000BECB Analog Devices | 519 |
| Datasheet | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SN74ABT16601DGG Texas Instruments | In Stock | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() SY54016ARMG-TR Nexperia | In Stock | - | - | - | - | - | - | Nexperia USA Inc. | - | Bulk | Obsolete | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SN74CBTD3306PWRE4 Texas Instruments | In Stock | - | - | Surface Mount | 8 | 39.008944 mg | - | - | 2 | - | - | Compliant | - | Tape and Reel | - | 7 Ω | 85 °C | -40 °C | - | 5 V | - | - | 5.5 V | 4.5 V | 1.5 mA | 64 mA | - | 2 | - | 250 ps | 1.5 mA | 5.4 ns | - | - | - | - | Single | - | - | - | - | - | -128 mA | 128 mA | 2 | No | - | Contains Lead | ||
![]() 74AUP1GU04GW Nexperia | 10000 | - | - | - | 5 | - | - | - | - | - | - | Compliant | - | - | - | - | 125 °C | -40 °C | - | - | - | - | 3.6 V | 800 mV | - | 4 mA | - | - | - | - | - | - | - | Inverter | 1 | - | - | - | - | - | - | - | - | - | - | - | No SVHC | - | ||
![]() 74ACT11521DBLE Texas Instruments | In Stock | - | Datasheet | - | 20 | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() SN74ALVCHR162601DGGR Texas Instruments | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() TC74HC4040AFN-ELP Toshiba | In Stock | - | - | Surface Mount | 16 | - | - | - | 1 | - | - | Compliant | - | Tape and Reel | - | - | 85 °C | -40 °C | - | - | - | - | 6 V | 2 V | - | - | - | 12 | - | 180 ns | - | - | - | Counter | - | Unidirectional | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() SN74S1050DG4 Texas Instruments | In Stock | - | Datasheet | Surface Mount | 16 | 141.690917 mg | - | - | - | - | - | Compliant | - | - | - | - | 70 °C | 0 °C | - | - | - | - | - | - | - | - | - | 12 | - | - | - | - | 170 mA | - | - | - | - | - | 1.2 V | 16 ns | 5 µA | 7 V | - | - | - | - | - | Contains Lead | ||
![]() SN74CBT3125CDBQRE4 Texas Instruments | In Stock | - | - | Surface Mount | 16 | 74.502547 mg | - | - | 4 | - | - | Compliant | - | Tape and Reel | - | 12 Ω | 85 °C | -40 °C | - | 5 V | - | - | 5.5 V | 4 V | 3 µA | 64 mA | - | 4 | - | 150 ps | 3 µA | 4.4 ns | - | - | - | - | Single | - | - | - | - | - | -128 mA | 128 mA | 4 | No | - | Contains Lead | ||
Tiny WHSL | 111004 |
| - | - | - | - | 74AUP1Z04 | NXP Semiconductors | - | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SN74CBT3245ADBRE4 Texas Instruments | In Stock | - | - | Surface Mount | 20 | 156.687814 mg | - | - | 1 | - | - | Compliant | - | Tape and Reel | - | 7 Ω | 85 °C | -40 °C | - | 5 V | - | - | 5.5 V | 4 V | 50 µA | 64 mA | - | 8 | - | 6.4 ns | 50 µA | 6.4 ns | - | - | - | - | Single | - | - | - | - | - | -128 mA | 128 mA | 1 | No | - | Contains Lead | ||
![]() SN74CBT3383CDWRE4 Texas Instruments | In Stock | - | - | Surface Mount | 24 | 624.398247 mg | - | - | - | - | - | Compliant | - | Tape & Reel (TR) | - | 8 Ω | 85 °C | -40 °C | - | 5 V | - | - | 5.5 V | 4 V | - | 64 mA | - | 10 | - | 150 ps | - | - | - | - | - | - | Single | - | - | - | - | - | -128 mA | 128 mA | 1 | No | - | Contains Lead | ||
![]() SN74CBT16292DLRG4 Texas Instruments | In Stock | - | - | Surface Mount | 56 | 694.790113 mg | - | - | - | - | - | Compliant | - | Tape & Reel (TR) | - | 10 Ω | 85 °C | -40 °C | - | - | - | - | 5.5 V | 4 V | - | - | - | 12 | - | 250 ps | - | - | - | Demultiplexer, Multiplexer | - | - | Single | - | - | - | - | - | -128 mA | 128 mA | 1 | No | - | Contains Lead | ||
![]() SN74CBT16800CDLG4 Texas Instruments | In Stock | - | - | Surface Mount | 48 | 599.989307 mg | - | - | - | - | - | Compliant | - | - | - | 12 Ω | 85 °C | -40 °C | - | 5 V | - | - | 5.5 V | 4 V | 3 µA | 64 mA | - | 20 | - | 250 ps | - | - | - | - | - | - | Single | - | - | - | - | - | 64 mA | 15 mA | 2 | No | - | Contains Lead | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SN74LS684NSRG4 Texas Instruments | In Stock | - | - | Surface Mount | 20 | 266.712314 mg | - | - | - | - | - | Compliant | - | Tape and Reel | - | - | 70 °C | 0 °C | - | 5 V | Inverting | - | 5.25 V | 4.85 V | - | - | 65 mA | 8 | - | 30 ns | - | 30 ns | - | - | - | - | - | - | - | - | - | - | -400 µA | 24 mA | - | No | - | Contains Lead | ||
![]() 74F161ADC Rochester Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SN74AHC4066DBRE4 Texas Instruments | In Stock | - | - | Surface Mount | 14 | 121.789551 mg | - | - | - | - | - | Compliant | 25 ns | Tape and Reel | - | 75 Ω | 85 °C | -40 °C | 4 | - | - | 4 | 5.5 V | 2 V | - | - | 20 µA | - | SPST | 4 ns | - | 25 ns | - | - | 4 | - | Single | 50 MHz | - | - | - | - | - | - | - | - | - | Contains Lead |