- Manufacturer
- Part Status
- RoHS Status
- Packaging
- Base Part Number
- Lead Free
- Logic Type
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Pins
- Operating Temperature
- Package / Case
Attribute column
Categories
Logic - Specialty Logic
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Mfr | Number of Elements | Package | Product Status | RoHS | Turn Off Delay Time | Operating Temperature | Packaging | Series | Termination | Resistance | Max Operating Temperature | Min Operating Temperature | Supply Voltage | Number of Outputs | Output Type | Operating Supply Voltage | Polarity | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Number of Bits | Throw Configuration | Propagation Delay | Quiescent Current | Turn On Delay Time | Logic Function | Number of Inputs | Supply Type | Logic Type | Bandwidth | Nominal Input Voltage | Max Dual Supply Voltage | Number of Gates | High Level Output Current | Dual Supply Voltage | Input Capacitance | Low Level Output Current | Independent Circuits | Schmitt Trigger Input | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HEF4075BP Nexperia | In Stock | - | - | - | - | Through Hole | - | - | 14 | - | - | - | 3 | - | - | Compliant | - | - | - | - | - | - | 70 °C | -40 °C | - | - | Voltage | - | - | - | - | 15.5 V | 4.5 V | - | - | 2.4 mA | - | - | - | 50 ns | - | - | OR | 3 | - | - | - | - | - | 3 | - | - | - | - | - | No | 3.2 mm | 19.5 mm | 6.48 mm | - | - | No SVHC | - | ||
![]() 74CBTK6800DBQRG4 Texas Instruments | In Stock | - | - | - | - | Surface Mount | - | - | 24 | - | 129.500622 mg | - | - | - | - | Compliant | - | - | Tape & Reel (TR) | - | - | 20 Ω | 85 °C | -40 °C | - | - | - | 5 V | - | - | - | 5.5 V | 4 V | 20 µA | - | - | - | 10 | - | 250 ps | - | - | - | - | Single | - | - | - | - | - | 64 mA | - | - | 15 mA | 1 | - | - | - | - | - | No | - | Contains Lead | ||
![]() HEF4077BP Nexperia | In Stock | - | - | - | - | Through Hole | - | - | 14 | - | - | - | 4 | - | - | Compliant | - | - | - | - | Through Hole | - | 70 °C | -40 °C | - | - | - | - | - | - | - | 15 V | 3 V | - | - | 2.4 mA | - | - | - | 55 ns | - | - | XNOR | 2 | - | - | - | - | - | 4 | -3.6 mA | - | - | 3.6 mA | - | No | 3.2 mm | 19.5 mm | 6.48 mm | - | - | No SVHC | - | ||
![]() 74LS162APC Fairchild | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SN74AS181BNT Texas Instruments | 432 |
| - | - | - | - | - | - | - | - | - | Texas Instruments | - | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SN74LVC1GX04DBVT National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SN74AHC4066RGYRG4 Texas Instruments | In Stock | - | - | - | - | Surface Mount | - | - | 14 | - | 32.205058 mg | - | - | - | - | Compliant | 25 ns | - | Tape and Reel | - | - | 75 Ω | 85 °C | -40 °C | - | 4 | - | - | - | 4 | - | 5.5 V | 2 V | - | - | - | 20 µA | - | SPST | 4 ns | - | 25 ns | - | 4 | Single | - | 50 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() HCC4050BK1 STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 V | 3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SY10EL16VFZI Micrel | In Stock | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | Bulk | - | - | - | 85 °C | -40 °C | - | - | - | 5 V | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | Receiver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | Rail/Tube | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SY10EP16VKC Micrel | In Stock | - | - | - | - | Surface Mount | - | - | 8 | - | - | - | - | - | - | Non-Compliant | - | - | Bulk | - | - | - | 85 °C | -40 °C | - | - | - | 5.5 V | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | Receiver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() 74HCT138D NXP | 406 | - | - | - | - | Surface Mount | - | - | 16 | - | - | - | 1 | - | - | Compliant | - | - | Bulk | - | - | - | 125 °C | -40 °C | - | 8 | - | 5 V | Inverting | - | 1 | 5.5 V | 4.5 V | - | - | - | - | - | - | 60 ns | 8 µA | - | Decoder, Demultiplexer, Demux | 3 | - | - | - | - | - | 1 | -4 mA | - | 3.5 pF | 4 mA | - | - | - | - | - | - | No | No SVHC | Lead Free | ||
![]() HCC4081BKG STMicroelectronics | In Stock | - | Datasheet | Production (Last Updated: 2 years ago) | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 V | 3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5V993A-5QGI Renesas | In Stock | - | - | - | Tin | Surface Mount | - | - | 28 | - | - | - | 1 | - | - | Compliant | - | - | Rail/Tube | - | - | - | 85 °C | -40 °C | - | 8 | - | 3.3 V | - | - | - | 3.6 V | 3 V | 76 mA | 660 mW | - | - | - | - | - | 25 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.9 mm | 3.8 mm | 1.47 mm | No | - | Lead Free | ||
![]() RHFAC373K02V STMicroelectronics | In Stock | - | Datasheet | Production (Last Updated: 2 years ago) | - | - | - | - | 20 | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 V | 2 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | ||
![]() SN74CBT3383PWRE4 Texas Instruments | In Stock | - | - | - | - | Surface Mount | - | - | 24 | - | 89.499445 mg | - | 1 | - | - | Compliant | - | - | Tape and Reel | - | - | 10 Ω | 70 °C | 0 °C | - | 10 | - | 5 V | - | - | - | 5.5 V | 4.5 V | - | - | 64 mA | - | 10 | - | 9.2 ns | 50 µA | 9.2 ns | - | 10 | Single | - | - | - | - | - | -128 mA | - | - | 128 mA | 1 | - | - | - | - | - | No | - | Contains Lead | ||
![]() ADG431ABR-REEL Analog Devices | In Stock | - | Datasheet | - | - | Surface Mount | - | - | 16 | - | - | - | - | - | - | Non-Compliant | - | - | Tape and Reel | - | - | - | 85 °C | -40 °C | - | 4 | - | 12 V | - | 4 | - | 25 V | - | - | 600 mW | - | - | 4 | SPST | - | - | - | - | 4 | - | - | - | - | 22 V | - | - | 15 V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SN74CBT3244DBQRE4 Texas Instruments | In Stock | - | - | - | - | Surface Mount | - | - | 20 | - | 125.786834 mg | - | 2 | - | - | Compliant | - | - | Tape and Reel | - | - | 7 Ω | 85 °C | -40 °C | - | - | - | 5 V | - | - | - | 5.5 V | 4.5 V | 50 µA | - | 64 mA | - | 8 | - | 250 ps | 50 µA | 8.9 ns | - | - | Single | - | - | 2 V | - | - | -128 mA | - | - | 128 mA | 2 | - | - | - | - | - | No | - | Contains Lead | ||
![]() SN74TVC3010DBQRE4 Texas Instruments | In Stock | - | - | - | - | Surface Mount | - | - | 24 | - | 129.500622 mg | - | - | - | - | Compliant | - | - | Tape and Reel | - | - | 12.5 Ω | 85 °C | -40 °C | - | - | - | - | - | - | - | 5 V | 0 V | - | - | - | - | 10 | - | 4 ns | - | 4 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Contains Lead | ||
![]() SSTVF16859BKLFT/M Renesas | In Stock | - | - | - | - | - | Surface Mount | 56-VFQFN Exposed Pad | - | 56-VFQFP-EP (8x8) | - | Renesas Electronics America Inc | - | Tape & Reel (TR) | Last Time Buy | - | - | 0°C ~ 70°C | - | - | - | - | - | - | 2.3V ~ 2.7V | - | - | - | - | - | - | - | - | - | - | - | - | 13, 26 | - | - | - | - | - | - | - | Registered Buffer with SSTL_2 Compatible I/O for DDR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |