- Manufacturer
- Base Part Number
- Channel Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Translator Type
Attribute column
Categories
Logic - Translators, Level Shifters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Packing Method | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Qualification Status | Output Type | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Load Capacitance | Number of Ports | Nominal Supply Current | Output Current | Max Supply Current | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Data Rate | Number of Inputs | Output Characteristics | Halogen Free | Rise Time | Output Polarity | Logic IC Type | Input Characteristics | Interface IC Type | Prop. Delay@Nom-Sup | High Level Output Current | Channel Type | Low Level Output Current | Control Type | Negative Supply Voltage-Nom | Supply Voltage1-Nom | Translation | Output Signal | Translator Type | Input Signal | Voltage - VCCA | Voltage - VCCB | Channels per Circuit | Supply Voltage1-Max | Features | Delay-Max | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC100EPT23DTG ON Semiconductor | 36000 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | - | -40°C~85°C TA | Tube | 2000 | 100EPT | e3 | yes | Active | 3 (168 Hours) | 8 | EAR99 | Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 2 | 3.3V | 0.65mm | - | 40 | 100EPT23 | 8 | - | - | Non-Inverted | 3.3V | - | - | - | 2 | 1 | 3.6V | 3V | - | - | - | - | 50mA | - | 1 | 1.8 ns | - | 2.4 ns | - | Translator | - | - | - | Halogen Free | - | TRUE | - | - | - | - | -3mA | Unidirectional | 24mA | - | - | - | - | LVTTL, LVCMOS | Mixed Signal | CML, LVDS, LVPECL | - | - | - | - | - | - | 950μm | - | 3.1mm | 3.1mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() FXMAR2102UMX ON Semiconductor | 100000 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 hours ago) | - | Surface Mount | Surface Mount | 8-UFQFN | - | 8 | - | 40mg | - | -40°C~85°C TA | Tape & Reel (TR) | 2012 | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium (Ni/Pd) | - | - | - | 129μW | QUAD | NO LEAD | NOT SPECIFIED | 1 | 5V | 0.4mm | 50MHz | NOT SPECIFIED | FXMAR2102 | - | 2 | Not Qualified | Open Drain, Tri-State | - | - | - | - | - | 1 | 5.5V | 1.65V | - | - | - | - | - | - | - | 4 ns | 5μA | 7 ns | - | Translator | - | - | - | - | - | - | - | - | INTERFACE CIRCUIT | - | -50mA | Bidirectional | 6mA | - | - | - | - | - | Voltage Level | - | 1.65V~5.5V | 1.65V~5.5V | - | - | Auto-Direction Sensing | - | 525μm | - | 1.4mm | 1.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC100LVELT23DG ON Semiconductor | 5 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 4 days ago) | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | -40°C~85°C TA | Tube | 2000 | 100LVELT | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | DUAL | GULL WING | 260 | 2 | 3.3V | - | - | 40 | 100LVELT23 | 8 | - | - | Non-Inverted | 3.3V | - | - | - | 2 | 1 | 3.8V | 3V | - | - | - | - | 24mA | - | 1 | 2.5 ns | - | 2.5 ns | - | Translator | - | - | - | Halogen Free | - | TRUE | - | - | - | - | -3mA | Unidirectional | 24mA | - | - | - | - | LVTTL | Mixed Signal | LVDS, LVPECL | - | - | - | - | - | - | 1.5mm | - | 5mm | 4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC100ELT23DR2G ON Semiconductor | 747 |
| Datasheet | 16 Weeks | ACTIVE (Last Updated: 4 days ago) | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2000 | 100ELT | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | DUAL | GULL WING | 260 | 2 | 5V | - | - | 40 | 100ELT23 | 8 | - | - | Non-Inverted | 5V | - | - | 5V | 2 | 1 | 5.25V | 4.75V | - | - | - | - | - | - | 1 | 5.5 ns | - | 5.5 ns | - | Translator | - | - | - | Halogen Free | - | TRUE | - | - | - | - | -3mA | Unidirectional | 24mA | - | - | - | - | TTL | Mixed Signal | PECL | - | - | - | - | - | - | - | - | 4.9mm | 3.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TXB0108ZXYR Texas Instruments | 15000 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 20-UFBGA | - | 20 | - | 21.800783mg | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e1 | yes | Active | 1 (Unlimited) | 20 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | BOTTOM | BALL | 260 | 1 | 1.5V | 0.5mm | - | - | TXB0108 | 20 | - | - | Tri-State, Non-Inverted | - | - | - | - | 8 | 1 | 5.5V | 1.2V | - | - | - | - | 50mA | - | 8 | 4 ns | 3.5μA | 9.5 ns | - | Translator | 100Mbps | - | 3-STATE | - | - | - | - | - | INTERFACE CIRCUIT | - | -20μA | Bidirectional | 20μA | - | - | 1.8V | - | - | Voltage Level | - | 1.2V~3.6V | 1.65V~5.5V | - | - | Auto-Direction Sensing | - | 610μm | - | 2.5mm | 3mm | 360μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74GTL2003PWR Texas Instruments | 4603 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74GTL | e4 | yes | Active | 1 (Unlimited) | 20 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | - | 74GTL2003 | 20 | - | - | Open Drain | - | - | - | 3.3V | 8 | 1 | 5.5V | 0V | - | - | - | - | - | - | - | 5.5 ns | - | 5.5 ns | - | Translator | - | - | - | - | - | - | - | - | INTERFACE CIRCUIT | - | - | Bidirectional | - | - | - | - | - | - | Voltage Level | - | 0.95V~5.5V | 0.95V~5.5V | - | - | Auto-Direction Sensing | - | 1.2mm | - | 6.5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NLSV1T244MUTBG ON Semiconductor | 212 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 6-UFDFN | - | 6 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2007 | - | e4 | yes | Active | 1 (Unlimited) | 12 | - | - | - | - | - | - | DUAL | - | 260 | 1 | 3.3V | 0.4mm | - | - | NLSV1T244 | 6 | - | - | Tri-State, Non-Inverted | - | - | - | - | 1 | - | 4.5V | 900mV | - | - | 2 | - | - | - | 1 | 5.3 ns | 1μA | 3.3 ns | 1T | Translator | - | - | 3-STATE | Halogen Free | - | TRUE | BUS DRIVER | - | - | - | -24mA | Unidirectional | 24mA | - | - | - | - | - | Voltage Level | - | 0.9V~4.5V | 0.9V~4.5V | - | - | Over Voltage Protection, Power-Off Protection | - | - | 0.55mm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74GTL2107PWR Texas Instruments | 1500 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | - | 28 | - | 117.508773mg | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74GTL | e4 | yes | Active | 1 (Unlimited) | 28 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | DUAL | GULL WING | 260 | 13 | 3.3V | 0.65mm | - | - | 74GTL2107 | 28 | 9 | - | Open Drain | 3.3V | - | - | - | 12 | 1 | 3.6V | 3V | - | - | - | - | 16mA | - | 1 | 350 ns | 12mA | 14 ns | - | Translator | - | - | 3-STATE | - | - | TRUE | - | STANDARD | GTL TO TTL TRANSCEIVER | - | -16mA | Unidirectional | 16mA | - | - | - | - | LVTTL, GTL | Mixed Signal | GTL, LVTTL | - | - | - | - | - | - | 1.2mm | - | 9.7mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NLSX4402FMUTCG ON Semiconductor | 12849 |
| Datasheet | 13 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 8-UFDFN | - | 8 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | DUAL | - | - | 2 | 3.3V | 0.35mm | - | - | - | - | 2 | - | Open Drain | - | - | 5.5V | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 2μA | - | - | Translator | 20Mbps | - | - | - | - | - | - | - | INTERFACE CIRCUIT | - | -20μA | Bidirectional | 20μA | - | - | - | - | - | Voltage Level | - | 1.5V~5.5V | 1.5V~5.5V | - | - | Auto-Direction Sensing, Over Voltage Protection, Power-Off Protection | - | - | 0.55mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() LSF0204RGYR Texas Instruments | 37170 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 14-VFQFN Exposed Pad | - | 14 | - | 32.205058mg | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 14 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | QUAD | NO LEAD | - | - | - | 0.5mm | - | - | LSF0204 | - | - | Not Qualified | Open Drain, Push-Pull | - | - | - | - | - | 1 | 5.5V | 1V | 3.5μA | - | - | - | - | - | 4 | 1.5 ns | 3.5μA | - | - | Translator | 100MHz | - | 3-STATE | - | - | - | - | - | INTERFACE CIRCUIT | - | - | Bidirectional | - | - | - | - | - | - | Voltage Level | - | 0.8V~4.5V | 1.8V~5.5V | 4 | - | Auto-Direction Sensing | - | 1mm | - | 3.5mm | 3.5mm | 900μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC100EP90DTG ON Semiconductor | 60 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | 190.990737mg | Industrial grade | -40°C~85°C TA | Tube | 2005 | 100EP | e4 | yes | Active | 1 (Unlimited) | 20 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | DUAL | GULL WING | 260 | 3 | 3.3V | - | - | 40 | 100EP90 | 20 | 6 | - | Differential | - | - | - | -4.5V | 3 | 1 | 5.5V | 3V | - | - | - | - | 50mA | - | 1 | 340 ps | - | 370 ps | - | Translator | - | - | - | Halogen Free | - | COMPLEMENTARY | - | - | - | - | -50mA | Unidirectional | 50mA | - | -3.3V | - | - | PECL, LVPECL | Mixed Signal | ECL | - | - | - | - | - | - | 1.05mm | - | 6.6mm | 4.5mm | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() ST6G3244MEBJR STMicroelectronics | 445 | - | Datasheet | 24 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 25-UFBGA, FCBGA | - | 25 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | 25 | EAR99 | - | - | - | - | 625mW | BOTTOM | BALL | - | 1 | 1.8V | 0.4mm | - | - | ST6G3 | 25 | - | - | Voltage | 1.8V | - | - | - | 6 | 1 | 1.98V | 1.62V | - | - | - | 250μA | - | - | - | 5 ns | - | 13.5 ns | - | Level Shifter, Translator | 120Mbps | - | - | - | - | - | - | - | INTERFACE CIRCUIT | - | -6mA | Bidirectional | - | - | - | 3.4V | - | - | Voltage Level | - | 1.62V~1.98V | 1.8V~2.9V | - | - | Auto-Direction Sensing | - | - | - | 2mm | 2mm | - | No | - | ROHS3 Compliant | - | ||
![]() ADG3304BCBZ-REEL7 Analog Devices Inc. | 3000 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | - | Surface Mount | 12-UFBGA, WLCSP | - | 12 | 12-WLCSP (2.01x1.61) | 65.99769mg | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | ADG3304 | - | - | - | Tri-State, Non-Inverted | - | - | - | - | - | 1 | 5.5V | 1.15V | 1μA | - | - | - | - | - | - | 5 ns | 5μA | 35 ns | - | Translator | 50Mbps | 4 | - | - | - | - | - | - | - | - | -20μA | Bidirectional | 20μA | - | - | - | - | - | Voltage Level | - | 1.15V~5.5V | 1.65V~5.5V | 4 | - | Auto-Direction Sensing | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() MC100EPT22DTG ON Semiconductor | 2000 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | 157.991892mg | - | -40°C~85°C TA | Tube | 2000 | 100EPT | e3 | yes | Active | 3 (168 Hours) | 8 | EAR99 | - | - | - | - | - | DUAL | GULL WING | - | 2 | 3.3V | 0.65mm | - | - | 100EPT22 | 8 | - | - | Differential | 3.3V | - | - | - | 2 | 1 | 3.6V | 3V | - | - | - | - | 50mA | - | 1 | 675 ps | - | 700 ps | - | Translator | - | - | - | Halogen Free | 110ps | COMPLEMENTARY | - | - | - | - | -50mA | Unidirectional | 50mA | - | - | - | - | LVPECL | Mixed Signal | LVCMOS, LVTTL | - | - | - | - | - | 0.7 ns | 950μm | - | 3.1mm | 3.1mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ADG3304BCPZ-REEL7 Analog Devices Inc. | 62 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 months ago) | Tin | - | Surface Mount | 20-WFQFN Exposed Pad, CSP | YES | 20 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e3 | no | Active | 3 (168 Hours) | 20 | EAR99 | - | - | - | - | - | QUAD | - | 260 | 1 | 1.8V | 0.5mm | - | 40 | ADG3304 | 20 | - | - | Tri-State, Non-Inverted | - | - | 5.5V | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 5μA | - | - | Translator | 50Mbps | - | - | - | - | - | - | - | INTERFACE CIRCUIT | - | -20μA | Bidirectional | 20μA | - | - | - | - | - | Voltage Level | - | 1.15V~5.5V | 1.65V~5.5V | 4 | 5.5V | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() CAVCB164245QDGGRQ1 Texas Instruments | 2300 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | - | 48 | - | 223.195796mg | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100, 74AVCB | e4 | yes | Active | 3 (168 Hours) | 48 | EAR99 | - | - | - | TR | - | DUAL | GULL WING | 260 | 2 | 1.5V | 0.5mm | - | - | VCB164245 | 48 | 16 | - | Tri-State, Non-Inverted | - | Non-Inverting | - | - | - | 2 | 3.6V | 1.4V | 40μA | - | 2 | - | - | - | 8 | 16 ns | 50μA | 7.6 ns | AVC | Transceiver, Translator | 400 Mbps | - | 3-STATE | - | - | - | BUS TRANSCEIVER | - | - | - | -12mA | Bidirectional | 12mA | COMMON CONTROL | - | - | 1.5/3.3V&1.5/3.3V | - | Voltage Level | - | 1.4V~3.6V | 1.4V~3.6V | 8 | - | - | - | 1.2mm | - | 12.5mm | 6.1mm | 1.15mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC10ELT20DG ON Semiconductor | 1949 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | -40°C~85°C TA | Tube | 2000 | 10ELT | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | 40 | 10ELT20 | 8 | 2 | - | Differential | 5V | - | - | 5V | 1 | - | 5.25V | 4.75V | - | - | - | - | 50mA | - | 1 | 1.1 ns | - | 1.35 ns | - | Translator | - | - | OPEN-EMITTER | Halogen Free | 1.5ns | COMPLEMENTARY | - | - | - | - | -50mA | Unidirectional | 50mA | - | - | - | - | PECL | Mixed Signal | TTL | - | - | - | - | - | - | - | - | 4.9mm | 3.9mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74LVX3245QSCX ON Semiconductor | 555 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | 24-SSOP (0.154, 3.90mm Width) | - | 24 | - | 255.6mg | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74LVX | e3 | yes | Active | 3 (168 Hours) | 24 | EAR99 | - | - | - | TAPE AND REEL | - | DUAL | GULL WING | - | 1 | 3.3V | 0.635mm | - | - | 74LVX3245 | - | - | - | Tri-State, Non-Inverted | - | Non-Inverting | - | 3.35V | 8 | 1 | 5.5V | 2.7V | - | 50pF | 2 | - | - | 8μA | 8 | 10 ns | 8μA | 8 ns | LV/LV-A/LVX/H | Transceiver, Translator | - | - | 3-STATE | - | - | - | BUS TRANSCEIVER | - | - | 9 ns | -24mA | Bidirectional | 24mA | COMMON CONTROL | - | - | 3V & 5V | - | Voltage Level | - | 2.7V~3.6V | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC14504BDTG ON Semiconductor | 100000 |
| Datasheet | 45 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | 172.98879mg | - | -55°C~125°C TA | Tube | 2004 | - | e4 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | - | - | - | - | DUAL | GULL WING | - | 6 | 5V | - | - | - | 4504 | 16 | - | - | Non-Inverted | - | - | - | - | 6 | 1 | 18V | 3V | - | - | - | - | 8.8mA | - | 1 | 550 ns | 5mA | 550 ns | - | Buffer, Inverting, Level Shifter, Translator | - | - | - | Halogen Free | 80ns | TRUE | - | STANDARD | TTL/CMOS TO CMOS TRANSLATOR | - | -4.2mA | Unidirectional | 4.2mA | - | - | - | - | - | Voltage Level | - | 3V~18V | 3V~18V | - | - | - | - | 1.05mm | - | 5.1mm | 4.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC100ELT22DG ON Semiconductor | 8 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | -40°C~85°C TA | Tube | 2000 | 100ELT | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | DUAL | GULL WING | 260 | 2 | 5V | - | - | 40 | 100ELT22 | 8 | - | - | Differential | 5V | - | - | 5V | 2 | 1 | 5.25V | 4.75V | - | - | - | - | 50mA | - | 1 | 1.5 ns | - | 1.35 ns | - | Translator | - | - | TOTEM-POLE | Halogen Free | 1.6ns | COMPLEMENTARY | - | - | - | - | -50mA | Unidirectional | 50mA | - | - | - | - | PECL | Mixed Signal | TTL | - | - | - | - | - | - | 1.4986mm | - | 4.9784mm | 3.9878mm | - | No | No SVHC | ROHS3 Compliant | Lead Free |