- Manufacturer
- Base Part Number
- Channel Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Translator Type
Attribute column
Categories
Logic - Translators, Level Shifters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Output Type | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Circuits | Number of Ports | Number of Bits | Family | Data Rate | Output Characteristics | Output Polarity | Logic IC Type | Max I(ol) | Interface IC Type | Screening Level | Propagation Delay (tpd) | Channel Type | Power Supply Current-Max (ICC) | Output Signal | Translator Type | Input Signal | Voltage - VCCA | Voltage - VCCB | Channels per Circuit | Output Latch or Register | Features | Delay-Max | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SY10ELT23LZI Microchip Technology | 6 |
| Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | - | - | -40°C~85°C TA | Tube | 2006 | 10ELT | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 10ELT23 | - | - | Non-Inverted | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | Unidirectional | - | LVTTL | Mixed Signal | LVPECL | - | - | 2 | - | - | - | - | - | Non-RoHS Compliant | ||
![]() SY100S324FC Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 24-CQFlatpack, Cerpack | - | 24-CerPack | - | - | - | - | Tube | 2007 | 100S | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 100S324 | - | - | Differential | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | Unidirectional | - | ECL | Mixed Signal | TTL | - | - | 6 | - | - | - | - | - | Non-RoHS Compliant | ||
![]() SY10ELT28KI-TR Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2003 | 10ELT | - | - | Discontinued | 1 (Unlimited) | 8 | EAR99 | - | ALSO TRUE AS O/P POLARITY FOR DIFF PECL TO TTL AS DEFAULT | DUAL | GULL WING | - | 2 | 5V | 0.65mm | - | 10ELT28 | 8 | S-PDSO-G8 | Differential | 5.5V | - | 4.75V | 1 | - | 1 | - | - | - | COMPLEMENTARY | - | - | PECL-TTL/TTL-PECL TRANSLATOR | - | - | Unidirectional | - | PECL, TTL | Mixed Signal | TTL, PECL | - | - | 2 | NONE | - | 5.5 ns | 3mm | 3mm | Non-RoHS Compliant | ||
![]() SY10EPT20VZC Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | 0°C~85°C TA | Tube | 2010 | 10EPT | - | - | Discontinued | 1 (Unlimited) | 8 | EAR99 | - | - | DUAL | GULL WING | - | 1 | 3.3V | - | - | 10EPT20 | - | R-PDSO-G8 | Differential | 3.63V | - | 2.97V | 1 | - | 1 | - | - | - | COMPLEMENTARY | - | - | TTL/CMOS TO PECL TRANSLATOR | - | - | Unidirectional | - | LVPECL | Mixed Signal | LVCMOS, LVTTL | - | - | - | NONE | - | 0.6 ns | 4.93mm | 3.94mm | Non-RoHS Compliant | ||
![]() SY10EPT28LKI Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8-MSOP | - | - | - | -40°C~85°C TA | Tray | 2005 | 10EPT | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 10EPT28 | - | - | Differential, Single-Ended | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | Unidirectional | - | LVPECL, LVTTL | Mixed Signal | LVPECL, LVTTL | - | - | 2 | - | - | - | - | - | Non-RoHS Compliant | ||
![]() SY10EPT28LZI Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | - | - | -40°C~85°C TA | Tube | 2005 | 10EPT | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 10EPT28 | - | - | Differential, Single-Ended | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | Unidirectional | - | LVPECL, LVTTL | Mixed Signal | LVPECL, LVTTL | - | - | 2 | - | - | - | - | - | Non-RoHS Compliant | ||
![]() SY10H601JC Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 28-LCC (J-Lead) | - | 28-PLCC (11.48x11.48) | - | - | - | 0°C~85°C TA | Tube | 2006 | 10H | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 10H601 | - | - | Tri-State, Non-Inverted | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | Unidirectional | - | TTL | Mixed Signal | ECL | - | - | 9 | - | Tri-State Input | - | - | - | Non-RoHS Compliant | ||
![]() SY10H603JC-TR Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 28-LCC (J-Lead) | - | 28-PLCC (11.48x11.48) | - | - | - | 0°C~85°C TA | Tape & Reel (TR) | 2006 | 10H | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 10H603 | - | - | Tri-State, Non-Inverted | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | Unidirectional | - | TTL | Mixed Signal | ECL | - | - | 9 | - | - | - | - | - | Non-RoHS Compliant | ||
![]() SY10H607JC-TR Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 28-LCC (J-Lead) | - | 28-PLCC (11.48x11.48) | - | - | - | 0°C~85°C TA | Tape & Reel (TR) | 2006 | 10H | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 10H607 | - | - | Non-Inverted | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | Unidirectional | - | TTL | Mixed Signal | PECL | - | - | 6 | - | - | - | - | - | Non-RoHS Compliant | ||
![]() SY100ELT21LZC Microchip Technology | 23 |
| Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | - | - | 0°C~85°C TA | Tube | 2006 | 100ELT | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 100ELT21 | - | - | Non-Inverted | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | Unidirectional | - | LVTTL | Mixed Signal | LVPECL | - | - | 1 | - | - | - | - | - | Non-RoHS Compliant | ||
![]() SY100ELT982KG-TR Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10-MSOP | - | - | - | 0°C~85°C TA | Tape & Reel (TR) | 2006 | 100ELT | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 100ELT982 | - | - | Differential | - | - | - | 1 | - | - | - | 1.25Gbps | - | - | - | - | - | - | - | Unidirectional | - | CML | Mixed Signal | PECL | - | - | 1 | - | - | - | - | - | ROHS3 Compliant | ||
![]() SY100ELT28ZG Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | - | - | -40°C~85°C TA | Tube | 2003 | 100ELT | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 100ELT28 | - | - | Differential, Single-Ended | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | Unidirectional | - | TTL, PECL | Mixed Signal | PECL, TTL | - | - | 2 | - | - | - | - | - | ROHS3 Compliant | ||
![]() SY10ELT21ZG Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | - | - | -40°C~85°C TA | Tube | 2007 | 10ELT | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 10ELT21 | - | - | Non-Inverted | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | Unidirectional | - | TTL | Mixed Signal | PECL | - | - | 1 | - | - | - | - | - | ROHS3 Compliant | ||
![]() SY10EPT23LKG-TR Microchip Technology | In Stock | - | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2016 | 10EPT | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 10EPT23 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LVTTL | Mixed Signal | LVPECL | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SY10ELT28KG Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8-MSOP | - | - | - | -40°C~85°C TA | Tube | 2003 | 10ELT | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 10ELT28 | - | - | Differential | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | Unidirectional | - | PECL, TTL | Mixed Signal | TTL, PECL | - | - | 2 | - | - | - | - | - | ROHS3 Compliant | ||
![]() NXB0101GSH Nexperia USA Inc. | 30000 |
| Datasheet | - | Surface Mount | 6-XFDFN | - | - | - | - | - | -40°C~125°C TA | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tri-State | - | - | - | 1 | - | - | - | 100Mbps | - | - | - | - | - | - | - | Bidirectional | - | - | Voltage Level | - | 1.2V~3.6V | 1.65V~5.5V | 2 | - | - | - | - | - | ROHS3 Compliant | ||
![]() SN74AXC1T45QDRYRQ1 Texas Instruments | 10000 |
| - | 6 Weeks | - | - | YES | - | 125°C | -40°C | Automotive grade | - | - | - | - | e4 | yes | Active | 1 (Unlimited) | 6 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | DUAL | NO LEAD | - | 1 | 0.7V | - | - | - | - | R-PDSO-N6 | - | 3.6V | AUTOMOTIVE | 0.65V | - | 2 | 1 | AXC | - | 3-STATE | TRUE | BUS TRANSCEIVER | 0.012 A | - | AEC-Q100 | 173 ns | - | 0.012mA | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() NXB0104BQ-Q100X Nexperia USA Inc. | 3000 | - | Datasheet | 8 Weeks | Surface Mount | 14-VFQFN Exposed Pad | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tri-State | - | - | - | 1 | - | - | - | 100Mbps | - | - | - | - | - | - | - | Bidirectional | - | - | Voltage Level | - | 1.2V~3.6V | 1.65V~5.5V | 2 | - | - | - | - | - | ROHS3 Compliant | ||
![]() LSF0108BQ-Q100X Nexperia USA Inc. | 226 |
| Datasheet | 8 Weeks | Surface Mount | 20-VFQFN Exposed Pad | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Open Drain, Push-Pull | - | - | - | 1 | - | - | - | 100MHz | - | - | - | - | - | - | - | Bidirectional | - | - | Voltage Level | - | 0.95V~4.5V | 1.8V~5.5V | 8 | - | - | - | - | - | ROHS3 Compliant | ||
![]() NLSX5004MUTAG ON Semiconductor | 3000 | - | Datasheet | 5 Weeks | Surface Mount | 12-UFQFN | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | - | Tri-State, Non-Inverted | - | - | - | 1 | - | - | - | 140Mbps | - | - | - | - | INTERFACE CIRCUIT | - | - | Bidirectional | - | - | Voltage Level | - | 0.9V~3.6V | 0.9V~3.6V | 4 | - | - | - | - | - | ROHS3 Compliant |