- Manufacturer
- Base Part Number
- Channel Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Translator Type
Attribute column
Categories
Logic - Translators, Level Shifters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Output Type | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Number of Ports | Number of Bits | Propagation Delay | Turn On Delay Time | Family | Logic Function | Data Rate | Output Characteristics | Output Polarity | Logic IC Type | Max I(ol) | Interface IC Type | Screening Level | High Level Output Current | Propagation Delay (tpd) | Channel Type | Low Level Output Current | Power Supply Current-Max (ICC) | Output Signal | Translator Type | Input Signal | Voltage - VCCA | Voltage - VCCB | Channels per Circuit | Features | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN74AXC1T45QDRYRQ1 Texas Instruments | 10000 |
| - | 6 Weeks | - | - | - | YES | - | - | 125°C | -40°C | Automotive grade | - | - | - | - | e4 | yes | Active | 1 (Unlimited) | 6 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | DUAL | NO LEAD | - | 1 | 0.7V | - | - | - | R-PDSO-N6 | - | - | 3.6V | AUTOMOTIVE | 0.65V | - | - | - | 2 | 1 | - | - | AXC | - | - | 3-STATE | TRUE | BUS TRANSCEIVER | 0.012 A | - | AEC-Q100 | - | 173 ns | - | - | 0.012mA | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() NXB0104BQ-Q100X Nexperia USA Inc. | 3000 | - | Datasheet | 8 Weeks | - | Surface Mount | 14-VFQFN Exposed Pad | - | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tri-State | - | - | - | - | 1 | - | - | - | - | - | - | - | - | 100Mbps | - | - | - | - | - | - | - | - | Bidirectional | - | - | - | Voltage Level | - | 1.2V~3.6V | 1.65V~5.5V | 2 | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LSF0108BQ-Q100X Nexperia USA Inc. | 226 |
| Datasheet | 8 Weeks | - | Surface Mount | 20-VFQFN Exposed Pad | - | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Open Drain, Push-Pull | - | - | - | - | 1 | - | - | - | - | - | - | - | - | 100MHz | - | - | - | - | - | - | - | - | Bidirectional | - | - | - | Voltage Level | - | 0.95V~4.5V | 1.8V~5.5V | 8 | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() NLSX5004MUTAG ON Semiconductor | 3000 | - | Datasheet | 5 Weeks | - | Surface Mount | 12-UFQFN | - | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | - | Tri-State, Non-Inverted | - | - | - | - | 1 | - | - | - | - | - | - | - | - | 140Mbps | - | - | - | - | INTERFACE CIRCUIT | - | - | - | Bidirectional | - | - | - | Voltage Level | - | 0.9V~3.6V | 0.9V~3.6V | 4 | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SY100E417JI-TR Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | 28-LCC (J-Lead) | - | - | 28-PLCC (11.48x11.48) | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2006 | 100E | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 100E417 | - | - | Differential | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bidirectional | - | - | PECL, LVPECL | Mixed Signal | LVPECL, PECL | - | - | 5 | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() SY100EL91ZC-TR Microchip Technology | 23 |
| Datasheet | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | - | 20-SOIC | - | - | - | 0°C~85°C TA | Tape & Reel (TR) | 2006 | 100EL | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 100EL91 | - | - | Differential | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unidirectional | - | - | ECL | Mixed Signal | PECL | - | - | 3 | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() SY100EL90VZC Microchip Technology | 15 |
| Datasheet | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | - | 20-SOIC | - | - | - | 0°C~85°C TA | Tube | 2006 | 100EL | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 100EL90 | - | - | Differential | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unidirectional | - | - | PECL, LVPECL | Mixed Signal | ECL, LVECL | - | - | 3 | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() SY100EL91ZI-TR Microchip Technology | 48 |
| Datasheet | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | - | 20-SOIC | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2006 | 100EL | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 100EL91 | - | - | Differential | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unidirectional | - | - | ECL | Mixed Signal | PECL | - | - | 3 | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() SY100ELT21LZC-TR Microchip Technology | 48 |
| Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SOIC | - | - | - | 0°C~85°C TA | Tape & Reel (TR) | 2006 | 100ELT | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 100ELT21 | - | - | Non-Inverted | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unidirectional | - | - | LVTTL | Mixed Signal | LVPECL | - | - | 1 | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() SY100ELT24ZC Microchip Technology | 23 |
| Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SOIC | - | - | - | 0°C~85°C TA | Tube | 2006 | 100ELT | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 100ELT24 | - | - | Differential | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unidirectional | - | - | ECL | Mixed Signal | TTL | - | - | 1 | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() SY100EL90VZI Microchip Technology | 23 |
| Datasheet | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | - | 20-SOIC | - | - | - | -40°C~85°C TA | Tube | 2006 | 100EL | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 100EL90 | - | - | Differential | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unidirectional | - | - | PECL, LVPECL | Mixed Signal | ECL, LVECL | - | - | 3 | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() SY100ELT28KI-TR Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | 8-MSOP | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2003 | 100ELT | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 100ELT28 | - | - | Differential, Single-Ended | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unidirectional | - | - | TTL, PECL | Mixed Signal | PECL, TTL | - | - | 2 | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() SY10ELT20VZC-TR Microchip Technology | 6 |
| Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SOIC | - | - | - | 0°C~85°C TA | Tape & Reel (TR) | 2006 | 10ELT | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 10ELT20 | - | - | Differential | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unidirectional | - | - | PECL | Mixed Signal | TTL | - | - | 1 | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MC100ES60T22EJ Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | Surface Mount | - | TSSOP | - | 8 | - | - | - | - | - | - | 2003 | - | - | yes | Discontinued | - | - | EAR99 | - | 85°C | -40°C | - | - | - | - | - | - | - | 8 | - | - | 3.3V | - | - | - | - | 3.8V | 3.135V | - | 2 | 280 ps | 450 ps | - | Translator | - | - | - | - | - | - | - | -50mA | - | - | 50mA | - | - | - | - | - | - | - | - | 3mm | 3mm | 970μm | No | RoHS Compliant | Lead Free | ||
![]() SY100ELT23LZI-TR Microchip Technology | 6 |
| Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SOIC | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2006 | 100ELT | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 100ELT23 | - | - | Non-Inverted | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unidirectional | - | - | LVTTL | Mixed Signal | LVPECL | - | - | 2 | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() SY100ELT982KC-TR Microchip Technology | 23 |
| Datasheet | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | - | 10-MSOP | - | - | - | 0°C~85°C TA | Tape & Reel (TR) | 2006 | 100ELT | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 100ELT982 | - | - | Differential | - | - | - | - | 1 | - | - | - | - | - | - | - | - | 1.25Gbps | - | - | - | - | - | - | - | - | Unidirectional | - | - | CML | Mixed Signal | PECL | - | - | 1 | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() SY100ELT982KC Microchip Technology | 48 |
| Datasheet | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | - | 10-MSOP | - | - | - | 0°C~85°C TA | Tube | 2006 | 100ELT | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 100ELT982 | - | - | Differential | - | - | - | - | 1 | - | - | - | - | - | - | - | - | 1.25Gbps | - | - | - | - | - | - | - | - | Unidirectional | - | - | CML | Mixed Signal | PECL | - | - | 1 | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() SY100H601JC Microchip Technology | 15 |
| Datasheet | - | - | Surface Mount | 28-LCC (J-Lead) | - | - | 28-PLCC (11.48x11.48) | - | - | - | 0°C~85°C TA | Tube | 2006 | 100H | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 100H601 | - | - | Tri-State, Non-Inverted | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unidirectional | - | - | TTL | Mixed Signal | ECL | - | - | 9 | Tri-State Input | - | - | - | - | Non-RoHS Compliant | - | ||
![]() SY100ELT25ZI-TR Microchip Technology | 23 |
| Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SOIC | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2006 | 100ELT | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 100ELT25 | - | - | Non-Inverted | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unidirectional | - | - | TTL | Mixed Signal | ECL | - | - | 1 | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() SY100EPT23LZI Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SOIC | - | - | - | -40°C~85°C TA | Tube | 2005 | 100EPT | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 100EPT23 | - | - | Non-Inverted | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unidirectional | - | - | LVTTL | Mixed Signal | LVPECL | - | - | 2 | - | - | - | - | - | Non-RoHS Compliant | - |