- Manufacturer
- Base Part Number
- Channel Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Translator Type
Attribute column
Categories
Logic - Translators, Level Shifters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Interface Standards | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Packing Method | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Qualification Status | Output Type | Operating Supply Voltage | Polarity | Power Supplies | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Load Capacitance | Number of Ports | Nominal Supply Current | Output Current | Max Supply Current | Number of Bits | Propagation Delay | Quiescent Current | Supply Current-Max | Turn On Delay Time | Family | Logic Function | Data Rate | Number of Inputs | Output Characteristics | Halogen Free | Rise Time | Output Polarity | Logic IC Type | Input Characteristics | Max I(ol) | Interface IC Type | Prop. Delay@Nom-Sup | High Level Output Current | Channel Type | Low Level Output Current | Control Type | Power Supply Current-Max (ICC) | Supply Voltage1-Nom | Translation | Output Signal | Translator Type | Input Signal | Voltage - VCCA | Voltage - VCCB | Channels per Circuit | Output Latch or Register | Features | Delay-Max | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FXMAR2102L8X ON Semiconductor | 104 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 8-UFQFN | - | 8 | - | 25mg | - | -40°C~85°C TA | Tape & Reel (TR) | 2012 | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 129μW | QUAD | NO LEAD | NOT SPECIFIED | 1 | 5V | 0.5mm | 50MHz | NOT SPECIFIED | FXMAR2102 | - | 2 | Not Qualified | Open Drain, Tri-State | - | - | - | - | 1 | 5.5V | 1.65V | - | - | - | - | - | - | - | 4 ns | 5μA | - | 7 ns | - | Translator | - | - | - | - | - | - | - | - | - | INTERFACE CIRCUIT | - | -50mA | Bidirectional | 6mA | - | - | - | - | - | Voltage Level | - | 1.65V~5.5V | 1.65V~5.5V | - | - | Auto-Direction Sensing | - | 500μm | - | 1.6mm | 1.6mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AUP1T34DRYR Texas Instruments | 20000 | - | - | 8 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 6-UFDFN | - | 6 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74AUP | e4 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | DUAL | - | 260 | 1 | 1.2V | 0.5mm | - | - | 74AUP1T34 | - | - | - | Non-Inverted | - | - | - | 1 | - | 3.6V | 900mV | - | - | - | - | - | - | 1 | 3.6 ns | 500nA | 0.0052mA | 18.3 ns | - | Translator | - | - | PUSH-PULL | - | - | - | - | - | - | INTERFACE CIRCUIT | - | -6mA | Unidirectional | 6mA | - | - | 1.2V | - | - | Voltage Level | - | 0.9V~3.6V | 0.9V~3.6V | - | - | - | - | 600μm | - | 1.45mm | 1mm | 500μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVCC4245ANSR Texas Instruments | 1300 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 24-SOIC (0.209, 5.30mm Width) | - | 24 | - | 307.790773mg | - | -40°C~85°C TA | Cut Tape (CT) | - | 74LVCC | e4 | yes | Active | 1 (Unlimited) | 24 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TWO SEPARATE POWER-SUPPLY RAILS FOR PORT A 4.5V TO 5.5V AND PORT B 2.7V TO 5.5V | TR | - | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | - | 74LVCC4245 | 24 | - | - | Tri-State, Non-Inverted | - | Non-Inverting | 3.35V | 8 | 1 | 5.5V | 4.5V | - | 50pF | 2 | - | 24mA | - | 8 | 7 ns | 80μA | - | 2.7 ns | LVC/LCX/Z | Transceiver, Translator | 200 Mbps | - | 3-STATE | - | - | - | BUS TRANSCEIVER | - | - | - | - | -24mA | Bidirectional | 24mA | COMMON CONTROL | - | - | N/A | - | Voltage Level | - | 4.5V~5.5V | 2.7V~5.5V | - | - | - | - | 2mm | - | 15mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() FXLA101L6X ON Semiconductor | 30000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 6-UFDFN | - | 6 | - | 30g | - | -40°C~85°C TA | Tape & Reel (TR) | 2016 | - | e4 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | DUAL | NO LEAD | NOT SPECIFIED | 1 | - | 0.5mm | 70MHz | NOT SPECIFIED | FXLA101 | - | - | Not Qualified | Tri-State, Non-Inverted | - | - | - | 1 | - | 3.6V | 1.1V | - | - | - | - | - | - | 1 | 4 ns | 10μA | - | 9.2 ns | - | Translator | 140Mbps | - | 3-STATE | - | - | TRUE | - | - | - | - | - | -4μA | Bidirectional | 4μA | - | - | - | - | - | Voltage Level | - | 1.1V~3.6V | 1.1V~3.6V | - | NONE | Auto-Direction Sensing, Power-Off Protection | 7.5 ns | 500μm | - | 1.45mm | 1mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC100ELT21DG ON Semiconductor | 9 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | -40°C~85°C TA | Tube | 2000 | 100ELT | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Tin (Sn) | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | 40 | 100ELT21 | 8 | - | - | Non-Inverted | 5V | - | 5V | 1 | - | 5.25V | 4.75V | - | - | - | - | 24mA | - | 1 | 5.5 ns | - | - | 5.5 ns | - | Translator | - | 2 | TOTEM-POLE | Halogen Free | 750ps | TRUE | - | - | - | - | - | -3mA | Unidirectional | 24mA | - | - | - | - | TTL | Mixed Signal | PECL | - | - | - | - | - | - | 1.5mm | - | 5mm | 4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74AVCH16T245ZQLR Texas Instruments | 1332 | - | Datasheet | - | LIFEBUY (Last Updated: 2 days ago) | Copper, Silver, Tin | Surface Mount | Surface Mount | 56-VFBGA | - | 56 | - | 58.28662mg | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74AVCH | e1 | yes | Last Time Buy | 1 (Unlimited) | 56 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | TWO SEPARATE CONFIGURABLE POWER SUPPLY RAILS FOR PORT A AND PORT B | TR | - | BOTTOM | BALL | 260 | 2 | 1.5V | 0.65mm | - | - | 74AVCH16T245 | 56 | - | - | Tri-State, Non-Inverted | - | Non-Inverting | 1.5/3.3V | - | 2 | 3.6V | 1.2V | - | - | 2 | - | - | - | 16 | 2.7 ns | - | - | 10.1 ns | AVC | Transceiver, Translator | 380Mbps | - | 3-STATE | - | - | - | BUS TRANSCEIVER | - | - | - | - | -12mA | Bidirectional | 12mA | COMMON CONTROL | 0.045mA | - | 1.5/3.3V&1.5/3.3V | - | Voltage Level | - | 1.2V~3.6V | 1.2V~3.6V | 8 | - | - | - | 1mm | - | 7mm | 4.5mm | 750μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LSF0204DRGYR Texas Instruments | 598 |
| - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 14-VFQFN Exposed Pad | - | 14 | - | 32.205058mg | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 14 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | QUAD | NO LEAD | - | - | - | 0.5mm | - | - | LSF0204 | 14 | - | Not Qualified | Open Drain, Push-Pull | - | - | - | - | 1 | 5V | 0V | 3.5μA | - | - | - | - | - | 4 | 5.29 ns | 3.5μA | - | - | - | Translator | 100MHz | - | 3-STATE | - | - | - | - | - | - | INTERFACE CIRCUIT | - | - | Bidirectional | - | - | - | - | - | - | Voltage Level | - | 0.8V~4.5V | 1.8V~5.5V | 4 | - | Auto-Direction Sensing | - | 1mm | - | 3.5mm | 3.5mm | 900μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AVCH1T45DCKR Texas Instruments | 28804 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | 6 | - | 2.494758mg | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74AVCH | e4 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TWO SEPARATE CONFIGURABLE POWER SUPPLY RAILS FOR PORT A AND PORT B | TR | - | DUAL | GULL WING | 260 | 1 | 1.5V | - | - | - | 74AVCH1T45 | 6 | 2 | - | Tri-State, Non-Inverted | - | Non-Inverting | - | 1 | - | 3.6V | 1.2V | - | - | 2 | - | - | - | 1 | 2.8 ns | 20μA | - | 5.6 ns | AVC | Translator | 500Mbps | - | 3-STATE | - | - | - | BUS TRANSCEIVER | - | - | - | - | -12mA | Bidirectional | 12mA | COMMON CONTROL | - | - | - | - | Voltage Level | - | 1.2V~3.6V | 1.2V~3.6V | - | - | - | - | 1.1mm | - | 2mm | 1.25mm | 900μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TXB0302DQMR Texas Instruments | 66000 | - | - | 16 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 8-XFDFN | - | 8 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | - | DUAL | - | 260 | 1 | 1.2V | 0.4mm | - | - | TXB0302 | 8 | - | - | Tri-State, Non-Inverted | - | - | - | 2 | 1 | 3.6V | 900mV | - | - | - | 5μA | - | - | 2 | 5.8 ns | 10μA | - | - | - | Translator | 100Mbps | - | 3-STATE | - | - | - | - | - | - | INTERFACE CIRCUIT | - | -20μA | Bidirectional | 20μA | - | - | 1.2V | - | - | Voltage Level | - | 0.9V~3.6V | 0.9V~3.6V | - | - | Auto-Direction Sensing | - | 400μm | - | 1.8mm | 1.2mm | 370μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SY100EPT22VKG Microchip Technology | 46 |
| Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | 8-MSOP | - | - | -40°C~85°C TA | Tube | 2008 | 100EPT | - | - | Active | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | 100EPT22 | - | - | - | Differential | - | - | - | 2 | 1 | 5.25V | 3.135V | - | - | - | - | 50mA | - | - | 600 ps | - | - | 600 ps | - | Translator | - | 2 | - | - | - | - | - | - | - | - | - | -50mA | Unidirectional | 50mA | - | - | - | - | LVPECL | Mixed Signal | LVCMOS, LVTTL | - | - | 2 | - | - | - | 920μm | - | 3mm | 3mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AUP1T97DCKR Texas Instruments | 2000 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | 6 | - | 2.494758mg | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74AUP | e4 | yes | Active | 1 (Unlimited) | 6 | EAR99 | - | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 2.5V | - | - | - | 74AUP1T97 | 6 | - | - | Single-Ended | - | - | - | 3 | 1 | 3.6V | 2.3V | - | - | - | 900nA | 4mA | - | 1 | 10.8 ns | 500nA | - | 10.8 ns | - | Translator | - | - | PUSH-PULL | - | - | - | - | - | - | INTERFACE CIRCUIT | - | -4mA | Unidirectional | 4mA | - | - | - | - | - | Voltage Level | - | 1.8V~2.7V | 2.3V~3.6V | - | - | Configurable Gate Logic Functions | - | 1.1mm | - | 2mm | 1.25mm | 900μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FXMAR2104UMX ON Semiconductor | 63000 | - | Datasheet | 14 Weeks | ACTIVE (Last Updated: 3 hours ago) | - | Surface Mount | Surface Mount | 12-UFQFN | - | 12 | - | 13.155386mg | - | -40°C~85°C TA | Tape & Reel (TR) | 2016 | - | e4 | yes | Active | 1 (Unlimited) | 12 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 129μW | QUAD | NO LEAD | NOT SPECIFIED | 1 | 5V | - | 50MHz | NOT SPECIFIED | FXMAR2104 | - | 4 | Not Qualified | Open Drain, Tri-State | - | - | - | - | 1 | 5.5V | 1.65V | - | - | - | - | - | - | - | 4 ns | 5μA | - | 7 ns | - | Translator | 26MHz | - | - | - | - | - | - | - | - | INTERFACE CIRCUIT | - | -50mA | Bidirectional | 6mA | - | - | - | - | - | Voltage Level | - | 1.65V~5.5V | 1.65V~5.5V | - | - | Auto-Direction Sensing | - | 500μm | - | 1.8mm | 1.8mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CLVC16T245MDGGREP Texas Instruments | 32 |
| - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | - | 48 | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 48 | EAR99 | - | - | - | - | TR | - | DUAL | GULL WING | 260 | 2 | 1.8V | 0.5mm | - | NOT SPECIFIED | 74LVC16T245 | 48 | - | Not Qualified | Tri-State, Non-Inverted | - | Non-Inverting | 3.3V | - | 2 | 5.5V | 1.65V | - | 15pF | 2 | - | - | - | 16 | 8.2 ns | 20μA | - | - | LVC/LCX/Z | Transceiver, Translator | - | - | 3-STATE | - | - | - | BUS TRANSCEIVER | - | - | - | - | -32mA | Bidirectional | 32mA | COMMON CONTROL | 0.03mA | - | - | - | Voltage Level | - | 1.65V~5.5V | 1.65V~5.5V | 8 | - | - | - | 1.2mm | - | 12.5mm | 6.1mm | 1.15mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 74VCX163245MTDX ON Semiconductor | 5 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | - | 48 | - | 421mg | - | -40°C~85°C TA | Tape & Reel (TR) | 2016 | 74VCX | e4 | yes | Active | 2 (1 Year) | 48 | EAR99 | - | - | - | - | TR | - | DUAL | GULL WING | - | 2 | 1.8V | 0.5mm | - | - | 74VCX163245 | - | 16 | - | Tri-State, Non-Inverted | - | Non-Inverting | - | - | 2 | 3.6V | 1.65V | - | 30pF | 2 | - | - | 20μA | 8 | 8.3 ns | 20μA | - | 6.2 ns | ALVC/VCX/A | Transceiver, Translator | - | - | 3-STATE | - | - | - | BUS TRANSCEIVER | - | 0.006 A | - | - | -24mA | Bidirectional | 24mA | COMMON CONTROL | - | - | - | - | Voltage Level | - | 2.7V~3.6V | 1.65V~2.7V | 8 | - | - | - | 900μm | - | 12.5mm | 6.1mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC8T245DGVRG4 Texas Instruments | 6 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 24-TFSOP (0.173, 4.40mm Width) | - | 24 | - | 59.987591mg | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 24 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TWO SEPEARATE CONFIGURABLE POWER-SUPPLY RAILS FOR PORT A AND B | TR | - | DUAL | GULL WING | 260 | 1 | 1.8V | 0.4mm | - | - | 74LVC8T245 | 24 | 8 | - | Tri-State, Non-Inverted | - | Non-Inverting | 3.3V | - | 1 | 5.5V | 1.65V | - | - | 2 | - | 32mA | - | 8 | 4.2 ns | 15μA | - | 4.2 ns | LVC/LCX/Z | Transceiver, Translator | 500 Mbps | - | 3-STATE | - | - | - | BUS TRANSCEIVER | - | 0.032 A | - | 6.3 ns | -32mA | Bidirectional | 32mA | COMMON CONTROL | 0.025mA | - | - | - | Voltage Level | - | 1.65V~5.5V | 1.65V~5.5V | - | - | - | - | 1.2mm | - | 5mm | 4.4mm | 1.05mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AVCH1T45YZPR Texas Instruments | 42000 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | Copper, Silver, Tin | Surface Mount | Surface Mount | 6-XFBGA, DSBGA | - | 6 | - | 1.700971mg | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74AVCH | e1 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | TWO SEPARATE CONFIGURABLE POWER SUPPLY RAILS FOR PORT A AND PORT B | TR | - | BOTTOM | BALL | 260 | 1 | 1.5V | 0.5mm | - | - | 74AVCH1T45 | 6 | 2 | - | Tri-State, Non-Inverted | - | Non-Inverting | - | 1 | - | 3.6V | 1.2V | - | - | 2 | - | 12mA | - | 1 | 2.8 ns | 20μA | - | 5.6 ns | AVC | Transceiver, Translator | 500Mbps | - | 3-STATE | - | - | - | BUS TRANSCEIVER | - | - | - | - | -12mA | Bidirectional | 12mA | COMMON CONTROL | - | - | - | - | Voltage Level | - | 1.2V~3.6V | 1.2V~3.6V | - | - | - | - | 500μm | - | 1.5mm | 900μm | 2mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN65CML100DGKRG4 Texas Instruments | 27000 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | - | 18.99418mg | EIA-644; TIA-644 | -40°C~85°C TA | Tape & Reel (TR) | - | 65CML | e4 | yes | Active | 1 (Unlimited) | 8 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | - | 65CML100 | 8 | - | - | Differential | 3.3V | - | - | 1 | - | 3.6V | 3V | - | - | - | - | 400μA | - | - | 800 ps | - | - | 800 ps | - | Translator | 1.5Gbps | - | - | - | - | - | - | - | - | INTERFACE CIRCUIT | - | - | Unidirectional | - | - | - | - | - | CML | Mixed Signal | CML, LVDS, LVPECL | - | - | - | - | - | - | 1.07mm | - | 3mm | 3mm | 970μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NLSX3013BFCT1G ON Semiconductor | 315 |
| Datasheet | 24 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 20-WFBGA, FCBGA | - | 20 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2007 | - | - | yes | Active | 1 (Unlimited) | 20 | - | - | - | - | - | - | - | BOTTOM | BALL | - | 1 | 3.3V | 0.5mm | - | - | NLSX3013 | 20 | - | - | Tri-State, Non-Inverted | - | - | - | 8 | 1 | 4.5V | 1.3V | - | - | 2 | - | - | - | 8 | 6.5 ns | - | - | 250 ns | - | Translator | 100Mbps | - | 3-STATE | Halogen Free | - | TRUE | BUS DRIVER | - | - | - | - | -20μA | Bidirectional | 20μA | - | - | - | - | - | Voltage Level | - | 0.9V~4.5V | 1.3V~4.5V | - | - | Auto-Direction Sensing | - | - | 0.66mm | 2.54mm | 2.03mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC100EPT22MNR4G ON Semiconductor | 4291 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 8-VFDFN Exposed Pad | - | 8 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2000 | 100EPT | - | yes | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Gold/Palladium (Ni/Au/Pd) | - | - | - | - | - | DUAL | NO LEAD | 260 | 2 | 3.3V | 0.5mm | - | 40 | 100EPT22 | 8 | - | Not Qualified | Differential | 3.3V | - | - | 2 | 1 | 3.6V | 3V | - | - | - | - | - | - | 1 | 675 ps | - | - | 675 ps | - | Translator | - | - | - | Halogen Free | - | COMPLEMENTARY | - | - | - | - | - | -50mA | Unidirectional | 50mA | - | - | - | - | LVPECL | Mixed Signal | LVCMOS, LVTTL | - | - | - | NONE | - | 0.7 ns | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74GTL2107PWRG4 Texas Instruments | 1150 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | - | 28 | - | 117.508773mg | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74GTL | e4 | yes | Active | 1 (Unlimited) | 28 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | DUAL | GULL WING | 260 | 13 | 3.3V | 0.65mm | - | - | 74GTL2107 | 28 | 9 | - | Open Drain | 3.3V | - | - | 12 | 1 | 3.6V | 3V | - | - | - | - | 16mA | - | 1 | 10 ns | 12mA | - | 350 ns | - | Translator | - | - | 3-STATE | - | - | TRUE | - | STANDARD | - | GTL TO TTL TRANSCEIVER | - | -16mA | Unidirectional | 16mA | - | - | - | - | LVTTL, GTL | Mixed Signal | GTL, LVTTL | - | - | - | - | - | - | 1.2mm | - | 9.7mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free |