- Manufacturer
- Base Part Number
- Channel Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Translator Type
Attribute column
Categories
Logic - Translators, Level Shifters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Qualification Status | Output Type | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Number of Channels | Interface | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Number of Ports | Nominal Supply Current | Output Current | Number of Bits | Propagation Delay | Quiescent Current | Supply Current-Max | Turn On Delay Time | Family | Logic Function | Data Rate | Number of Inputs | Output Characteristics | Halogen Free | Rise Time | Output Polarity | Logic IC Type | Max I(ol) | Interface IC Type | Prop. Delay@Nom-Sup | High Level Output Current | Channel Type | Low Level Output Current | Control Type | Power Supply Current-Max (ICC) | Negative Supply Voltage-Nom | Supply Voltage1-Nom | Translation | Same Edge Skew-Max (tskwd) | Number of True Outputs | Output Signal | Translator Type | Input Conditioning | Input Signal | Voltage - VCCA | Voltage - VCCB | Channels per Circuit | Features | Number of Inverted Outputs | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN74LVCC4245ADW Texas Instruments | 20 |
| - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | Gold | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24 | - | 624.398247mg | - | -40°C~85°C TA | Tube | - | 74LVCC | e4 | yes | Active | 1 (Unlimited) | 24 | - | EAR99 | - | - | - | TWO SEPARATE POWER-SUPPLY RAILS FOR PORT A 4.5V TO 5.5V AND PORT B 2.7V TO 5.5V | - | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 74LVCC4245 | 24 | - | - | Tri-State, Non-Inverted | - | Non-Inverting | - | 3.35V | 8 | - | 1 | 5.5V | 2.7V | 50pF | 2 | - | 24mA | 8 | 7.1 ns | 80μA | - | 2.7 ns | LVC/LCX/Z | Transceiver, Translator | 200 Mbps | - | 3-STATE | - | - | - | BUS TRANSCEIVER | - | - | - | -24mA | Bidirectional | 24mA | COMMON CONTROL | - | - | - | N/A | - | - | - | Voltage Level | - | - | 4.5V~5.5V | 2.7V~5.5V | - | - | - | 2.65mm | - | 15.4mm | 7.5mm | 2.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TXB0101YZPR Texas Instruments | 7251 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 6-XFBGA, DSBGA | - | 6 | - | 1.700971mg | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e1 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | BOTTOM | BALL | 260 | 1 | 1.5V | 0.5mm | - | TXB0101 | 6 | - | - | Tri-State, Non-Inverted | - | - | - | - | 1 | - | - | 5.5V | 1.2V | - | - | - | - | 1 | 31 ns | - | 0.008mA | 31 ns | - | Translator | 100Mbps | - | 3-STATE | - | - | - | - | - | INTERFACE CIRCUIT | - | -20μA | Bidirectional | 20μA | - | - | - | 1.8V | - | - | - | - | Voltage Level | - | - | 1.2V~3.6V | 1.65V~5.5V | - | Auto-Direction Sensing | - | 500μm | - | 1.5mm | 900μm | 2mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TXB0304RSVR Texas Instruments | 10 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 16-UFQFN | - | 16 | - | - | - | -40°C~85°C TA | Cut Tape (CT) | - | - | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | - | - | - | - | - | QUAD | - | 260 | 1 | - | - | - | TXB0304 | 16 | - | - | Tri-State, Non-Inverted | - | - | - | - | 4 | - | 1 | 3.6V | 900mV | - | - | 5μA | - | 4 | 4.8 ns | 10μA | - | 18.9 ns | - | Translator | 100Mbps | - | 3-STATE | - | - | - | - | - | INTERFACE CIRCUIT | - | -20μA | Bidirectional | 20μA | - | - | - | - | - | - | - | - | Voltage Level | - | - | 0.9V~3.6V | 0.9V~3.6V | - | Auto-Direction Sensing | - | 550μm | - | 2.6mm | 1.8mm | 500μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC8T245NSR Texas Instruments | 1863 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 24-SOIC (0.209, 5.30mm Width) | - | 24 | - | 307.790773mg | 1 | -40°C~85°C TA | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 24 | - | EAR99 | - | - | - | TWO SEPEARATE CONFIGURABLE POWER-SUPPLY RAILS FOR PORT A AND B | TR | DUAL | GULL WING | 260 | 1 | 1.8V | - | NOT SPECIFIED | 74LVC8T245 | 24 | - | Not Qualified | Tri-State, Non-Inverted | - | Non-Inverting | - | 3.3V | - | - | - | 5.5V | 1.65V | - | 2 | - | 32mA | 8 | 4.2 ns | 15μA | - | 32.2 ns | LVC/LCX/Z | Transceiver, Translator | 500 Mbps | - | 3-STATE | - | - | - | BUS TRANSCEIVER | 0.032 A | - | 6.3 ns | -32mA | Bidirectional | 32mA | COMMON CONTROL | 0.025mA | - | - | - | - | - | - | Voltage Level | - | - | 1.65V~5.5V | 1.65V~5.5V | 8 | - | - | 2mm | - | 15mm | 5.3mm | 1.95mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN65CML100D Texas Instruments | 20000 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | 75.891673mg | - | -40°C~85°C TA | Tube | - | 65CML | e4 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 65CML100 | 8 | - | - | Differential | 3.3V | - | - | - | 1 | LVDS | - | 3.6V | 3V | - | - | - | 400μA | - | 800 ps | - | - | 800 ps | - | Translator | 1.5Gbps | 2 | - | - | - | - | - | - | - | - | - | Unidirectional | - | - | - | - | - | - | - | - | CML | Mixed Signal | - | CML, LVDS, LVPECL | - | - | - | - | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TXB0102DCURG4 Texas Instruments | 88 |
| - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 8-VFSOP (0.091, 2.30mm Width) | - | 8 | - | 9.610488mg | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 1.5V | 0.5mm | - | TXB0102 | 8 | - | - | Tri-State, Non-Inverted | - | - | - | - | 2 | - | 1 | 5.5V | 1.2V | - | - | - | - | 2 | 31 ns | - | - | 7.4 ns | - | Translator | 100Mbps | - | 3-STATE | - | - | - | - | - | INTERFACE CIRCUIT | - | -20μA | Bidirectional | 20μA | - | - | - | 1.8V | - | - | - | - | Voltage Level | - | - | 1.2V~3.6V | 1.65V~5.5V | - | Auto-Direction Sensing | - | 900μm | - | 2.3mm | 2mm | 850μm | No | - | ROHS3 Compliant | Contains Lead | ||
![]() PCA9306DCTTE4 Texas Instruments | 6 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | Surface Mount | 8-LSSOP, 8-MSOP (0.110, 2.80mm Width) | YES | 8 | - | 23.388357mg | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | DUAL | GULL WING | 260 | 2 | - | 0.65mm | - | PCA9306 | 8 | - | - | Open Drain, Push-Pull | - | - | - | - | 2 | - | 1 | 5V | 0V | - | - | - | - | - | 1.4 ns | - | - | 1.2 ns | - | Translator | - | - | - | - | - | - | - | - | INTERFACE CIRCUIT | - | - | Bidirectional | - | - | - | - | - | - | - | - | - | Voltage Level | - | - | 1.2V~3.3V | 1.8V~5.5V | - | Auto-Direction Sensing | - | 1.3mm | - | 2.95mm | 2.8mm | 1.29mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC10H124FNG ON Semiconductor | 210 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 14 hours ago) | Tin | Surface Mount | Surface Mount | 20-LCC (J-Lead) | - | 20 | - | - | - | 0°C~75°C TA | Tube | 2006 | 10H | e3 | yes | Active | 3 (168 Hours) | 20 | - | EAR99 | - | - | - | - | - | QUAD | J BEND | 260 | 4 | 5V | - | 40 | 10H124 | 20 | 8 | - | Differential | - | - | - | 5-5.2V | 4 | - | 1 | 5.25V | 4.75V | - | - | - | 50mA | 2 | 3.1 ns | - | - | 3.1 ns | - | Translator | - | - | OPEN-EMITTER | Halogen Free | 1.6ns | COMPLEMENTARY | - | - | - | - | -50mA | Unidirectional | 50mA | - | - | -5.2V | - | - | - | - | MECL | Mixed Signal | - | TTL | - | - | - | - | - | 1.778mm | - | 10.0076mm | 10.033mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC100LVEL92DWG ON Semiconductor | 53 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | 800.987426mg | - | -40°C~85°C TA | Tube | 2005 | 100LVEL | e3 | yes | Active | 3 (168 Hours) | 20 | - | EAR99 | Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 3 | 3.3V | - | 40 | 100LVEL92 | 20 | - | - | Differential | - | - | - | - | 3 | - | 1 | 5.5V | 4.5V | - | - | - | 50mA | 1 | 760 ps | - | - | 780 ps | - | Translator | - | - | - | Halogen Free | - | COMPLEMENTARY | - | - | - | - | -50mA | Unidirectional | 50mA | - | - | - | 5V | - | - | - | LVPECL | Mixed Signal | - | PECL | - | - | - | - | - | 2.4mm | - | 12.95mm | 7.6mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC100EPT23MNR4G ON Semiconductor | 9000 |
| Datasheet | 11 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 8-VFDFN Exposed Pad | - | 8 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2000 | 100EPT | - | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Nickel/Gold/Palladium (Ni/Au/Pd) | - | - | - | - | DUAL | - | 260 | 2 | 3.3V | 0.5mm | 40 | 100EPT23 | 8 | - | - | Non-Inverted | 3.3V | - | - | - | 2 | - | 1 | 3.6V | 3V | - | - | - | 50mA | 1 | 1.8 ns | - | - | 2.4 ns | - | Translator | - | - | - | Halogen Free | - | TRUE | - | - | - | - | -3mA | Unidirectional | 24mA | - | - | - | - | - | - | - | LVTTL, LVCMOS | Mixed Signal | - | CML, LVDS, LVPECL | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TCA9801DGKT Texas Instruments | 43 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | - | yes | Active | 1 (Unlimited) | 8 | - | - | - | - | - | - | - | DUAL | GULL WING | - | 1 | 1.8V | 0.65mm | - | TCA9801 | - | - | - | Non-Inverted | - | - | 3.6V | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | INTERFACE CIRCUIT | - | - | Bidirectional | - | - | - | - | - | - | - | - | - | Voltage Level | - | - | 0.8V~3.6V | 1.65V~3.6V | 2 | - | - | 1.07mm | - | 3mm | 3mm | 970μm | - | - | ROHS3 Compliant | - | ||
![]() SN65ELT20DGK Texas Instruments | 18 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | - | 18.99418mg | - | -40°C~85°C TA | Tube | - | 65ELT | e4 | yes | Active | 1 (Unlimited) | 8 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 65ELT20 | 8 | - | - | Differential | 5V | - | - | - | 1 | - | - | 5.7V | 4.2V | - | - | 16mA | - | - | 1.25 ns | - | - | 1.25 ns | - | Translator | 860 Mbps | - | - | - | - | - | LOW SKEW CLOCK DRIVER | - | - | - | -50mA | Unidirectional | 50mA | - | - | - | - | - | - | 1 | PECL | Mixed Signal | STANDARD | TTL | - | - | - | - | - | 1.07mm | - | 3mm | 3mm | 970μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SY55855VKG-TR Microchip Technology | 5000 |
| Datasheet | 7 Weeks | - | - | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | 10-MSOP | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2005 | SY55 | - | - | Active | 1 (Unlimited) | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | 55855 | - | - | - | Differential | - | - | - | - | 2 | - | 1 | 5.7V | 3V | - | - | - | - | 2 | 700 ps | - | - | 700 ps | - | Translator | 1.5Gbps | - | - | - | - | - | - | - | - | - | -4mA | Unidirectional | 4mA | - | - | - | - | - | - | - | LVDS | Mixed Signal | - | CML, PECL, LVPECL | - | - | 2 | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN65LVELT22DGKR Texas Instruments | 500 |
| - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | - | 18.99418mg | - | -40°C~85°C TA | Tape & Reel (TR) | - | 65LVELT | e4 | yes | Active | 1 (Unlimited) | 8 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | DUAL | GULL WING | - | 2 | 3.3V | 0.65mm | - | 65LVELT22 | - | - | - | Differential | 3.3V | - | - | - | 2 | - | 1 | 3.8V | 3V | - | - | 33mA | - | - | 550 ps | - | - | 550 ps | 65EL | Translator | - | - | - | - | - | - | LOW SKEW CLOCK DRIVER | - | - | - | -50mA | Unidirectional | 50mA | - | - | - | - | - | 0.05 ns | 1 | LVPECL | Mixed Signal | STANDARD | LVTTL | - | - | - | - | 1 | 1.07mm | - | 3mm | 3mm | 970μm | No | - | ROHS3 Compliant | Contains Lead | ||
![]() TXS4555RUTR Texas Instruments | 9000 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Surface Mount | 12-UFQFN | YES | 12 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 12 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | QUAD | - | 260 | 1 | 1.8V | 0.4mm | - | TXS4555 | 12 | - | - | Tri-State, Non-Inverted | - | - | - | - | - | - | 1 | 3.3V | 1.65V | - | - | 5μA | - | 3 | - | - | - | - | - | Level Shifter | - | - | - | - | - | - | - | - | INTERFACE CIRCUIT | - | - | Bidirectional | - | - | - | - | - | - | - | - | - | Voltage Level | - | - | 1.65V~3.3V | 2.3V~5.5V | - | SIM Card Interface | - | 550μm | - | 2mm | 1.7mm | 500μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN65EPT22DR Texas Instruments | 170 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | 75.891673mg | - | -40°C~85°C TA | Tape & Reel (TR) | - | 65EPT | e4 | yes | Active | 1 (Unlimited) | 8 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | DUAL | GULL WING | 260 | 2 | 3.3V | - | - | 65EPT22 | 8 | - | - | Differential | 3.3V | - | - | - | 2 | - | 1 | 3.6V | 3V | - | - | 50mA | - | - | 550 ps | - | - | 550 ps | 65EL | Translator | 4 Gbps | - | - | - | - | - | LOW SKEW CLOCK DRIVER | - | - | 0.55 ns | -50mA | Unidirectional | 50mA | - | - | - | - | - | - | 2 | LVPECL | Mixed Signal | STANDARD | LVCMOS, LVTTL | - | - | - | - | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NTB0104GU12,115 NXP USA Inc. | 1110 |
| Datasheet | 7 Weeks | - | - | - | Surface Mount | 12-XFQFN | YES | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2010 | - | - | - | Active | 1 (Unlimited) | 12 | - | - | - | - | - | - | - | QUAD | NO LEAD | NOT SPECIFIED | 1 | 1.5V | - | NOT SPECIFIED | NTB0104 | 12 | - | - | Tri-State, Non-Inverted | - | - | 3.6V | - | - | - | 1 | - | - | - | 2 | - | - | 4 | - | - | - | - | - | - | 100Mbps | - | 3-STATE | - | - | TRUE | REGISTERED BUS TRANSCEIVER | - | - | - | - | Bidirectional | - | - | - | - | - | - | - | - | - | Voltage Level | - | - | 1.2V~3.6V | 1.65V~5.5V | 4 | Auto-Direction Sensing | - | - | 0.5mm | 2mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() TXB0101DCKT Texas Instruments | 628 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | 6 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 1.5V | - | - | TXB0101 | 6 | - | - | Tri-State, Non-Inverted | - | - | - | - | 1 | - | - | 5.5V | 1.2V | - | - | - | - | 1 | 31 ns | - | 0.008mA | 7.4 ns | - | Translator | 100Mbps | - | 3-STATE | - | - | - | - | - | INTERFACE CIRCUIT | - | -20μA | Bidirectional | 20μA | - | - | - | 1.8V | - | - | - | - | Voltage Level | - | - | 1.2V~3.6V | 1.65V~5.5V | - | Auto-Direction Sensing | - | 1.1mm | - | 2mm | 1.25mm | 900μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74GTL2010PWR Texas Instruments | 975 |
| Datasheet | 8 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | - | 24 | - | 89.499445mg | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74GTL | e4 | yes | Active | 1 (Unlimited) | 24 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | 74GTL2010 | 24 | - | - | Open Drain | - | - | - | 2.53.3V | 10 | - | 1 | 5.5V | 0V | - | - | 3mA | - | 10 | 5.5 ns | - | - | 250 ps | - | Translator | - | - | 3-STATE | - | - | - | - | - | INTERFACE CIRCUIT | - | - | Bidirectional | - | - | - | - | 2.5V | - | - | - | - | Voltage Level | - | - | 1V~5V | 1V~5V | - | - | - | 1.2mm | - | 7.8mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NLSX3012DMR2G ON Semiconductor | 6 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 1 day ago) | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | Tin (Sn) | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 2 | 3.3V | 0.65mm | NOT SPECIFIED | NLSX3012 | 8 | - | Not Qualified | Tri-State, Non-Inverted | - | - | 4.5V | - | 2 | - | 1 | - | - | - | 2 | - | - | 1 | 7.2 ns | - | - | - | - | Level Shifter, Translator | 100Mbps | - | 3-STATE | Halogen Free | - | TRUE | BUS DRIVER | - | - | - | -20μA | Bidirectional | 20μA | - | - | - | - | - | - | - | - | Voltage Level | - | - | 0.9V~4.5V | 1.3V~4.5V | - | Auto-Direction Sensing | - | - | - | 3mm | 3mm | - | - | - | ROHS3 Compliant | Lead Free |