- Manufacturer
- Base Part Number
- Logic Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Number of Pins
Attribute column
Categories
Logic - Universal Bus Functions
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Number of Elements | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Operating Supply Current | Load Capacitance | Number of Ports | Nominal Supply Current | Output Current | Max Supply Current | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Direction | Output Characteristics | Logic Type | Output Polarity | Max I(ol) | Prop. Delay@Nom-Sup | Trigger Type | Propagation Delay (tpd) | Control Type | Power Supply Current-Max (ICC) | Number of Input Lines | Number of Output Lines | Count Direction | Translation | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN74ALVCF162835VR Texas Instruments | 15488 | - | Datasheet | - | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 56-TFSOP (0.173, 4.40mm Width) | - | 56 | 139.989945mg | 1 | -40°C~85°C | Cut Tape (CT) | 74ALVCF | e4 | yes | Discontinued | 1 (Unlimited) | 56 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TR | 2.3V~3.6V | DUAL | GULL WING | 260 | 1 | 2.5V | 0.4mm | - | NOT SPECIFIED | 74ALVCF162835 | 56 | - | - | Not Qualified | 3.3V | Non-Inverting | 3.6V | - | 2.3V | 18 | 18-Bit | 100nA | 50pF | 2 | - | 18mA | 40μA | 18 | 5.6 ns | 100nA | 6 ns | ALVC/VCX/A | - | Unidirectional | 3-STATE | Universal Bus Driver | - | - | 3.5 ns | - | - | ENABLE LOW | 0.04mA | - | - | - | N/A | 1.2mm | - | 11.3mm | 4.4mm | 1.05mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ALVCH16901DGGR Texas Instruments | 895 | - | - | - | - | - | - | Surface Mount | 64-TFSOP (0.240, 6.10mm Width) | YES | - | - | - | -40°C~85°C | Cut Tape (CT) | 74ALVCH | e4 | yes | Discontinued | 1 (Unlimited) | 64 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | WITH INDEPENDENT OUTPUT ENABLE FOR EACH DIRECTION | 8542.39.00.01 | TR | 1.65V~3.6V | DUAL | GULL WING | 260 | 2 | 1.8V | 0.5mm | - | NOT SPECIFIED | 74ALVCH16901 | 64 | R-PDSO-G64 | - | Not Qualified | - | - | 3.6V | 3.3V | 1.65V | - | 18-Bit | - | 50pF | 2 | - | - | - | 9 | - | - | - | ALVC/VCX/A | - | - | 3-STATE | Universal Bus Transceiver | TRUE | 0.024 A | 4.4 ns | POSITIVE EDGE | 6.4 ns | INDEPENDENT CONTROL | 0.04mA | - | - | BIDIRECTIONAL | N/A | - | 1.2mm | 17mm | 6.1mm | - | - | - | ROHS3 Compliant | - | ||
![]() SN74GTL16612DL Texas Instruments | 43 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 56-BSSOP (0.295, 7.50mm Width) | - | 56 | 694.790113mg | 1 | -40°C~85°C | Tube | 74GTL | e4 | yes | Active | 1 (Unlimited) | 56 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | TRANSLATES BETWEEN GTL LEVELS AND LVTTL OR 5V TTL LEVELS | - | - | 3.15V~3.45V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.635mm | 95MHz | - | 74GTL16612 | 56 | - | - | - | - | Non-Inverting | 3.45V | 3.35V | - | - | 18-Bit | - | - | 2 | 120mA | 64mA | - | 18 | 7.4 ns | 12μA | 7.4 ns | GTL/TVC | Transceiver, Translator | Bidirectional | 3-STATE | Universal Bus Transceiver | - | 0.064 A | 6.3 ns | POSITIVE EDGE | - | INDEPENDENT CONTROL | - | - | - | - | GTL & LVTTL | 2.79mm | - | 18.41mm | 7.49mm | 2.59mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AVC16269DGGR Texas Instruments | 43 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | - | 56 | 252.792698mg | 1 | -40°C~85°C | Cut Tape (CT) | 74AVC | e4 | yes | Discontinued | 1 (Unlimited) | 56 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 1.4V~3.6V | DUAL | GULL WING | 260 | 1 | 1.5V | 0.5mm | - | - | 74AVC16269 | 56 | - | 24 | - | - | Non-Inverting | 3.6V | 3.3V | - | - | 12 ~ 24-Bit | - | - | 3 | 250mA | 12mA | - | 12 | 3 ns | 40μA | 16 ns | AVC | AND | - | 3-STATE | Registered Bus Exchanger | - | - | - | - | - | - | - | 12 | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() SN74LVTH16501DLR Texas Instruments | 2 | - | Datasheet | - | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 56-BSSOP (0.295, 7.50mm Width) | - | 56 | 694.790113mg | 1 | -40°C~85°C | Cut Tape (CT) | 74LVTH | e4 | yes | Discontinued | 1 (Unlimited) | 56 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | WITH INDEPENDENT OUTPUT ENABLE FOR EACH DIRECTION | - | TR | 2.7V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.635mm | - | - | 74LVTH16501 | 56 | - | - | - | 3.3V | Non-Inverting | 3.6V | - | 2.7V | - | 18-Bit | - | 50pF | 2 | - | 64mA | - | 18 | 3.5 ns | - | 6.3 ns | LVT | Transceiver | Bidirectional | 3-STATE | Universal Bus Transceiver | - | 0.064 A | 3.7 ns | POSITIVE EDGE | - | INDEPENDENT CONTROL | 5mA | - | - | - | N/A | 2.79mm | - | 18.41mm | 7.49mm | 2.59mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AVC16334DGGR Texas Instruments | 69 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | - | 48 | 223.195796mg | 1 | -40°C~85°C | Cut Tape (CT) | 74AVC | e4 | yes | Active | 1 (Unlimited) | 48 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TR | 1.4V~3.6V | DUAL | GULL WING | 260 | 1 | 1.5V | 0.5mm | - | - | 74AVC16334 | 48 | - | - | - | - | Non-Inverting | 3.6V | 3.3V | - | - | 16-Bit | - | - | 2 | 10mA | 12mA | - | 16 | 4.9 ns | - | 9.7 ns | AVC | Receiver | - | 3-STATE | Universal Bus Driver | - | - | 2.5 ns | - | - | ENABLE LOW | 0.04mA | - | - | UNIDIRECTIONAL | N/A | 1.2mm | - | 12.5mm | 6.1mm | 1.15mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74GTL16616DGGR Texas Instruments | 1708 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | - | 56 | 252.792698mg | 1 | -40°C~85°C | Cut Tape (CT) | 74GTL | e4 | no | Obsolete | 1 (Unlimited) | 56 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | TRANSLATES BETWEEN GTL/GTL+ SIGNAL LEVELS AND LVTTL LOGIC LEVELS | - | TAPE AND REEL | 3.15V~3.45V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.5mm | 95MHz | NOT SPECIFIED | 74GTL16616 | 56 | - | - | Not Qualified | - | Non-Inverting | 3.45V | 3.35V | - | - | 17-Bit | - | 50pF | 2 | 120mA | 64mA | - | 17 | 14.4 ns | - | 14.4 ns | GTL/TVC | Transceiver | Bidirectional | 3-STATE | Universal Bus Transceiver | - | 0.064 A | 6.7 ns | POSITIVE EDGE | - | INDEPENDENT CONTROL | 5mA | - | - | - | GTL & LVTTL | - | - | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() SN74ABTH18504APM Texas Instruments | 1600 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 64-LQFP | - | 64 | 342.689036mg | 1 | -40°C~85°C | Tray | 74ABTH | e4 | yes | Active | 3 (168 Hours) | 64 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | WITH INDEPENDENT OUTPUT ENABLE FOR EACH DIRECTION; WITH CLOCK ENABLE | - | - | 4.5V~5.5V | QUAD | GULL WING | 260 | 1 | 5V | 0.5mm | - | - | 74ABTH18504 | 64 | - | - | - | 5V | Non-Inverting | - | 5V | - | - | 20-Bit | - | 50pF | 2 | - | - | - | 20 | 15 ns | 19mA | 15 ns | ABT | Transceiver | Bidirectional | 3-STATE | Scan Test Universal Bus Transceiver | - | - | 5.5 ns | - | - | INDEPENDENT CONTROL | 27mA | - | - | - | N/A | 1.6mm | - | 10mm | 10mm | 1.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVTH16500DGGR Texas Instruments | 20000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | - | 56 | 249.986095mg | 1 | -40°C~85°C | Cut Tape (CT) | 74LVTH | e4 | yes | Active | 1 (Unlimited) | 56 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | WITH INDEPENDENT OUTPUT ENABLE FOR EACH DIRECTION | - | TR | 2.7V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.5mm | - | - | 74LVTH16500 | 56 | - | - | - | 3.3V | Non-Inverting | 3.6V | - | 2.7V | - | 18-Bit | - | 50pF | 2 | - | 64mA | - | 18 | 5.9 ns | - | 6.3 ns | LVT | Transceiver | Bidirectional | 3-STATE | Universal Bus Transceiver | - | 0.064 A | 3.7 ns | NEGATIVE EDGE | - | INDEPENDENT CONTROL | 5mA | - | - | - | N/A | 1.2mm | - | 14mm | 6.1mm | 1.15mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ABT16500BDLR Texas Instruments | 278 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 56-BSSOP (0.295, 7.50mm Width) | - | 56 | 689.999043mg | 1 | -40°C~85°C | Cut Tape (CT) | 74ABT | e4 | yes | Active | 1 (Unlimited) | 56 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | WITH INDEPENDENT OUTPUT ENABLE FOR EACH DIRECTION | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.635mm | - | - | 74ABT16500 | 56 | - | - | - | 5V | Non-Inverting | - | 5V | - | - | 18-Bit | - | 50pF | 2 | - | 64mA | - | 18 | 4.7 ns | - | 6.5 ns | ABT | Transceiver | Bidirectional | 3-STATE | Universal Bus Transceiver | - | 0.064 A | 4.9 ns | NEGATIVE EDGE | - | INDEPENDENT CONTROL | 36mA | - | - | - | N/A | 2.79mm | - | 18.41mm | 7.49mm | 2.59mm | No | - | ROHS3 Compliant | Contains Lead | ||
![]() GTLP16612MTD ON Semiconductor | 121 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | - | 56 | 740mg | 1 | -40°C~85°C | Tube | 74GTLP | - | yes | Obsolete | 1 (Unlimited) | 56 | - | - | - | TRANSLATES BETWEEN GTL SIGNAL LEVELS AND LVTTL OR 5V TTL SIGNAL LEVELS | - | - | 3.15V~3.45V | DUAL | GULL WING | - | 1 | 3.3V | 0.5mm | - | - | 74GTLP16612 | - | - | - | - | - | Non-Inverting | 3.45V | - | - | 18 | 18-Bit | - | - | 2 | - | - | - | 18 | 6.8 ns | 30mA | 9.8 ns | - | Transceiver | Bidirectional | OPEN-DRAIN/3-STATE | Universal Bus Transceiver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() SN74AVC16834DGGR Texas Instruments | 20 | - | - | - | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | - | 56 | 252.792698mg | 1 | -40°C~85°C | Cut Tape (CT) | 74AVC | e4 | yes | Discontinued | 1 (Unlimited) | 56 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TR | 1.4V~3.6V | DUAL | GULL WING | 260 | 1 | 1.5V | 0.5mm | - | - | 74AVC16834 | 56 | - | - | - | - | Non-Inverting | 3.6V | 3.3V | - | 18 | 18-Bit | - | 30pF | 2 | - | 12mA | - | 18 | 6 ns | - | 10.3 ns | AVC | - | Unidirectional | 3-STATE | Universal Bus Driver | - | - | - | - | - | ENABLE LOW | 0.04mA | - | - | - | N/A | 1.2mm | - | 14mm | 6.1mm | 1.15mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ALVCHR16269AGR Texas Instruments | 43 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | - | 56 | 252.792698mg | 1 | -40°C~85°C | Cut Tape (CT) | 74ALVCHR | e4 | yes | Discontinued | 1 (Unlimited) | 56 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 1.65V~3.6V | DUAL | GULL WING | 260 | 1 | 1.8V | 0.5mm | - | - | 74ALVCHR16269 | 56 | - | - | - | - | Non-Inverting | 3.6V | 3.3V | - | - | 12 ~ 24-Bit | - | - | 3 | - | 12mA | 40μA | 12 | 5.8 ns | 40μA | 8.1 ns | ALVC/VCX/A | - | - | 3-STATE WITH SERIES RESISTOR | Registered Bus Exchanger | - | - | - | - | - | - | - | 12 | 24 | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() SN74ABT162500DL Texas Instruments | 20000 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 56-BSSOP (0.295, 7.50mm Width) | - | 56 | 689.999043mg | - | -40°C~85°C | Tube | 74ABT | e4 | yes | Active | 1 (Unlimited) | 56 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | WITH INDEPENDENT OUTPUT ENABLE FOR EACH DIRECTION | 8542.39.00.01 | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.635mm | - | - | 74ABT162500 | 56 | - | 18 | - | 5V | - | - | 5V | - | - | 18-Bit | - | 50pF | 2 | - | 64mA | - | 18 | 5.2 ns | - | - | ABT | Transceiver | Bidirectional | 3-STATE WITH SERIES RESISTOR | Universal Bus Transceiver | TRUE | 0.064 A | 5.7 ns | NEGATIVE EDGE | - | INDEPENDENT CONTROL | 36mA | - | - | - | N/A | 2.79mm | - | 18.41mm | 7.49mm | 2.59mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74ABT16601DL Texas Instruments | 43 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 56-BSSOP (0.295, 7.50mm Width) | - | 56 | 694.790113mg | 1 | -40°C~85°C | Tube | 74ABT | e4 | yes | Active | 1 (Unlimited) | 56 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | WITH INDEPENDENT OUTPUT ENABLE FOR EACH DIRECTION; WITH CLOCK ENABLE | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.635mm | 150MHz | - | 74ABT16601 | 56 | - | - | - | 5V | Non-Inverting | - | 5V | - | - | 18-Bit | 28mA | 50pF | 2 | - | 64mA | 36mA | 18 | 6.2 ns | 28mA | 6.2 ns | ABT | Transceiver | Bidirectional | 3-STATE | Universal Bus Transceiver | - | 0.064 A | 4.9 ns | POSITIVE EDGE | - | INDEPENDENT CONTROL | - | - | - | - | N/A | 2.79mm | - | 18.41mm | 7.49mm | 2.59mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ABTH18502APMR Texas Instruments | 9000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 64-LQFP | - | 64 | 342.689036mg | 2 | -40°C~85°C | Cut Tape (CT) | 74ABTH | e4 | yes | Active | 3 (168 Hours) | 64 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | WITH INDEPENDENT OUTPUT ENABLE FOR EACH DIRECTION | - | TR | 4.5V~5.5V | QUAD | GULL WING | 260 | 2 | 5V | 0.5mm | - | NOT SPECIFIED | 74ABTH18502 | 64 | - | - | Not Qualified | 5V | Non-Inverting | - | 5V | - | - | 18-Bit | - | 50pF | 2 | - | - | - | 18 | 15 ns | 19mA | - | ABT | Transceiver | Bidirectional | 3-STATE | Scan Test Universal Bus Transceiver | - | - | 5.5 ns | POSITIVE EDGE | - | INDEPENDENT CONTROL | - | - | - | - | N/A | 1.6mm | - | 10mm | 10mm | 1.4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CVMEH22501AIDGGREP Texas Instruments | 30 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | - | 48 | 223.195796mg | 1 | -40°C~85°C | Tape & Reel (TR) | 74VMEH | e4 | yes | Active | 1 (Unlimited) | 48 | - | EAR99 | - | - | - | TR | 3.15V~3.45V | - | GULL WING | 260 | 1 | 3.3V | 0.5mm | - | NOT SPECIFIED | 74VMEH22501 | 48 | - | - | Not Qualified | 3.3V | Non-Inverting | 3.45V | - | - | 10 | 8-Bit and Dual 1-Bit | - | - | 2 | - | 64mA | - | 8 | 10.5 ns | - | 14.5 ns | VME | Transceiver | Bidirectional | 3-STATE WITH SERIES RESISTOR | Universal Bus Transceiver | - | - | - | POSITIVE EDGE | - | COMMON CONTROL | 30mA | - | - | - | - | 1.2mm | - | 12.5mm | 6.1mm | 1.15mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ALVCHG162282GR Texas Instruments | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 80-TFSOP (0.240, 6.10mm Width) | - | 80 | 265.096391mg | 1 | 0°C~70°C | Cut Tape (CT) | 74ALVCHG | e4 | no | Obsolete | 1 (Unlimited) | 80 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.4mm | - | - | 74ALVCHG162282 | 80 | - | 36 | - | 3.3V | Non-Inverting | 3.6V | - | 3V | - | 18 ~ 36-Bit | - | - | 3 | - | - | 40μA | 18 | 7.4 ns | 40μA | 9.5 ns | ALVC/VCX/A | - | - | 3-STATE WITH SERIES RESISTOR | Registered Bus Exchanger | - | - | - | - | - | - | - | 18 | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() SN74ALVCH162601GR Texas Instruments | 160 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | - | 56 | 249.986095mg | 1 | -40°C~85°C | Cut Tape (CT) | 74ALVCH | e4 | yes | Active | 1 (Unlimited) | 56 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | WITH INDEPENDENT OUTPUT ENABLE FOR EACH DIRECTION; WITH CLOCK ENABLE | - | TR | 1.65V~3.6V | DUAL | GULL WING | 260 | 1 | 1.8V | 0.5mm | - | - | 74ALVCH162601 | 56 | - | - | - | - | Non-Inverting | 3.6V | 3.3V | - | - | 18-Bit | - | 50pF | 2 | - | 24mA | - | 18 | 6.3 ns | - | 6.7 ns | ALVC/VCX/A | Transceiver | Bidirectional | 3-STATE WITH SERIES RESISTOR | Universal Bus Transceiver | - | - | 4.5 ns | POSITIVE EDGE | - | INDEPENDENT CONTROL | 0.04mA | - | - | - | N/A | 1.2mm | - | 14mm | 6.1mm | 1.15mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() GTLP16612MTDX ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | - | 56 | 740mg | 1 | -40°C~85°C | Tape & Reel (TR) | 74GTLP | - | yes | Obsolete | 1 (Unlimited) | 56 | - | - | - | TRANSLATES BETWEEN GTL SIGNAL LEVELS AND LVTTL OR 5V TTL SIGNAL LEVELS | - | - | 3.15V~3.45V | DUAL | GULL WING | - | 1 | 3.3V | 0.5mm | - | - | 74GTLP16612 | - | - | - | - | - | Non-Inverting | 3.45V | - | - | 18 | 18-Bit | - | - | 2 | - | - | - | 18 | 6.8 ns | 30mA | 9.8 ns | - | Transceiver | Bidirectional | OPEN-DRAIN/3-STATE | Universal Bus Transceiver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - |