- Manufacturer
- Base Part Number
- Logic Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Number of Pins
Attribute column
Categories
Logic - Universal Bus Functions
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Analog IC - Other Type | Number of Ports | Number of Bits | Family | Output Characteristics | Current - Output High, Low | Logic Type | Neg Supply Voltage-Nom (Vsup) | Output Polarity | On-State Resistance (Max) | Propagation Delay (tpd) | Off-state Isolation-Nom | Neg Supply Voltage-Max (Vsup) | On-state Resistance Match-Nom | Switch-on Time-Max | Switch-off Time-Max | Neg Supply Voltage-Min (Vsup) | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADG608TRU-REEL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | - | - | -55°C | - | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | TIN LEAD | OPERATION WITH SINGLE 3V/5V ALSO POSSIBLE | - | - | DUAL | GULL WING | 240 | 1 | 5V | 0.65mm | - | 30 | - | 16 | - | COMMERCIAL | 5.5V | MILITARY | 4.5V | 8 | 1 | SINGLE-ENDED MULTIPLEXER | - | - | - | - | - | 8 Channel Analog Multiplexer | -5V | - | 30Ohm | - | 85 dB | -5.5V | 2Ohm | 75ns | 75ns | -4.5V | - | 5mm | 4.4mm | Non-RoHS Compliant | ||
![]() 74VCX162601MTD Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | YES | - | - | - | -40°C~85°C | Tube | 74VCX | e3 | yes | Obsolete | 2 (1 Year) | 56 | MATTE TIN | WITH INDEPENDENT OUTPUT ENABLE FOR EACH DIRECTION | - | 1.4V~3.6V | DUAL | GULL WING | 260 | 1 | 1.5V | 0.5mm | unknown | NOT SPECIFIED | - | 56 | R-PDSO-G56 | COMMERCIAL | 3.6V | - | 1.4V | - | 18-Bit | - | 2 | 18 | ALVC/VCX/A | 3-STATE WITH SERIES RESISTOR | 24mA 24mA; 12mA 12mA | Universal Bus Transceiver | - | TRUE | - | 19.6 ns | - | - | - | - | - | - | 1.1mm | 14mm | 6.1mm | ROHS3 Compliant | ||
![]() 74VCXF162835MTD Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | YES | - | - | - | -40°C~85°C | Tube | 74VCX | e3 | yes | Obsolete | 2 (1 Year) | 56 | MATTE TIN | - | - | 1.65V~3.6V | DUAL | GULL WING | 260 | 1 | 1.8V | 0.5mm | - | NOT SPECIFIED | - | 56 | R-PDSO-G56 | COMMERCIAL | 3.6V | - | 1.65V | - | 18-Bit | - | 2 | 18 | ALVC/VCX/A | 3-STATE WITH SERIES RESISTOR | 12mA 12mA | Universal Bus Driver | - | TRUE | - | 7.4 ns | - | - | - | - | - | - | 1.2mm | 14mm | 6.1mm | ROHS3 Compliant | ||
![]() 74LVTH16501MEA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 56-BSSOP (0.295, 7.50mm Width) | YES | - | - | - | -40°C~85°C | Tube | 74LVTH | e3 | yes | Obsolete | 1 (Unlimited) | 56 | MATTE TIN | - | - | 2.7V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.635mm | - | NOT SPECIFIED | - | 56 | R-PDSO-G56 | COMMERCIAL | 3.6V | - | 2.7V | - | 18-Bit | - | 2 | 18 | LVT | 3-STATE | 32mA 64mA | Universal Bus Transceiver | - | TRUE | - | 6.2 ns | - | - | - | - | - | - | 2.74mm | 18.415mm | 7.5mm | ROHS3 Compliant | ||
![]() SN74ABT162500DLR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 56-BSSOP (0.295, 7.50mm Width) | - | 56-SSOP | - | - | -40°C~85°C | Tape & Reel (TR) | 74ABT | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18-Bit | - | - | - | - | - | 32mA 64mA; 12mA 12mA | Universal Bus Transceiver | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SN74LVT16835DLR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 56-BSSOP (0.295, 7.50mm Width) | YES | - | - | - | -40°C~85°C | Tape & Reel (TR) | 74LVT | e4 | yes | Obsolete | 3 (168 Hours) | 56 | NICKEL PALLADIUM GOLD | - | - | 2.7V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.635mm | unknown | NOT SPECIFIED | - | 56 | R-PDSO-G56 | - | 3.6V | - | 2.7V | - | 18-Bit | - | 2 | 18 | LVT | 3-STATE | 32mA 64mA | Universal Bus Driver | - | TRUE | - | 8.9 ns | - | - | - | - | - | - | 2.79mm | 18.415mm | 7.5mm | ROHS3 Compliant | ||
![]() 74FCT162500CTPVCT Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 56-BSSOP (0.295, 7.50mm Width) | YES | - | - | - | -40°C~85°C | Tape & Reel (TR) | 74FCT | e4 | yes | Obsolete | 3 (168 Hours) | 56 | NICKEL PALLADIUM GOLD | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.635mm | unknown | NOT SPECIFIED | - | 56 | R-PDSO-G56 | - | 5.5V | - | 4.5V | - | 18-Bit | - | 2 | 18 | FCT | 3-STATE WITH SERIES RESISTOR | 24mA 24mA | Universal Bus Transceiver | - | TRUE | - | 5.3 ns | - | - | - | - | - | - | 2.79mm | 18.415mm | 7.49mm | ROHS3 Compliant | ||
![]() SN74ALVCH16600DLR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 56-BSSOP (0.295, 7.50mm Width) | YES | - | - | - | -40°C~85°C | Tape & Reel (TR) | 74ALVCH | e4 | yes | Obsolete | 3 (168 Hours) | 56 | NICKEL PALLADIUM GOLD | WITH INDEPENDENT OUTPUT ENABLE FOR EACH DIRECTION; WITH CLOCK ENABLE | - | 1.65V~3.6V | DUAL | GULL WING | 260 | 1 | 1.8V | 0.635mm | - | NOT SPECIFIED | - | 56 | R-PDSO-G56 | - | 3.6V | - | 1.65V | - | 18-Bit | - | 2 | 18 | ALVC/VCX/A | 3-STATE | 24mA 24mA | Universal Bus Transceiver | - | TRUE | - | 7.3 ns | - | - | - | - | - | - | 2.79mm | 18.415mm | 7.49mm | ROHS3 Compliant | ||
![]() SN74GTLPH32916KR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 114-LFBGA | - | 114-BGA MICROSTAR (16x5.5) | - | - | -40°C~85°C | Tape & Reel (TR) | 74GTLPH | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | 3.15V~3.45V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 34-Bit | - | - | - | - | - | 24mA 24mA | Universal Bus Transceiver | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() GTLP10B320MTDX Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | YES | - | - | - | -40°C~85°C | Tape & Reel (TR) | 74GTLP | e3 | yes | Obsolete | 2 (1 Year) | 56 | MATTE TIN | - | - | 3.15V~3.45V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.5mm | unknown | NOT SPECIFIED | - | 56 | R-PDSO-G56 | COMMERCIAL | 3.45V | - | 3.15V | - | 10-Bit | - | 2 | 10 | - | 3-STATE | 24mA 24mA | Universal Bus Driver | - | TRUE | - | 10 ns | - | - | - | - | - | - | 1.2mm | 14mm | 6.1mm | ROHS3 Compliant | ||
![]() GTLP16616MTDX Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | YES | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | e4 | yes | Obsolete | 2 (1 Year) | 56 | NICKEL PALLADIUM GOLD | - | - | 3.15V~3.45V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.5mm | - | 30 | - | 56 | R-PDSO-G56 | COMMERCIAL | 3.45V | - | 3.15V | - | 17-Bit | - | 2 | 17 | GTLP | OPEN-DRAIN/3-STATE | 32mA 32mA | Universal Bus Transceiver | - | TRUE | - | 8.7 ns | - | - | - | - | - | - | 1.1mm | 14mm | 6.1mm | ROHS3 Compliant | ||
![]() SN74ABT16600DL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 56-BSSOP (0.295, 7.50mm Width) | YES | - | - | - | -40°C~85°C | Tube | 74ABT | e4 | - | Obsolete | 3 (168 Hours) | 56 | NICKEL PALLADIUM GOLD | WITH INDEPENDENT OUTPUT ENABLE FOR EACH DIRECTION; WITH CLOCK ENABLE | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.635mm | unknown | NOT SPECIFIED | - | 56 | R-PDSO-G56 | - | 5.5V | - | 4.5V | - | 18-Bit | - | 2 | 18 | ABT | 3-STATE | 32mA 64mA | Universal Bus Transceiver | - | TRUE | - | 5.3 ns | - | - | - | - | - | - | 2.79mm | 18.415mm | 7.49mm | ROHS3 Compliant | ||
![]() MAX4531CPP Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 20-DIP (0.300, 7.62mm) | NO | - | 70°C | - | - | Tube | MAX | e0 | no | Obsolete | 1 (Unlimited) | 20 | TIN LEAD | - | - | - | DUAL | - | 240 | 1 | 5V | - | - | 20 | - | 20 | - | - | 6V | COMMERCIAL | 2V | 4 | 2 | DIFFERENTIAL MULTIPLEXER | - | - | - | - | - | 4 Channel Analog Multiplexer | -5V | - | 100Ohm | - | 65 dB | -6V | 1Ohm | 150ns | 100ns | - | - | - | - | Non-RoHS Compliant | ||
![]() SN74ALVC162835DLR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 56-BSSOP (0.295, 7.50mm Width) | - | 56-SSOP | - | - | -40°C~85°C | Tape & Reel (TR) | 74ALVC | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | 1.65V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18-Bit | - | - | - | - | - | 12mA 12mA | Universal Bus Driver | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SN74GTLPH16612DLR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 56-BSSOP (0.295, 7.50mm Width) | - | 56-SSOP | - | - | -40°C~85°C | Tape & Reel (TR) | 74GTLPH | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 3.15V~3.45V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18-Bit | - | - | - | - | - | 32mA 64mA | Universal Bus Transceiver | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 74HC299N,652 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 20-DIP (0.300, 7.62mm) | - | 20-DIP | - | - | -40°C~125°C | Tube | 74HC | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | 2V~6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8-Bit | - | - | - | - | - | 6mA 6mA | Universal Shift Register | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ADG804YRM-REEL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | - | 125°C | - | - | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 10 | TIN LEAD | - | - | - | DUAL | GULL WING | 240 | 1 | 2.5V | 0.5mm | - | 30 | - | 10 | S-PDSO-G10 | COMMERCIAL | 3.6V | AUTOMOTIVE | 1.65V | 4 | 4 | SINGLE-ENDED MULTIPLEXER | - | - | - | - | - | 4 Channel Multiplexer | - | - | 0.77Ohm | - | 67 dB | - | 0.4Ohm | 30ns | 7ns | - | 1.1mm | 3mm | 3mm | Non-RoHS Compliant | ||
![]() CY74FCT162500CTPVC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 56-BSSOP (0.295, 7.50mm Width) | YES | - | - | - | -40°C~85°C | Tube | 74FCT | e4 | yes | Obsolete | 3 (168 Hours) | 56 | NICKEL PALLADIUM GOLD | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.635mm | - | NOT SPECIFIED | - | 56 | R-PDSO-G56 | - | 5.5V | - | 4.5V | - | 18-Bit | - | 2 | 18 | FCT | 3-STATE WITH SERIES RESISTOR | 24mA 24mA | Universal Bus Transceiver | - | TRUE | - | 5.3 ns | - | - | - | - | - | - | 2.79mm | 18.415mm | 7.49mm | ROHS3 Compliant | ||
![]() 74ALVT16601DL,512 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 56-BSSOP (0.295, 7.50mm Width) | - | 56-SSOP | - | - | -40°C~85°C | Tube | 74ALVT | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | 2.3V~2.7V 3V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18-Bit | - | - | - | - | - | 8mA 24mA; 32mA 64mA | Universal Bus Transceiver | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 74ALVCH16501DGG,11 Nexperia USA Inc. | 43 |
| Datasheet | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | YES | - | - | - | -40°C~85°C | Tape & Reel (TR) | 74ALVCH | - | - | Obsolete | 1 (Unlimited) | 56 | - | - | 8542.39.00.01 | 2.3V~3.6V | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.5V | 0.5mm | compliant | NOT SPECIFIED | 74ALVCH16501 | 56 | R-PDSO-G56 | - | 3.6V | - | 1.2V | - | 18-Bit | - | 2 | 18 | ALVC/VCX/A | 3-STATE | - | Universal Bus Transceiver | - | TRUE | - | 6.1 ns | - | - | - | - | - | - | 1.2mm | 14mm | 6.1mm | - |