- Manufacturer
- Base Part Number
- Logic Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Number of Pins
Attribute column
Categories
Logic - Universal Bus Functions
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Number of Elements | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Additional Feature | Packing Method | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Max Output Current | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Operating Supply Current | Load Capacitance | Number of Ports | Output Current | Max Supply Current | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Direction | Output Characteristics | Logic Type | Output Polarity | Max I(ol) | Prop. Delay@Nom-Sup | Trigger Type | Control Type | Schmitt Trigger | Power Supply Current-Max (ICC) | Number of Input Lines | Input Current | fmax-Min | Count Direction | Translation | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M74HC299RM13TR STMicroelectronics | 1000 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | - | 1 | -55°C~125°C | Tape & Reel (TR) | 74HC | e4 | yes | Obsolete | 1 (Unlimited) | 20 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | HOLD MODE; COMMON I/O PINS; TOTEMPOLE SERIAL SHIFT RIGHT & SHIFT LEFT OUTPUTS; GATED OUTPUT CONTROL | - | - | 2V~6V | DUAL | GULL WING | 260 | 1 | 4.5V | - | - | - | 30 | M74HC299 | 20 | - | - | - | - | 6V | 2/6V | 2V | - | 8-Bit | - | 50pF | - | - | - | 8 | 300 ns | - | 300 ns | HC/UH | Shift Register | Bidirectional | 3-STATE | Universal Shift Register | TRUE | - | - | POSITIVE EDGE | - | - | - | 10 | - | 24 MHz | - | - | 2.45mm | - | 13mm | 7.6mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ALVCH16601DL Texas Instruments | 3515 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 56-BSSOP (0.295, 7.50mm Width) | 56 | 694.790113mg | 1 | -40°C~85°C | Tube | 74ALVCH | e4 | yes | Active | 1 (Unlimited) | 56 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | WITH INDEPENDENT OUTPUT ENABLE FOR EACH DIRECTION; WITH CLOCK ENABLE | - | - | 1.65V~3.6V | DUAL | GULL WING | 260 | 1 | 1.8V | 0.635mm | - | - | - | 74ALVCH16601 | 56 | - | - | - | Non-Inverting | 3.6V | 3.3V | - | - | 18-Bit | - | 50pF | 2 | 24mA | 40μA | 18 | 5.8 ns | - | 6.1 ns | ALVC/VCX/A | Transceiver | Bidirectional | 3-STATE | Universal Bus Transceiver | - | 0.024 A | - | POSITIVE EDGE | INDEPENDENT CONTROL | - | 0.04mA | - | - | - | - | N/A | 2.79mm | - | 18.41mm | 7.49mm | 2.59mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74ALVCH16501DL Texas Instruments | 1000 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 56-BSSOP (0.295, 7.50mm Width) | 56 | 689.999043mg | 1 | -40°C~85°C | Tube | 74ALVCH | e4 | yes | Active | 1 (Unlimited) | 56 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | WITH INDEPENDENT OUTPUT ENABLE FOR EACH DIRECTION | - | - | 1.65V~3.6V | DUAL | GULL WING | 260 | 1 | 2.5V | 0.635mm | - | - | - | 74ALVCH16501 | 56 | - | - | - | Non-Inverting | 3.6V | 3.3V | - | - | 18-Bit | - | 50pF | 2 | 24mA | - | 18 | 5.6 ns | - | 6.3 ns | ALVC/VCX/A | Transceiver | Bidirectional | 3-STATE | Universal Bus Transceiver | - | 0.024 A | 3.9 ns | POSITIVE EDGE | INDEPENDENT CONTROL | - | 0.04mA | - | - | - | - | N/A | 2.79mm | - | 18.41mm | 7.49mm | 2.59mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74ALVCH16501DGGRG4 Texas Instruments | 598 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Gold | Surface Mount | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | 56 | 252.792698mg | 1 | -40°C~85°C | Tape & Reel (TR) | 74ALVCH | e4 | yes | Active | 1 (Unlimited) | 56 | - | EAR99 | - | WITH INDEPENDENT OUTPUT ENABLE FOR EACH DIRECTION | TR | - | 1.65V~3.6V | DUAL | GULL WING | 260 | 1 | 2.5V | 0.5mm | - | - | - | 74ALVCH16501 | 56 | - | - | - | Non-Inverting | 3.6V | 3.3V | - | - | 18-Bit | - | 50pF | 2 | 24mA | - | 18 | 5.6 ns | 40μA | 5.6 ns | ALVC/VCX/A | Transceiver | Bidirectional | 3-STATE | Universal Bus Transceiver | - | 0.024 A | 3.9 ns | POSITIVE EDGE | INDEPENDENT CONTROL | - | 0.04mA | - | - | - | - | N/A | 1.2mm | - | 14mm | 6.1mm | 1.15mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ALVC162836DL Texas Instruments | In Stock | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 56-BSSOP (0.295, 7.50mm Width) | 56 | 694.790113mg | 1 | -40°C~85°C | Tube | 74ALVC | e4 | yes | Active | 1 (Unlimited) | 56 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 1.65V~3.6V | DUAL | GULL WING | 260 | 1 | 1.8V | 0.635mm | - | - | NOT SPECIFIED | 74ALVC162836 | 56 | Not Qualified | 12mA | 3.3V | Non-Inverting | 3.6V | - | - | 20 | 20-Bit | - | 50pF | 2 | 12mA | 40μA | 20 | 5.5 ns | - | 6.1 ns | ALVC/VCX/A | - | Unidirectional | 3-STATE WITH SERIES RESISTOR | Universal Bus Driver | - | - | 4 ns | - | ENABLE LOW | - | 0.04mA | - | - | - | - | N/A | 2.79mm | - | 18.41mm | 7.49mm | 2.59mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74ALVCH162601DLR Texas Instruments | 34 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 56-BSSOP (0.295, 7.50mm Width) | 56 | 694.790113mg | 1 | -40°C~85°C | Cut Tape (CT) | 74ALVCH | e4 | yes | Active | 1 (Unlimited) | 56 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | WITH INDEPENDENT OUTPUT ENABLE FOR EACH DIRECTION; WITH CLOCK ENABLE | TR | - | 1.65V~3.6V | DUAL | GULL WING | 260 | 1 | 1.8V | 0.635mm | - | - | - | 74ALVCH162601 | 56 | - | - | - | Non-Inverting | 3.6V | 3.3V | - | - | 18-Bit | - | 50pF | 2 | 24mA | - | 18 | 6.3 ns | - | 6.7 ns | ALVC/VCX/A | Transceiver | Bidirectional | 3-STATE WITH SERIES RESISTOR | Universal Bus Transceiver | - | - | 4.5 ns | POSITIVE EDGE | INDEPENDENT CONTROL | - | 0.04mA | - | - | - | - | N/A | 2.79mm | - | 18.41mm | 7.49mm | 2.59mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CD74HC299E Texas Instruments | 329 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | 20 | 1.1991g | 1 | -55°C~125°C | Tube | 74HC | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | - | COMMON I/O PINS; GATED OUTPUT CONTROL | - | - | 2V~6V | DUAL | - | - | 1 | 4.5V | 2.54mm | - | 50MHz | - | 74HC299 | 20 | - | - | - | - | 6V | 2/6V | 2V | - | 8-Bit | - | 50pF | - | - | - | 8 | 34 ns | 8μA | 300 ns | HC/UH | Shift Register | Bidirectional | - | Universal Shift Register | TRUE | 0.0052 A | - | POSITIVE EDGE | - | No | - | 3 | 1μA | - | - | - | 5.08mm | - | 24.33mm | 6.35mm | 4.57mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74ALVCH162525GR Texas Instruments | 4000 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | 56 | 252.792698mg | 1 | -40°C~85°C | Cut Tape (CT) | 74ALVCH | - | no | Obsolete | 1 (Unlimited) | 56 | - | - | - | WITH CLOCK ENABLE FOR EACH REGISTER | TAPE AND REEL | 160mW | 1.65V~3.6V | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.8V | 0.5mm | unknown | - | NOT SPECIFIED | 74ALVCH162525 | 56 | Not Qualified | - | - | Non-Inverting | 3.6V | 3.3V | - | - | 18-Bit | - | - | 2 | - | - | 18 | 5.4 ns | - | 6.8 ns | ALVC/VCX/A | Transceiver | - | 3-STATE WITH SERIES RESISTOR | Universal Bus Transceiver, CMOS | - | 0.024 A | 4.7 ns | POSITIVE EDGE | INDEPENDENT CONTROL | - | - | - | - | - | BIDIRECTIONAL | N/A | - | - | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() SN74ALVCH162835GR Texas Instruments | 12400 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | 56 | 252.792698mg | 1 | -40°C~85°C | Cut Tape (CT) | 74ALVCH | - | - | Obsolete | 1 (Unlimited) | 56 | - | - | - | - | TAPE AND REEL | - | 1.65V~3.6V | DUAL | GULL WING | - | 1 | 1.8V | 0.5mm | - | - | - | 74ALVCH162835 | 56 | - | - | - | Non-Inverting | 3.6V | 3.3V | - | 18 | 18-Bit | - | 50pF | 2 | 12mA | - | 18 | 6.1 ns | - | 6.5 ns | ALVC/VCX/A | - | Unidirectional | 3-STATE WITH SERIES RESISTOR | Universal Bus Driver | - | - | 5.4 ns | - | ENABLE LOW | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ALVCH162601DL Texas Instruments | 292 |
| Datasheet | 8 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 56-BSSOP (0.295, 7.50mm Width) | 56 | 689.999043mg | 1 | -40°C~85°C | Tube | 74ALVCH | e4 | yes | Active | 1 (Unlimited) | 56 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | WITH INDEPENDENT OUTPUT ENABLE FOR EACH DIRECTION; WITH CLOCK ENABLE | - | - | 1.65V~3.6V | DUAL | GULL WING | 260 | 1 | 1.8V | 0.635mm | - | - | NOT SPECIFIED | 74ALVCH162601 | 56 | Not Qualified | - | - | Non-Inverting | 3.6V | 3.3V | - | - | 18-Bit | - | 50pF | 2 | 24mA | - | 18 | 6.3 ns | - | 6.7 ns | ALVC/VCX/A | Transceiver | Bidirectional | 3-STATE WITH SERIES RESISTOR | Universal Bus Transceiver | - | - | 4.5 ns | POSITIVE EDGE | INDEPENDENT CONTROL | - | 0.04mA | - | - | - | - | N/A | 2.79mm | - | 18.41mm | 7.49mm | 2.59mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74ALVC16334DGVR Texas Instruments | 8025 | - | Datasheet | - | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 48-TFSOP (0.173, 4.40mm Width) | 48 | 120.003531mg | 1 | -40°C~85°C | Cut Tape (CT) | 74ALVC | e4 | yes | Discontinued | 1 (Unlimited) | 48 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 1.65V~3.6V | DUAL | GULL WING | 260 | 1 | 1.8V | 0.4mm | - | - | NOT SPECIFIED | 74ALVC16334 | 48 | Not Qualified | - | - | Non-Inverting | 3.6V | 3.3V | - | 16 | 16-Bit | - | 50pF | 2 | 24mA | - | 16 | 4.5 ns | - | 5.4 ns | ALVC/VCX/A | - | Unidirectional | 3-STATE | Universal Bus Driver | - | 0.024 A | 3.3 ns | - | ENABLE LOW | - | 0.04mA | - | - | - | - | N/A | 1.2mm | - | 9.7mm | 4.4mm | 1.05mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ALVCHR16601VR Texas Instruments | 43 |
| Datasheet | - | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 56-TFSOP (0.173, 4.40mm Width) | 56 | 139.989945mg | 1 | -40°C~85°C | Cut Tape (CT) | 74ALVCHR | e4 | yes | Discontinued | 1 (Unlimited) | 56 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 1.65V~3.6V | DUAL | GULL WING | 260 | 1 | 1.8V | 0.4mm | - | - | NOT SPECIFIED | 74ALVCHR16601 | 56 | Not Qualified | - | - | Non-Inverting | 3.6V | 3.3V | - | - | 18-Bit | - | - | 2 | - | - | 18 | 6.3 ns | - | 6.6 ns | ALVC/VCX/A | Transceiver | Bidirectional | 3-STATE WITH SERIES RESISTOR | Universal Bus Transceiver | - | - | 4.4 ns | POSITIVE EDGE | INDEPENDENT CONTROL | - | 0.04mA | - | - | - | - | N/A | 1.2mm | - | 11.3mm | 4.4mm | 1.05mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ABTH32501PZ Texas Instruments | 21 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 100-LQFP | 100 | 677.610302mg | 2 | -40°C~85°C | Tube | 74ABTH | e4 | no | Obsolete | 3 (168 Hours) | 100 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | WITH INDEPENDENT OUTPUT ENABLE FOR EACH DIRECTION | - | - | 4.5V~5.5V | QUAD | GULL WING | 260 | 2 | 5V | 0.5mm | - | - | - | 74ABTH32501 | 100 | - | - | 5V | Non-Inverting | - | 5V | - | - | 36-Bit | - | 50pF | 2 | 64mA | 90mA | 36 | 5.4 ns | - | 6 ns | ABT | Transceiver | Bidirectional | 3-STATE | Universal Bus Transceiver | - | 0.064 A | - | POSITIVE EDGE | INDEPENDENT CONTROL | - | - | - | - | - | - | N/A | 1.4mm | - | 14mm | 14mm | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() SN74ALVTH16601DLR Texas Instruments | 13 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 56-BSSOP (0.295, 7.50mm Width) | 56 | 694.790113mg | 1 | -40°C~85°C | Cut Tape (CT) | 74ALVTH | e4 | yes | Active | 1 (Unlimited) | 56 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | CAN ALSO OPERATE WITH 3.3V SUPPLY | TR | - | 2.3V~2.7V | DUAL | GULL WING | 260 | 1 | 2.5V | 0.635mm | - | - | NOT SPECIFIED | 74ALVTH16601 | 56 | Not Qualified | - | 3.3V | Non-Inverting | 3.6V | - | 2.3V | - | 18-Bit | 3.5mA | 30pF | 2 | 32mA | 5mA | 18 | 4.6 ns | 3.5mA | 5.9 ns | - | Transceiver | Bidirectional | 3-STATE | Universal Bus Transceiver | - | 0.024 A | 4.8 ns | POSITIVE EDGE | INDEPENDENT CONTROL | - | - | - | - | - | - | N/A | 2.79mm | - | 18.41mm | 7.49mm | 2.59mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CD74HCT299M96 Texas Instruments | 627 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | 500.709277mg | 1 | -55°C~125°C | Tape & Reel (TR) | 74HCT | e4 | yes | Active | 1 (Unlimited) | 20 | - | - | - | COMMON I/O PINS; GATED OUTPUT CONTROL | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | NOT SPECIFIED | 74HCT299 | 20 | Not Qualified | - | 5V | - | - | 5V | - | - | 8-Bit | - | 50pF | - | - | - | 8 | 45 ns | 8μA | 69 ns | HCT | Shift Register | Bidirectional | - | Universal Shift Register | TRUE | 0.004 A | 56 ns | POSITIVE EDGE | - | No | - | 3 | - | - | - | - | 2.65mm | - | 12.8mm | 7.5mm | 2.35mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ALVC162334DLR Texas Instruments | 13 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | 48 | 599.989307mg | 1 | -40°C~85°C | Tape & Reel (TR) | 74ALVC | e4 | yes | Active | 1 (Unlimited) | 48 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 1.65V~3.6V | DUAL | GULL WING | 260 | 1 | 1.8V | 0.635mm | - | - | NOT SPECIFIED | 74ALVC162334 | 48 | Not Qualified | - | - | Non-Inverting | 3.6V | 3.3V | - | 16 | 16-Bit | - | 50pF | 2 | - | - | 16 | 3.9 ns | - | 6.4 ns | ALVC/VCX/A | - | Unidirectional | 3-STATE WITH SERIES RESISTOR | Universal Bus Driver | - | - | - | - | ENABLE LOW | - | 0.04mA | - | - | - | - | N/A | 2.79mm | - | 15.88mm | 7.49mm | 2.59mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() GTLP16616MTD ON Semiconductor | 2516 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | 56 | 740mg | 1 | -40°C~85°C | Tube | - | - | yes | Obsolete | 1 (Unlimited) | 56 | - | - | - | - | - | - | 3.15V~3.45V | DUAL | GULL WING | - | 1 | 3.3V | 0.5mm | - | - | - | 74GTLP16616 | - | - | - | - | Non-Inverting | 3.45V | - | - | - | 17-Bit | - | - | 2 | - | - | 17 | 10 ns | 30mA | 10 ns | - | Transceiver, Translator | Bidirectional | OPEN-DRAIN/3-STATE | Universal Bus Transceiver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() SN74ALVCH162334VR Texas Instruments | 3200 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 48-TFSOP (0.173, 4.40mm Width) | 48 | 123.490523mg | 1 | -40°C~85°C | Cut Tape (CT) | 74ALVCH | e4 | yes | Active | 1 (Unlimited) | 48 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 1.65V~3.6V | DUAL | GULL WING | 260 | 1 | 1.8V | 0.4mm | - | - | - | 74ALVCH162334 | 48 | - | - | - | Non-Inverting | 3.6V | 3.3V | - | 16 | 16-Bit | - | - | 2 | 12mA | - | 16 | 3.9 ns | - | 6 ns | ALVC/VCX/A | - | Unidirectional | 3-STATE WITH SERIES RESISTOR | Universal Bus Driver | - | - | - | - | ENABLE LOW | - | 0.04mA | - | - | - | - | N/A | 1.2mm | - | 9.7mm | 4.4mm | 1.05mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ALVCH16500DLR Texas Instruments | 34 | - | Datasheet | - | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 56-BSSOP (0.295, 7.50mm Width) | 56 | 689.999043mg | 1 | -40°C~85°C | Cut Tape (CT) | 74ALVCH | e4 | yes | Discontinued | 1 (Unlimited) | 56 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | WITH INDEPENDENT OUTPUT ENABLE FOR EACH DIRECTION | TR | - | 1.65V~3.6V | DUAL | GULL WING | 260 | 1 | 1.8V | 0.635mm | - | - | NOT SPECIFIED | 74ALVCH16500 | 56 | Not Qualified | - | 3.3V | Non-Inverting | 3.6V | - | - | - | 18-Bit | - | 50pF | 2 | - | 40μA | 18 | 6.6 ns | - | 6.6 ns | ALVC/VCX/A | Transceiver | Bidirectional | 3-STATE | Universal Bus Transceiver | - | 0.024 A | 3.9 ns | NEGATIVE EDGE | INDEPENDENT CONTROL | - | 0.04mA | - | - | - | - | N/A | 2.79mm | - | 18.41mm | 7.49mm | 2.59mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVT16500DLR Texas Instruments | 43 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 56-BSSOP (0.295, 7.50mm Width) | 56 | 689.999043mg | 1 | -40°C~85°C | Tape & Reel (TR) | 74LVT | e4 | yes | Discontinued | 1 (Unlimited) | 56 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | WITH INDEPENDENT OUTPUT ENABLE FOR EACH DIRECTION | TAPE AND REEL | - | 2.7V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.635mm | - | - | - | 74LVT16500 | 56 | - | - | 3.3V | Non-Inverting | 3.6V | - | 2.7V | 18 | 18-Bit | - | 50pF | 2 | - | - | 18 | 9.9 ns | - | 9.9 ns | LVT | Transceiver | Bidirectional | 3-STATE | Universal Bus Transceiver | - | 0.064 A | 5.9 ns | NEGATIVE EDGE | INDEPENDENT CONTROL | - | 5mA | - | - | - | - | N/A | - | 2.79mm | - | 7.5mm | - | No | - | ROHS3 Compliant | Contains Lead |