- Manufacturer
- Base Part Number
- Logic Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Number of Pins
Attribute column
Categories
Logic - Universal Bus Functions
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Qualification Status | Max Output Current | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Operating Supply Current | Load Capacitance | Number of Ports | Nominal Supply Current | Output Current | Max Supply Current | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Direction | Output Characteristics | Logic Type | Output Polarity | Max I(ol) | Prop. Delay@Nom-Sup | Trigger Type | Propagation Delay (tpd) | Control Type | Power Supply Current-Max (ICC) | Number of Input Lines | Translation | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN74GTLPH16916VR Texas Instruments | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 56-TFSOP (0.173, 4.40mm Width) | 56 | 145.007811mg | - | - | -40°C~85°C | Cut Tape (CT) | - | 74GTLPH | - | - | Obsolete | 1 (Unlimited) | 56 | - | - | - | - | 8542.39.00.01 | TAPE AND REEL | 3.15V~3.45V | DUAL | GULL WING | - | 1 | 3.3V | 0.4mm | - | - | 74GTLPH16916 | 56 | - | - | - | 3.45V | - | - | 3.3V | 3.15V | - | 17-Bit | - | - | 2 | - | 50mA | - | 17 | - | - | - | - | Transceiver | Bidirectional | 3-STATE | Universal Bus Transceiver | TRUE | 0.05 A | 6 ns | POSITIVE EDGE | 6.3 ns | INDEPENDENT CONTROL | - | - | GTLP & LVTTL | - | 1.2mm | 11.3mm | 4.4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ALVCHR162601DL Texas Instruments | 43 |
| Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 56-BSSOP (0.295, 7.50mm Width) | 56 | 689.999043mg | 1 | - | -40°C~85°C | Tube | - | 74ALVCHR | e4 | - | Active | 1 (Unlimited) | 56 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | WITH INDEPENDENT OUTPUT ENABLE FOR EACH DIRECTION | - | - | 1.65V~3.6V | DUAL | GULL WING | 260 | 1 | 1.8V | 0.635mm | - | - | 74ALVCHR162601 | 56 | - | - | - | - | Non-Inverting | 3.6V | 3.3V | - | - | 18-Bit | - | 50pF | 2 | - | 12mA | - | 18 | 6.3 ns | - | 6.6 ns | ALVC/VCX/A | Transceiver | Bidirectional | 3-STATE WITH SERIES RESISTOR | Universal Bus Transceiver | - | - | 4.4 ns | POSITIVE EDGE | - | INDEPENDENT CONTROL | 0.04mA | - | N/A | - | 2.79mm | - | 7.5mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() 74ALVCH162601DGGS Nexperia USA Inc. | 43 |
| Datasheet | 8 Weeks | - | Gold | Surface Mount | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | 56 | - | - | Industrial grade | -40°C~85°C | Tube | - | 74ALVCH | e4 | - | Active | 2 (1 Year) | 56 | - | - | - | - | - | - | 1.2V~3.6V | DUAL | GULL WING | - | 1 | 2.4V | 0.5mm | - | - | - | 56 | - | - | - | - | Non-Inverting | 3.6V | - | 1.2V | - | 18-Bit | - | - | 2 | - | - | - | 18 | - | 40μA | - | ALVC/VCX/A | Transceiver | Bidirectional | 3-STATE WITH SERIES RESISTOR | Universal Bus Transceiver | - | - | - | - | 6.4 ns | - | - | - | - | - | 1.2mm | 14mm | 6.1mm | - | - | - | ROHS3 Compliant | - | ||
![]() SN74ALVCH16903DL Texas Instruments | In Stock | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 56-BSSOP (0.295, 7.50mm Width) | 56 | 694.790113mg | 1 | - | 0°C~70°C | Tube | - | 74ALVCH | e4 | yes | Active | 1 (Unlimited) | 56 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.635mm | - | NOT SPECIFIED | 74ALVCH16903 | 56 | - | Not Qualified | 24mA | 3.3V | Non-Inverting | 3.6V | - | 2.3V | 12 | 12-Bit | - | - | 2 | - | 24mA | 40μA | 12 | 8.6 ns | - | 8.6 ns | ALVC/VCX/A | Transceiver | Unidirectional | 3-STATE | Universal Bus Driver | - | 0.024 A | - | POSITIVE EDGE | - | INDEPENDENT CONTROL | 0.04mA | - | N/A | 2.79mm | - | 18.41mm | 7.49mm | 2.59mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() GTLP16T1655MTD ON Semiconductor | 10557 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 64-TFSOP (0.240, 6.10mm Width) | 64 | - | 1 | - | -40°C~85°C | Tube | 2005 | 74GTLP | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 3V~3.6V | - | - | - | - | - | - | - | - | 74GTLP16T1655 | - | - | - | - | 3.3V | Non-Inverting | - | - | - | 16 | 16-Bit | - | - | - | - | - | - | - | 4 ns | - | 5.8 ns | - | Transceiver | - | - | Universal Bus Transceiver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SN74ALVCHG162280GR Texas Instruments | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 80-TFSOP (0.240, 6.10mm Width) | 80 | 265.096391mg | 1 | - | 0°C~70°C | Cut Tape (CT) | - | 74ALVCHG | e4 | yes | Obsolete | 1 (Unlimited) | 80 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.4mm | - | - | 74ALVCHG162280 | 80 | 32 | - | - | 3.3V | Non-Inverting | 3.6V | - | 3V | - | 16 ~ 32-Bit | - | - | 3 | - | - | 40μA | 16 | 7.4 ns | 40μA | 9.5 ns | ALVC/VCX/A | - | - | 3-STATE WITH SERIES RESISTOR | Registered Bus Exchanger | - | - | - | - | - | - | - | 16 | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() GTLP16616MTDX ON Semiconductor | 157 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | 56 | 740mg | 1 | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | yes | Obsolete | 1 (Unlimited) | 56 | - | - | - | - | - | - | 3.15V~3.45V | DUAL | GULL WING | - | 1 | 3.3V | 0.5mm | - | - | 74GTLP16616 | - | - | - | - | - | Non-Inverting | 3.45V | - | - | 17 | 17-Bit | - | - | 2 | - | - | - | 17 | 6.8 ns | 30mA | 10 ns | - | Transceiver, Translator | Bidirectional | OPEN-DRAIN/3-STATE | Universal Bus Transceiver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() SN74ALVC16835DL Texas Instruments | 8410 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 56-BSSOP (0.295, 7.50mm Width) | 56 | 689.999043mg | 1 | - | -40°C~85°C | Tube | - | 74ALVC | e4 | yes | Active | 1 (Unlimited) | 56 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 1.65V~3.6V | DUAL | GULL WING | 260 | 1 | 1.8V | 0.635mm | - | NOT SPECIFIED | 74ALVC16835 | 56 | - | Not Qualified | 24mA | - | Non-Inverting | 3.6V | 3.3V | - | 18 | 18-Bit | - | 50pF | 2 | - | 24mA | - | 18 | 5.2 ns | - | 5.6 ns | ALVC/VCX/A | - | Unidirectional | 3-STATE | Universal Bus Driver | - | 0.024 A | 4.5 ns | - | - | ENABLE LOW | 0.04mA | - | N/A | 2.79mm | - | 18.41mm | 7.49mm | 2.59mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74ABT16600DLR Texas Instruments | 20000 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 56-BSSOP (0.295, 7.50mm Width) | 56 | 694.790113mg | - | - | -40°C~85°C | Cut Tape (CT) | - | 74ABT | - | - | Obsolete | 1 (Unlimited) | 56 | - | - | - | WITH INDEPENDENT OUTPUT ENABLE FOR EACH DIRECTION; WITH CLOCK ENABLE | 8542.39.00.01 | TAPE AND REEL | 4.5V~5.5V | DUAL | GULL WING | - | 1 | 5V | 0.635mm | - | - | 74ABT16600 | 56 | 18 | - | - | 5V | Non-Inverting | - | 5V | - | - | 18-Bit | - | 50pF | 2 | - | 64mA | - | 18 | 4.7 ns | - | - | ABT | Transceiver | Bidirectional | 3-STATE | Universal Bus Transceiver | - | 0.064 A | 4.9 ns | NEGATIVE EDGE | - | INDEPENDENT CONTROL | 36mA | - | N/A | - | 2.79mm | - | 7.49mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ALVCH16835DGVR Texas Instruments | 25 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 56-TFSOP (0.173, 4.40mm Width) | 56 | 139.989945mg | - | - | -40°C~85°C | Cut Tape (CT) | - | 74ALVCH | e4 | yes | Active | 1 (Unlimited) | 56 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.39.00.01 | TR | 1.65V~3.6V | DUAL | GULL WING | 260 | 1 | 1.8V | 0.4mm | - | NOT SPECIFIED | 74ALVCH16835 | 56 | 18 | Not Qualified | - | - | - | 3.6V | 3.3V | 1.65V | - | 18-Bit | - | 50pF | 2 | - | - | - | 18 | 5.2 ns | - | - | ALVC/VCX/A | - | Unidirectional | 3-STATE | Universal Bus Driver | TRUE | 0.024 A | 4.5 ns | - | - | ENABLE LOW | 0.04mA | - | N/A | 1.2mm | - | 11.3mm | 4.4mm | 1.05mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ALVTH16601DL Texas Instruments | In Stock | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 56-BSSOP (0.295, 7.50mm Width) | 56 | 689.999043mg | 1 | - | -40°C~85°C | Tube | - | 74ALVTH | e4 | yes | Active | 1 (Unlimited) | 56 | SMD/SMT | - | Nickel/Palladium/Gold (Ni/Pd/Au) | CAN ALSO OPERATE WITH 3.3V SUPPLY | - | - | 2.3V~2.7V | DUAL | GULL WING | 260 | 1 | 2.5V | 0.635mm | - | - | 74ALVTH16601 | 56 | - | - | - | - | Non-Inverting | 3.6V | 2.5/3.3V | 2.3V | - | 18-Bit | 3.5mA | 30pF | 2 | - | 32mA | 5mA | 18 | 4.6 ns | 3.5mA | 5.9 ns | - | Transceiver | Bidirectional | 3-STATE | Universal Bus Transceiver | - | 0.024 A | 4.8 ns | POSITIVE EDGE | - | INDEPENDENT CONTROL | - | - | N/A | 2.79mm | - | 18.41mm | 7.49mm | 2.59mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74ALVCHR16269AVR Texas Instruments | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 56-TFSOP (0.173, 4.40mm Width) | 56 | 145.007811mg | - | - | -40°C~85°C | Cut Tape (CT) | - | 74ALVCHR | - | yes | Obsolete | 1 (Unlimited) | 56 | - | - | - | - | 8542.39.00.01 | - | 1.65V~3.6V | DUAL | GULL WING | - | 1 | 1.8V | 0.4mm | - | - | 74ALVCHR16269 | 56 | - | - | - | - | Non-Inverting | 3.6V | 3.3V | 1.65V | - | 12 ~ 24-Bit | - | - | 3 | - | - | - | 12 | 5.8 ns | - | - | ALVC/VCX/A | - | - | 3-STATE WITH SERIES RESISTOR | Registered Bus Exchanger | - | - | - | - | - | - | - | 12 | - | - | 1.2mm | 11.3mm | 4.4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74GTLPH16612DLR Texas Instruments | 845 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 56-BSSOP (0.295, 7.50mm Width) | 56 | 694.790113mg | 1 | - | -40°C~85°C | Cut Tape (CT) | - | 74GTLPH | e4 | yes | Discontinued | 1 (Unlimited) | 56 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | ALSO REQUIRES 5V SUPPLY | - | TAPE AND REEL | 3.15V~3.45V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.635mm | - | - | 74GTLPH16612 | 56 | - | - | - | - | Non-Inverting | 3.45V | 3.35V | - | 18 | 18-Bit | - | - | 2 | - | - | - | 18 | 7.8 ns | - | 7.8 ns | - | Transceiver | Bidirectional | 3-STATE | Universal Bus Transceiver | - | 0.064 A | - | POSITIVE EDGE | - | INDEPENDENT CONTROL | - | - | GTL/P & LVTTL | - | 2.79mm | - | 7.49mm | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() SN74ALVC16834DL Texas Instruments | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 56-BSSOP (0.295, 7.50mm Width) | 56 | 689.999043mg | 1 | - | -40°C~85°C | Tube | - | 74ALVC | e4 | yes | Obsolete | 1 (Unlimited) | 56 | SMD/SMT | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 1.65V~3.6V | DUAL | GULL WING | 260 | 1 | 1.8V | 0.635mm | - | - | 74ALVC16834 | 56 | - | - | 24mA | - | Non-Inverting | 3.6V | 3.3V | - | 18 | 18-Bit | - | - | 2 | - | 24mA | - | 18 | 5.3 ns | - | 6 ns | ALVC/VCX/A | - | Unidirectional | 3-STATE | Universal Bus Driver | - | 0.024 A | - | - | - | ENABLE LOW | - | - | - | - | 2.79mm | - | 7.49mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() SN74ABT162501DL Texas Instruments | 927 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 56-BSSOP (0.295, 7.50mm Width) | 56 | 694.790113mg | 1 | - | -40°C~85°C | Tube | - | 74ABT | e4 | yes | Discontinued | 1 (Unlimited) | 56 | SMD/SMT | - | Nickel/Palladium/Gold (Ni/Pd/Au) | WITH INDEPENDENT OUTPUT ENABLE FOR EACH DIRECTION | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.635mm | - | - | 74ABT162501 | 56 | - | - | - | 5V | Non-Inverting | - | 5V | - | 18 | 18-Bit | - | - | 2 | - | 64mA | - | 18 | 4.8 ns | - | 6.5 ns | ABT | Transceiver | Bidirectional | 3-STATE WITH SERIES RESISTOR | Universal Bus Transceiver | - | 0.064 A | 5.7 ns | POSITIVE EDGE | - | INDEPENDENT CONTROL | 36mA | - | N/A | - | 2.79mm | - | 7.49mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() 74ALVCH32501ZKFR Texas Instruments | In Stock | - | Datasheet | - | LIFEBUY (Last Updated: 6 days ago) | Copper, Silver, Tin | Surface Mount | Surface Mount | 114-LFBGA | 114 | 200.204332mg | 2 | - | -40°C~85°C | Tape & Reel (TR) | - | 74ALVCH | e1 | yes | Last Time Buy | 3 (168 Hours) | 114 | SMD/SMT | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | TR | 1.65V~3.6V | BOTTOM | BALL | 260 | 2 | 1.8V | 0.8mm | - | - | 74ALVCH32501 | 114 | - | - | - | - | Non-Inverting | 3.6V | 3.3V | 1.65V | 36 | 36-Bit | - | - | 2 | - | 24mA | - | 32 | 5.6 ns | 80μA | 6.3 ns | ALVC/VCX/A | Transceiver | Bidirectional | 3-STATE | Universal Bus Transceiver | - | - | 3.9 ns | POSITIVE EDGE | - | INDEPENDENT CONTROL | 0.08mA | - | N/A | 1.4mm | - | 16mm | 5.5mm | 950μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74GTL16612DGGR Texas Instruments | 43 |
| - | - | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | 56 | 252.792698mg | 1 | - | -40°C~85°C | Cut Tape (CT) | - | 74GTL | e4 | yes | Discontinued | 1 (Unlimited) | 56 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | TRANSLATES BETWEEN GTL LEVELS AND LVTTL OR 5V TTL LEVELS | - | TR | 3.15V~3.45V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.5mm | 95MHz | - | 74GTL16612 | 56 | - | - | - | - | Non-Inverting | 3.45V | 3.35V | - | - | 18-Bit | - | - | 2 | 120mA | 64mA | - | 18 | 6.3 ns | 12μA | 7.4 ns | GTL/TVC | Transceiver, Translator | Bidirectional | 3-STATE | Universal Bus Transceiver | - | 0.064 A | - | POSITIVE EDGE | - | INDEPENDENT CONTROL | - | - | GTL & LVTTL | 1.2mm | - | 14mm | 6.1mm | 1.15mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ALVC162835DLR Texas Instruments | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 56-BSSOP (0.295, 7.50mm Width) | 56 | 694.790113mg | 1 | - | -40°C~85°C | Tape & Reel (TR) | - | 74ALVC | - | yes | Obsolete | 1 (Unlimited) | 56 | - | - | - | - | - | TAPE AND REEL | 1.65V~3.6V | DUAL | GULL WING | - | 1 | 1.8V | 0.635mm | - | - | 74ALVC162835 | 56 | - | - | - | - | Non-Inverting | 3.6V | 3.3V | - | 18 | 18-Bit | - | 50pF | 2 | - | - | - | 18 | 6.1 ns | - | 6.5 ns | ALVC/VCX/A | - | Unidirectional | 3-STATE | Universal Bus Driver | - | - | 5.4 ns | - | - | ENABLE LOW | - | - | - | - | 2.79mm | - | 7.49mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AVC16269DGVR Texas Instruments | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 56-TFSOP (0.173, 4.40mm Width) | 56 | 145.007811mg | - | - | -40°C~85°C | Cut Tape (CT) | - | 74AVC | - | - | Obsolete | 1 (Unlimited) | 56 | - | - | - | - | 8542.39.00.01 | - | 1.4V~3.6V | DUAL | GULL WING | - | 1 | 1.5V | 0.4mm | - | - | 74AVC16269 | 56 | - | - | - | - | - | 3.6V | 3.3V | 1.4V | - | 12 ~ 24-Bit | - | - | 3 | 250mA | 12mA | - | 12 | 3 ns | - | - | AVC | AND | - | 3-STATE | Registered Bus Exchanger | TRUE | - | - | - | - | - | - | 12 | - | - | 1.2mm | 11.3mm | 4.4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74ABT16500CMTD ON Semiconductor | 1583 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | 56 | - | 1 | - | -40°C~85°C | Tube | - | 74ABT | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | 74ABT16500 | - | - | - | - | 5V | Non-Inverting | - | - | - | 18 | 18-Bit | - | - | - | - | - | - | - | 5.3 ns | - | 9.9 ns | - | Transceiver | - | - | Universal Bus Transceiver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free |