- Manufacturer
- Packaging
- Part Status
- RoHS Status
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Mounting Type
- Operating Temperature
- Package / Case
- Voltage - Supply
- Moisture Sensitivity Level (MSL)
Attribute column
Categories
Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Memory Types | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Voltage | Interface | Memory Size | Operating Supply Current | Number of Ports | Nominal Supply Current | Operating Mode | uPs/uCs/Peripheral ICs Type | Clock Frequency | Supply Current-Max | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Max Frequency | Access Time (Max) | Parallel/Serial | I/O Type | External Data Bus Width | Sync/Async | Word Size | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Standby Voltage-Min | Alternate Memory Width | Number of Timers | Output Enable | Page Size | Ambient Temperature Range High | Refresh Cycles | I2C Control Byte | Sequential Burst Length | Interleaved Burst Length | Time-Min | Interrupt Capability | Volatile | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() W25Q128JVSIQ Winbond Electronics | 54000 | - | Datasheet | 10 Weeks | - | - | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | YES | - | Non-Volatile | -40°C~85°C TA | Tray | 2012 | SpiFlash® | - | yes | Active | 3 (168 Hours) | 8 | 3A991.B.1.A | - | IT ALSO OPERATES AT 104 MHZ CLOCK FREQUENCY AT 2.7 TO 3.0 V SUPPLY VOLTAGE | 8542.32.00.51 | 2.7V~3.6V | DUAL | NOT SPECIFIED | 1 | 3.3V | 1.27mm | - | - | NOT SPECIFIED | - | - | S-PDSO-G8 | - | - | 3.6V | - | 3V | - | SPI | 128Mb 16M x 8 | - | - | - | SYNCHRONOUS | - | 133MHz | - | - | FLASH | SPI - Quad I/O, QPI, DTR | - | 16MX8 | - | 8 | 3ms | - | - | - | 134217728 bit | - | - | SERIAL | - | - | - | - | 3V | - | - | - | - | - | - | 1 | - | - | - | 85°C | - | - | - | - | - | - | - | 2.16mm | - | 5.23mm | 5.23mm | - | - | ROHS3 Compliant | - | ||
![]() CY62256LL-70SNXC Cypress Semiconductor Corp | 305 | - | Datasheet | - | - | Surface Mount | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | 28 | Volatile | 0°C~70°C TA | Tube | 2005 | MoBL® | e4 | - | Obsolete | 1 (Unlimited) | 28 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 4.5V~5.5V | DUAL | 260 | 1 | 5V | - | unknown | 70GHz | 20 | CY62256 | 28 | - | Not Qualified | 5V | - | 5V | - | 5V | - | 256Kb 32K x 8 | - | 1 | 50mA | - | - | - | - | - | SRAM | Parallel | - | 32KX8 | 3-STATE | 8 | 70ns | 15b | 256 kb | - | - | - | 70 ns | - | COMMON | - | Asynchronous | 8b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.794mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() W25Q80DVSSIG Winbond Electronics | 4000 | - | Datasheet | 10 Weeks | - | - | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | YES | - | Non-Volatile | -40°C~85°C TA | Tube | 2016 | SpiFlash® | - | - | Active | 3 (168 Hours) | 8 | - | - | - | - | 2.7V~3.6V | DUAL | - | 1 | 3V | 1.27mm | - | - | - | - | - | S-PDSO-G8 | Not Qualified | - | 3.6V | 3/3.3V | 2.7V | - | SPI, Serial | 8Mb 1M x 8 | - | - | - | SYNCHRONOUS | - | 104MHz | - | - | FLASH | SPI | - | 8MX1 | - | 1 | 3ms | - | - | 0.000005A | 8388608 bit | - | - | - | - | - | - | - | 3V | SPI | 100000 Write/Erase Cycles | - | 20 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.16mm | 5.23mm | 5.23mm | - | - | ROHS3 Compliant | - | ||
![]() W9825G6KH-6 Winbond Electronics | 202 | - | Datasheet | 10 Weeks | - | - | Surface Mount | 54-TSOP (0.400, 10.16mm Width) | YES | - | Volatile | 0°C~70°C TA | Tray | 2016 | - | e3 | - | Active | 3 (168 Hours) | 54 | EAR99 | Tin (Sn) | AUTO/SELF REFRESH | - | 3V~3.6V | DUAL | NOT SPECIFIED | 1 | 3.3V | 0.8mm | - | - | NOT SPECIFIED | - | - | R-PDSO-G54 | - | - | 3.6V | - | 3V | - | - | 256Mb 16M x 16 | - | 1 | - | SYNCHRONOUS | - | 166MHz | - | 5ns | DRAM | Parallel | - | 16MX16 | - | 16 | - | - | - | - | 268435456 bit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 22.22mm | 10.16mm | - | - | ROHS3 Compliant | - | ||
![]() M24C16-MN6 STMicroelectronics | 98 | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Non-Volatile | -40°C~85°C TA | Tube | - | - | e0 | no | Obsolete | 3 (168 Hours) | 8 | EAR99 | Tin/Lead (Sn/Pb) | - | - | 4.5V~5.5V | DUAL | NOT SPECIFIED | 1 | 5V | 1.27mm | not_compliant | - | NOT SPECIFIED | M24C16 | 8 | - | Not Qualified | - | 5.5V | 5V | 4.5V | - | 2-Wire, I2C, Serial | 16Kb 2K x 8 | - | - | 2mA | SYNCHRONOUS | - | 400kHz | - | 900ns | EEPROM | I2C | - | - | OPEN-DRAIN | 8 | 5ms | - | 16 kb | 0.000001A | - | - | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE | - | - | - | - | - | - | - | 1010MMMR | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() CY7C025-25AC Cypress Semiconductor Corp | 448 | - | Datasheet | - | - | - | Surface Mount | 100-LQFP | YES | - | Volatile | 0°C~70°C TA | Tray | 2004 | - | e0 | - | Obsolete | 3 (168 Hours) | 100 | EAR99 | TIN LEAD | INTERRUPT FLAG | 8542.32.00.41 | 4.5V~5.5V | QUAD | 235 | 1 | 5V | 0.5mm | not_compliant | - | NOT SPECIFIED | CY7C025 | 100 | S-PQFP-G100 | Not Qualified | - | 5.5V | 5V | 4.5V | - | - | 128Kb 8K x 16 | - | 2 | - | - | - | - | 0.25mA | - | SRAM | Parallel | - | 8KX16 | 3-STATE | 16 | 25ns | - | - | 0.015A | 131072 bit | - | 25 ns | - | COMMON | - | - | - | - | - | - | - | - | - | 2V | - | - | YES | - | - | - | - | - | - | - | - | - | - | 1.6mm | 14mm | 14mm | - | - | Non-RoHS Compliant | - | ||
![]() CY7C1372DV25-167AXCT Cypress Semiconductor Corp | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 100-LQFP | - | 100 | Volatile | 0°C~70°C TA | Tape & Reel (TR) | 2004 | NoBL™ | e4 | yes | Obsolete | 3 (168 Hours) | 100 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | PIPELINED ARCHITECTURE | - | 2.375V~2.625V | QUAD | 260 | 1 | 2.5V | 0.65mm | - | - | 20 | CY7C1372 | - | - | - | 2.5V | - | - | - | - | - | 18Mb 1M x 18 | - | 2 | 275mA | - | - | 167MHz | - | 3.4ns | SRAM | Parallel | - | 1MX18 | 3-STATE | 18 | - | 20b | 18 Mb | 0.07A | - | - | - | - | COMMON | - | Synchronous | 18b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() IS42S16100C1-7T ISSI, Integrated Silicon Solution Inc | 60 | - | Datasheet | - | - | Surface Mount | Surface Mount | 50-TSOP (0.400, 10.16mm Width) | - | 50 | Volatile | 0°C~70°C TA | Tray | - | - | e0 | - | Obsolete | 2 (1 Year) | 50 | EAR99 | Tin/Lead (Sn/Pb) | AUTO/SELF REFRESH | 8542.32.00.02 | 3V~3.6V | DUAL | NOT SPECIFIED | 1 | 3.3V | 0.8mm | not_compliant | - | NOT SPECIFIED | - | 50 | - | Not Qualified | 3.3V | 3.6V | - | 3V | - | - | 16Mb 1M x 16 | - | 1 | 130mA | SYNCHRONOUS | - | 143MHz | - | 5.5ns | DRAM | Parallel | 16b | 1MX16 | 3-STATE | 16 | - | 12b | 16 Mb | 0.002A | - | - | - | - | COMMON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4096 | - | 1248FP | 1248 | - | - | - | - | 1.2mm | 20.95mm | - | - | - | Non-RoHS Compliant | - | ||
![]() IS42S32200C1-6TL ISSI, Integrated Silicon Solution Inc | 8287 | - | - | - | - | Surface Mount | Surface Mount | 86-TFSOP (0.400, 10.16mm Width) | - | 86 | Volatile | 0°C~70°C TA | Tray | - | - | e3 | - | Obsolete | 2 (1 Year) | 86 | EAR99 | Matte Tin (Sn) - annealed | AUTO/SELF REFRESH | 8542.32.00.02 | 3.15V~3.45V | DUAL | 260 | 1 | 3.3V | 0.5mm | - | - | 40 | - | 86 | - | Not Qualified | 3.3V | 3.6V | - | 3V | - | - | 64Mb 2M x 32 | - | 1 | 185mA | SYNCHRONOUS | - | 166MHz | - | 5.5ns | DRAM | Parallel | 32b | 2MX32 | 3-STATE | - | - | 13b | 64 Mb | 0.002A | - | - | - | - | COMMON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4096 | - | - | - | - | - | - | 1.05mm | - | 22.42mm | 10.16mm | - | - | RoHS Compliant | - | ||
![]() MX25L12873FM2I-10G Macronix | 680 |
| Datasheet | - | - | - | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | YES | - | Non-Volatile | -40°C~85°C TA | Tube | 2017 | MXSMIO™ | - | - | Not For New Designs | - | 8 | - | - | CAN BE ORGNISED AS 128 MBIT X 1 | - | 2.7V~3.6V | DUAL | NOT SPECIFIED | 1 | 3V | 1.27mm | - | - | NOT SPECIFIED | - | 8 | R-PDSO-G8 | Not Qualified | - | 3.6V | 3/3.3V | 2.7V | - | - | 128Mb 16M x 8 | - | - | - | SYNCHRONOUS | - | 104MHz | - | - | FLASH | SPI | - | 32MX4 | - | 4 | 30μs, 1.5ms | - | - | 0.00002A | 134217728 bit | - | - | SERIAL | - | - | - | - | 2.7V | SPI | 100000 Write/Erase Cycles | - | 20 | SOFTWARE | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | 2.16mm | 5.28mm | 5.23mm | - | - | RoHS Compliant | - | ||
![]() S99-50289 Cypress Semiconductor Corp | In Stock | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DS1230Y-70IND Maxim Integrated | 21 | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | 28-DIP Module (0.600, 15.24mm) | - | 28 | Non-Volatile | -40°C~85°C TA | Tube | 2002 | - | e3 | yes | Active | 1 (Unlimited) | 28 | EAR99 | MATTE TIN | - | 8473.30.11.40 | 4.5V~5.5V | DUAL | - | 1 | 5V | 2.54mm | - | 70GHz | - | DS1230Y | 28 | - | - | 5V | - | 5V | - | - | - | 256Kb 32K x 8 | 85mA | - | - | - | - | - | - | - | NVSRAM | Parallel | 8b | 32KX8 | - | - | 70ns | 15b | 256 kb | 0.0006A | - | - | 70 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.67mm | - | 39.37mm | 18.8mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() IS61LV12816L-8TL ISSI, Integrated Silicon Solution Inc | 3000 | - | - | - | - | Surface Mount | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | - | 44 | Volatile | 0°C~70°C TA | Tray | - | - | e3 | yes | Obsolete | 2 (1 Year) | 44 | - | Matte Tin (Sn) - annealed | - | - | 3.135V~3.6V | DUAL | 260 | 1 | 3.3V | 0.8mm | - | - | 40 | - | 44 | - | - | 3.3V | 3.63V | - | - | - | - | 2Mb 128K x 16 | - | 1 | 65mA | - | - | - | - | - | SRAM | Parallel | - | - | 3-STATE | 16 | 8ns | 17b | 2 Mb | 0.003A | - | - | 8 ns | - | COMMON | - | Asynchronous | 16b | - | - | - | - | - | - | 2V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() AT25DF161-SH-T Adesto Technologies | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | YES | 8 | Non-Volatile | -40°C~85°C TC | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | 8 | - | - | - | - | 2.7V~3.6V | DUAL | - | 1 | - | 1.27mm | - | - | - | - | - | - | - | 3.3V | 3.6V | - | 2.7V | - | SPI, Serial | 16Mb 2M x 8 | - | - | 19mA | - | - | 100MHz | - | 5 ns | FLASH | SPI | 8b | 16MX1 | - | 1 | 7μs, 3ms | 1b | 16 Mb | 0.00001A | - | - | - | - | - | - | Synchronous | 8b | 3V | SPI | 100000 Write/Erase Cycles | - | - | HARDWARE/SOFTWARE | - | - | - | - | 256B | - | - | - | - | - | - | - | - | - | 2.16mm | 5.29mm | - | No | - | RoHS Compliant | - | ||
![]() DS1230AB-200IND Maxim Integrated | In Stock | - | Datasheet | - | - | - | Through Hole | 28-DIP Module (0.600, 15.24mm) | NO | 28 | Non-Volatile | -40°C~85°C TA | Tube | 2002 | - | e0 | - | Obsolete | 1 (Unlimited) | 28 | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.32.00.41 | 4.75V~5.25V | DUAL | - | 1 | 5V | 2.54mm | - | 200GHz | - | DS1230AB | 28 | - | - | 5V | - | 5V | - | - | - | 256Kb 32K x 8 | - | - | - | - | - | - | - | - | NVSRAM | Parallel | 8b | 32KX8 | - | 8 | 200ns | - | 256 kb | 0.005A | - | - | 200 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() STK17TA8-RF45I Cypress Semiconductor Corp | In Stock | - | Datasheet | - | - | - | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | YES | - | Non-Volatile | -40°C~85°C TA | Tube | 2009 | - | e3 | - | Obsolete | 3 (168 Hours) | 48 | EAR99 | Matte Tin (Sn) | - | 8542.39.00.01 | 2.7V~3.6V | DUAL | 260 | - | 3V | 0.635mm | - | - | 20 | STK17TA8 | 48 | R-PDSO-G48 | Not Qualified | - | - | 3/3.3V | - | - | - | 1Mb 128K x 8 | - | - | - | - | TIMER, PROGRAMMABLE | 0.032MHz | - | - | NVSRAM | Parallel | - | - | - | - | 45ns | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | SECONDS | Y | NO | - | 2.794mm | 15.875mm | 7.51mm | - | - | ROHS3 Compliant | - | ||
![]() MT47H32M16HR-3:G Micron Technology Inc. | 483 | - | Datasheet | - | - | Surface Mount | Surface Mount | 84-TFBGA | - | 84 | Volatile | 0°C~85°C TC | Tray | 2012 | - | e1 | yes | Obsolete | 3 (168 Hours) | 84 | EAR99 | TIN SILVER COPPER | AUTO/SELF REFRESH | 8542.32.00.28 | 1.7V~1.9V | BOTTOM | 260 | 1 | 1.8V | 0.8mm | - | - | 30 | MT47H32M16 | 84 | - | - | 1.8V | 1.9V | - | 1.7V | - | - | 512Mb 32M x 16 | - | 1 | 135mA | - | - | 333MHz | - | 450ps | DRAM | Parallel | 16b | 32MX16 | 3-STATE | 16 | 15ns | 15b | 512 Mb | 0.007A | - | 667MHz | - | - | COMMON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8192 | - | 48 | 48 | - | - | - | - | 1.2mm | 12.5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MX25L25673GMI-10G Macronix | 16000 |
| - | - | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | Non-Volatile | -40°C~85°C TA | Tube | - | MXSMIO™ | - | - | Not For New Designs | - | - | - | - | - | - | 2.7V~3.6V | - | NOT SPECIFIED | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | 256Mb 32M x 8 | - | - | - | - | - | 120MHz | - | - | FLASH | SPI | - | - | - | - | 30μs, 750μs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() W27C512-45Z Winbond Electronics | 999999 | - | Datasheet | - | - | - | Through Hole | 28-DIP (0.600, 15.24mm) | NO | 28 | Non-Volatile | 0°C~70°C TA | Tube | 2005 | - | - | - | Obsolete | 3 (168 Hours) | 28 | 3A991.B.1.B.2 | - | - | 8542.32.00.51 | 4.75V~5.25V | DUAL | - | 1 | 5V | 2.54mm | - | 45GHz | - | - | 28 | - | - | 5V | - | - | - | - | - | 512Kb 64K x 8 | - | - | - | - | - | - | - | 45ns | EEPROM | Parallel | - | 64KX8 | - | 8 | - | - | 512 kb | - | - | - | - | - | - | - | - | - | 12V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.33mm | 37.08mm | 15.24mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 24LC16BT-I/OT Microchip Technology | 3000 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | - | 1 MILLION ERASE/WRITE CYCLES | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | - | - | - | 40 | 24LC16B | 5 | - | - | - | - | - | - | - | 2-Wire, I2C, Serial | 16Kb 2K x 8 | - | - | 3mA | - | - | 400kHz | - | 900ns | EEPROM | I2C | - | 2KX8 | TOTEM POLE | - | 5ms | - | 16 kb | - | - | - | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | - | 200 | HARDWARE | - | - | - | - | - | - | - | 1010MMMR | - | - | - | - | - | 1.3mm | - | 3.1mm | 1.8mm | No | No SVHC | ROHS3 Compliant | Lead Free |