- Manufacturer
- Packaging
- Part Status
- RoHS Status
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Mounting Type
- Operating Temperature
- Package / Case
- Voltage - Supply
- Moisture Sensitivity Level (MSL)
Attribute column
Categories
Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Manufacturer Package Identifier | Memory Types | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Voltage | Interface | Memory Size | Number of Ports | Nominal Supply Current | Operating Mode | Max Supply Current | Clock Frequency | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Parallel/Serial | I/O Type | Sync/Async | Word Size | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Standby Voltage-Min | Ambient Temperature Range High | Refresh Cycles | I2C Control Byte | Sequential Burst Length | Interleaved Burst Length | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M24C04-WMN6TP STMicroelectronics | 322500 | - | Datasheet | - | NRND (Last Updated: 7 months ago) | Gold | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | SO8N-SO-A | Non-Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | - | Not For New Designs | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | 40 | M24C04 | 8 | - | 5V | - | - | - | - | - | 4Kb 512 x 8 | - | 1mA | - | - | 400kHz | 900ns | EEPROM | I2C | - | - | - | - | 5ms | - | 4 kb | 0.000001A | - | SERIAL | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE | - | 85°C | - | 1010DDMR | - | - | 1.75mm | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BR25H640FVT-2ACE2 ROHM Semiconductor | 3000 | - | - | 15 Weeks | - | - | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | YES | 8 | - | Non-Volatile | Automotive grade | -40°C~125°C TA | Cut Tape (CT) | 2016 | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | 8 | - | - | - | - | - | 2.5V~5.5V | DUAL | NOT SPECIFIED | 1 | - | 0.65mm | NOT SPECIFIED | - | - | - | - | 5.5V | - | 2.5V | - | - | 64Kb 8K x 8 | - | - | SYNCHRONOUS | - | 10MHz | - | EEPROM | SPI | - | - | - | 8 | 4ms | - | - | - | 65536 bit | SERIAL | - | - | - | - | SPI | - | 4ms | - | - | - | - | - | - | - | - | - | 1.2mm | 4.4mm | 3mm | - | Unknown | ROHS3 Compliant | - | ||
![]() M24512-WMN6TP STMicroelectronics | 17919 | - | Datasheet | - | NRND (Last Updated: 6 months ago) | Gold | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | - | Not For New Designs | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | 30 | M24512 | 8 | - | 5V | - | - | - | - | 2-Wire, I2C, Serial | 512Kb 64K x 8 | - | 5mA | - | - | 1MHz | 500ns | EEPROM | I2C | - | - | - | - | 5ms | - | 512 kb | 0.000002A | - | - | - | - | - | - | I2C | 4000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | 1010DDDR | - | - | 1.25mm | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AT24C04C-SSHM-T Microchip Technology | 100000 | - | Datasheet | 6 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 1997 | - | e4 | yes | Active | 3 (168 Hours) | 8 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 1.7V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | 40 | AT24C04 | - | - | - | 5.5V | - | 1.7V | - | 2-Wire, I2C, Serial | 4Kb 512 x 8 | - | 3mA | - | - | 1MHz | 550ns | EEPROM | I2C | - | - | - | 8 | 5ms | - | 4 kb | - | - | - | - | - | - | - | I2C | - | 5ms | - | - | - | - | - | - | - | - | - | 1.75mm | 4.92mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AT24C512C-SSHD-T Microchip Technology | 20000 | - | Datasheet | 7 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | C04-057-SN | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 1997 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | Matte Tin (Sn) - annealed | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 3V | 1.27mm | 40 | AT24C512C | - | - | 5V | - | - | - | 5V | 2-Wire, I2C | 512Kb 64K x 8 | - | 3mA | - | - | 1MHz | 550ns | EEPROM | I2C | - | - | - | 8 | 5ms | - | 512 kb | 0.000001A | - | SERIAL | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE | - | - | - | 1010DDDR | - | - | 1.75mm | - | 4.925mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AT24C16C-SSHM-T Microchip Technology | 40000 | - | Datasheet | 7 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 1997 | - | e4 | yes | Active | 3 (168 Hours) | 8 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 1.7V~5.5V | DUAL | 260 | 1 | 2.5V | 1.27mm | 40 | AT24C16C | - | - | - | 5.5V | - | 1.7V | - | 2-Wire, I2C, Serial | 16Kb 2K x 8 | - | 3mA | - | - | 1MHz | 550ns | EEPROM | I2C | - | - | - | 8 | 5ms | - | 16 kb | - | - | - | - | - | - | - | I2C | - | 5ms | - | - | - | - | - | - | - | - | - | 1.75mm | 4.925mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BR93L76RFJ-WE2 ROHM Semiconductor | 2400 | - | Datasheet | - | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | e2 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | TIN COPPER | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 1.27mm | 10 | BR93L76 | 8 | Not Qualified | 5V | - | - | - | - | Serial | 8Kb 512 x 16 | - | - | SYNCHRONOUS | - | 2MHz | 2 μs | EEPROM | SPI | - | 512X16 | - | 16 | 5ms | - | - | 0.000002A | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 5ms | 40 | SOFTWARE | - | - | - | - | - | - | - | - | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() AT24C256C-SSHL-T Microchip Technology | 28000 | - | Datasheet | 7 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2005 | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 1.7V~5.5V | DUAL | 260 | 1 | 2.5V | 1.27mm | - | AT24C256C | - | - | - | - | - | - | 5V | 2-Wire, I2C | 256Kb 32K x 8 | - | 3mA | - | - | 1MHz | 550ns | EEPROM | I2C | - | - | - | 8 | 5ms | - | 256 kb | 0.000001A | - | SERIAL | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE/SOFTWARE | - | - | - | 1010DDDR | - | - | 1.75mm | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AT24C64D-SSHM-T Microchip Technology | 16000 | - | Datasheet | 7 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8S1-8 | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 1997 | - | e4 | yes | Active | 3 (168 Hours) | 8 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 1.7V~5.5V | DUAL | 260 | 1 | - | 1.27mm | 40 | AT24C64D | - | - | 5V | - | - | 1.7V | - | 2-Wire, I2C | 64Kb 8K x 8 | - | 3mA | - | - | 1MHz | 550ns | EEPROM | I2C | - | - | - | 8 | 5ms | - | 64 kb | 0.000001A | - | SERIAL | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 100 | HARDWARE | - | - | - | 1010DDDR | - | - | 1.75mm | - | 4.925mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SST25VF016B-50-4C-S2AF Microchip Technology | 5 | - | Datasheet | 16 Weeks | - | Gold | Surface Mount | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | - | 8 | - | Non-Volatile | Commercial grade | 0°C~70°C TA | Tube | 2010 | SST25 | e4 | yes | Active | 3 (168 Hours) | 8 | - | 3A991.B.1.A | - | - | - | 2.7V~3.6V | DUAL | - | 1 | 3V | 1.27mm | - | SST25VF016B | 8 | - | 3.3V | 3.6V | - | 2.7V | - | SPI, Serial | 16Mb 2M x 8 | - | 15mA | - | 15mA | 50MHz | 8 ns | FLASH | SPI | 8b | 16MX1 | - | - | 10μs | 1b | 16 Mb | 0.00002A | - | - | - | Synchronous | 8b | 2.7V | SPI | 100000 Write/Erase Cycles | - | 100 | HARDWARE/SOFTWARE | - | - | - | - | - | - | 1.91mm | - | 5.4mm | 5.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() BR93L46RFJ-WE2 ROHM Semiconductor | 2292 | - | Datasheet | 10 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | - | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | - | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 1.27mm | 10 | BR93L46 | 8 | - | 5V | - | - | - | - | Serial | 1Kb 64 x 16 | - | - | - | - | 2MHz | 200 ns | EEPROM | SPI | - | 64X16 | - | 16 | 5ms | - | 1 kb | 0.000002A | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 5ms | 40 | SOFTWARE | - | - | - | - | - | - | - | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() IS42S32400F-6TLI ISSI, Integrated Silicon Solution Inc | 333 |
| - | 8 Weeks | - | - | Surface Mount | Surface Mount | 86-TFSOP (0.400, 10.16mm Width) | - | 86 | - | Volatile | Industrial grade | -40°C~85°C TA | Tray | - | - | - | - | Active | 3 (168 Hours) | 86 | - | EAR99 | - | AUTO/SELF REFRESH | 8542.32.00.02 | 3V~3.6V | DUAL | - | 1 | 3.3V | 0.5mm | - | - | 86 | - | 3.3V | 3.6V | - | 3V | - | - | 128Mb 4M x 32 | 1 | 150mA | - | - | 166MHz | 5.4ns | DRAM | Parallel | 32b | 4MX32 | 3-STATE | 32 | - | 14b | 128 Mb | 0.002A | - | - | COMMON | - | - | - | - | - | - | - | - | - | - | 4096 | - | 1248FP | 1248 | - | 1.2mm | 22.22mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() AT24C128C-SSHM-T Microchip Technology | 40000 | - | Datasheet | 7 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2005 | - | e4 | yes | Active | 3 (168 Hours) | 8 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 1.7V~5.5V | DUAL | 260 | 1 | 2.5V | 1.27mm | 40 | AT24C128C | - | - | - | 5.5V | - | 1.7V | - | 2-Wire, I2C, Serial | 128Kb 16K x 8 | - | 3mA | - | - | 1MHz | 550ns | EEPROM | I2C | - | - | - | 8 | 5ms | - | 128 kb | 0.000001A | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE/SOFTWARE | - | - | - | 1010DDDR | - | - | - | 1.75mm | 4.925mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() M24C02-WMN6TP STMicroelectronics | 982500 | - | Datasheet | 13 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | SO8N-SO-A | Non-Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | 30 | M24C02 | 8 | - | 5V | - | - | - | - | - | 2Kb 256 x 8 | - | 1mA | - | - | 400kHz | 900ns | EEPROM | I2C | - | - | - | - | 5ms | - | 2 kb | 0.000001A | - | SERIAL | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE | - | 85°C | - | 1010DDDR | - | - | 1.75mm | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 23K256-I/SN Microchip Technology | 5 | - | Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Volatile | - | -40°C~85°C TA | Tube | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) - annealed | - | - | 2.7V~3.6V | DUAL | 260 | 1 | 3V | - | 40 | 23K256 | 8 | - | 3.3V | 3.6V | - | 2.7V | - | SPI, Serial | 256Kb 32K x 8 | 1 | 10mA | - | - | 20MHz | 25 ns | SRAM | SPI | - | - | 3-STATE | - | - | 1b | 256 kb | 0.000004A | - | - | SEPARATE | Synchronous | 8b | - | - | - | - | - | - | 2.7V | - | - | - | - | - | 1.5mm | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 25AA1024-I/SM Microchip Technology | 90 | - | Datasheet | 5 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2016 | - | e3 | yes | Active | 3 (168 Hours) | 8 | - | - | - | 200 YEARS OF DATA RETENTION; 1000000 ENDURANCE CYCLES/WORD | - | 1.8V~5.5V | DUAL | - | 1 | 2.5V | 1.27mm | - | 25AA1024 | 8 | - | - | 5.5V | 2/5V | - | - | SPI, Serial | 1Mb 128K x 8 | - | 10mA | - | - | 20MHz | 250 ns | EEPROM | SPI | - | - | - | - | 6ms | - | 1 Mb | 0.000001A | - | - | - | - | - | - | SPI | 100000 Write/Erase Cycles | 6ms | - | HARDWARE/SOFTWARE | - | - | - | - | - | - | 1.98mm | - | 5.33mm | 5.38mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() M24C32-WMN6TP STMicroelectronics | 10821 | - | Datasheet | - | NRND (Last Updated: 6 months ago) | Gold | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | - | Not For New Designs | 1 (Unlimited) | 8 | - | - | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | - | 1.27mm | 30 | M24C32 | 8 | - | 5V | - | - | - | - | 2-Wire, I2C, Serial | 32Kb 4K x 8 | - | 5mA | - | - | 1MHz | 450ns | EEPROM | I2C | - | - | - | - | 5ms | - | 32 kb | - | - | - | - | - | - | - | I2C | - | 5ms | - | - | - | - | - | - | - | - | 1.25mm | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AT24CM01-SSHM-T Microchip Technology | 8000 | - | Datasheet | 6 Weeks | - | Gold | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 1997 | - | e4 | yes | Active | 3 (168 Hours) | 8 | - | - | - | - | - | 1.7V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | 40 | AT24CM01 | - | Not Qualified | - | 5.5V | - | 1.7V | - | 2-Wire, I2C | 1Mb 128K x 8 | - | 3mA | SYNCHRONOUS | - | 1MHz | 550ns | EEPROM | I2C | - | - | - | 8 | 5ms | - | 1 Mb | 0.000001A | - | SERIAL | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE | - | 85°C | - | 1010DDMR | - | - | 1.75mm | - | 4.925mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() AT25640B-SSHL-T Microchip Technology | 8000 | - | Datasheet | 4 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 1997 | - | e4 | yes | Active | 3 (168 Hours) | 8 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 1.27mm | 40 | AT25640 | - | - | 5V | - | - | - | - | SPI, Serial | 64Kb 8K x 8 | - | 10mA | - | - | 20MHz | 80 ns | EEPROM | SPI | - | - | - | 8 | 5ms | - | 64 kb | 0.000006A | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 100 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | 1.75mm | 4.925mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() M24C02-RMN6TP STMicroelectronics | 580000 | - | Datasheet | 13 Weeks | ACTIVE (Last Updated: 7 months ago) | Gold | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 1.27mm | 30 | M24C02 | 8 | - | 6.5V | 5.5V | 2/5V | - | - | 2-Wire, I2C, Serial | 2Kb 256 x 8 | - | 800μA | - | - | 400kHz | 900ns | EEPROM | I2C | - | - | - | - | 5ms | - | 2 kb | 0.000001A | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE | - | - | - | 1010DDDR | - | - | 1.25mm | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free |