- Manufacturer
- Packaging
- Part Status
- RoHS Status
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Mounting Type
- Operating Temperature
- Package / Case
- Voltage - Supply
- Moisture Sensitivity Level (MSL)
Attribute column
Categories
Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Manufacturer Package Identifier | Memory Types | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Additional Feature | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Voltage | Interface | Memory Size | Number of Ports | Nominal Supply Current | Operating Mode | Max Supply Current | Clock Frequency | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Screening Level | Parallel/Serial | I/O Type | Sync/Async | Word Size | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Standby Voltage-Min | Ambient Temperature Range High | I2C Control Byte | Reverse Pinout | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M24C08-WMN6TP STMicroelectronics | 370000 | - | Datasheet | - | NRND (Last Updated: 6 months ago) | Gold | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | - | Not For New Designs | 1 (Unlimited) | 8 | - | EAR99 | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | 30 | M24C08 | 8 | - | 5V | - | - | - | - | 2-Wire, I2C, Serial | 8Kb 1K x 8 | - | 1mA | - | - | 400kHz | 900ns | EEPROM | I2C | - | - | - | - | 5ms | - | 8 kb | 0.000001A | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE | - | - | 1010DMMR | - | 1.25mm | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() IS61WV25616EDBLL-10TLI ISSI, Integrated Silicon Solution Inc | 149 | - | - | 8 Weeks | - | - | - | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | YES | 44 | - | Volatile | Industrial grade | -40°C~85°C TA | Tray | - | - | e3 | yes | Active | 3 (168 Hours) | 44 | - | - | TIN | - | 2.4V~3.6V | DUAL | 260 | 1 | 3.3V | 0.8mm | 10 | - | 44 | - | - | 3.6V | 2.5/3.3V | 2.4V | - | - | 4Mb 256K x 16 | 1 | 35mA | - | 35mA | - | - | SRAM | Parallel | - | - | 3-STATE | - | 10ns | 18b | 4 Mb | 0.006A | - | - | COMMON | Asynchronous | 16b | - | - | - | - | - | - | 2V | - | - | - | 1.05mm | - | 18.54mm | 10.29mm | No | - | ROHS3 Compliant | - | ||
![]() AT24C64D-SSHM-B Microchip Technology | In Stock |
| Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8S1-8 | Non-Volatile | - | -40°C~85°C TA | Tube | 1997 | - | e4 | yes | Active | 3 (168 Hours) | 8 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 1.7V~5.5V | DUAL | 260 | 1 | - | 1.27mm | 40 | AT24C64D | - | - | 5V | - | - | 1.7V | - | 2-Wire, I2C | 64Kb 8K x 8 | - | 3mA | - | - | 1MHz | 550ns | EEPROM | I2C | - | - | - | - | 5ms | - | 64 kb | 0.000001A | - | SERIAL | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 100 | HARDWARE | - | - | 1010DDDR | - | 1.75mm | - | 5.05mm | 3.99mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BR93L56RF-WE2 ROHM Semiconductor | 2430 | - | Datasheet | 11 Weeks | - | Copper, Tin | Surface Mount | Surface Mount | 8-SOIC (0.173, 4.40mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | e2 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | TIN COPPER | - | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 1.27mm | 10 | BR93L56 | 8 | - | - | 5.5V | 2/5V | - | - | Serial | 2Kb 128 x 16 | - | 4.5mA | - | - | 2MHz | 200 ns | EEPROM | SPI | - | - | - | 16 | 5ms | - | 2 kb | 0.000002A | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 5ms | 40 | SOFTWARE | - | - | - | - | - | 1.6mm | 5mm | 4.4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() M24C32-RDW6TP STMicroelectronics | 13345 | - | Datasheet | 13 Weeks | ACTIVE (Last Updated: 6 months ago) | Gold | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | TSSOP8-TSSOP8AM | Non-Volatile | Automotive grade | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | - | Active | 1 (Unlimited) | 8 | - | - | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 0.65mm | 40 | M24C32 | 8 | - | - | 5.5V | 2/5V | - | - | - | 32Kb 4K x 8 | - | 3mA | - | - | 1MHz | 450ns | EEPROM | I2C | - | - | - | 8 | 5ms | - | 32 kb | 0.000001A | AEC-Q100 | SERIAL | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE | - | 85°C | 1010DDDR | - | 1.2mm | - | 4.4mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 25LC128-I/SN Microchip Technology | 1133 |
| Datasheet | 6 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | 40 | 25LC128 | 8 | - | 5V | - | - | - | - | SPI, Serial | 128Kb 16K x 8 | - | 5mA | - | - | 10MHz | 50 ns | EEPROM | SPI | - | - | - | - | 5ms | - | 128 kb | 0.000001A | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | 1.25mm | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() M24M01-RMN6TP STMicroelectronics | 16615 | - | Datasheet | 13 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | SO8N-SO-A | Non-Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 1.27mm | - | M24M01 | 8 | - | 5V | - | - | - | - | - | 1Mb 128K x 8 | - | 2mA | - | - | 1MHz | 500ns | EEPROM | I2C | - | - | - | - | 5ms | - | 1 Mb | 0.000003A | - | SERIAL | - | - | - | - | I2C | 4000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | 85°C | 1010DDMR | - | 1.75mm | - | 5mm | 4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 25AA02E48-I/SN Microchip Technology | 316 |
| Datasheet | 11 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 1.27mm | 40 | 25AA02E48 | 8 | - | 5V | - | - | - | 5V | SPI, Serial | 2Kb 256 x 8 | - | 5mA | - | - | 10MHz | 50 ns | EEPROM | SPI | - | - | - | - | 5ms | - | 2 kb | 0.000001A | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | 1.25mm | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 24LC01B-I/SN Microchip Technology | In Stock | - | Datasheet | 1 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tube | 1999 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | 2.5V~5.5V | DUAL | 260 | 1 | - | 1.27mm | 40 | 24LC01B | 8 | - | - | 5.5V | 3/5V | 2.5V | - | 2-Wire, I2C, Serial | 1Kb 128 x 8 | - | 3mA | - | - | 400kHz | 3500ns | EEPROM | I2C | - | - | - | - | 5ms | - | 1 kb | 0.000005A | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | 1010XXXR | NO | 1.25mm | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BR93L56F-WE2 ROHM Semiconductor | 2896 | - | Datasheet | 11 Weeks | - | Copper, Tin | Surface Mount | Surface Mount | 8-SOIC (0.173, 4.40mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2005 | - | e2 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | TIN COPPER | - | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 1.27mm | 10 | BR93L56 | 8 | - | 5V | - | - | - | - | Serial | 2Kb 128 x 16 | - | - | - | - | 2MHz | 200 ns | EEPROM | SPI | - | - | - | 16 | 5ms | - | 2 kb | 0.000002A | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 5ms | 40 | SOFTWARE | - | - | - | - | - | 1.6mm | 5mm | 4.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SST25VF016B-50-4I-S2AF Microchip Technology | 20 | - | Datasheet | 16 Weeks | - | Gold | - | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | YES | 8 | - | Non-Volatile | Industrial grade | -40°C~85°C TA | Tube | 2010 | SST25 | e4 | yes | Active | 3 (168 Hours) | 8 | - | 3A991.B.1.A | - | - | 2.7V~3.6V | DUAL | - | 1 | 3V | 1.27mm | - | SST25VF016B | 8 | - | 3.3V | 3.6V | - | 2.7V | - | SPI, Serial | 16Mb 2M x 8 | - | 15mA | - | - | 50MHz | 8 ns | FLASH | SPI | 8b | 16MX1 | - | - | 10μs | 1b | 16 Mb | 0.00002A | - | - | - | Synchronous | 8b | 2.7V | SPI | 100000 Write/Erase Cycles | - | 100 | HARDWARE/SOFTWARE | - | - | - | - | 1.91mm | - | 5.4mm | 5.4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 24AA02E48T-I/OT Microchip Technology | 300 | - | Datasheet | 7 Weeks | - | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 5 | SMD/SMT | EAR99 | Matte Tin (Sn) - annealed | - | 1.7V~5.5V | DUAL | 260 | 1 | 2.5V | - | 40 | 24AA02E48 | 5 | - | 5V | - | - | 1.7V | - | I2C, Serial | 2Kb 256 x 8 | - | 3mA | - | - | 400kHz | 900ns | EEPROM | I2C | - | - | - | - | 5ms | - | 2 kb | 0.000001A | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | - | 200 | - | - | - | 1010XXXR | - | 1.3mm | - | 3.1mm | 1.8mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AT24C32D-SSHM-T Microchip Technology | 80000 | - | Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2005 | - | e4 | yes | Active | 3 (168 Hours) | 8 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 1.7V~5.5V | DUAL | 260 | 1 | - | 1.27mm | 40 | AT24C32 | - | - | 5V | - | - | - | 5V | 2-Wire, I2C, Serial | 32Kb 4K x 8 | - | 3mA | - | - | 1MHz | 550ns | EEPROM | I2C | - | - | - | 8 | 5ms | - | 32 kb | - | - | - | - | - | - | - | I2C | - | 5ms | - | - | - | - | - | - | - | 1.75mm | 4.925mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AT24C02D-MAHM-T Microchip Technology | 10000 | - | Datasheet | 2 Weeks | - | Gold | Surface Mount | Surface Mount | 8-UFDFN Exposed Pad | - | 8 | - | Non-Volatile | - | -40°C~85°C TC | Tape & Reel (TR) | 1997 | - | e4 | yes | Active | 3 (168 Hours) | 8 | - | - | - | ALSO COMPATIBLE WITH 2.5 V AT 1 MHZ | 1.7V~3.6V | DUAL | 260 | 1 | 1.8V | 0.5mm | 40 | AT24C02 | - | Not Qualified | - | 3.6V | - | 1.7V | - | 2-Wire, I2C, Serial | 2Kb 256 x 8 | - | - | SYNCHRONOUS | - | 1MHz | 4.5μs | EEPROM | I2C | - | - | - | 8 | 5ms | - | 2 kb | 4e-7A | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 100 | HARDWARE | - | - | 1010DDDR | - | - | 0.6mm | 3mm | 2mm | - | - | ROHS3 Compliant | - | ||
![]() 25LC256-E/SN Microchip Technology | 278 | - | Datasheet | 1 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | - | -40°C~125°C TA | Tube | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | 40 | 25LC256 | 8 | - | - | 5.5V | 3/5V | 2.5V | - | SPI, Serial | 256Kb 32K x 8 | - | 6mA | - | - | 10MHz | 50 ns | EEPROM | SPI | - | - | - | - | 5ms | - | 256 kb | 0.000001A | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | 1.5mm | - | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 24LC64T-I/OT Microchip Technology | 3000 | - | Datasheet | 2 Weeks | - | Tin | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | Non-Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 5 | SMD/SMT | EAR99 | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | - | 40 | 24LC64 | 5 | - | 5V | - | - | - | - | I2C, Serial | 64Kb 8K x 8 | - | 3mA | - | - | 400kHz | 900ns | EEPROM | I2C | - | 8KX8 | - | - | 5ms | - | 64 kb | 0.000001A | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | - | 200 | HARDWARE | - | - | 1010DDDR | - | 1.3mm | - | 3.1mm | 1.8mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 24AA256T-I/ST Microchip Technology | 2500 | - | Datasheet | 8 Weeks | - | Gold | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | 1.7V~5.5V | DUAL | 260 | 1 | - | 0.65mm | 40 | 24AA256 | 8 | - | - | 5.5V | - | 1.7V | - | 2-Wire, I2C, Serial | 256Kb 32K x 8 | - | 3mA | - | - | 400kHz | 900ns | EEPROM | I2C | - | - | - | 8 | 5ms | - | 256 kb | 0.000005A | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | 1010DDDR | NO | - | 1.2mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() M24C02-WDW6TP STMicroelectronics | 39440 | - | Datasheet | - | NRND (Last Updated: 6 months ago) | Gold, Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | TSSOP8-AM | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | - | Not For New Designs | 1 (Unlimited) | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 0.65mm | 30 | M24C02 | 8 | - | 6.5V | 5.5V | 3/5V | 2.5V | - | - | 2Kb 256 x 8 | - | 1mA | - | - | 400kHz | 900ns | EEPROM | I2C | - | - | - | - | 5ms | - | 2 kb | 0.000001A | - | SERIAL | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE | - | 85°C | 1010DDDR | - | 1.2mm | - | 3mm | 4.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AT24C02C-XHM-T Microchip Technology | 10000 | - | Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2005 | - | e4 | yes | Active | 3 (168 Hours) | 8 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 100 YEAR DATA RETENTION | 1.7V~5.5V | DUAL | 260 | 1 | 2.5V | 0.65mm | 40 | AT24C02 | - | - | - | 5.5V | - | 1.7V | - | 2-Wire, I2C, Serial | 2Kb 256 x 8 | - | 3mA | - | - | 1MHz | 550ns | EEPROM | I2C | - | - | - | 8 | 5ms | - | 2 kb | - | - | - | - | - | - | - | I2C | - | 5ms | - | - | - | - | - | - | - | 1.2mm | 4.4mm | 3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BR93L76RFVM-WTR ROHM Semiconductor | 3000 | - | Datasheet | - | - | - | - | Surface Mount | 8-VSSOP, 8-MSOP (0.110, 2.80mm Width) | YES | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | e2 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Tin/Copper (Sn97.5Cu2.5) | - | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 0.65mm | 10 | BR93L76 | 8 | - | 5V | - | - | - | - | Serial | 8Kb 512 x 16 | - | - | - | - | 2MHz | 200 ns | EEPROM | SPI | - | 512X16 | - | 16 | 5ms | - | 8 kb | 0.000002A | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 5ms | 40 | SOFTWARE | - | - | - | - | - | 0.9mm | 2.9mm | - | No | - | ROHS3 Compliant | Lead Free |