- Manufacturer
- Packaging
- Part Status
- RoHS Status
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Mounting Type
- Operating Temperature
- Package / Case
- Voltage - Supply
- Moisture Sensitivity Level (MSL)
Attribute column
Categories
Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Manufacturer Package Identifier | Memory Types | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Voltage | Interface | Memory Size | Operating Supply Current | Number of Ports | Nominal Supply Current | Operating Mode | Max Supply Current | Clock Frequency | Supply Current-Max | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Halogen Free | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Access Time (Max) | Parallel/Serial | I/O Type | Sync/Async | Word Size | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Data Polling | Toggle Bit | Command User Interface | Number of Sectors/Size | Sector Size | Page Size | Ambient Temperature Range High | I2C Control Byte | Reverse Pinout | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BR93L56RFJ-WE2 ROHM Semiconductor | 1559 | - | Datasheet | 11 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2005 | - | - | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 1.27mm | - | 10 | BR93L56 | 8 | - | 5V | - | - | - | - | Serial | 2Kb 128 x 16 | - | - | 4.5mA | - | - | 2MHz | - | 200 ns | EEPROM | SPI | - | - | - | - | 16 | 5ms | - | 2 kb | 0.000002A | - | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 5ms | 40 | SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SST39SF010A-70-4I-NHE Microchip Technology | In Stock | - | Datasheet | 7 Weeks | - | Tin | - | Surface Mount | 32-LCC (J-Lead) | YES | 32 | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2000 | SST39 MPF™ | e3 | yes | Active | 3 (168 Hours) | 32 | - | 3A991.B.1.A | - | - | - | 4.5V~5.5V | QUAD | 245 | 1 | 5V | 1.27mm | - | 40 | SST39SF010A | 32 | - | 5V | - | 5V | - | - | - | 1Mb 128K x 8 | - | - | 25mA | - | - | - | - | 70ns | FLASH | Parallel | 8b | 128KX8 | - | - | - | 20μs | 17b | 1 Mb | 0.0001A | - | - | - | - | Asynchronous | 8b | 5V | - | - | - | - | - | YES | YES | YES | 32 | 4K | - | - | - | - | 2.84mm | - | 14.05mm | 11.51mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 24LC02B-I/SN Microchip Technology | In Stock | - | Datasheet | 6 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tube | 1999 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | 1000000 ERASE/WRITE CYCLES, HARDWARE WRITE PROTECT, DATA RETENTION > 200 YEARS | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | - | 40 | 24LC02B | 8 | - | 2.5V | 5.5V | 3/5V | - | - | 2-Wire, I2C, Serial | 2Kb 256 x 8 | - | - | 3mA | - | - | 400kHz | - | 900ns | EEPROM | I2C | - | - | OPEN-DRAIN | - | - | 5ms | - | 2 kb | 0.000001A | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | 1010XXXR | - | 1.25mm | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AT24CM01-SSHD-B Microchip Technology | In Stock | - | Datasheet | 7 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | C04-057-SN | Non-Volatile | - | -40°C~85°C TA | Tube | 1997 | - | e4 | yes | Active | 3 (168 Hours) | 8 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | - | 40 | AT24CM01 | - | - | - | 5.5V | 2.7/5V | 2.5V | - | - | 1Mb 128K x 8 | - | - | 3mA | - | - | 1MHz | - | 550ns | EEPROM | I2C | - | - | - | - | 8 | 5ms | - | 1 Mb | 0.000001A | - | - | SERIAL | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE | - | - | - | - | - | - | - | 1010DDMR | - | 1.75mm | - | 4.925mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() M24C64-RMN6TP STMicroelectronics | 96025 | - | Datasheet | 13 Weeks | ACTIVE (Last Updated: 7 months ago) | Gold | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | SO8N-SO-A | Non-Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | 1.8V~5.5V | DUAL | - | 1 | 2.5V | 1.27mm | - | - | M24C64 | 8 | - | 5V | - | - | - | - | - | 64Kb 8K x 8 | - | - | 3mA | - | - | 1MHz | - | 450ns | EEPROM | I2C | - | - | - | - | - | 5ms | - | 64 kb | 0.000001A | - | - | SERIAL | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE | - | - | - | - | - | - | 85°C | 1010DDDR | - | 1.75mm | - | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CAT24C04WI-GT3 ON Semiconductor | 3144 | - | Datasheet | 13 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2006 | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | 1.7V~5.5V | DUAL | 260 | 1 | 3.3V | 1.27mm | - | 40 | CAT24C04 | 8 | - | 5V | - | - | 1.7V | - | 2-Wire, I2C, Serial | 4Kb 512 x 8 | - | - | 2mA | - | - | 400kHz | - | 900ns | EEPROM | I2C | - | 4KX1 | - | Halogen Free | 1 | 5ms | - | 4 kb | 0.000001A | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 100 | HARDWARE | - | - | - | - | - | - | - | 1010DDMR | - | - | 1.75mm | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 24LC01B/SN Microchip Technology | 8000 |
| Datasheet | 22 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | - | 0°C~70°C TA | Tube | 1999 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 2.5V | 1.27mm | - | 40 | 24LC01B | 8 | - | 2.5V | 5.5V | 3/5V | - | - | 2-Wire, I2C, Serial | 1Kb 128 x 8 | - | - | 3mA | - | - | 400kHz | - | 3500ns | EEPROM | I2C | - | - | OPEN-DRAIN | - | - | 5ms | - | 1 kb | 0.00003A | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | 1010XXXR | - | 1.5mm | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AT24C32E-SSHM-T Microchip Technology | 4000 | - | Datasheet | 7 Weeks | - | Gold | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TC | Cut Tape (CT) | 1997 | - | e4 | yes | Active | 3 (168 Hours) | 8 | - | - | - | ALSO OPERATES AT MIN 1.7 V AT 100 KHZ AND 400 KHZ | - | 1.7V~3.6V | DUAL | 260 | 1 | 3V | 1.27mm | - | 40 | AT24C32E | - | - | - | 3.6V | - | 2.5V | - | 2-Wire, I2C, Serial | 32Kb 4K x 8 | - | - | - | SYNCHRONOUS | - | 1MHz | - | 450ns | EEPROM | I2C | - | - | - | - | 8 | 5ms | - | 32 kb | - | - | - | - | - | - | - | - | I2C | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 25AA02E48T-I/OT Microchip Technology | In Stock | - | Datasheet | 11 Weeks | - | Tin | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | - | - | 8542.32.00.51 | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 0.95mm | - | 40 | 25AA02E48 | 6 | - | 5V | - | - | 1.8V | - | SPI, Serial | 2Kb 256 x 8 | - | - | 5mA | - | - | 10MHz | - | 50 ns | EEPROM | SPI | - | - | - | - | - | 5ms | 48b | 2 kb | 0.000001A | - | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | SOFTWARE | - | - | - | - | - | - | - | - | - | 1.1mm | - | 2.95mm | 1.63mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 25LC640AT-I/SN Microchip Technology | 100 | - | Datasheet | 7 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | - | 40 | 25LC640A | 8 | - | 5V | - | - | - | - | SPI, Serial | 64Kb 8K x 8 | - | - | 5mA | - | - | 10MHz | - | 100 ns | EEPROM | SPI | - | - | - | - | 8 | 5ms | - | 64 kb | 0.000001A | - | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() M95256-RMN6TP STMicroelectronics | 147511 | - | Datasheet | 13 Weeks | ACTIVE (Last Updated: 6 months ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 1.27mm | - | 30 | M95256 | 8 | - | 5V | - | - | - | - | SPI, Serial | 256Kb 32K x 8 | - | - | 3mA | - | - | 20MHz | - | 150 ns | EEPROM | SPI | - | - | - | - | 8 | 5ms | - | 256 kb | 0.000003A | - | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AT25128B-SSHL-T Microchip Technology | 217699 | - | Datasheet | 15 Weeks | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 1997 | - | e4 | yes | Active | 3 (168 Hours) | 8 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 1.27mm | - | 40 | AT25128 | - | Not Qualified | - | 5.5V | 2/5V | - | - | - | 128Kb 16K x 8 | - | - | - | SYNCHRONOUS | - | 20MHz | 0.01mA | - | EEPROM | SPI | - | - | - | - | 8 | 5ms | - | - | 0.000003A | 131072 bit | - | SERIAL | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 100 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.925mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() M24C04-WMN6P STMicroelectronics | 600 | - | Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | Industrial grade | -40°C~85°C TA | Tube | - | - | e4 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | - | 30 | M24C04 | 8 | - | - | 5.5V | 3/5V | 2.5V | - | - | 4Kb 512 x 8 | 3mA | - | 2μA | - | - | 400kHz | - | 900ns | EEPROM | I2C | - | - | - | - | - | 5ms | - | 4 kb | 0.000001A | - | - | SERIAL | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE | - | - | - | - | - | - | 85°C | 1010DDMR | - | 1.75mm | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AT28C64B-15PU Microchip Technology | 140 | - | Datasheet | 8 Weeks | - | Tin | Through Hole | Through Hole | 28-DIP (0.600, 15.24mm) | - | 28 | - | Non-Volatile | Industrial grade | -40°C~85°C TC | Tube | 1997 | - | e3 | yes | Active | 1 (Unlimited) | 28 | Through Hole | - | - | 100K ENDURANCE CYCLES; 10 YEARS DATA RETENTION; AUTOMATIC PAGE WRITE | - | 4.5V~5.5V | DUAL | - | 1 | 5V | 2.54mm | 5MHz | - | AT28C64 | - | - | 5V | - | 5V | - | 6V | - | 64Kb 8K x 8 | - | - | 40mA | - | - | - | - | 150ns | EEPROM | Parallel | - | 8KX8 | - | - | - | 10ms | - | 64 kb | 0.0001A | - | - | - | - | - | - | - | - | 100000 Write/Erase Cycles | 10ms | - | - | YES | YES | NO | - | - | 64words | - | - | - | 4.2mm | - | 37.85mm | 15.49mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 24LC128-I/P Microchip Technology | 1 | - | Datasheet | 7 Weeks | - | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | 1000000 ERASE/WRITE CYCLES, HARDWARE WRITE PROTECT, DATA RETENTION > 200 YEARS | - | 2.5V~5.5V | DUAL | - | 1 | 4.5V | 2.54mm | - | - | 24LC128 | 8 | - | 5.5V | - | 3/5V | 2.5V | - | 2-Wire, I2C, Serial | 128Kb 16K x 8 | - | - | 3mA | - | - | 400kHz | - | 900ns | EEPROM | I2C | - | - | - | - | - | 5ms | - | 128 kb | 0.000001A | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | 1010DDDR | - | 3.3mm | - | 9.4mm | 6.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BU9883FV-WE2 ROHM Semiconductor | 2435 | - | - | 15 Weeks | - | - | Surface Mount | Surface Mount | 16-LSSOP (0.173, 4.40mm Width) | - | 16 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | - | yes | Active | 1 (Unlimited) | 16 | - | - | - | - | - | 3V~5.5V | DUAL | NOT SPECIFIED | 1 | - | 0.65mm | - | NOT SPECIFIED | BU9883 | 16 | Not Qualified | - | 5.5V | 3.3/5V | 3V | - | 2-Wire, I2C, Serial | 6Kb 256 x 8 x 3 | - | - | - | SYNCHRONOUS | - | 400kHz | - | 900 ns | EEPROM | I2C | - | 2KX8 | - | - | 8 | 5ms | - | 6 kb | 0.0001A | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE | - | - | - | - | - | - | - | - | - | - | 1.25mm | 5mm | 4.4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() M95512-RDW6TP STMicroelectronics | 4122 | - | Datasheet | 13 Weeks | ACTIVE (Last Updated: 6 months ago) | Gold | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | Non-Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 0.65mm | - | 30 | M95512 | 8 | - | 5V | - | - | - | - | SPI, Serial | 512Kb 64K x 8 | - | - | 2.5mA | - | - | 16MHz | - | 80 ns | EEPROM | SPI | - | - | - | - | - | 5ms | - | 512 kb | 0.000005A | - | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | 1mm | - | 3mm | 4.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AT93C46DN-SH-B Microchip Technology | 42 | - | Datasheet | 3 Weeks | - | Gold, Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | C04-057-SN | Non-Volatile | - | -40°C~85°C TA | Tube | 1997 | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 1.8V~5.5V | DUAL | 260 | 1 | - | 1.27mm | - | 40 | AT93C46 | - | - | - | 5.5V | 2/5V | - | - | Serial | 1Kb 128 x 8 64 x 16 | - | - | 500μA | - | - | 2MHz | - | - | EEPROM | SPI | - | 64X16 | - | - | - | 5ms | - | 1 kb | 0.000001A | - | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 5ms | 100 | SOFTWARE | - | - | - | - | - | - | - | - | NO | 1.75mm | - | 5mm | 3.99mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CY62157EV30LL-45ZSXI Cypress Semiconductor Corp | 149 | - | Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | - | 44 | - | Volatile | - | -40°C~85°C TA | Tray | 2001 | MoBL® | e4 | yes | Active | 3 (168 Hours) | 44 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2.2V~3.6V | DUAL | 260 | 1 | 3V | 0.8mm | 1MHz | 30 | CY62157 | 44 | - | 3V | 3.6V | - | 2.2V | - | - | 8Mb 512K x 16 | - | 1 | 25mA | - | 25mA | - | - | - | SRAM | Parallel | - | - | 3-STATE | - | - | 45ns | 19b | 8 Mb | 0.000005A | - | 45 ns | - | COMMON | Asynchronous | 16b | - | - | - | - | - | - | - | - | - | - | - | - | 85°C | - | - | 1.194mm | - | 18.52mm | 10.262mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AT24CM01-XHM-T Microchip Technology | 5000 | - | Datasheet | 15 Weeks | - | - | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | YES | 8 | - | Non-Volatile | - | -40°C~85°C TA | Cut Tape (CT) | 1997 | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 1.7V~5.5V | DUAL | 260 | 1 | 5V | 0.65mm | - | 40 | AT24CM01 | - | - | - | 5.5V | - | 1.7V | - | 2-Wire, I2C, Serial | 1Mb 128K x 8 | - | - | - | - | - | 1MHz | - | 550ns | EEPROM | I2C | - | - | - | - | 8 | 5ms | - | 1 Mb | 0.000001A | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE | - | - | - | - | - | - | - | 1010DDMR | - | - | 1.2mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | Lead Free |