- Manufacturer
- Packaging
- Part Status
- RoHS Status
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Mounting Type
- Operating Temperature
- Package / Case
- Voltage - Supply
- Moisture Sensitivity Level (MSL)
Attribute column
Categories
Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Memory Types | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Additional Feature | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Memory Size | Nominal Supply Current | Operating Mode | Clock Frequency | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Memory Width | Write Cycle Time - Word, Page | Density | Standby Current-Max | Screening Level | Parallel/Serial | Word Size | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Alternate Memory Width | Ambient Temperature Range High | I2C Control Byte | Reverse Pinout | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FM24CL64B-GTR Cypress Semiconductor Corp | 400 | - | Datasheet | 6 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | F-RAM™ | e3 | yes | Active | 3 (168 Hours) | 8 | - | EAR99 | - | - | 2.7V~3.65V | DUAL | 260 | 1 | 3.3V | 1.27mm | 30 | FM24CL64 | - | - | 3V | 3.65V | - | 2.7V | 2-Wire, I2C | 64Kb 8K x 8 | 300μA | - | 1MHz | 550ns | FRAM | I2C | 8b | - | 8 | - | 64 kb | 0.000006A | - | - | 8b | - | - | - | - | - | - | 85°C | - | - | 1.727mm | - | 4.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 25AA256-I/SN Microchip Technology | 300 | - | Datasheet | 3 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Non-Volatile | - | -40°C~85°C TA | Tube | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 1.27mm | 40 | 25AA256 | 8 | - | - | 5.5V | 2/5V | - | SPI, Serial | 256Kb 32K x 8 | 6mA | - | 10MHz | 50 ns | EEPROM | SPI | - | - | - | 5ms | 256 kb | 0.000001A | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | 1.5mm | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 24AA02UIDT-I/OT Microchip Technology | 1 | - | Datasheet | 4 Weeks | - | Tin | - | Surface Mount | SC-74A, SOT-753 | YES | 5 | Non-Volatile | Automotive grade | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | e3 | - | Active | 1 (Unlimited) | 5 | - | - | - | - | 1.7V~5.5V | DUAL | 260 | 1 | 2.5V | - | 40 | 24AA02UID | - | - | - | - | - | 1.7V | 2-Wire, I2C, Serial | 2Kb 128 x 8 x 2 | 3mA | SYNCHRONOUS | 400kHz | 900ns | EEPROM | I2C | - | - | - | 5ms | 2 kb | - | TS 16949 | - | - | I2C | - | - | - | - | - | - | - | - | 1.3mm | - | 3.1mm | 1.8mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 24FC1025T-I/SN Microchip Technology | 3300 | - | Datasheet | 7 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | 200 YEARS DATA RETENTION | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 1.27mm | 40 | 24FC1025 | 8 | - | - | 5.5V | 2/5V | - | I2C, Serial | 1Mb 128K x 8 | 5mA | - | 1MHz | 400ns | EEPROM | I2C | - | - | 8 | 5ms | 1 Mb | 0.000005A | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | 1010MDDR | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AT25080B-SSHL-T Microchip Technology | 12000 | - | Datasheet | 8 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 1997 | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 1.27mm | 40 | AT25080 | - | - | - | 5.5V | 2/5V | - | SPI, Serial | 8Kb 1K x 8 | 10mA | - | 20MHz | 80 ns | EEPROM | SPI | - | - | 8 | 5ms | 8 kb | 0.000006A | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 100 | HARDWARE/SOFTWARE | - | - | - | - | - | 1.75mm | 4.925mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AT25512N-SH-T Microchip Technology | 393974 | - | Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2005 | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 1.8V~5.5V | DUAL | 260 | 1 | 2.7V | 1.27mm | 40 | AT25512 | - | - | 3.3V | 3.6V | 2/5V | - | SPI, Serial | 512Kb 64K x 8 | 7mA | - | 20MHz | 80 ns | EEPROM | SPI | - | - | 8 | 5ms | 512 kb | 0.000003A | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE/SOFTWARE | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 24AA02E48-I/SN Microchip Technology | 1100 | - | Datasheet | 3 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Non-Volatile | - | -40°C~85°C TA | Tube | - | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | 1.7V~5.5V | DUAL | 260 | 1 | 2.5V | 1.27mm | 40 | 24AA02E48 | 8 | - | 5V | - | - | 1.7V | I2C, Serial | 2Kb 256 x 8 | 3mA | - | 400kHz | 900ns | EEPROM | I2C | - | - | - | 5ms | 2 kb | 0.000001A | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | - | - | - | 1010XXXR | - | 1.25mm | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BR93L56RFVT-WE2 ROHM Semiconductor | 1490 | - | Datasheet | - | - | - | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | YES | 8 | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | e2 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | TIN COPPER | - | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 0.65mm | 10 | BR93L56 | 8 | Not Qualified | 5V | - | - | - | Serial | 2Kb 128 x 16 | - | SYNCHRONOUS | 2MHz | - | EEPROM | SPI | - | - | 16 | 5ms | - | 0.000002A | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 5ms | 40 | SOFTWARE | - | - | - | - | - | 1.2mm | 4.4mm | 3mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() AT24C16C-XHM-T Microchip Technology | 20000 | - | Datasheet | 7 Weeks | - | Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 1997 | - | e4 | yes | Active | 3 (168 Hours) | 8 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 1.7V~5.5V | DUAL | 260 | 1 | 2.5V | 0.65mm | 40 | AT24C16C | - | - | - | 5.5V | - | 1.7V | 2-Wire, I2C, Serial | 16Kb 2K x 8 | 3mA | - | 1MHz | 550ns | EEPROM | I2C | - | - | 8 | 5ms | 16 kb | - | - | - | - | I2C | - | 5ms | - | - | - | - | - | - | - | 1.2mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 24LC256T-I/SN Microchip Technology | 9900 | - | Datasheet | 6 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | - | - | 2.5V~5.5V | DUAL | 260 | 1 | - | 1.27mm | 40 | 24LC256 | 8 | - | - | 5.5V | 3/5V | 2.5V | 2-Wire, I2C, Serial | 256Kb 32K x 8 | 3mA | - | 400kHz | 900ns | EEPROM | I2C | - | - | - | 5ms | 256 kb | 0.000005A | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | 1010DDDR | NO | 1.5mm | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AT24C64D-XHM-T Microchip Technology | 5000 | - | Datasheet | 7 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 1997 | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 1.7V~5.5V | DUAL | 260 | 1 | - | 0.65mm | 40 | AT24C64D | - | - | 5V | - | - | 1.7V | 2-Wire, I2C, Serial | 64Kb 8K x 8 | 3mA | - | 1MHz | 550ns | EEPROM | I2C | - | - | 8 | 5ms | 64 kb | 0.000001A | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 100 | HARDWARE | - | - | 1010DDDR | - | - | 1.2mm | 4.4mm | 3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CAT93C86VI-GT3 ON Semiconductor | 380 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | Non-Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 1.8V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | 40 | CAT93C86 | 8 | Not Qualified | - | 5.5V | 3/5V | - | - | 16Kb 2K x 8 1K x 16 | - | SYNCHRONOUS | 3MHz | - | EEPROM | SPI | - | 16KX1 | 1 | - | - | 0.00001A | - | SERIAL | - | MICROWIRE | 1000000 Write/Erase Cycles | - | 100 | HARDWARE/SOFTWARE | 8 | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() BR93L66RFJ-WE2 ROHM Semiconductor | 5144 | - | Datasheet | 12 Weeks | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2005 | - | e2 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Tin/Copper (Sn/Cu) | - | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 1.27mm | 10 | BR93L66 | 8 | - | 5V | - | - | - | Serial | 4Kb 256 x 16 | - | - | 2MHz | 200 ns | EEPROM | SPI | - | 256X16 | 16 | 5ms | 4 kb | 0.000002A | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 5ms | 40 | SOFTWARE | - | - | - | - | - | - | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 25LC256T-E/SN Microchip Technology | In Stock |
| Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Non-Volatile | - | -40°C~125°C TA | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 3 (168 Hours) | 8 | - | EAR99 | Matte Tin (Sn) | - | 2.5V~5.5V | DUAL | 260 | 1 | 4.5V | 1.27mm | 40 | 25LC256 | 8 | - | - | 5.5V | 3/5V | 2.5V | SPI, Serial | 256Kb 32K x 8 | 6mA | - | 10MHz | 50 ns | EEPROM | SPI | - | - | 8 | 5ms | 256 kb | 0.000001A | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | 1.75mm | 4.9mm | 3.91mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 24LC512-I/P Microchip Technology | 240 | - | Datasheet | 7 Weeks | - | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | Non-Volatile | Industrial grade | -40°C~85°C TA | Tube | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | 2.5V~5.5V | DUAL | - | 1 | 4.5V | 2.54mm | - | 24LC512 | 8 | - | 2.5V | 5.5V | 3/5V | - | 2-Wire, I2C, Serial | 512Kb 64K x 8 | 5mA | - | 400kHz | 900ns | EEPROM | I2C | - | - | - | 5ms | 512 kb | 0.000001A | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | 1010DDDR | - | 3.3mm | - | 9.4mm | 6.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AT24CM01-SHD-T Microchip Technology | 4000 | - | Datasheet | 15 Weeks | - | Gold | Surface Mount | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | - | 8 | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 1997 | - | e4 | yes | Active | 3 (168 Hours) | 8 | - | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | 40 | AT24CM01 | - | - | - | 5.5V | 2.7/5V | 2.5V | 2-Wire, I2C, Serial | 1Mb 128K x 8 | 3mA | - | 1MHz | 550ns | EEPROM | I2C | - | - | 8 | 5ms | 1 Mb | 0.000001A | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE | - | - | 1010DDMR | - | - | 2.16mm | 5.29mm | 5.24mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 24AA64T-I/SN Microchip Technology | 6600 | - | Datasheet | 1 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 3 (168 Hours) | 8 | - | EAR99 | - | DATA RETENTION > 200 YEARS; 1000000 ERASE/WRITE CYCLES GUARANTEED | 1.7V~5.5V | DUAL | 260 | 1 | 2.5V | 1.27mm | 40 | 24AA64 | 8 | - | - | 5.5V | 2/5V | 1.7V | 2-Wire, I2C, Serial | 64Kb 8K x 8 | 3mA | - | 400kHz | 900ns | EEPROM | I2C | - | - | 8 | 5ms | 64 kb | 0.000001A | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | 1010DDDR | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 25AA256T-I/SN Microchip Technology | 3300 | - | Datasheet | 24 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 1.27mm | 40 | 25AA256 | 8 | - | - | 5.5V | 2/5V | - | SPI, Serial | 256Kb 32K x 8 | 6mA | - | 10MHz | 50 ns | EEPROM | SPI | - | - | 8 | 5ms | 256 kb | 0.000001A | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | 1.75mm | 4.9mm | 3.91mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() M24128-BWMN6TP STMicroelectronics | 40000 | - | Datasheet | - | NRND (Last Updated: 6 months ago) | Gold | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | - | Not For New Designs | 1 (Unlimited) | 8 | - | EAR99 | - | - | 2.5V~5.5V | DUAL | - | 1 | 5V | 1.27mm | - | M24128 | 8 | - | - | 5.5V | - | 2.5V | 2-Wire, I2C, Serial | 128Kb 16K x 8 | 2mA | - | 1MHz | 450ns | EEPROM | I2C | - | - | - | 5ms | 128 kb | - | - | - | - | I2C | - | 5ms | - | - | - | - | - | - | 1.25mm | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() M24256-BWMN6TP STMicroelectronics | 30000 | - | Datasheet | - | NRND (Last Updated: 7 months ago) | Gold | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Non-Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | - | Not For New Designs | 1 (Unlimited) | 8 | - | EAR99 | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | 30 | M24256 | 8 | - | - | 5.5V | 3/5V | 2.5V | 2-Wire, I2C, Serial | 256Kb 32K x 8 | 2.5mA | - | 1MHz | 450ns | EEPROM | I2C | - | - | - | 5ms | 256 kb | 0.000002A | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE | - | - | 1010DDDR | - | 1.25mm | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free |