- Manufacturer
- Packaging
- Part Status
- RoHS Status
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Mounting Type
- Operating Temperature
- Package / Case
- Voltage - Supply
- Moisture Sensitivity Level (MSL)
Attribute column
Categories
Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Memory Types | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Memory Size | Operating Supply Current | Nominal Supply Current | Operating Mode | Max Supply Current | Clock Frequency | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Halogen Free | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Screening Level | Parallel/Serial | I/O Type | Sync/Async | Word Size | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Alternate Memory Width | Data Polling | Toggle Bit | Command User Interface | Number of Sectors/Size | Sector Size | Ready/Busy | Boot Block | Ambient Temperature Range High | Common Flash Interface | I2C Control Byte | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SST39VF040-70-4I-WHE Microchip Technology | 10 | - | Datasheet | 7 Weeks | - | - | - | Surface Mount | 32-TFSOP (0.488, 12.40mm Width) | YES | 32 | - | Non-Volatile | - | -40°C~85°C TA | Tray | 2000 | SST39 MPF™ | e3 | yes | Active | 3 (168 Hours) | 32 | - | 3A991.B.1.A | Matte Tin (Sn) - annealed | - | - | 2.7V~3.6V | DUAL | 260 | 1 | 3V | 0.5mm | 14MHz | 40 | SST39VF040 | 32 | - | 3.3V | 3.6V | - | 2.7V | - | 4Mb 512K x 8 | - | 20mA | - | - | - | 70ns | FLASH | Parallel | 8b | 512KX8 | - | - | - | 20μs | 19b | 4 Mb | 0.000015A | - | - | - | - | Asynchronous | 8b | 2.7V | - | - | - | - | - | - | YES | YES | YES | 128 | 4K | - | - | - | - | - | 1.05mm | - | 8.1mm | 12.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 24AA025E48-I/SN Microchip Technology | In Stock | - | Datasheet | 1 Weeks | - | Tin | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | Non-Volatile | Automotive grade | -40°C~85°C TA | Tube | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | 100KHZ AVAILABLE @1.7V | - | 1.7V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | - | 40 | 24AA025E48 | 8 | - | 5V | - | - | - | I2C, Serial | 2Kb 256 x 8 | - | 3mA | - | - | 400kHz | 900ns | EEPROM | I2C | - | - | - | - | - | 5ms | - | 2 kb | 0.000001A | - | TS 16949 | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | - | - | - | - | - | - | - | - | - | - | - | 1010DDDR | 1.75mm | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 24LC515-I/SM Microchip Technology | 4 |
| Datasheet | 3 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tube | - | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | - | 2.5V~5.5V | DUAL | - | 1 | 4.5V | 1.27mm | - | - | 24LC515 | 8 | - | 2.5V | 5.5V | 3/5V | - | 2-Wire, I2C, Serial | 512Kb 64K x 8 | - | 3mA | - | - | 400kHz | 900ns | EEPROM | I2C | - | - | - | - | - | 5ms | - | 512 kb | 0.000005A | - | - | - | - | - | - | - | I2C | 100000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | - | 1010MDDR | 1.98mm | - | 5.33mm | 5.38mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 24AA025UIDT-I/OT Microchip Technology | 30 | - | Datasheet | 7 Weeks | - | Tin | - | Surface Mount | SOT-23-6 | YES | 6 | - | Non-Volatile | Automotive grade | -40°C~85°C TA | Tape & Reel (TR) | 2012 | - | e3 | - | Active | 1 (Unlimited) | 6 | - | - | - | - | - | 1.7V~5.5V | DUAL | 260 | 1 | 2.5V | 0.95mm | - | 40 | 24AA025UID | - | - | - | 5.5V | - | 1.7V | 2-Wire, I2C, Serial | 2Kb 128 x 8 x 2 | - | 3mA | - | - | 400kHz | 900ns | EEPROM | I2C | - | - | - | - | - | 5ms | - | 2 kb | - | - | - | - | - | - | - | - | I2C | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.3mm | - | 3.1mm | 1.8mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AT27C1024-70JU Microchip Technology | 33000 | - | Datasheet | 2 Weeks | - | - | Surface Mount | Surface Mount | 44-LCC (J-Lead) | - | 44 | 2.386605g | Non-Volatile | - | -40°C~85°C TC | Tube | 1997 | - | e3 | yes | Active | 2 (1 Year) | 44 | - | - | Matte Tin (Sn) - annealed | - | - | 4.5V~5.5V | QUAD | 245 | 1 | 5V | 1.27mm | 70GHz | 40 | AT27C1024 | - | - | 5V | - | 5V | - | - | 1Mb 64K x 16 | 100μA | 30mA | - | - | - | 70ns | EPROM | Parallel | - | 64KX16 | 3-STATE | - | - | - | - | 1 Mb | 0.0001A | - | - | - | COMMON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.48mm | - | 16.7mm | 16.7mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AT24C512C-SSHM-T Microchip Technology | 4000 | - | Datasheet | 7 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 1997 | - | e4 | yes | Active | 3 (168 Hours) | 8 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 1.7V~3.6V | DUAL | 260 | 1 | 2.5V | 1.27mm | - | 40 | AT24C512C | - | - | - | 3.6V | - | 1.7V | 2-Wire, I2C | 512Kb 64K x 8 | - | 3mA | - | - | 400kHz | 900ns | EEPROM | I2C | - | - | - | - | 8 | 5ms | - | 512 kb | 0.000001A | - | - | SERIAL | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE | - | - | - | - | - | - | - | - | - | - | 1010DDDR | 1.75mm | - | 4.925mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 25LC640A-I/SN Microchip Technology | In Stock | - | Datasheet | 6 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | - | 40 | 25LC640A | 8 | - | 5V | - | - | - | SPI, Serial | 64Kb 8K x 8 | - | 5mA | - | - | 10MHz | 100 ns | EEPROM | SPI | - | - | - | - | - | 5ms | - | 64 kb | 0.000001A | - | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | 1.25mm | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 25LC512-E/SN Microchip Technology | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | - | -40°C~125°C TA | Tube | 2008 | - | e3 | yes | Active | 3 (168 Hours) | 8 | - | EAR99 | Matte Tin (Sn) | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | - | 40 | 25LC512 | 8 | - | - | 5.5V | 3/5V | 2.5V | SPI, Serial | 512Kb 64K x 8 | - | 5mA | - | - | 20MHz | 50 ns | EEPROM | SPI | - | - | - | - | - | 5ms | - | 512 kb | 0.000001A | - | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | 1.5mm | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CAT24C256YI-GT3 ON Semiconductor | 3000 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | Non-Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2006 | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | 100 YEAR DATA RETENTION | - | 1.8V~5.5V | DUAL | - | 1 | 5V | 0.65mm | - | - | CAT24C256 | 8 | - | 5V | - | - | - | - | 256Kb 32K x 8 | - | 3mA | - | - | 1MHz | 500ns | EEPROM | I2C | - | - | - | Halogen Free | - | 5ms | - | 256 kb | 0.000001A | - | - | SERIAL | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 100 | HARDWARE | - | - | - | - | - | - | - | - | - | - | 1010DDDR | 1.2mm | - | 4.5mm | 3.1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 24LC04B/SN Microchip Technology | 200 | - | Datasheet | 14 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | - | 0°C~70°C TA | Tube | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 2.5V | 1.27mm | - | 40 | 24LC04B | 8 | - | 2.5V | 5.5V | 3/5V | - | 2-Wire, I2C, Serial | 4Kb 256 x 8 x 2 | - | 3mA | - | - | 400kHz | 900ns | EEPROM | I2C | - | - | OPEN-DRAIN | - | - | 5ms | - | 4 kb | 0.00003A | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | - | 1010XXMR | 1.5mm | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 93LC46B/P Microchip Technology | 60 | - | Datasheet | 7 Weeks | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | Non-Volatile | - | 0°C~70°C TA | Tube | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) - annealed | 1000000 ERASE/WRITE CYCLES MIN; DATA RETENTION > 200 YEARS | - | 2.5V~5.5V | DUAL | - | 1 | 2.7V | 2.54mm | - | - | 93LC46B | 8 | - | - | 6V | 3/5V | 2.5V | Serial | 1Kb 64 x 16 | - | 2mA | - | - | 2MHz | 200 ns | EEPROM | SPI | - | 64X16 | 3-STATE | - | - | 6ms | - | 1 kb | 0.000001A | - | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 6ms | 200 | SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | 3.3mm | - | 9.27mm | 7.87mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SST39VF1601C-70-4I-EKE Microchip Technology | 384 | - | Datasheet | 3 Weeks | - | - | - | Surface Mount | 48-TFSOP (0.724, 18.40mm Width) | YES | 48 | - | Non-Volatile | - | -40°C~85°C TA | Tray | 2000 | SST39 MPF™ | e3 | yes | Active | 3 (168 Hours) | 48 | - | 3A991.B.1.A | Matte Tin (Sn) - annealed | BOTTOM BOOT BLOCK | 8542.32.00.51 | 2.7V~3.6V | DUAL | 260 | 1 | 3V | 0.5mm | 5MHz | 40 | SST39VF1601C | 48 | - | 3.3V | 3.6V | - | 2.7V | - | 16Mb 1M x 16 | - | 18mA | - | - | - | 70ns | FLASH | Parallel | 16b | 1MX16 | - | - | - | 10μs | 20b | 16 Mb | 0.00002A | - | - | - | - | Asynchronous | 16b | 2.7V | - | - | - | - | - | - | YES | YES | YES | 12131 | 8K4K16K32K | YES | BOTTOM | - | YES | - | 1.05mm | - | 12.2mm | 18.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SST39SF040-70-4C-WHE Microchip Technology | 313 |
| Datasheet | 7 Weeks | - | - | - | Surface Mount | 32-TFSOP (0.488, 12.40mm Width) | YES | 32 | - | Non-Volatile | - | 0°C~70°C TA | Tray | 2010 | SST39 MPF™ | e3 | yes | Active | 3 (168 Hours) | 32 | - | 3A991.B.1.A | Matte Tin (Sn) | - | - | 4.5V~5.5V | DUAL | 260 | 1 | 5V | 0.5mm | - | 40 | SST39SF040 | 32 | - | 5V | - | 5V | - | - | 4Mb 512K x 8 | - | 25mA | - | 25mA | - | 70ns | FLASH | Parallel | 8b | 512KX8 | - | - | 8 | 20μs | 19b | 4 Mb | 0.0001A | - | - | - | - | Asynchronous | 8b | 5V | - | - | - | - | - | - | YES | YES | YES | 128 | 4K | - | - | - | - | - | - | 1.2mm | 12.4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 24LC512-I/SN Microchip Technology | 200 | - | Datasheet | 7 Weeks | - | Tin | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2007 | - | e3 | yes | Active | 3 (168 Hours) | 8 | - | EAR99 | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 4.5V | 1.27mm | - | 40 | 24LC512 | 8 | - | 5V | - | - | - | I2C, Serial | 512Kb 64K x 8 | - | 5mA | - | - | 400kHz | 900ns | EEPROM | I2C | - | - | - | - | - | 5ms | - | 512 kb | 0.000001A | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | - | 1010DDDR | 1.75mm | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() M24C01-WMN6TP STMicroelectronics | 20715 | - | Datasheet | - | NRND (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | - | Not For New Designs | 1 (Unlimited) | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | - | 30 | M24C01 | 8 | - | 5V | - | - | - | 2-Wire, I2C, Serial | 1Kb 128 x 8 | - | 2mA | - | - | 400kHz | 900ns | EEPROM | I2C | - | - | - | - | - | 5ms | - | 1 kb | 0.000001A | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE | - | - | - | - | - | - | - | - | - | - | 1010DDDR | 1.25mm | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 24LC00T-I/OT Microchip Technology | 7686 | - | Datasheet | 2 Weeks | - | Tin | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | - | 2-WIRE SERIAL INTERFACE; DATA RETENTION > 200 YEARS; 1000000 ERASE/WRITE CYCLES GUARANTEED | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | - | - | 40 | 24LC00 | 5 | - | - | - | - | - | 2-Wire, I2C, Serial | 128b 16 x 8 | - | 2mA | - | - | 400kHz | 3500ns | EEPROM | I2C | - | 16X8 | - | - | - | 4ms | - | 128 b | 0.000001A | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 4ms | 200 | - | - | - | - | - | - | - | - | - | - | - | 1010XXXR | 1.3mm | - | 3.1mm | 1.8mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SST25VF080B-50-4I-S2AE Microchip Technology | 112334 | - | Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2005 | SST25 | e3 | - | Active | 3 (168 Hours) | 8 | - | - | Matte Tin (Sn) - annealed | - | - | 2.7V~3.6V | DUAL | 260 | 1 | - | 1.27mm | - | 40 | SST25VF080B | - | - | 3.3V | 3.6V | - | 2.7V | - | 8Mb 1M x 8 | - | - | - | - | 50MHz | - | FLASH | SPI | - | - | - | - | 1 | 10μs | - | 8 Mb | - | - | - | SERIAL | - | - | - | 2.7V | - | - | - | - | - | - | - | - | - | - | - | - | - | 85°C | - | - | 2.16mm | - | 5.275mm | 5.275mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AT25512N-SH-B Microchip Technology | In Stock | - | Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2005 | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 2.7V | 1.27mm | - | 40 | AT25512 | - | - | 3.3V | 3.6V | 2/5V | - | SPI, Serial | 512Kb 64K x 8 | - | 7mA | - | - | 20MHz | 80 ns | EEPROM | SPI | - | - | - | - | - | 5ms | - | 512 kb | 0.000003A | - | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | 1.5mm | - | 5mm | 3.99mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() IS25LP032D-JBLE ISSI, Integrated Silicon Solution Inc | 1650 | - | - | 8 Weeks | - | - | - | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | YES | - | - | Non-Volatile | - | -40°C~105°C TA | Tube | - | - | e3 | yes | Active | 3 (168 Hours) | 8 | - | - | Tin (Sn) | - | - | 2.3V~3.6V | DUAL | NOT SPECIFIED | 1 | 3V | 1.27mm | - | NOT SPECIFIED | - | - | S-PDSO-G8 | - | 3.6V | - | 2.3V | - | 32Mb 4M x 8 | - | - | SYNCHRONOUS | - | 133MHz | - | FLASH | SPI - Quad I/O, QPI, DTR | - | 4MX8 | - | - | 8 | 800μs | - | - | - | 33554432 bit | - | SERIAL | - | - | - | 3V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 2.16mm | 5.28mm | 5.28mm | - | - | ROHS3 Compliant | - | ||
![]() AT28C256-15LM/883SL815 Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |