- Manufacturer
- Packaging
- Part Status
- RoHS Status
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Mounting Type
- Operating Temperature
- Package / Case
- Voltage - Supply
- Moisture Sensitivity Level (MSL)
Attribute column
Categories
Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Manufacturer Package Identifier | Memory Types | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Voltage | Interface | Memory Size | Operating Supply Current | Number of Ports | Nominal Supply Current | Operating Mode | Max Supply Current | Clock Frequency | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Parallel/Serial | I/O Type | Sync/Async | Word Size | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Standby Voltage-Min | Ambient Temperature Range High | I2C Control Byte | Reverse Pinout | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 24AA128-I/SN Microchip Technology | 1846 |
| Datasheet | 7 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | Non-Volatile | - | -40°C~85°C TA | Tube | 1997 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | 1000000 ERASE/WRITE CYCLES, HARDWARE WRITE PROTECT, DATA RETENTION > 200 YEARS | - | 1.7V~5.5V | DUAL | 260 | 1 | 2.5V | 1.27mm | - | - | 40 | 24AA128 | 8 | - | - | 5.5V | 2/5V | 1.7V | - | 2-Wire, I2C, Serial | 128Kb 16K x 8 | - | - | 3mA | - | - | 400kHz | 900ns | EEPROM | I2C | - | - | - | - | 5ms | - | 128 kb | 0.000001A | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | 1010DDDR | - | 1.25mm | - | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 24FC1025-I/SM Microchip Technology | 18 |
| Datasheet | 6 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | - | 8 | - | - | Non-Volatile | Industrial grade | -40°C~85°C TA | Tube | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | 200 YEARS DATA RETENTION | - | 1.8V~5.5V | DUAL | - | 1 | 2.5V | 1.27mm | - | - | - | 24FC1025 | 8 | - | 5V | - | - | - | - | 2-Wire, I2C, Serial | 1Mb 128K x 8 | - | - | 5mA | - | - | 1MHz | 400ns | EEPROM | I2C | - | - | - | - | 5ms | - | 1 Mb | 0.000005A | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | 1010MDDR | - | 1.98mm | - | 5.33mm | 5.38mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 24FC256-I/ST Microchip Technology | 1778 | - | Datasheet | 2 Weeks | - | Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2010 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | 1.7V~5.5V | DUAL | 260 | 1 | - | 0.65mm | - | - | 40 | 24FC256 | 8 | - | - | 5.5V | - | 1.7V | - | 2-Wire, I2C, Serial | 256Kb 32K x 8 | - | - | 3mA | - | - | 1MHz | 400ns | EEPROM | I2C | - | - | - | - | 5ms | - | 256 kb | 0.000005A | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | 1010DDDR | NO | 1mm | - | 3mm | 4.4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AT24C08C-SSHM-B Microchip Technology | In Stock |
| Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2005 | - | e4 | yes | Active | 3 (168 Hours) | 8 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 1.7V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | - | - | 40 | AT24C08 | - | - | - | 5.5V | - | 1.7V | - | 2-Wire, I2C, Serial | 8Kb 1K x 8 | - | - | 3mA | - | - | 1MHz | 550ns | EEPROM | I2C | - | - | - | - | 5ms | - | 8 kb | 0.000001A | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 100 | HARDWARE | - | - | 1010DMMR | - | 1.5mm | - | 5.05mm | 3.99mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SST25VF512A-33-4I-SAE Microchip Technology | In Stock |
| Datasheet | 7 Weeks | - | Tin | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | Non-Volatile | - | -40°C~85°C TA | Tube | 1996 | SST25 | e3 | yes | Active | 1 (Unlimited) | 8 | - | 3A991.B.1.A | - | - | - | 2.7V~3.6V | DUAL | 260 | 1 | 3V | 1.27mm | - | - | 40 | SST25VF512A | 8 | - | 3.3V | 3.6V | - | 2.7V | - | SPI, Serial | 512Kb 64K x 8 | - | - | 10mA | - | - | 33MHz | 12 ns | FLASH | SPI | 8b | 512KX1 | - | - | 20μs | 16b | 512 kb | 0.000015A | - | - | Synchronous | 8b | 2.7V | SPI | 100000 Write/Erase Cycles | - | - | HARDWARE/SOFTWARE | - | - | - | - | 1.5mm | - | 5mm | 4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 23K640-I/SN Microchip Technology | 71 |
| Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | Volatile | - | -40°C~85°C TA | Tube | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) - annealed | - | - | 2.7V~3.6V | DUAL | 260 | 1 | 3V | - | - | - | 40 | 23K640 | 8 | - | 3.3V | 3.6V | - | 2.7V | - | SPI, Serial | 64Kb 8K x 8 | - | 1 | 10mA | - | - | 20MHz | 25 ns | SRAM | SPI | - | - | 3-STATE | - | - | 1b | 64 kb | 0.000004A | - | SEPARATE | Synchronous | 8b | - | - | - | - | - | - | 2.7V | - | - | - | 1.25mm | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 25AA040AT-I/OT Microchip Technology | In Stock |
| Datasheet | 10 Weeks | - | Tin | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | - | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | - | DATA RETENTION > 200 YEARS; 1,000,000 ERASE/WRITE CYCLES | 8542.32.00.51 | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 0.95mm | - | - | 40 | 25AA040A | 6 | - | 5V | - | - | 1.8V | - | SPI, Serial | 4Kb 512 x 8 | - | - | 5mA | - | - | 10MHz | 160 ns | EEPROM | SPI | - | 512X8 | - | - | 5ms | - | 4 kb | 0.000001A | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | 1.1mm | - | 2.95mm | 1.63mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() M95256-WMN6P STMicroelectronics | In Stock | - | Datasheet | 13 Weeks | - | Gold | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | SO8N-SO-A | Non-Volatile | Industrial grade | -40°C~85°C TA | Tube | - | - | e4 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | - | - | 30 | M95256 | 8 | - | - | 5.5V | 3/5V | 2.5V | - | - | 256Kb 32K x 8 | - | - | 5mA | - | - | 20MHz | 60 ns | EEPROM | SPI | - | - | - | - | 5ms | - | 256 kb | 0.000005A | SERIAL | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE/SOFTWARE | - | 85°C | - | - | 1.75mm | - | 5mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() M27C1001-12F1 STMicroelectronics | 12000 | - | Datasheet | - | - | - | Through Hole | Through Hole | 32-CDIP (0.600, 15.24mm) Window | - | 32 | - | - | Non-Volatile | - | 0°C~70°C TA | Tube | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 32 | - | EAR99 | Matte Tin (Sn) | 00.1.142 | - | 4.5V~5.5V | DUAL | 245 | 1 | 5V | 2.54mm | unknown | 120GHz | NOT SPECIFIED | M27C1001 | 32 | Not Qualified | 5V | - | 5V | - | 5V | - | 1Mb 128K x 8 | 50mA | - | 30mA | ASYNCHRONOUS | - | - | 120ns | EPROM | Parallel | - | 128KX8 | 3-STATE | - | - | - | 1 Mb | 0.0001A | - | COMMON | - | - | - | - | - | - | - | - | - | - | - | - | 4.5mm | - | 42.04mm | 13.36mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SST25VF020B-80-4I-SAE Microchip Technology | In Stock | - | Datasheet | 6 Weeks | - | Tin | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | 540.001716mg | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2005 | SST25 | e3 | yes | Active | 1 (Unlimited) | 8 | - | 3A991.B.1.A | - | - | - | 2.7V~3.6V | DUAL | 260 | 1 | 3V | 1.27mm | - | - | 40 | SST25VF020B | 8 | - | 3.3V | 3.6V | - | 2.7V | - | SPI, Serial | 2Mb 256K x 8 | - | - | 20mA | - | 30mA | 80MHz | 6 ns | FLASH | SPI | 8b | - | - | - | 10μs | 1b | 2 Mb | 0.00002A | - | - | Synchronous | 8b | 2.7V | SPI | 100000 Write/Erase Cycles | - | 100 | HARDWARE/SOFTWARE | - | - | - | - | 1.5mm | - | 4mm | 5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AT24C256C-MAHL-T Microchip Technology | In Stock | - | Datasheet | 8 Weeks | - | Tin | Surface Mount | Surface Mount | 8-UFDFN Exposed Pad | - | 8 | - | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2012 | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 1.7V~5.5V | DUAL | 260 | 1 | 2.5V | 0.5mm | - | - | 40 | AT24C256C | - | - | - | 5.5V | 2/5V | 1.7V | - | 2-Wire, I2C, Serial | 256Kb 32K x 8 | - | - | 3mA | - | - | 1MHz | 550ns | EEPROM | I2C | - | - | - | 8 | 5ms | - | 256 kb | 0.000001A | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE/SOFTWARE | - | - | 1010DDDR | - | - | 0.6mm | 3mm | 2mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 24LC1025-I/SM Microchip Technology | 90 | - | Datasheet | 7 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | - | 8 | - | - | Non-Volatile | Industrial grade | -40°C~85°C TA | Tube | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | 200 YEARS DATA RETENTION | - | 2.5V~5.5V | DUAL | - | 1 | 3V | 1.27mm | - | - | - | 24LC1025 | 8 | - | 5V | - | - | - | - | 2-Wire, I2C, Serial | 1Mb 128K x 8 | - | - | 5mA | - | - | 400kHz | 900ns | EEPROM | I2C | - | - | - | - | 5ms | - | 1 Mb | 0.000005A | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | 1010MDDR | - | 1.98mm | - | 5.26mm | 5.25mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AT27C040-70PU Microchip Technology | 72 | - | Datasheet | 7 Weeks | - | Tin | Through Hole | Through Hole | 32-DIP (0.600, 15.24mm) | - | 32 | 2.214806g | - | Non-Volatile | Industrial grade | -40°C~85°C TC | Tube | 1997 | - | e3 | yes | Active | 1 (Unlimited) | 32 | - | - | - | - | - | 4.5V~5.5V | DUAL | - | 1 | 5V | 2.54mm | - | 70GHz | - | AT27C040 | - | - | 5V | - | 5V | - | - | - | 4Mb 512K x 8 | 100μA | - | 30mA | - | - | - | 70ns | EPROM | Parallel | - | 512KX8 | 3-STATE | - | - | - | 4 Mb | 0.0001A | - | COMMON | - | - | - | - | - | - | - | - | - | - | - | - | 4.83mm | - | 42.29mm | 13.97mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BR93L76F-WE2 ROHM Semiconductor | 1500 | - | Datasheet | - | - | - | - | Surface Mount | 8-SOIC (0.173, 4.40mm Width) | YES | 8 | - | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2005 | - | e2 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | TIN COPPER | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 1.27mm | - | - | 10 | BR93L76 | 8 | Not Qualified | 5V | - | - | - | - | Serial | 8Kb 512 x 16 | - | - | - | SYNCHRONOUS | - | 2MHz | 2 μs | EEPROM | SPI | - | 512X16 | - | 16 | 5ms | - | - | 0.000002A | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 5ms | 40 | SOFTWARE | - | - | - | - | - | 1.6mm | 5mm | 4.4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() M95256-WMN6TP STMicroelectronics | 17500 | - | Datasheet | 13 Weeks | ACTIVE (Last Updated: 7 months ago) | Gold | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | SO8N-SO-A | Non-Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | - | - | 30 | M95256 | 8 | - | - | 5.5V | 3/5V | 2.5V | - | - | 256Kb 32K x 8 | - | - | 5mA | - | - | 20MHz | 60 ns | EEPROM | SPI | - | - | - | - | 5ms | - | 256 kb | 0.000005A | SERIAL | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE/SOFTWARE | - | 85°C | - | - | 1.75mm | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 25LC256T-I/ST Microchip Technology | 5719 |
| Datasheet | 6 Weeks | - | Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 4.5V | 0.65mm | - | - | 40 | 25LC256 | 8 | - | - | 5.5V | 2/5V | 2.5V | - | SPI, Serial | 256Kb 32K x 8 | - | - | 6mA | - | - | 10MHz | 50 ns | EEPROM | SPI | - | - | - | 8 | 5ms | - | 256 kb | 0.000001A | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | 1.1mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SST25VF512A-33-4C-SAE Microchip Technology | 6670 | - | Datasheet | 6 Weeks | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | 540.001716mg | - | Non-Volatile | - | 0°C~70°C TA | Tube | 2003 | SST25 | e3 | yes | Active | 3 (168 Hours) | 8 | - | 3A991.B.1.A | Matte Tin (Sn) - annealed | - | - | 2.7V~3.6V | DUAL | 260 | 1 | 3V | 1.27mm | - | - | 40 | SST25VF512A | 8 | - | 3.3V | 3.6V | - | 2.7V | - | SPI, Serial | 512Kb 64K x 8 | - | - | 10mA | - | 10mA | 33MHz | 12 ns | FLASH | SPI | 8b | 512KX1 | - | - | 20μs | 16b | 512 kb | 0.000015A | - | - | Synchronous | 8b | 2.7V | SPI | 100000 Write/Erase Cycles | - | - | HARDWARE/SOFTWARE | - | - | - | - | 1.5mm | - | 5mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 11AA160T-I/TT Microchip Technology | In Stock | - | Datasheet | 6 Weeks | - | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | - | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 5V | 0.95mm | - | - | 40 | 11AA160 | 3 | - | - | 5.5V | 2/5V | 1.8V | - | Serial | 16Kb 2K x 8 | - | - | 5mA | - | - | 100kHz | - | EEPROM | Single Wire | - | 2KX8 | - | - | 5ms | - | 16 kb | 0.000005A | - | - | - | - | - | 1-WIRE | 1000000 Write/Erase Cycles | 10ms | 200 | SOFTWARE | - | - | - | - | 950μm | - | 2.9mm | 1.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AT25320B-SSHL-B Microchip Technology | In Stock | - | Datasheet | 7 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | Non-Volatile | - | -40°C~85°C TA | Tube | 1997 | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 1.27mm | - | - | 40 | AT25320 | - | - | 5V | - | - | - | - | SPI, Serial | 32Kb 4K x 8 | - | - | 10mA | - | - | 20MHz | 80 ns | EEPROM | SPI | - | - | - | - | 5ms | - | 32 kb | 0.000006A | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 100 | HARDWARE/SOFTWARE | - | - | - | - | 1.5mm | - | 5.05mm | 3.99mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 24LC256-E/SN Microchip Technology | In Stock | - | Datasheet | 6 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | Non-Volatile | Automotive grade | -40°C~125°C TA | Tube | - | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | - | 1.27mm | - | - | 40 | 24LC256 | 8 | - | - | 5.5V | 3/5V | 2.5V | - | 2-Wire, I2C, Serial | 256Kb 32K x 8 | - | - | 3mA | - | - | 400kHz | 900ns | EEPROM | I2C | - | - | - | - | 5ms | - | 256 kb | 0.000005A | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | 1010DDDR | NO | 1.25mm | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free |