- Manufacturer
- Packaging
- Part Status
- RoHS Status
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Mounting Type
- Operating Temperature
- Package / Case
- Voltage - Supply
- Moisture Sensitivity Level (MSL)
Attribute column
Categories
Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Manufacturer Package Identifier | Memory Types | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Voltage | Interface | Memory Size | Operating Supply Current | Nominal Supply Current | Operating Mode | Max Supply Current | Clock Frequency | Supply Current-Max | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Screening Level | Access Time (Max) | Parallel/Serial | I/O Type | Sync/Async | Word Size | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Data Polling | Toggle Bit | Command User Interface | Number of Sectors/Size | Sector Size | Ready/Busy | Boot Block | Ambient Temperature Range High | Common Flash Interface | I2C Control Byte | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 25LC640T-I/SN Microchip Technology | In Stock | - | Datasheet | 7 Weeks | - | Tin | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | 1000K ERASE/WRITE CYCLES; DATA RETENTION > 200 YEARS | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | - | 40 | 25LC640 | 8 | - | 5.5V | - | 3/5V | - | 7V | SPI, Serial | 64Kb 8K x 8 | - | 5mA | - | - | 2MHz | - | 230 ns | EEPROM | SPI | - | - | - | - | 5ms | - | 64 kb | 0.000001A | - | - | - | - | - | - | - | - | SPI | 100000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | 1.5mm | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SST25VF080B-50-4C-S2AF Microchip Technology | 18000 |
| Datasheet | 6 Weeks | - | Gold | - | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | YES | 8 | - | Non-Volatile | Commercial grade | 0°C~70°C TA | Tube | 2010 | SST25 | e4 | yes | Active | 3 (168 Hours) | 8 | EAR99 | - | - | - | 2.7V~3.6V | DUAL | - | 1 | 3V | 1.27mm | - | - | SST25VF080B | 8 | - | 3.3V | 3.6V | - | 2.7V | - | SPI, Serial | 8Mb 1M x 8 | - | 15mA | - | - | 50MHz | - | 8 ns | FLASH | SPI | 8b | - | - | - | 10μs | 1b | 8 Mb | 0.00002A | - | - | - | - | - | Synchronous | 8b | 2.7V | SPI | 100000 Write/Erase Cycles | - | 100 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | 1.5mm | - | 5mm | 4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AT27C512R-45JU Microchip Technology | 700 | - | Datasheet | 7 Weeks | - | Tin | Surface Mount | Surface Mount | 32-LCC (J-Lead) | - | 32 | - | Non-Volatile | - | -40°C~85°C TC | Tube | 1997 | - | e3 | yes | Active | 2 (1 Year) | 32 | - | - | - | - | 4.5V~5.5V | QUAD | 245 | 1 | 5V | 1.27mm | 45GHz | 40 | AT27C512 | - | - | 5V | - | 5V | - | - | - | 512Kb 64K x 8 | 100μA | 20mA | - | - | - | - | 45ns | EPROM | Parallel | - | 64KX8 | 3-STATE | - | - | - | 512 kb | 0.0001A | - | - | - | - | COMMON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.79mm | - | 14.1mm | 11.51mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AT24C128C-XHM-T Microchip Technology | 10000 | - | Datasheet | 7 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2005 | - | e4 | yes | Active | 3 (168 Hours) | 8 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 1.7V~5.5V | DUAL | 260 | 1 | 2.5V | 0.65mm | - | 40 | AT24C128C | - | - | - | 5.5V | - | 1.7V | - | 2-Wire, I2C, Serial | 128Kb 16K x 8 | - | 3mA | - | - | 1MHz | - | 550ns | EEPROM | I2C | - | - | - | 8 | 5ms | - | 128 kb | 0.000001A | - | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | 1010DDDR | - | 1.2mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() AT25256B-SSHL-B Microchip Technology | 400 | - | Datasheet | 15 Weeks | - | Gold, Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | Industrial grade | -40°C~85°C TA | Tube | 1997 | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 1.27mm | - | 40 | AT25256 | - | - | 5V | - | - | - | - | SPI, Serial | 256Kb 32K x 8 | - | 10mA | - | - | 20MHz | - | 80 ns | EEPROM | SPI | - | - | - | - | 5ms | - | 256 kb | 0.000003A | - | - | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 100 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | 1.5mm | - | 5.05mm | 3.99mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AT27C040-90JU Microchip Technology | 31 | - | Datasheet | 7 Weeks | - | Tin | Surface Mount | Surface Mount | 32-LCC (J-Lead) | - | 32 | - | Non-Volatile | - | -40°C~85°C TC | Tube | 1997 | - | e3 | yes | Active | 2 (1 Year) | 32 | - | - | - | - | 4.5V~5.5V | QUAD | 245 | 1 | 5V | 1.27mm | 90GHz | 40 | AT27C040 | - | - | 5V | - | 5V | - | - | - | 4Mb 512K x 8 | 100μA | 30mA | - | - | - | - | 90ns | EPROM | Parallel | - | 512KX8 | 3-STATE | - | - | - | 4 Mb | 0.0001A | - | - | - | - | COMMON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.17mm | - | 11.5mm | 14.04mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AT24C512C-MAHM-T Microchip Technology | In Stock | - | Datasheet | 13 Weeks | - | Gold | Surface Mount | Surface Mount | 8-UFDFN Exposed Pad | - | 8 | C04-21355-Q4B | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 1997 | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | - | - | - | 1.7V~3.6V | DUAL | 260 | 1 | 2.5V | 0.5mm | - | 40 | AT24C512C | - | Not Qualified | - | 3.6V | - | 1.7V | - | 2-Wire, I2C | 512Kb 64K x 8 | - | - | SYNCHRONOUS | - | 400kHz | - | 900ns | EEPROM | I2C | - | - | - | 8 | 5ms | - | 512 kb | 0.000001A | - | - | - | SERIAL | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE | - | - | - | - | - | - | - | - | - | 1010DDDR | 600μm | - | 3mm | 2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() AT25080B-SSHL-B Microchip Technology | 5000 | - | Datasheet | 8 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tube | 1997 | - | e4 | yes | Active | 3 (168 Hours) | 8 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 1.27mm | - | 40 | AT25080 | - | - | - | 5.5V | 2/5V | - | - | SPI, Serial | 8Kb 1K x 8 | - | 10mA | - | - | 20MHz | - | 80 ns | EEPROM | SPI | - | - | - | - | 5ms | - | 8 kb | 0.000006A | - | - | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 100 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | 1.5mm | - | 5.05mm | 3.99mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() AT24CM02-SSHD-B Microchip Technology | In Stock | - | Datasheet | 7 Weeks | - | Gold | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TC | Tube | 1997 | - | e4 | yes | Active | 3 (168 Hours) | 8 | - | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 3V | 1.27mm | - | 40 | AT24CM02 | - | - | - | 5.5V | - | 2.5V | - | 2-Wire, I2C | 2Mb 256K x 8 | - | 1.7mA | SYNCHRONOUS | - | 1MHz | - | 450ns | EEPROM | I2C | - | - | - | 8 | 10ms | - | - | - | 2097152 bit | - | - | SERIAL | - | - | - | - | I2C | - | 5ms | - | - | - | - | - | - | - | - | - | 125°C | - | - | 1.75mm | - | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() SST39SF010A-70-4C-PHE Microchip Technology | In Stock | - | Datasheet | 4 Weeks | - | - | - | Through Hole | 32-DIP (0.600, 15.24mm) | NO | 32 | - | Non-Volatile | Industrial grade | 0°C~70°C TA | Tube | 2000 | SST39 MPF™ | e3 | yes | Active | 1 (Unlimited) | 32 | 3A991.B.1.A | Matte Tin (Sn) - annealed | - | - | 4.5V~5.5V | DUAL | - | 1 | 5V | 2.54mm | 14MHz | - | SST39SF010A | 32 | - | 5V | - | 5V | - | - | - | 1Mb 128K x 8 | - | 25mA | - | - | - | - | 70ns | FLASH | Parallel | 8b | 128KX8 | - | - | 20μs | 17b | 1 Mb | 0.0001A | - | - | - | - | - | Asynchronous | 8b | 5V | - | - | - | - | - | YES | YES | YES | 32 | 4K | - | - | - | - | - | 3.81mm | - | 42.04mm | 13.97mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() S29AL016J70TFI020 Cypress Semiconductor Corp | 370 | - | Datasheet | 12 Weeks | - | Tin | Surface Mount | Surface Mount | 48-TFSOP (0.724, 18.40mm Width) | - | 48 | - | Non-Volatile | - | -40°C~85°C TA | Tray | 2006 | AL-J | e3 | - | Active | 3 (168 Hours) | 48 | - | - | BOTTOM BOOT BLOCK | 8542.32.00.51 | 2.7V~3.6V | DUAL | 260 | 1 | 3V | 0.5mm | - | 40 | - | - | - | - | - | - | - | 3V | - | 16Mb 2M x 8 1M x 16 | - | 12mA | - | - | - | - | - | FLASH | Parallel | 8b | 1MX16 | - | - | 70ns | - | 16 Mb | 0.000005A | - | - | 70 ns | - | - | Asynchronous | - | - | - | - | - | - | - | YES | YES | YES | 12131 | 16K8K32K64K | YES | BOTTOM | 85°C | YES | - | 1.2mm | - | 18.5mm | 12.1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() M95128-RDW6TP STMicroelectronics | In Stock | - | Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | Non-Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | - | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 0.65mm | - | 30 | M95128 | 8 | - | 5V | - | - | - | - | SPI, Serial | 128Kb 16K x 8 | - | 3mA | - | - | 20MHz | - | 150 ns | EEPROM | SPI | - | - | - | - | 5ms | - | 128 kb | 0.000003A | - | - | - | - | - | - | - | - | SPI | 100000 Write/Erase Cycles | 5ms | 40 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | 600μm | - | 3mm | 2mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SST39VF020-70-4C-NHE Microchip Technology | 120 | - | Datasheet | 7 Weeks | - | - | - | Surface Mount | 32-LCC (J-Lead) | YES | 32 | - | Non-Volatile | Commercial grade | 0°C~70°C TA | Tube | 2000 | SST39 MPF™ | e3 | yes | Active | 3 (168 Hours) | 32 | 3A991.B.1.A | Matte Tin (Sn) | - | - | 2.7V~3.6V | QUAD | 245 | 1 | 3V | 1.27mm | - | 40 | SST39VF020 | 32 | - | 3.3V | 3.6V | - | 2.7V | - | - | 2Mb 256K x 8 | - | 20mA | - | 20mA | - | - | 70ns | FLASH | Parallel | 8b | 256KX8 | - | - | 20μs | 18b | 2 Mb | 0.000015A | - | - | - | - | - | Asynchronous | 8b | 2.7V | - | - | - | - | - | YES | YES | YES | 64 | 4K | - | - | - | - | - | 2.84mm | - | 11.51mm | 14.05mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SST25VF016B-50-4C-S2AF-T Microchip Technology | 5000 | - | Datasheet | 22 Weeks | - | - | - | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | YES | 8 | - | Non-Volatile | Automotive grade | 0°C~70°C TA | Tape & Reel (TR) | 2005 | SST25 | e4 | yes | Active | 3 (168 Hours) | 8 | 3A991.B.1.A | NICKEL PALLADIUM GOLD | - | - | 2.7V~3.6V | DUAL | NOT SPECIFIED | 1 | - | 1.27mm | - | NOT SPECIFIED | SST25VF016B | - | Not Qualified | - | 3.6V | 3/3.3V | 2.7V | - | SPI, Serial | 16Mb 2M x 8 | - | - | SYNCHRONOUS | - | 50MHz | 0.03mA | - | FLASH | SPI | 8b | 64MX1 | - | 1 | 10μs | - | 16 Mb | 0.00002A | - | TS 16949 | - | - | - | - | - | - | SPI | 100000 Write/Erase Cycles | - | 100 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | 2.16mm | 5.275mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() M24C32-RMN6TP STMicroelectronics | 140000 | - | Datasheet | 13 Weeks | ACTIVE (Last Updated: 7 months ago) | Gold | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | Automotive grade | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | - | Active | 1 (Unlimited) | 8 | - | - | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 1.27mm | - | 40 | M24C32 | 8 | - | - | 5.5V | 2/5V | - | - | 2-Wire, I2C, Serial | 32Kb 4K x 8 | - | 3mA | - | - | 1MHz | - | 450ns | EEPROM | I2C | - | - | - | 8 | 5ms | - | 32 kb | 0.000001A | - | AEC-Q100 | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE | - | - | - | - | - | - | - | - | - | 1010DDDR | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 25AA256-I/ST Microchip Technology | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 0.65mm | - | 40 | 25AA256 | 8 | - | - | 5.5V | 2/5V | - | - | SPI, Serial | 256Kb 32K x 8 | - | 6mA | - | - | 10MHz | - | 50 ns | EEPROM | SPI | - | - | - | - | 5ms | - | 256 kb | 0.000001A | - | - | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | 1.05mm | - | 4.5mm | 3.1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 24LC1025T-I/SN Microchip Technology | 3300 | - | Datasheet | 7 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 3 (168 Hours) | 8 | EAR99 | - | 200 YEARS DATA RETENTION | - | 2.5V~5.5V | DUAL | 260 | 1 | 3V | 1.27mm | - | 40 | 24LC1025 | 8 | - | - | 5.5V | 3/5V | 2.5V | - | I2C, Serial | 1Mb 128K x 8 | - | 5mA | - | - | 400kHz | - | 900ns | EEPROM | I2C | - | - | - | 8 | 5ms | - | 1 Mb | 0.000005A | - | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | 1010MDDR | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SST39SF010A-70-4C-NHE Microchip Technology | 9610 | - | Datasheet | 7 Weeks | - | Tin | Surface Mount | Surface Mount | 32-LCC (J-Lead) | - | 32 | - | Non-Volatile | Commercial grade | 0°C~70°C TA | Tube | 2000 | SST39 MPF™ | e3 | yes | Active | 3 (168 Hours) | 32 | 3A991.B.1.A | - | - | - | 4.5V~5.5V | QUAD | 245 | 1 | 5V | 1.27mm | 14MHz | 40 | SST39SF010A | 32 | - | 5V | - | 5V | - | - | - | 1Mb 128K x 8 | - | 25mA | - | - | - | - | 70ns | FLASH | Parallel | 8b | 128KX8 | - | - | 20μs | 17b | 1 Mb | 0.0001A | - | - | - | - | - | Asynchronous | 8b | 5V | - | - | - | - | - | YES | YES | YES | 32 | 4K | - | - | - | - | - | 2.84mm | - | 14.05mm | 11.51mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() M95080-WMN6TP STMicroelectronics | 7813 | - | Datasheet | 13 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | - | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | - | 30 | M95080 | 8 | - | 5V | - | - | - | - | SPI, Serial | 8Kb 1K x 8 | - | 5mA | - | - | 20MHz | - | 40 ns | EEPROM | SPI | - | - | - | - | 5ms | - | 8 kb | 0.000001A | - | - | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | 1.25mm | - | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AT25040B-XHL-T Microchip Technology | 2005 |
| Datasheet | 7 Weeks | - | Gold | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 1997 | - | e4 | yes | Active | 3 (168 Hours) | 8 | - | - | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 5V | 0.65mm | - | 40 | AT25040 | - | - | - | 5.5V | 2/5V | - | - | SPI, Serial | 4Kb 512 x 8 | - | 10mA | - | - | 20MHz | - | 80 ns | EEPROM | SPI | - | - | - | 8 | 5ms | - | 4 kb | 5e-7A | - | - | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 100 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | Lead Free |