- Manufacturer
- Packaging
- Part Status
- RoHS Status
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Mounting Type
- Operating Temperature
- Package / Case
- Voltage - Supply
- Moisture Sensitivity Level (MSL)
Attribute column
Categories
Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Manufacturer Package Identifier | Memory Types | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Operating Supply Current | Nominal Supply Current | Operating Mode | Max Supply Current | Clock Frequency | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Halogen Free | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Max Frequency | Parallel/Serial | I/O Type | Sync/Async | Word Size | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Data Polling | Toggle Bit | Command User Interface | Number of Sectors/Size | Sector Size | Ambient Temperature Range High | I2C Control Byte | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M95320-WDW6TP STMicroelectronics | 20000 |
| Datasheet | 13 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | - | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 1 MILLION ERASE/WRITE CYCLES; 40 YEARS DATA RETENTION | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 0.65mm | - | 30 | M95320 | 8 | - | 5V | - | - | - | SPI, Serial | - | - | 32Kb 4K x 8 | - | 5mA | - | - | 20MHz | 40 ns | EEPROM | SPI | - | - | - | - | 8 | 5ms | - | 32 kb | 0.000002A | - | - | - | - | - | - | 2.7V | SPI | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | 1.2mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() M95512-RMN6TP STMicroelectronics | 24000 | - | Datasheet | 13 Weeks | ACTIVE (Last Updated: 7 months ago) | Gold | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | Non-Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 1.27mm | - | 30 | M95512 | 8 | - | 5V | - | - | - | SPI, Serial | - | - | 512Kb 64K x 8 | - | 2.5mA | - | - | 16MHz | 80 ns | EEPROM | SPI | - | - | - | - | 8 | 5ms | - | 512 kb | 0.000005A | - | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() M24C16-WMN6P STMicroelectronics | In Stock |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | SO8N-A | Non-Volatile | Industrial grade | -40°C~85°C TA | Bulk | - | - | e4 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | - | 30 | M24C16 | 8 | - | - | 5.5V | 3/5V | 2.5V | - | - | - | 16Kb 2K x 8 | 3mA | 2mA | - | - | 400kHz | 900ns | EEPROM | I2C | - | - | - | - | - | 5ms | - | 16 kb | 0.000001A | - | - | SERIAL | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE | - | - | - | - | - | 85°C | 1010MMMR | 1.75mm | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CAT24C04YI-GT3 ON Semiconductor | 30000 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | - | - | Non-Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | 1.7V~5.5V | DUAL | 260 | 1 | 3.3V | 0.65mm | - | 40 | CAT24C04 | 8 | - | 5V | - | - | 1.7V | 2-Wire, I2C, Serial | - | - | 4Kb 512 x 8 | - | 2mA | - | - | 400kHz | 900ns | EEPROM | I2C | - | 4KX1 | - | Halogen Free | 1 | 5ms | - | 4 kb | 0.000001A | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 100 | HARDWARE | - | - | - | - | - | - | 1010DDMR | - | 1.2mm | 4.4mm | 3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AT24C08D-XHM-T Microchip Technology | In Stock | - | Datasheet | 7 Weeks | - | Gold | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | - | - | Non-Volatile | - | -40°C~85°C TC | Tape & Reel (TR) | 1997 | - | e4 | yes | Active | 3 (168 Hours) | 8 | - | - | - | - | - | - | - | 1.7V~3.6V | DUAL | 260 | 1 | 1.8V | 0.65mm | - | 40 | AT24C08 | - | - | - | 3.6V | - | 1.7V | 2-Wire, I2C, Serial | - | - | 8Kb 1K x 8 | - | - | SYNCHRONOUS | - | 1MHz | 4.5μs | EEPROM | I2C | - | - | - | - | 8 | 5ms | - | 8 kb | - | - | - | - | - | - | - | - | I2C | - | 5ms | - | - | - | - | - | - | - | - | - | - | 1.2mm | 4.4mm | 3mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CAT25640VI-GT3 ON Semiconductor | 6000 | - | Datasheet | 5 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | Non-Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 100 YEAR DATA RETENTION | - | 1.8V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | - | 40 | CAT25640 | 8 | Not Qualified | - | 5.5V | 2/5V | - | - | - | - | 64Kb 8K x 8 | - | - | SYNCHRONOUS | - | 20MHz | - | EEPROM | SPI | - | - | - | - | 8 | 5ms | - | - | 0.000001A | 65536 bit | - | SERIAL | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 100 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() SST25VF016B-50-4I-S2AF-T Microchip Technology | 1 |
| Datasheet | 22 Weeks | - | - | - | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | - | 8 | 8-SOIC | - | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2005 | SST25 | - | - | Active | 3 (168 Hours) | - | - | - | - | 85°C | -40°C | - | - | 2.7V~3.6V | - | - | - | - | - | 50MHz | - | SST25VF016B | - | - | 3.3V | - | - | - | SPI, Serial | 3.6V | 2.7V | 16Mb 2M x 8 | - | 15mA | - | - | 50MHz | 8 ns | FLASH | SPI | 8b | - | - | - | - | 10μs | 1b | 16 Mb | - | - | 50MHz | - | - | Synchronous | 8b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 25LC1024-E/SM Microchip Technology | 6 |
| Datasheet | 5 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | - | 8 | - | - | - | Non-Volatile | Automotive grade | -40°C~125°C TA | Tube | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | 200 YEARS OF DATA RETENTION; 1000000 ENDURANCE CYCLES/WORD | - | 2.5V~5.5V | DUAL | - | 1 | 5V | 1.27mm | - | - | 25LC1024 | 8 | - | - | 5.5V | 3/5V | 2.5V | SPI, Serial | - | - | 1Mb 128K x 8 | - | 10mA | - | - | 20MHz | 50 ns | EEPROM | SPI | - | - | - | - | - | 6ms | - | 1 Mb | 0.000001A | - | - | - | - | - | - | - | SPI | 100000 Write/Erase Cycles | 6ms | - | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | 1.98mm | - | 5.26mm | 5.25mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 24LC512-E/SN Microchip Technology | 5 |
| Datasheet | 3 Weeks | - | Tin | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | Non-Volatile | - | -40°C~125°C TA | Tube | 2010 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 4.5V | 1.27mm | - | 40 | 24LC512 | 8 | - | 5V | - | - | - | I2C, Serial | - | - | 512Kb 64K x 8 | - | 5mA | - | - | 400kHz | 900ns | EEPROM | I2C | - | - | - | - | - | 5ms | - | 512 kb | 0.000005A | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | 1010DDDR | 1.5mm | - | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SST39SF010A-70-4I-WHE Microchip Technology | 5000 |
| Datasheet | 7 Weeks | - | - | - | Surface Mount | 32-TFSOP (0.488, 12.40mm Width) | YES | 32 | - | - | - | Non-Volatile | - | -40°C~85°C TA | Tray | 2000 | SST39 MPF™ | e3 | yes | Active | 3 (168 Hours) | 32 | - | 3A991.B.1.A | Matte Tin (Sn) - annealed | - | - | - | - | 4.5V~5.5V | DUAL | 260 | 1 | 5V | 0.5mm | - | 40 | SST39SF010A | 32 | - | 5V | - | 5V | - | - | - | - | 1Mb 128K x 8 | - | 25mA | - | 25mA | - | 70ns | FLASH | Parallel | 8b | 128KX8 | - | - | - | 20μs | 17b | 1 Mb | 0.0001A | - | - | - | - | Asynchronous | 8b | 5V | - | - | - | - | - | YES | YES | YES | 32 | 4K | - | - | 1.05mm | - | 12.5mm | 8.1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 25AA010AT-I/OT Microchip Technology | 369 | - | Datasheet | 20 Weeks | - | Tin | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | - | - | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | - | - | - | DATA RETENTION > 200 YEARS; 1,000,000 ERASE/WRITE CYCLES | 8542.32.00.51 | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 0.95mm | - | 40 | 25AA010A | 6 | - | 5V | - | - | 1.8V | SPI, Serial | - | - | 1Kb 128 x 8 | - | 5mA | - | - | 10MHz | 100 ns | EEPROM | SPI | - | 128X8 | - | - | - | 5ms | - | 1 kb | 0.000001A | - | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | - | - | - | - | - | - | - | - | 1.3mm | - | 3.1mm | 1.8mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 25AA128-I/SN Microchip Technology | In Stock |
| Datasheet | 6 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 1.27mm | - | 40 | 25AA128 | 8 | - | 5V | - | - | - | SPI, Serial | - | - | 128Kb 16K x 8 | - | 5mA | - | - | 10MHz | 50 ns | EEPROM | SPI | - | - | - | - | - | 5ms | - | 128 kb | 0.000001A | - | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | 1.25mm | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AT27C040-90PU Microchip Technology | 72 | - | Datasheet | 2 Weeks | - | Tin | Through Hole | Through Hole | 32-DIP (0.600, 15.24mm) | - | 32 | - | 2.214806g | - | Non-Volatile | - | -40°C~85°C TC | Tube | 1997 | - | e3 | yes | Active | 1 (Unlimited) | 32 | - | - | - | - | - | - | - | 4.5V~5.5V | DUAL | - | 1 | 5V | 2.54mm | 90GHz | - | AT27C040 | - | - | 5V | - | 5V | - | - | - | - | 4Mb 512K x 8 | 100μA | 30mA | - | - | - | 90ns | EPROM | Parallel | - | 512KX8 | 3-STATE | - | - | - | - | 4 Mb | 0.0001A | - | - | - | COMMON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.44mm | - | 42.29mm | 13.97mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 24LC1025-I/P Microchip Technology | 120 | - | Datasheet | 2 Weeks | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | - | 200 YEARS DATA RETENTION | - | 2.5V~5.5V | DUAL | - | 1 | 3V | 2.54mm | - | - | 24LC1025 | 8 | - | 5V | - | - | - | 2-Wire, I2C, Serial | - | - | 1Mb 128K x 8 | - | 5mA | - | - | 400kHz | 900ns | EEPROM | I2C | - | - | - | - | - | 5ms | - | 1 Mb | 0.000005A | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | 1010MDDR | 4.953mm | - | 10.16mm | 7.112mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SST39VF010-70-4C-WHE Microchip Technology | 4160 | - | Datasheet | 7 Weeks | - | - | - | Surface Mount | 32-TFSOP (0.488, 12.40mm Width) | YES | 32 | - | - | - | Non-Volatile | - | 0°C~70°C TA | Tray | 2000 | SST39 MPF™ | e3 | yes | Active | 3 (168 Hours) | 32 | - | 3A991.B.1.A | Matte Tin (Sn) | - | - | - | - | 2.7V~3.6V | DUAL | 260 | 1 | 3V | 0.5mm | 14MHz | 40 | SST39VF010 | 32 | - | 3.3V | 3.6V | - | 2.7V | - | - | - | 1Mb 128K x 8 | - | 20mA | - | - | - | 70ns | FLASH | Parallel | 8b | 128KX8 | - | - | - | 20μs | 17b | 1 Mb | 0.000015A | - | - | - | - | Asynchronous | 8b | 2.7V | - | - | - | - | - | YES | YES | YES | 32 | 4K | - | - | 1.05mm | - | 12.5mm | 8.1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SST39SF010A-70-4I-NHE-T Microchip Technology | 100 | - | Datasheet | 8 Weeks | - | Tin | - | Surface Mount | 32-LCC (J-Lead) | YES | 32 | - | - | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2000 | SST39 MPF™ | e3 | - | Active | 3 (168 Hours) | 32 | - | - | - | - | - | - | - | 4.5V~5.5V | QUAD | 245 | 1 | 5V | 1.27mm | - | 40 | SST39SF010A | - | - | 5V | - | 5V | - | - | - | - | 1Mb 128K x 8 | - | 25mA | - | - | - | 70ns | FLASH | Parallel | 8b | 128KX8 | - | - | 8 | 20μs | 17b | 1 Mb | 0.0001A | - | - | - | - | Asynchronous | 8b | 5V | - | - | - | - | - | YES | YES | YES | 32 | 4K | - | - | - | 3.556mm | 13.97mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 24LC64T-E/OT Microchip Technology | 1750 | - | Datasheet | 6 Weeks | - | Tin | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | - | Non-Volatile | - | -40°C~125°C TA | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | - | - | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | - | - | 40 | 24LC64 | 5 | - | 5V | - | - | - | I2C, Serial | - | - | 64Kb 8K x 8 | - | 3mA | - | - | 400kHz | 900ns | EEPROM | I2C | - | 8KX8 | - | - | 8 | 5ms | - | 64 kb | - | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | - | 200 | HARDWARE | - | - | - | - | - | - | 1010DDDR | - | - | 2.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() AT24C512C-SHD-B Microchip Technology | 287 | - | Datasheet | 7 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | - | 8 | - | - | - | Non-Volatile | - | -40°C~85°C TA | Tube | 1997 | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 2.5V~5.5V | DUAL | - | 1 | 3V | 1.27mm | - | - | AT24C512C | - | - | - | 5.5V | 3/5V | 2.5V | 2-Wire, I2C, Serial | - | - | 512Kb 64K x 8 | - | 3mA | - | - | 1MHz | 550ns | EEPROM | I2C | - | - | - | - | - | 5ms | - | 512 kb | 0.000001A | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE | - | - | - | - | - | - | 1010DDDR | 1.5mm | - | 5.05mm | 3.99mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() AT93C46D-TH-T Microchip Technology | 33000 | - | Datasheet | 7 Weeks | - | Gold, Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | - | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | - | e4 | yes | Active | 1 (Unlimited) | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 1.8V~5.5V | - | 260 | - | - | - | - | 40 | AT93C46 | - | - | 5V | - | - | - | Serial | - | - | 1Kb 128 x 8 64 x 16 | - | 2mA | - | - | 2MHz | - | EEPROM | SPI | - | - | - | - | - | 5ms | - | 1 kb | - | - | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | - | 100 | SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 24LC16BT-E/OT Microchip Technology | 100 | - | Datasheet | 6 Weeks | - | Tin | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | - | Non-Volatile | - | -40°C~125°C TA | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | - | - | - | 1 MILLION ERASE/WRITE CYCLES | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | - | - | 40 | 24LC16B | 5 | - | - | - | - | - | 2-Wire, I2C, Serial | - | - | 16Kb 2K x 8 | - | 3mA | - | - | 400kHz | 900ns | EEPROM | I2C | - | 2KX8 | - | - | - | 5ms | - | 16 kb | - | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | - | 200 | HARDWARE | - | - | - | - | - | - | 1010MMMR | 1.3mm | - | 3.1mm | 1.8mm | No | - | ROHS3 Compliant | Lead Free |