- Manufacturer
- Packaging
- Part Status
- RoHS Status
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Mounting Type
- Operating Temperature
- Package / Case
- Voltage - Supply
- Moisture Sensitivity Level (MSL)
Attribute column
Categories
Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Memory Types | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Memory Size | Operating Supply Current | Nominal Supply Current | Operating Mode | Max Supply Current | Clock Frequency | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Halogen Free | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Access Time (Max) | I/O Type | Sync/Async | Word Size | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Alternate Memory Width | Data Polling | Toggle Bit | Command User Interface | Number of Sectors/Size | Sector Size | Page Size | Ready/Busy | Boot Block | Ambient Temperature Range High | Common Flash Interface | I2C Control Byte | Reverse Pinout | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S29GL064N90TFI040 Cypress Semiconductor Corp | 1 | - | - | 13 Weeks | - | Tin | Surface Mount | Surface Mount | 48-TFSOP (0.724, 18.40mm Width) | - | 48 | - | Non-Volatile | - | -40°C~85°C TA | Tray | 2008 | GL-N | e3 | - | Active | 3 (168 Hours) | 48 | - | 3A991.B.1.A | - | - | 8542.32.00.51 | 2.7V~3.6V | DUAL | 260 | 1 | 3V | 0.5mm | - | 40 | - | - | - | - | 3.6V | 3/3.3V | 2.7V | - | 64Mb 8M x 8 4M x 16 | - | 50mA | - | - | - | - | FLASH | Parallel | 16b | 4MX16 | - | - | 16 | 90ns | - | 64 Mb | 0.000005A | - | 90 ns | - | Asynchronous | - | 3V | - | - | - | - | - | 8 | YES | YES | YES | 8127 | 8K64K | 8/16words | YES | BOTTOM | 85°C | YES | - | - | 1.2mm | - | 18.4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AT25M02-SSHM-B Microchip Technology | In Stock |
| Datasheet | 19 Weeks | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | Non-Volatile | - | -40°C~85°C TC | Tube | 2005 | - | e4 | yes | Active | 3 (168 Hours) | 8 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 1.7V~5.5V | DUAL | 260 | 1 | 1.8V | 1.27mm | - | 40 | - | - | - | - | 5.5V | - | 1.7V | SPI, Serial | 2Mb 256K x 8 | - | - | SYNCHRONOUS | - | 5MHz | - | EEPROM | SPI | - | - | - | - | 8 | 10ms | - | - | - | 2097152 bit | - | - | - | - | - | SPI | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() AT25320B-XHL-T Microchip Technology | 5000 | - | Datasheet | 7 Weeks | - | Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 1997 | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 0.65mm | - | 40 | AT25320 | - | - | - | 5.5V | 2/5V | - | SPI, Serial | 32Kb 4K x 8 | - | 10mA | - | - | 20MHz | 80 ns | EEPROM | SPI | - | - | - | - | 8 | 5ms | - | 32 kb | 0.000006A | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 100 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SST25VF040B-50-4C-SAF Microchip Technology | 2500 |
| Datasheet | 4 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 540.001716mg | Non-Volatile | - | 0°C~70°C TA | Tube | 2010 | SST25 | e4 | yes | Active | 3 (168 Hours) | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2.7V~3.6V | DUAL | 260 | 1 | 3V | 1.27mm | - | 40 | SST25VF040B | 8 | Not Qualified | - | 3.6V | 3/3.3V | 2.7V | SPI, Serial | 4Mb 512K x 8 | - | - | SYNCHRONOUS | 10mA | 50MHz | 8 ns | FLASH | SPI | 8b | 4MX1 | - | - | - | 10μs | - | - | 0.00002A | 4194304 bit | - | - | - | - | 2.7V | SPI | 100000 Write/Erase Cycles | - | 100 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5mm | - | 5mm | 4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() AT27BV1024-90JU Microchip Technology | 3452 | - | Datasheet | 6 Weeks | - | Tin | Surface Mount | Surface Mount | 44-LCC (J-Lead) | - | 44 | 2.386605g | Non-Volatile | - | -40°C~85°C TC | Tube | 1997 | - | e3 | yes | Active | 2 (1 Year) | 44 | - | - | - | ALSO OPERATES AT 5V SUPPLY | - | 2.7V~3.6V 4.5V~5.5V | QUAD | 245 | 1 | 3V | 1.27mm | - | 40 | AT27BV1024 | - | - | 5V | 3.6V | - | 2.7V | - | 1Mb 64K x 16 | 30mA | 30mA | - | - | - | 90ns | EPROM | Parallel | - | 64KX16 | 3-STATE | - | - | - | - | 1 Mb | 0.00002A | - | - | COMMON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.06mm | - | 16.66mm | 16.66mm | No | - | ROHS3 Compliant | - | ||
![]() CAT24C08HU4I-GT3 ON Semiconductor | 2970 | - | Datasheet | 13 Weeks | ACTIVE (Last Updated: 21 hours ago) | Gold | Surface Mount | Surface Mount | 8-UFDFN Exposed Pad | - | 8 | - | Non-Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | 1.7V~5.5V | DUAL | NOT SPECIFIED | 1 | 3.3V | 0.5mm | - | NOT SPECIFIED | CAT24C08 | 8 | Not Qualified | - | 5.5V | - | 1.7V | 2-Wire, I2C, Serial | 8Kb 1K x 8 | - | 2mA | SYNCHRONOUS | - | 400kHz | 900ns | EEPROM | I2C | - | - | - | Halogen Free | - | 5ms | - | 8 kb | 0.000001A | - | - | - | - | - | - | I2C | - | 5ms | 100 | HARDWARE | - | - | - | - | - | - | - | - | - | - | - | 1010DMMR | - | 500μm | - | 3.05mm | 2.05mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 24FC128-I/ST Microchip Technology | 1000 |
| Datasheet | 1 Weeks | - | Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | 1000000 ERASE/WRITE CYCLES, HARDWARE WRITE PROTECT, DATA RETENTION > 200 YEARS | - | 1.7V~5.5V | DUAL | 260 | 1 | 2.5V | 0.65mm | - | 40 | 24FC128 | 8 | - | - | 5.5V | 2/5V | 1.7V | 2-Wire, I2C, Serial | 128Kb 16K x 8 | - | 3mA | - | - | 1MHz | 400ns | EEPROM | I2C | - | - | - | - | - | 5ms | - | 128 kb | 0.000001A | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | - | - | 1010DDDR | - | 1.05mm | - | 4.5mm | 3.1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 24C01C/SN Microchip Technology | 13 |
| Datasheet | 6 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | - | 0°C~70°C TA | Tube | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | DATA RETENTION > 200 YEARS, 1000000 ERASE/WRITE CYCLES GUARANTEED | - | 4.5V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | - | 40 | 24C01C | 8 | - | 5V | - | 5V | - | 2-Wire, I2C, Serial | 1Kb 128 x 8 | - | 3mA | - | - | 400kHz | 3500ns | EEPROM | I2C | - | - | - | - | - | 1.5ms | - | 1 kb | 0.00005A | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 1ms | 200 | - | - | - | - | - | - | - | - | - | - | - | - | 1010DDDR | - | 1.5mm | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 24FC512T-I/SM Microchip Technology | 3587 | - | Datasheet | 5 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | 1.7V~5.5V | DUAL | - | 1 | 2.5V | 1.27mm | - | - | 24FC512 | 8 | - | - | 5.5V | 2/5V | 1.7V | 2-Wire, I2C, Serial | 512Kb 64K x 8 | - | 5mA | - | - | 1MHz | 400ns | EEPROM | I2C | - | - | - | - | 8 | 5ms | - | 512 kb | 0.000001A | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | - | - | 1010DDDR | - | - | 2.03mm | 5.245mm | 5.23mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SST25VF040B-50-4I-SAF Microchip Technology | 800 | - | Datasheet | 5 Weeks | - | Gold | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | Industrial grade | -40°C~85°C TA | Tube | 1998 | SST25 | e4 | yes | Active | 3 (168 Hours) | 8 | - | EAR99 | - | - | - | 2.7V~3.6V | DUAL | 260 | 1 | 3V | 1.27mm | - | 40 | SST25VF040B | 8 | - | 3.3V | 3.6V | - | 2.7V | SPI, Serial | 4Mb 512K x 8 | - | 15mA | - | - | 50MHz | 8 ns | FLASH | SPI | 8b | 4MX1 | - | - | - | 10μs | 1b | 4 Mb | 0.00002A | - | - | - | Synchronous | 8b | 2.7V | SPI | 100000 Write/Erase Cycles | - | 100 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5mm | - | 5mm | 4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 24AA256T-I/MS Microchip Technology | 2500 |
| Datasheet | 7 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | - | 1.7V~5.5V | DUAL | 260 | 1 | - | 0.65mm | - | 40 | 24AA256 | 8 | - | - | 5.5V | - | 1.7V | I2C, Serial | 256Kb 32K x 8 | - | 3mA | - | - | 400kHz | 900ns | EEPROM | I2C | - | - | - | - | 8 | 5ms | - | 256 kb | 0.000005A | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | - | - | 1010DDDR | NO | - | 1.1mm | 3mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SST39VF040-70-4C-WHE Microchip Technology | 10 | - | Datasheet | 7 Weeks | - | - | - | Surface Mount | 32-TFSOP (0.488, 12.40mm Width) | YES | 32 | - | Non-Volatile | - | 0°C~70°C TA | Tray | 2000 | SST39 MPF™ | e3 | yes | Active | 3 (168 Hours) | 32 | - | EAR99 | Matte Tin (Sn) | - | - | 2.7V~3.6V | DUAL | 260 | 1 | 3V | 0.5mm | 1kHz | 40 | SST39VF040 | 32 | - | 3.3V | 3.6V | - | 2.7V | - | 4Mb 512K x 8 | - | 20mA | - | 20mA | - | 70ns | FLASH | Parallel | 8b | 512KX8 | - | - | - | 20μs | 19b | 4 Mb | 0.000015A | - | - | - | Asynchronous | 8b | 2.7V | - | - | - | - | - | - | YES | YES | YES | 128 | 4K | - | - | - | - | - | - | - | 1.05mm | - | 8.1mm | 12.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 93LC86C-I/SN Microchip Technology | 5899 | - | Datasheet | 7 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 3V | 1.27mm | - | 40 | 93LC86C | 8 | - | - | 5.5V | 3/5V | 2.5V | Serial | 16Kb 2K x 8 1K x 16 | - | 3mA | - | - | 3MHz | 100 ns | EEPROM | SPI | - | 1KX16 | - | - | - | 5ms | - | 16 kb | 0.000001A | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 6ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.25mm | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 25LC320AT-E/SN Microchip Technology | 6600 |
| Datasheet | 7 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | - | -40°C~125°C TA | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | - | 40 | 25LC320A | 8 | - | 5V | - | - | - | SPI, Serial | 32Kb 4K x 8 | - | 5mA | - | - | 10MHz | 160 ns | EEPROM | SPI | - | - | - | - | 8 | 5ms | - | 32 kb | 0.000001A | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | - | ||
![]() SST39VF800A-70-4C-EKE Microchip Technology | 11 |
| Datasheet | 7 Weeks | - | - | - | Surface Mount | 48-TFSOP (0.724, 18.40mm Width) | YES | 48 | - | Non-Volatile | - | 0°C~70°C TA | Tray | 2000 | SST39 MPF™ | e3 | yes | Active | 3 (168 Hours) | 48 | SMD/SMT | 3A991.B.1.A | Matte Tin (Sn) - annealed | - | 8542.32.00.51 | 2.7V~3.6V | DUAL | 260 | 1 | 3V | 0.5mm | 14MHz | 40 | SST39VF800A | 48 | - | 3.3V | 3.6V | - | 2.7V | - | 8Mb 512K x 16 | - | 30mA | - | - | - | 70ns | FLASH | Parallel | 16b | 512KX16 | - | - | - | 20μs | 19b | 8 Mb | 0.00002A | - | - | - | Asynchronous | 16b | 2.7V | - | - | - | - | - | - | YES | YES | YES | 256 | 2K | - | - | - | - | YES | - | - | 1.05mm | - | 12.2mm | 18.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SST39VF3201B-70-4I-EKE Microchip Technology | 86 |
| Datasheet | 8 Weeks | - | Tin | - | Surface Mount | 48-TFSOP (0.724, 18.40mm Width) | YES | 48 | - | Non-Volatile | - | -40°C~85°C TA | Tray | 2000 | SST39 MPF™ | e3 | yes | Active | 3 (168 Hours) | 48 | - | 3A991.B.1.A | - | BOTTOM BOOT BLOCK | 8542.32.00.51 | 2.7V~3.6V | DUAL | 260 | 1 | 3V | 0.5mm | - | 40 | SST39VF3201B | 48 | - | 3.3V | 3.6V | - | 2.7V | - | 32Mb 2M x 16 | - | 15mA | - | - | - | 70ns | FLASH | Parallel | 16b | 2MX16 | - | - | - | 10μs | 21b | 32 Mb | 0.00002A | - | - | - | Asynchronous | 16b | 2.7V | - | - | - | - | - | - | YES | YES | YES | 1K | 2K | - | - | BOTTOM | - | YES | - | - | 1mm | - | 18.4mm | 12.2mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AT24C64D-MAHM-T Microchip Technology | 4244 |
| Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 8-UFDFN Exposed Pad | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2005 | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 1.7V~5.5V | DUAL | 260 | 1 | - | 0.5mm | - | 40 | AT24C64D | - | - | - | 5.5V | - | 1.7V | 2-Wire, I2C, Serial | 64Kb 8K x 8 | - | 3mA | - | - | 1MHz | 550ns | EEPROM | I2C | - | - | - | - | 8 | 5ms | - | 64 kb | 0.000001A | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 100 | HARDWARE | - | - | - | - | - | - | - | - | - | - | - | 1010DDDR | - | - | 0.6mm | 3mm | 2mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 24LC512-E/SM Microchip Technology | 20500 | - | Datasheet | 5 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | - | 8 | - | Non-Volatile | - | -40°C~125°C TA | Tube | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 4.5V | 1.27mm | - | 40 | 24LC512 | 8 | - | - | 5.5V | 3/5V | 2.5V | I2C, Serial | 512Kb 64K x 8 | - | 5mA | - | - | 400kHz | 900ns | EEPROM | I2C | - | - | - | - | - | 5ms | - | 512 kb | 0.000005A | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | - | - | 1010DDDR | - | 1.98mm | - | 5.38mm | 5.33mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 24FC1025-I/SN Microchip Technology | 100 | - | Datasheet | 2 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2011 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | 200 YEARS DATA RETENTION | - | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 1.27mm | - | 40 | 24FC1025 | 8 | - | - | 5.5V | 2/5V | - | I2C, Serial | 1Mb 128K x 8 | - | 5mA | - | - | 1MHz | 400ns | EEPROM | I2C | - | - | - | - | - | 5ms | - | 1 Mb | 0.000005A | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | - | - | 1010MDDR | - | 1.25mm | - | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AT24C512C-SSHM-B Microchip Technology | In Stock |
| Datasheet | 7 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tube | 1997 | - | e4 | yes | Active | 3 (168 Hours) | 8 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 1.7V~3.6V | DUAL | 260 | 1 | 2.5V | 1.27mm | - | 40 | AT24C512C | - | - | - | 3.6V | - | 1.7V | 2-Wire, I2C, Serial | 512Kb 64K x 8 | - | 3mA | - | - | 400kHz | 900ns | EEPROM | I2C | - | - | - | - | - | 5ms | - | 512 kb | 0.000001A | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE | - | - | - | - | - | - | - | - | - | - | - | 1010DDDR | - | 1.5mm | - | 5.05mm | 3.99mm | No | No SVHC | ROHS3 Compliant | - |