- Manufacturer
- Packaging
- Part Status
- RoHS Status
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Mounting Type
- Operating Temperature
- Package / Case
- Voltage - Supply
- Moisture Sensitivity Level (MSL)
Attribute column
Categories
Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Memory Types | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Operating Supply Current | Number of Ports | Nominal Supply Current | Operating Mode | Max Supply Current | Clock Frequency | Supply Current-Max | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Halogen Free | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Access Time (Max) | Parallel/Serial | I/O Type | Sync/Async | Word Size | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Standby Voltage-Min | Alternate Memory Width | Data Polling | Toggle Bit | Command User Interface | Output Enable | Number of Sectors/Size | Sector Size | Common Flash Interface | I2C Control Byte | Reverse Pinout | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S25FL128SAGMFIR01 Cypress Semiconductor Corp | In Stock | - | Datasheet | 13 Weeks | - | Tin | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2013 | FL-S | e3 | - | Active | 3 (168 Hours) | 16 | - | - | - | - | - | IT ALSO CONFIGURED AS 256M X 1 | 8542.32.00.51 | 2.7V~3.6V | DUAL | - | 1 | 3V | 1.27mm | - | - | - | - | - | - | 3.6V | 3/3.3V | 2.7V | SPI, Serial | - | - | 128Mb 16M x 8 | - | - | 90mA | - | - | 133MHz | - | 8 ns | FLASH | SPI - Quad I/O | 8b | 32MX4 | - | - | 4 | - | 1b | 128 Mb | 0.0001A | - | - | - | Synchronous | 1b | 3V | SPI | 100000 Write/Erase Cycles | 500ms | 20 | HARDWARE/SOFTWARE | - | 2 | - | - | - | - | - | - | - | - | - | - | 2.65mm | 10.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() M24C16-DRMN3TP/K STMicroelectronics | In Stock | - | Datasheet | 14 Weeks | - | Gold | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | Non-Volatile | Automotive grade | -40°C~125°C TA | Cut Tape (CT) | - | Automotive, AEC-Q100 | e4 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | 1.7V~5.5V | DUAL | 260 | 1 | 2.5V | 1.27mm | - | 30 | M24C16 | - | - | - | 5.5V | - | - | 2-Wire, I2C, Serial | - | - | 16Kb 2K x 8 | - | - | - | SYNCHRONOUS | - | 1MHz | - | 450ns | EEPROM | I2C | - | - | - | - | 8 | 4ms | - | 16 kb | - | - | - | - | - | - | - | I2C | - | 4ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() 24LC256-E/P Microchip Technology | 65 |
| Datasheet | 3 Weeks | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | Non-Volatile | Automotive grade | -40°C~125°C TA | Tube | 2011 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | - | - | - | 2.5V~5.5V | DUAL | - | 1 | - | 2.54mm | - | - | 24LC256 | 8 | - | - | 5.5V | 3/5V | 2.5V | I2C, Serial | - | - | 256Kb 32K x 8 | - | - | 3mA | - | - | 400kHz | - | 900ns | EEPROM | I2C | - | - | - | - | - | 5ms | - | 256 kb | 0.000005A | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | 1010DDDR | NO | 3.3mm | - | 9.27mm | 6.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 24AA014-I/SN Microchip Technology | 47500 | - | Datasheet | 4 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | - | - | - | - | - | 1.7V~5.5V | DUAL | - | 1 | - | 1.27mm | - | - | 24AA014 | 8 | - | - | 5.5V | - | 1.7V | I2C, Serial | - | - | 1Kb 128 x 8 | - | - | 3mA | - | - | 400kHz | - | 900ns | EEPROM | I2C | - | - | - | - | - | 5ms | - | 1 kb | - | - | - | - | - | - | - | I2C | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5mm | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AT27BV010-90JU Microchip Technology | 2 |
| Datasheet | 7 Weeks | - | Tin | Surface Mount | Surface Mount | 32-LCC (J-Lead) | - | 32 | - | - | Non-Volatile | - | -40°C~85°C TC | Tube | 2011 | - | e3 | yes | Active | 2 (1 Year) | 32 | - | - | - | - | - | ALSO OPERATES AT 5V SUPPLY | - | 2.7V~3.6V 4.5V~5.5V | QUAD | 245 | 1 | 3V | 1.27mm | 90GHz | 40 | AT27BV010 | - | - | 5V | 3.6V | - | 2.7V | - | - | - | 1Mb 128K x 8 | 25mA | - | 25mA | - | - | - | - | 90ns | EPROM | Parallel | - | 128KX8 | 3-STATE | - | 8 | - | - | 1 Mb | 0.00002A | - | - | COMMON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.556mm | 13.97mm | 11.43mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() M95320-WMN6TP STMicroelectronics | 29819 | - | Datasheet | 13 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | Non-Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | Nickel/Palladium/Gold/Silver (Ni/Pd/Au/Ag) | - | - | 1 MILLION ERASE/WRITE CYCLES; 40 YEARS DATA RETENTION | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | - | 30 | M95320 | 8 | - | - | 5.5V | 3/5V | 2.5V | SPI, Serial | - | - | 32Kb 4K x 8 | - | - | 5mA | - | - | 20MHz | - | 40 ns | EEPROM | SPI | - | - | - | - | - | 5ms | - | 32 kb | 0.000002A | - | - | - | - | - | 2.7V | SPI | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | 1.25mm | - | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AT24C512C-XHD-T Microchip Technology | 20000 |
| Datasheet | 13 Weeks | - | Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 1997 | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 3V | 0.65mm | - | 40 | AT24C512C | - | Not Qualified | - | 5.5V | 3/5V | 2.5V | 2-Wire, I2C, Serial | - | - | 512Kb 64K x 8 | - | - | 3mA | SYNCHRONOUS | - | 1MHz | - | 550ns | EEPROM | I2C | - | - | - | - | 8 | 5ms | - | 512 kb | 0.000001A | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE | - | - | - | - | - | - | - | - | - | 1010DDDR | - | - | 1.2mm | 4.4mm | 3mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 25LC256-I/P Microchip Technology | 3000 | - | Datasheet | 24 Weeks | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | Non-Volatile | Industrial grade | -40°C~85°C TA | Tube | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | - | - | - | 2.5V~5.5V | DUAL | - | 1 | 5V | 2.54mm | - | - | 25LC256 | 8 | - | - | 5.5V | 2/5V | 2.5V | SPI, Serial | - | - | 256Kb 32K x 8 | - | - | 6mA | - | - | 10MHz | - | 50 ns | EEPROM | SPI | - | - | - | - | - | 5ms | - | 256 kb | 0.000001A | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | 3.3mm | - | 9.4mm | 6.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AT27C020-55PU Microchip Technology | 158 | - | Datasheet | 2 Weeks | - | - | Through Hole | Through Hole | 32-DIP (0.600, 15.24mm) | - | 32 | 32-PDIP | 2.214806g | Non-Volatile | Industrial grade | -40°C~85°C TC | Tube | 1997 | - | - | - | Active | 1 (Unlimited) | - | Through Hole | - | - | 85°C | -40°C | - | - | 4.5V~5.5V | - | - | - | - | - | 55GHz | - | AT27C020 | - | - | 5V | - | - | - | Parallel | 5.5V | 4.5V | 2Mb 256K x 8 | 100μA | - | 25mA | - | - | - | - | 55ns | EPROM | Parallel | - | - | - | - | - | - | - | 2 Mb | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.83mm | - | 42.29mm | 13.97mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 23LC1024T-I/ST Microchip Technology | 3600 | - | Datasheet | 5 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | - | Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2012 | - | e3 | - | Active | 1 (Unlimited) | 8 | - | - | Matte Tin (Sn) - annealed | - | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | - | 0.65mm | - | 40 | 23LC1024 | - | Not Qualified | - | 5.5V | 3/5V | - | SPI, Serial | - | - | 1Mb 128K x 8 | - | 2 | 10mA | - | - | 20MHz | - | 25 ns | SRAM | SPI - Quad I/O | - | - | 3-STATE | - | 8 | - | 24b | 1 Mb | - | - | - | COMMON/SEPARATE | Synchronous | 8b | - | - | - | - | - | - | - | - | - | - | - | NO | - | - | - | - | NO | - | - | 4.4mm | - | - | - | ROHS3 Compliant | - | ||
![]() SST39VF400A-70-4I-EKE Microchip Technology | 384 | - | Datasheet | 15 Weeks | - | - | - | Surface Mount | 48-TFSOP (0.724, 18.40mm Width) | YES | 48 | - | - | Non-Volatile | Industrial grade | -40°C~85°C TA | Tray | 2000 | SST39 MPF™ | e3 | yes | Active | 3 (168 Hours) | 48 | - | 3A991.B.1.A | Matte Tin (Sn) - annealed | - | - | - | 8542.32.00.51 | 2.7V~3.6V | DUAL | 260 | 1 | 3V | 0.5mm | 14MHz | 40 | SST39VF400A | 48 | - | 3.3V | 3.6V | - | 2.7V | - | - | - | 4Mb 256K x 16 | - | - | 30mA | - | - | - | - | 70ns | FLASH | Parallel | 16b | 256KX16 | - | - | - | 20μs | 18b | 4 Mb | 0.00002A | - | - | - | Asynchronous | 16b | 2.7V | - | - | - | - | - | - | - | YES | YES | YES | - | 128 | 2K | YES | - | - | 1.05mm | - | 18.5mm | 12.2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 93LC86-I/SN Microchip Technology | 691 | - | Datasheet | 3 Weeks | - | Tin | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2005 | - | e3 | - | Active | 1 (Unlimited) | 8 | - | - | - | - | - | - | - | 2.5V~6.0V | DUAL | 260 | 1 | 3V | 1.27mm | - | 40 | 93LC86 | 8 | - | 2.5V | 6V | 3/5V | - | Serial | - | - | 16Kb 2K x 8 1K x 16 | - | - | 3mA | - | - | 3MHz | - | 300 ns | EEPROM | SPI | - | 1KX16 | - | - | - | 5ms | - | 16 kb | 0.00003A | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | 1.5mm | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 24LC64T-I/MNY Microchip Technology | 5 | - | Datasheet | 6 Weeks | - | Tin | Surface Mount | Surface Mount | 8-WFDFN Exposed Pad | - | 8 | - | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2012 | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 0.5mm | - | 40 | 24LC64 | 8 | - | 5V | - | - | - | I2C, Serial | - | - | 64Kb 8K x 8 | - | - | 3mA | - | - | 400kHz | - | 900ns | EEPROM | I2C | - | - | - | - | 8 | 5ms | - | 64 kb | 0.000001A | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | 1010DDDR | - | - | - | 3mm | 2mm | No | - | ROHS3 Compliant | - | ||
![]() 23LC512-I/SN Microchip Technology | 30 | - | Datasheet | 6 Weeks | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | Volatile | Automotive grade | -40°C~85°C TA | Tube | 2012 | - | e3 | - | Active | 1 (Unlimited) | 8 | - | - | Matte Tin (Sn) - annealed | - | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | - | - | 40 | 23LC512 | - | Not Qualified | - | 5.5V | 3/5V | 2.5V | SPI | - | - | 512Kb 64K x 8 | - | 1 | 10mA | - | - | 20MHz | - | 25 ns | SRAM | SPI - Quad I/O | - | - | - | - | - | - | 16b | 512 kb | 0.000004A | - | SERIAL | SEPARATE | Synchronous | 8b | - | - | - | - | - | - | 2.5V | - | - | - | - | - | - | - | - | - | - | 1.5mm | - | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() SST25VF040B-50-4I-S2AF-T Microchip Technology | 5000 |
| Datasheet | 10 Weeks | - | - | - | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | YES | 8 | - | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | SST25 | e4 | - | Active | 3 (168 Hours) | 8 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 2.7V~3.6V | DUAL | - | 1 | - | 1.27mm | - | - | SST25VF040B | - | - | 3.3V | 3.6V | - | 2.7V | SPI, Serial | - | - | 4Mb 512K x 8 | - | - | - | - | - | 50MHz | 0.03mA | - | FLASH | SPI | - | 4MX1 | - | - | 1 | 10μs | - | 4 Mb | 0.00002A | - | - | - | - | - | 2.7V | SPI | 100000 Write/Erase Cycles | - | 100 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | 2.16mm | 5.275mm | 5.275mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CY62128EV30LL-45SXI Cypress Semiconductor Corp | 64 | - | Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 32-SOIC (0.445, 11.30mm Width) | - | 32 | - | - | Volatile | - | -40°C~85°C TA | Tube | 2003 | MoBL® | e4 | yes | Active | 3 (168 Hours) | 32 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 2.2V~3.6V | DUAL | 260 | 1 | 3V | - | 45GHz | 30 | CY62128 | 32 | - | 3V | 3.6V | - | 2.2V | - | - | - | 1Mb 128K x 8 | - | 1 | 16mA | - | - | - | - | - | SRAM | Parallel | - | - | 3-STATE | - | 8 | 45ns | 17b | 1 Mb | 0.000003A | 45 ns | - | COMMON | Asynchronous | 8b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.997mm | 20.4465mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SST39SF020A-70-4C-WHE Microchip Technology | 1009 | - | Datasheet | 7 Weeks | - | - | - | Surface Mount | 32-TFSOP (0.488, 12.40mm Width) | YES | 32 | - | - | Non-Volatile | - | 0°C~70°C TA | Tray | 2010 | SST39 MPF™ | e3 | yes | Active | 3 (168 Hours) | 32 | - | 3A991.B.1.A | Matte Tin (Sn) | - | - | - | - | 4.5V~5.5V | DUAL | 260 | 1 | 5V | 0.5mm | - | 40 | SST39SF020A | 32 | - | 5V | - | 5V | - | - | - | - | 2Mb 256K x 8 | - | - | 25mA | - | 25mA | - | - | 70ns | FLASH | Parallel | 8b | 256KX8 | - | - | - | 20μs | 18b | 2 Mb | 0.0001A | - | - | - | Asynchronous | 8b | 5V | - | - | - | - | - | - | - | YES | YES | YES | - | 64 | 4K | - | - | - | 1.05mm | - | 12.5mm | 8.1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 25LC128T-E/SN Microchip Technology | 6600 | - | Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | Non-Volatile | - | -40°C~125°C TA | Tape & Reel (TR) | 2011 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | - | 40 | 25LC128 | 8 | - | 5V | - | - | - | SPI, Serial | - | - | 128Kb 16K x 8 | - | - | 5mA | - | - | 10MHz | - | 50 ns | EEPROM | SPI | - | - | - | - | 8 | 5ms | - | 128 kb | 0.000001A | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CAT24AA01TDI-GT3 ON Semiconductor | 13 |
| Datasheet | 45 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | - | 5 | - | - | Non-Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e4 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | - | - | - | - | - | 1.7V~5.5V | DUAL | 260 | 1 | - | - | - | 40 | CAT24AA | 5 | - | 5V | - | - | 1.7V | 2-Wire, I2C, Serial | - | - | 1Kb 128 x 8 | - | - | 1mA | - | - | 1MHz | - | 400ns | EEPROM | I2C | - | 128X8 | - | Halogen Free | 8 | 5ms | - | 1 kb | 0.000001A | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | - | 100 | HARDWARE | - | - | - | - | - | - | - | - | - | 1010000R | - | - | 1mm | 2.9mm | 1.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 24LC02BHT-I/LT Microchip Technology | 6680 |
| Datasheet | 14 Weeks | - | Tin | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 5 | - | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e3 | - | Active | 1 (Unlimited) | 5 | - | EAR99 | - | - | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 4.5V | - | - | 40 | 24LC02BH | 5 | - | 5V | - | - | - | I2C, Serial | - | - | 2Kb 256 x 8 | - | - | 3mA | - | - | 400kHz | - | 900ns | EEPROM | I2C | - | - | - | - | 8 | 5ms | - | 2 kb | 0.000001A | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | - | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | 1010XXXR | - | - | 1.1mm | 2mm | - | No | - | ROHS3 Compliant | Lead Free |