- Manufacturer
- Packaging
- Part Status
- RoHS Status
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Mounting Type
- Operating Temperature
- Package / Case
- Voltage - Supply
- Moisture Sensitivity Level (MSL)
Attribute column
Categories
Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Memory Types | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Memory Size | Operating Supply Current | Number of Ports | Nominal Supply Current | Operating Mode | Max Supply Current | Clock Frequency | Supply Current-Max | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Halogen Free | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Max Frequency | Screening Level | Access Time (Max) | Parallel/Serial | I/O Type | Sync/Async | Word Size | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Alternate Memory Width | Data Polling | Toggle Bit | Command User Interface | Number of Sectors/Size | Sector Size | Page Size | Boot Block | I2C Control Byte | Reverse Pinout | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AT24C04D-XHM-T Microchip Technology | 5000 |
| Datasheet | 7 Weeks | - | Gold | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | Non-Volatile | Automotive grade | -40°C~85°C TA | Tape & Reel (TR) | 1997 | - | e4 | yes | Active | 3 (168 Hours) | 8 | - | - | - | ALSO OPERATES 1.7V AT 100 KHZ | - | 1.7V~3.6V | DUAL | 260 | 1 | 1.8V | 0.65mm | - | - | 40 | AT24C04 | - | - | Not Qualified | - | 3.6V | - | 1.7V | 2-Wire, I2C, Serial | 4Kb 512 x 8 | - | - | - | SYNCHRONOUS | - | 1MHz | - | 450ns | EEPROM | I2C | - | - | OPEN-DRAIN | - | 8 | 5ms | - | 4 kb | - | - | - | ISO/TS-16949 | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 100 | HARDWARE | - | YES | - | - | - | - | 16words | - | 1010DDMR | NO | - | 1.2mm | 4.4mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() SST26VF064B-104I/MF Microchip Technology | 280 | - | Datasheet | 7 Weeks | - | - | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | - | 8 | Non-Volatile | Automotive grade | -40°C~85°C TA | Tube | 2006 | SST26 SQI® | e3 | - | Active | 3 (168 Hours) | 8 | - | - | Matte Tin (Sn) - annealed | - | - | 2.7V~3.6V | DUAL | NOT SPECIFIED | 1 | 3V | 1.27mm | - | - | NOT SPECIFIED | SST26VF064 | - | - | Not Qualified | - | 3.6V | 3/3.3V | 2.7V | SPI | 64Mb 8M x 8 | - | - | - | SYNCHRONOUS | - | 104MHz | 0.025mA | 3 ns | FLASH | SPI - Quad I/O | - | 64MX1 | - | - | - | 1.5ms | - | - | 0.000045A | - | - | TS 16949 | - | SERIAL | - | - | - | 3V | SPI | 100000 Write/Erase Cycles | - | 100 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | BOTTOM/TOP | - | - | 750μm | - | 6mm | 5mm | - | - | ROHS3 Compliant | - | ||
![]() AT21CS01-STUM10-T Microchip Technology | 389 | - | Datasheet | 7 Weeks | - | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | Non-Volatile | - | -40°C~85°C TC | Tape & Reel (TR) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 3 | - | - | Matte Tin (Sn) - annealed | - | - | 1.7V~3.6V | DUAL | 260 | 1 | 1.8V | - | - | - | 40 | AT21CS01 | - | R-PDSO-G3 | - | - | 3.6V | - | 1.7V | - | 1Kb 128 x 8 | - | - | - | SYNCHRONOUS | - | 125kHz | - | - | EEPROM | I2C, Single Wire | - | 128X8 | - | - | 8 | 5ms | - | - | - | 1024 bit | - | - | - | SERIAL | - | - | - | - | 1-WIRE | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.12mm | 2.9mm | 1.3mm | - | - | ROHS3 Compliant | - | ||
![]() CY62167EV30LL-45BVXI Cypress Semiconductor Corp | In Stock | - | Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | 48-VFBGA | - | 48 | Volatile | - | -40°C~85°C TA | Tray | 2001 | MoBL® | e1 | yes | Active | 3 (168 Hours) | 48 | SMD/SMT | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 2.2V~3.6V | BOTTOM | 260 | 1 | 3V | 0.75mm | - | - | 30 | CY62167 | 48 | - | - | 3V | 3.6V | - | 2.2V | - | 16Mb 2M x 8 1M x 16 | - | 1 | 30mA | - | - | - | - | - | SRAM | Parallel | - | - | 3-STATE | - | 16 | 45ns | 20b | 16 Mb | - | - | 22MHz | - | 45 ns | - | COMMON | Asynchronous | 16b | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | 8mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() M24M02-DRCS6TP/K STMicroelectronics | In Stock | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 7 months ago) | - | - | Surface Mount | 8-UBGA, WLCSP | YES | 8 | Non-Volatile | Industrial grade | -40°C~85°C TA | Cut Tape (CT) | - | - | e1 | - | Active | 1 (Unlimited) | 8 | - | 3A991.B.1.B.1 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 1.8V~5.5V | BOTTOM | - | 1 | 2.5V | - | - | - | - | M24M02 | - | - | - | - | 5.5V | 2/5V | - | 2-Wire, I2C, Serial | 2Mb 256K x 8 | - | - | - | - | - | 1MHz | - | 450ns | EEPROM | I2C | - | - | - | - | 8 | 10ms | - | 2 Mb | 0.000003A | - | - | - | - | - | - | - | - | - | I2C | 4000000 Write/Erase Cycles | 10ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | 1010DMMR | - | - | - | 3.556mm | 2.011mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 93C46B-I/SN Microchip Technology | In Stock | - | Datasheet | 6 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Non-Volatile | - | -40°C~85°C TA | Tube | 2004 | - | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | - | 1000000 ERASE/WRITE CYCLES; DATA RETENTION > 200 YEARS | - | 4.5V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | - | - | 40 | 93C46B | 8 | - | - | 5V | - | 5V | - | Serial | 1Kb 64 x 16 | - | - | 2mA | - | - | 2MHz | - | 250 ns | EEPROM | SPI | - | 64X16 | - | - | - | 2ms | - | 1 kb | 0.000001A | - | - | - | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 6ms | 200 | SOFTWARE | - | - | - | - | - | - | - | - | - | - | 1.25mm | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SST26VF064B-104V/SM Microchip Technology | 21 | - | Datasheet | 5 Weeks | - | - | - | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | YES | 8 | Non-Volatile | - | -40°C~105°C TA | Tube | 2016 | SST26 SQI® | e3 | - | Active | 1 (Unlimited) | 8 | - | - | Matte Tin (Sn) - annealed | - | - | 2.7V~3.6V | DUAL | 260 | 1 | 3V | 1.27mm | - | - | 40 | SST26VF064 | - | - | - | - | 3.6V | - | 2.7V | SPI, Serial | 64Mb 8M x 8 | - | - | - | SYNCHRONOUS | - | 104MHz | - | - | FLASH | SPI - Quad I/O | - | 64MX1 | - | - | 1 | 1.5ms | - | 64 Mb | - | - | - | - | - | - | - | - | - | 3V | - | - | - | - | - | - | - | - | - | - | - | 256B | - | - | - | - | 2.03mm | 5.26mm | 5.25mm | - | - | ROHS3 Compliant | - | ||
![]() AT24C64BN-10SU-2.7SL383 Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M27C256B-12F1 STMicroelectronics | 728 | - | Datasheet | - | - | - | Through Hole | Through Hole | 28-CDIP (0.600, 15.24mm) Window | - | 28 | Non-Volatile | - | 0°C~70°C TA | Tube | - | - | e3 | - | Obsolete | 1 (Unlimited) | 28 | - | EAR99 | Matte Tin (Sn) | - | 8542.32.00.61 | 4.5V~5.5V | DUAL | NOT SPECIFIED | 1 | 5V | 2.54mm | unknown | 120GHz | NOT SPECIFIED | M27C256 | 28 | - | Not Qualified | 5V | - | 5V | - | - | 256Kb 32K x 8 | 50mA | - | 50mA | ASYNCHRONOUS | - | - | - | 120ns | EPROM | Parallel | - | 32KX8 | 3-STATE | - | - | - | - | 256 kb | 0.0001A | - | - | - | - | - | COMMON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5mm | - | 37.34mm | 13.36mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CAT24C32YI-GT3 ON Semiconductor | 6000 | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | Non-Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2006 | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | 100 YEAR DATA RETENTION | - | 1.7V~5.5V | DUAL | 260 | 1 | 5V | 0.65mm | - | - | 40 | CAT24C32 | 8 | - | - | 5V | - | - | 1.7V | 2-Wire, I2C, Serial | 32Kb 4K x 8 | - | - | 2mA | - | - | 1MHz | - | 400ns | EEPROM | I2C | - | - | - | Halogen Free | - | 5ms | - | 32 kb | 0.000001A | - | - | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 100 | HARDWARE | - | - | - | - | - | - | - | - | 1010DDDR | - | 1.05mm | - | 3.1mm | 3.1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 93AA46CT-I/ST Microchip Technology | 55 | - | Datasheet | 6 Weeks | - | Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2003 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 0.65mm | - | - | 40 | 93AA46C | 8 | - | - | - | 5.5V | 2/5V | - | Serial | 1Kb 128 x 8 64 x 16 | - | - | 2mA | - | - | 3MHz | - | 200 ns | EEPROM | SPI | - | 64X16 | - | - | 16 | 6ms | - | 1 kb | 0.000001A | - | - | - | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 6ms | 200 | SOFTWARE | 8 | - | - | - | - | - | - | - | - | - | - | 1.2mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 25AA02UIDT-I/OT Microchip Technology | 6000 | - | Datasheet | 21 Weeks | - | Tin | - | Surface Mount | SOT-23-6 | YES | 6 | Non-Volatile | Automotive grade | -40°C~85°C TA | Tape & Reel (TR) | 2012 | - | e3 | - | Active | 1 (Unlimited) | 6 | - | - | - | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 0.95mm | - | - | 40 | 25AA02UID | - | - | - | - | 5.5V | - | 1.8V | SPI, Serial | 2Kb 256 x 8 | - | - | 5mA | SYNCHRONOUS | - | 10MHz | - | 50 ns | EEPROM | SPI | - | - | - | - | - | 5ms | - | 2 kb | - | - | - | - | - | - | - | - | - | - | SPI | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | 1.3mm | - | 3.1mm | 1.8mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SST39SF020A-70-4C-NHE Microchip Technology | 3000 | - | Datasheet | 4 Weeks | - | - | Surface Mount | Surface Mount | 32-LCC (J-Lead) | - | 32 | Non-Volatile | - | 0°C~70°C TA | Tube | 2000 | SST39 MPF™ | e3 | yes | Active | 3 (168 Hours) | 32 | - | 3A991.B.1.A | Matte Tin (Sn) | - | - | 4.5V~5.5V | QUAD | 245 | 1 | 5V | 1.27mm | - | - | 40 | SST39SF020A | 32 | - | - | 5V | - | 5V | - | - | 2Mb 256K x 8 | - | - | 25mA | - | 25mA | - | - | 70ns | FLASH | Parallel | 8b | 256KX8 | - | - | - | 20μs | 18b | 2 Mb | 0.0001A | - | - | - | - | - | - | Asynchronous | 8b | 5V | - | - | - | - | - | - | YES | YES | YES | 64 | 4K | - | - | - | - | 2.84mm | - | 14.05mm | 11.51mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() M24C02-RMC6TG STMicroelectronics | 312358 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | Gold | Surface Mount | Surface Mount | 8-UFDFN Exposed Pad | - | 8 | Non-Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 0.5mm | - | - | 30 | M24C02 | 8 | - | - | - | 5.5V | 2/5V | - | 2-Wire, I2C, Serial | 2Kb 256 x 8 | - | - | 800μA | - | - | 400kHz | - | 900ns | EEPROM | I2C | - | - | - | - | - | 5ms | - | 2 kb | 0.000001A | - | - | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE | - | - | - | - | - | - | - | - | 1010DDDR | - | 600μm | - | 3mm | 2mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() FM24V05-GTR Cypress Semiconductor Corp | 83 | - | Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | F-RAM™ | e3 | yes | Active | 3 (168 Hours) | 8 | - | EAR99 | Matte Tin (Sn) | - | - | 2V~3.6V | DUAL | 260 | 1 | 3.3V | 1.27mm | - | - | 30 | FM24V05 | 8 | - | Not Qualified | - | 3.6V | 2.5/3.3V | 2V | 2-Wire, I2C, Serial | 512Kb 64K x 8 | - | - | 1mA | SYNCHRONOUS | - | 3.4MHz | - | 130ns | FRAM | I2C | 8b | - | - | - | 8 | - | - | 512 kb | 0.00015A | - | - | - | - | - | - | - | 8b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() 24AA256-I/MF Microchip Technology | 300 | - | Datasheet | 8 Weeks | - | Tin | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | - | 8 | Non-Volatile | - | -40°C~85°C TA | Tube | 2004 | - | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | - | - | - | 1.7V~5.5V | DUAL | 260 | 1 | - | 1.27mm | - | - | 40 | 24AA256 | 8 | - | - | - | 5.5V | - | 1.7V | 2-Wire, I2C, Serial | 256Kb 32K x 8 | - | - | 3mA | - | - | 400kHz | - | 900ns | EEPROM | I2C | - | - | - | - | - | 5ms | - | 256 kb | 0.000005A | - | - | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | 1010DDDR | NO | 840μm | - | 4.92mm | 5.99mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 24AA128-I/P Microchip Technology | 1188 | - | Datasheet | 7 Weeks | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | Non-Volatile | - | -40°C~85°C TA | Tube | 1997 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | 1000000 ERASE/WRITE CYCLES, HARDWARE WRITE PROTECT, DATA RETENTION > 200 YEARS | - | 1.7V~5.5V | DUAL | - | 1 | 2.5V | 2.54mm | - | - | - | 24AA128 | 8 | - | - | - | 5.5V | 2/5V | 1.7V | 2-Wire, I2C, Serial | 128Kb 16K x 8 | - | - | 3mA | - | - | 400kHz | - | 900ns | EEPROM | I2C | - | - | - | - | - | 5ms | - | 128 kb | 0.000001A | - | - | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | 1010DDDR | - | 3.3mm | - | 9.27mm | 6.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 25AA640AT-I/MS Microchip Technology | 8480 | - | Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 0.65mm | - | - | 40 | 25AA640A | 8 | - | - | 5V | - | - | - | SPI, Serial | 64Kb 8K x 8 | - | - | 5mA | - | - | 10MHz | - | 160 ns | EEPROM | SPI | - | - | - | - | 8 | 5ms | - | 64 kb | 0.000001A | - | - | - | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | 1.1mm | 3mm | 3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 25LC128T-I/ST Microchip Technology | 2500 | - | Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | e3 | yes | Active | 3 (168 Hours) | 8 | - | EAR99 | Matte Tin (Sn) | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 0.65mm | - | - | 40 | 25LC128 | 8 | - | - | 5V | - | - | - | SPI, Serial | 128Kb 16K x 8 | - | - | 5mA | - | - | 10MHz | - | 50 ns | EEPROM | SPI | - | - | - | - | 8 | 5ms | - | 128 kb | 0.000001A | - | - | - | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AT28C256E-15JU Microchip Technology | 299 |
| Datasheet | 4 Weeks | - | Tin | Surface Mount | Surface Mount | 32-LCC (J-Lead) | - | 32 | Non-Volatile | Military grade | -40°C~85°C TC | Tube | 1997 | - | e3 | yes | Active | 2 (1 Year) | 32 | - | - | - | AUTOMATIC WRITE | - | 4.5V~5.5V | QUAD | 245 | 1 | 5V | 1.27mm | - | 5MHz | 40 | AT28C256 | - | - | - | 5V | - | 5V | - | - | 256Kb 32K x 8 | - | - | 50mA | - | - | - | - | 150ns | EEPROM | Parallel | - | - | 3-STATE | - | 8 | 10ms | - | 256 kb | 0.0002A | - | - | MIL-STD-883 | - | - | - | - | - | 5V | - | 100000 Write/Erase Cycles | 10ms | 10 | HARDWARE/SOFTWARE | - | YES | YES | NO | - | - | 64words | - | - | - | - | 3.556mm | 13.97mm | 11.43mm | No | No SVHC | ROHS3 Compliant | Lead Free |