- Manufacturer
- Packaging
- Part Status
- RoHS Status
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Mounting Type
- Operating Temperature
- Package / Case
- Voltage - Supply
- Moisture Sensitivity Level (MSL)
Attribute column
Categories
Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Number of Terminals | Clock Frequency-Max (fCLK) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Memory Types | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Reflow Temperature-Max (s) | Risk Rank | Rohs Code | Supply Voltage-Nom (Vsup) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Subcategory | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Memory Size | Number of Ports | Nominal Supply Current | Operating Mode | Clock Frequency | Supply Current-Max | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Halogen Free | Seated Height-Max | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Max Frequency | Screening Level | Parallel/Serial | I/O Type | Sync/Async | Word Size | Memory IC Type | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Standby Voltage-Min | Data Polling | Toggle Bit | Command User Interface | Number of Sectors/Size | Sector Size | Page Size | Ready/Busy | Boot Block | Ambient Temperature Range High | Common Flash Interface | I2C Control Byte | Reverse Pinout | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 25LC320A-E/MS Microchip Technology | 2000 |
| Datasheet | 7 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | Tube | 2009 | - | e3 | yes | Active | 2 (1 Year) | 8 | - | EAR99 | Matte Tin (Sn) | - | - | - | - | 2.5V~5.5V | DUAL | - | 260 | 1 | 5V | 0.65mm | - | 40 | 25LC320A | 8 | - | - | 5V | - | - | - | - | SPI, Serial | 32Kb 4K x 8 | - | 5mA | - | 10MHz | - | 160 ns | EEPROM | SPI | - | - | - | - | - | - | 5ms | - | 32 kb | 0.000001A | - | - | - | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | 950μm | - | 3mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 24AA64T-I/MNY Microchip Technology | 10000 | - | Datasheet | 6 Weeks | - | Gold | Surface Mount | Surface Mount | 8-WFDFN Exposed Pad | - | 8 | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive grade | -40°C~85°C TA | Tape & Reel (TR) | 2010 | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | 1.7V~5.5V | DUAL | - | 260 | 1 | 2.5V | 0.5mm | - | 40 | 24AA64 | 8 | - | - | 5V | - | - | - | 1.7V | I2C, Serial | 64Kb 8K x 8 | - | 3mA | - | 400kHz | - | 900ns | EEPROM | I2C | - | - | - | - | - | - | 5ms | - | 64 kb | 0.000001A | - | - | TS 16949 | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | - | - | 1010DDDR | - | 750μm | - | 3mm | 2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 25LC010A-I/SN Microchip Technology | 510 | - | Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C TA | Tube | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | DATA RETENTION > 200 YEARS; 1,000,000 ERASE/WRITE CYCLES | - | - | - | 2.5V~5.5V | DUAL | - | 260 | 1 | 5V | 1.27mm | - | 40 | 25LC010A | 8 | - | - | 5V | - | - | - | - | SPI, Serial | 1Kb 128 x 8 | - | 5mA | - | 10MHz | - | 100 ns | EEPROM | SPI | - | - | - | - | - | - | 5ms | - | 1 kb | 0.000001A | - | - | - | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.25mm | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SST39VF020-70-4C-WHE Microchip Technology | 445 | - | Datasheet | 3 Weeks | - | Tin | - | Surface Mount | 32-TFSOP (0.488, 12.40mm Width) | YES | 32 | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tray | 2000 | SST39 MPF™ | e3 | yes | Active | 3 (168 Hours) | 32 | SMD/SMT | 3A991.B.1.A | - | - | - | - | - | 2.7V~3.6V | DUAL | - | 260 | 1 | 3V | 0.5mm | - | 40 | SST39VF020 | 32 | - | - | 3.3V | 3.6V | - | - | 2.7V | - | 2Mb 256K x 8 | - | 20mA | - | - | - | 70ns | FLASH | Parallel | 8b | 256KX8 | - | - | - | 8 | 20μs | 18b | 2 Mb | 0.000015A | - | - | - | - | - | Asynchronous | 8b | - | 2.7V | - | - | - | - | - | - | YES | YES | YES | 64 | 4K | - | - | - | - | - | - | - | - | 1.2mm | 12.4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() M24256-BFMC6TG STMicroelectronics | 1739 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 6 months ago) | Tin | Surface Mount | Surface Mount | 8-UFDFN Exposed Pad | - | 8 | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 1.7V~5.5V | DUAL | - | - | 1 | 1.8V | 0.5mm | - | - | M24256 | - | - | - | - | 5.5V | - | - | 1.7V | 2-Wire, I2C, Serial | 256Kb 32K x 8 | - | 2.5mA | - | 1MHz | - | 450ns | EEPROM | I2C | - | - | - | - | - | 8 | 5ms | - | 256 kb | 0.000001A | - | - | - | - | - | - | - | - | - | I2C | 4000000 Write/Erase Cycles | - | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | - | - | 1010DDDR | - | - | 0.6mm | 3mm | 2mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CAT24M01XI-T2 ON Semiconductor | 355 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | - | 8 | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 3 (168 Hours) | 8 | - | EAR99 | - | - | - | - | - | 1.8V~5.5V | DUAL | - | - | 1 | 3.3V | 1.27mm | - | - | CAT24M01 | 8 | - | - | 5V | - | - | - | - | 2-Wire, I2C, Serial | 1Mb 128K x 8 | - | 5mA | - | 1MHz | - | 400ns | EEPROM | I2C | - | - | - | Halogen Free | - | - | 5ms | - | 1 Mb | 0.000002A | - | - | - | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 100 | HARDWARE | - | - | - | - | - | - | - | - | - | - | - | 1010DDMR | - | 1.78mm | - | 5.33mm | 5.38mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 24LC024-I/ST Microchip Technology | 1000 |
| Datasheet | 8 Weeks | - | Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | 1000K ERASE/WRITE CYCLES; DATA RETENTION > 200 YEARS | - | - | - | 2.5V~5.5V | DUAL | - | 260 | 1 | 4.5V | 0.65mm | - | 40 | 24LC024 | 8 | - | - | - | 5.5V | 3/5V | - | 2.5V | 2-Wire, I2C, Serial | 2Kb 256 x 8 | - | 3mA | - | 400kHz | - | 900ns | EEPROM | I2C | - | - | - | - | - | - | 5ms | - | 2 kb | 0.000001A | - | - | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | - | - | 1010DDDR | - | 1.05mm | - | 3.1mm | 4.5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AT24C04C-XHM-T Microchip Technology | 5000 |
| Datasheet | 7 Weeks | - | Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 1997 | - | e4 | yes | Active | 3 (168 Hours) | 8 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 1.7V~5.5V | DUAL | - | 260 | 1 | 5V | 0.65mm | - | 40 | AT24C04 | - | - | - | - | 5.5V | - | - | 1.7V | 2-Wire, I2C, Serial | 4Kb 512 x 8 | - | 3mA | - | 1MHz | - | 550ns | EEPROM | I2C | - | - | - | - | - | 8 | 5ms | - | 4 kb | - | - | - | - | - | - | - | - | - | - | I2C | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() 24LC256-I/MF Microchip Technology | 337 |
| Datasheet | 8 Weeks | - | Tin | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | - | 8 | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | - | - | - | - | - | 2.5V~5.5V | DUAL | - | 260 | 1 | - | 1.27mm | - | 40 | 24LC256 | 8 | - | - | - | 5.5V | 3/5V | - | 2.5V | 2-Wire, I2C, Serial | 256Kb 32K x 8 | - | 3mA | - | 400kHz | - | 900ns | EEPROM | I2C | - | - | - | - | - | - | 5ms | - | 256 kb | 0.000005A | - | - | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | - | - | 1010DDDR | NO | 950μm | - | 5mm | 6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 25LC010AT-I/OT Microchip Technology | 2914 | - | Datasheet | 27 Weeks | - | - | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | Matte Tin (Sn) | DATA RETENTION > 200 YEARS; 1,000,000 ERASE/WRITE CYCLES | 8542.32.00.51 | - | - | 2.5V~5.5V | DUAL | - | 260 | 1 | 5V | 0.95mm | - | 40 | 25LC010A | 6 | - | - | 5V | - | - | - | - | SPI, Serial | 1Kb 128 x 8 | - | 5mA | - | 10MHz | - | 100 ns | EEPROM | SPI | - | 128X8 | - | - | - | - | 5ms | - | 1 kb | 0.000001A | - | - | - | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.3mm | - | 3.1mm | 1.8mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AT24C512C-XHD-B Microchip Technology | 2 |
| Datasheet | 1 Weeks | - | Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 1997 | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 2.5V~5.5V | DUAL | - | 260 | 1 | 3V | 0.65mm | - | 40 | AT24C512C | - | - | - | - | 5.5V | 3/5V | - | 2.5V | 2-Wire, I2C, Serial | 512Kb 64K x 8 | - | 3mA | - | 1MHz | - | 550ns | EEPROM | I2C | - | - | - | - | - | - | 5ms | - | 512 kb | 0.000001A | - | - | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE | - | - | - | - | - | - | - | - | - | - | - | 1010DDDR | - | 1.05mm | - | 3.1mm | 4.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CY7C1071DV33-12BAXI Cypress Semiconductor Corp | 3575 | - | Datasheet | 19 Weeks | - | - | Surface Mount | Surface Mount | 48-TFBGA | - | 48 | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tray | 1996 | - | e1 | yes | Active | 3 (168 Hours) | 48 | - | - | TIN SILVER COPPER | - | - | - | - | 3V~3.6V | BOTTOM | - | 260 | 1 | 3.3V | 0.75mm | - | 40 | CY7C1071 | 48 | - | - | 3.3V | 3.6V | - | - | 3V | - | 32Mb 2M x 16 | 1 | 250mA | - | - | - | - | SRAM | Parallel | - | - | 3-STATE | - | - | 16 | 12ns | 21b | 32 Mb | 0.05A | - | 83.3MHz | - | - | COMMON | Asynchronous | 16b | - | - | - | - | - | - | - | 2V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 24LC16B-I/PG Microchip | In Stock | - | - | - | - | - | - | - | - | NO | - | 8 | 0.4 MHz | MICROCHIP TECHNOLOGY INC | Microchip Technology Inc | 24LC16B-I/PG | - | 2048 words | 2000 | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | 0.300 INCH, ROHS COMPLIANT, PLASTIC, MS-001, DIP-8 | DIP8,.3 | RECTANGULAR | IN-LINE | Active | DIP | NOT SPECIFIED | 5.1 | Yes | 5 V | - | - | - | - | - | e3 | Yes | - | - | - | - | EAR99 | Matte Tin (Sn) | 1000K ERASE/WRITE CYCLES; CAN BE ORGANIZED AS 8 BLOCKS OF 256 BYTES; DATA RETENTION >200 YEARS | 8542.32.00.51 | EEPROMs | CMOS | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | - | 2.54 mm | compliant | - | - | 8 | R-PDIP-T8 | Not Qualified | - | 5.5 V | 2/5 V | INDUSTRIAL | 2.5 V | - | - | - | - | SYNCHRONOUS | - | 0.003 mA | - | - | - | - | 2KX8 | - | - | 4.32 mm | 8 | - | - | - | 0.000001 A | 16384 bit | - | - | SERIAL | - | - | - | EEPROM | - | I2C | 1000000 Write/Erase Cycles | 5 ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | - | - | 1010MMMR | - | - | - | 9.46 mm | 7.62 mm | - | - | - | - | ||
![]() CAT34C02YI-GT5A ON Semiconductor | 100 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 1997 | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | 100 YEAR DATA RETENTION | - | - | - | 1.7V~5.5V | DUAL | - | 260 | 1 | 5V | 0.65mm | - | 40 | CAT34C02 | 8 | - | Not Qualified | - | 5.5V | - | - | 1.7V | 2-Wire, I2C, Serial | 2Kb 256 x 8 | - | 2mA | SYNCHRONOUS | 400kHz | - | 900ns | EEPROM | I2C | - | 16X16 | - | Halogen Free | - | - | 5ms | - | 2 kb | 0.000001A | - | - | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 100 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | 1010DDDR | - | 1.05mm | - | 4.5mm | 3.1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() M24C32-FMN6TP STMicroelectronics | 2155 | - | Datasheet | 13 Weeks | ACTIVE (Last Updated: 7 months ago) | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive grade | -40°C~85°C TA | Tape & Reel (TR) | - | - | e0 | - | Active | 1 (Unlimited) | 8 | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | 1.7V~5.5V | DUAL | - | - | 1 | 1.8V | 1.27mm | - | - | M24C32 | 8 | - | - | - | 5.5V | - | - | 1.7V | 2-Wire, I2C, Serial | 32Kb 4K x 8 | - | - | - | 1MHz | - | 450ns | EEPROM | I2C | - | - | - | - | - | 8 | 5ms | - | 32 kb | 0.000001A | - | - | AEC-Q100 | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 10ms | 40 | HARDWARE | - | - | - | - | - | - | - | - | - | - | - | 1010DDDR | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | - | ||
![]() 25AA640A-I/ST Microchip Technology | 78 | - | Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | - | - | - | 1.8V~5.5V | DUAL | - | 260 | 1 | 2.5V | 0.65mm | - | 40 | 25AA640A | 8 | - | - | 5V | - | - | - | - | SPI, Serial | 64Kb 8K x 8 | - | 5mA | - | 10MHz | - | 160 ns | EEPROM | SPI | - | - | - | - | - | - | 5ms | - | 64 kb | 0.000001A | - | - | - | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.05mm | - | 3.1mm | 4.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AT24CS02-SSHM-T Microchip Technology | 300 | - | Datasheet | 7 Weeks | - | Gold | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2005 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 1.7V~5.5V | - | - | - | - | - | - | - | - | AT24CS02 | - | - | - | - | - | - | - | - | 2-Wire, I2C, Serial | 2Kb 256 x 8 | - | 3mA | - | 1MHz | - | 550ns | EEPROM | I2C | - | - | - | - | - | - | 5ms | - | 2 kb | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() M95160-RDW6TP STMicroelectronics | In Stock |
| Datasheet | 13 Weeks | ACTIVE (Last Updated: 6 months ago) | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 1.8V~5.5V | DUAL | - | 260 | 1 | 5V | 0.65mm | - | 30 | M95160 | 8 | - | - | 5V | - | - | - | - | SPI, Serial | 16Kb 2K x 8 | - | 5mA | - | 10MHz | - | 80 ns | EEPROM | SPI | - | - | - | - | - | 8 | 5ms | - | 16 kb | 5e-7A | - | - | - | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() S29GL512S10TFI010 Cypress Semiconductor Corp | 2636 | - | Datasheet | 13 Weeks | - | Tin | Surface Mount | Surface Mount | 56-TFSOP (0.724, 18.40mm Width) | - | 56 | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tray | 2012 | GL-S | e3 | - | Active | 3 (168 Hours) | 56 | - | - | - | - | 8542.32.00.51 | - | - | 2.7V~3.6V | DUAL | - | - | 1 | 3V | 0.5mm | - | - | - | - | - | - | 3.3V | 3.6V | - | - | 2.7V | - | 512Mb 32M x 16 | - | 60mA | - | - | - | 100ns | FLASH | Parallel | 16b | 64MX8 | - | - | - | - | 60ns | 25b | 512 Mb | 0.0001A | - | - | - | - | - | Asynchronous | 16b | - | 2.7V | - | - | - | - | - | - | YES | YES | YES | 512 | 64K | 32B | YES | BOTTOM/TOP | 85°C | YES | - | - | 1.2mm | - | 18.5mm | 14.1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 24LC02B/P Microchip Technology | 172 | - | Datasheet | 7 Weeks | - | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tube | 2005 | - | e3 | yes | Active | Not Applicable | 8 | - | EAR99 | - | - | - | - | - | 2.5V~5.5V | DUAL | - | - | 1 | 3V | 2.54mm | - | - | 24LC02B | 8 | - | - | 2.5V | 5.5V | - | - | - | 2-Wire, I2C, Serial | 2Kb 256 x 8 | - | 3mA | - | 400kHz | - | 900ns | EEPROM | I2C | - | - | OPEN-DRAIN | - | - | - | 5ms | - | 2 kb | - | - | - | - | - | - | - | - | - | - | I2C | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3mm | - | 9.27mm | 6.35mm | No | No SVHC | ROHS3 Compliant | Lead Free |