- Manufacturer
- Packaging
- Part Status
- RoHS Status
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Mounting Type
- Operating Temperature
- Package / Case
- Voltage - Supply
- Moisture Sensitivity Level (MSL)
Attribute column
Categories
Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Memory Types | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Voltage | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Number of Ports | Nominal Supply Current | Operating Mode | Clock Frequency | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Max Frequency | Access Time (Max) | Parallel/Serial | I/O Type | Sync/Async | Word Size | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Standby Voltage-Min | Alternate Memory Width | Data Polling | Toggle Bit | Command User Interface | Number of Sectors/Size | Sector Size | Page Size | Ready/Busy | Boot Block | Refresh Cycles | Common Flash Interface | I2C Control Byte | Sequential Burst Length | Interleaved Burst Length | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() THGBMDG5D1LBAIT Toshiba | 819 | - | Datasheet | 131 Weeks | - | - | - | - | - | - | - | FLASH, NAND | - | - | - | 2016 | - | - | yes | Active | - | - | - | - | 85°C | -25°C | - | - | - | - | - | - | - | - | - | 52MHz | - | - | - | - | - | - | - | - | - | - | MMC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() IS25LP064-JBLE ISSI, Integrated Silicon Solution Inc | 90 | - | Datasheet | - | - | - | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | YES | 8 | - | Non-Volatile | - | -40°C~105°C TA | Bulk | - | - | e3 | - | Discontinued | 3 (168 Hours) | 8 | - | Tin (Sn) | - | - | - | - | 2.3V~3.6V | DUAL | 260 | 1 | 3V | 1.27mm | - | - | 10 | - | - | - | - | 3V | 3.6V | - | - | - | SPI, Serial | - | - | 64Mb 8M x 8 | - | - | SYNCHRONOUS | 133MHz | - | FLASH | SPI - Quad I/O, QPI | - | 64MX1 | - | 1 | 800μs | 24b | 64 Mb | - | - | - | - | - | - | - | - | 3V | - | - | - | - | - | - | - | - | - | - | - | - | 256B | - | - | - | - | - | - | - | 2.16mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() IS46R16160D-6BLA1-TR ISSI, Integrated Silicon Solution Inc | 252 |
| - | 10 Weeks | - | Surface Mount | Surface Mount | 60-TFBGA | - | 60 | - | Volatile | Automotive grade | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | 60 | - | - | - | - | - | - | 2.3V~2.7V | BOTTOM | - | - | 2.5V | 0.8mm | - | - | - | - | - | - | - | 2.5V | - | - | - | - | - | - | - | 256Mb 16M x 16 | - | 280mA | - | 166MHz | 700ps | DRAM | Parallel | 16b | 16MX16 | 3-STATE | 16 | 15ns | 15b | 256 Mb | 0.004A | - | - | - | - | COMMON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8192 | - | - | 248 | 248 | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 93C56AT-I/SN Microchip Technology | 6680 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | 4.5V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | - | - | 40 | 93C56A | 8 | - | - | 5V | - | 5V | - | - | Serial | - | - | 2Kb 256 x 8 | - | 2mA | - | 2MHz | 250 ns | EEPROM | SPI | - | - | - | 8 | 2ms | - | 2 kb | 0.000001A | - | - | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 2ms | 200 | SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AT24C16D-UUM0B-T Microchip Technology | 5000 | - | - | - | - | - | Surface Mount | 4-XFBGA, WLCSP | YES | - | - | Non-Volatile | - | -40°C~85°C TC | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | 4 | - | - | - | - | - | - | 1.7V~3.6V | BOTTOM | - | 1 | 1.8V | 0.4mm | - | - | - | AT24C16D | - | S-PBGA-B4 | Not Qualified | - | 3.6V | 1.8/3.3V | 1.7V | - | - | - | - | 16Kb 2K x 8 | - | - | SYNCHRONOUS | 1MHz | 450ns | EEPROM | I2C | - | 2KX8 | - | 8 | 5ms | - | - | 4e-7A | 16384 bit | - | - | SERIAL | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1010MMMR | - | - | 0.355mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() SST39VF401C-70-4I-MAQE-T Microchip Technology | 29 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 48-WFBGA | - | 48 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | SST39 MPF™ | e1 | - | Active | 3 (168 Hours) | 48 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 2.7V~3.6V | BOTTOM | - | - | - | 0.5mm | - | - | - | SST39VF401C | - | - | - | 3.3V | - | - | - | - | - | - | - | 4Mb 256K x 16 | - | 18mA | - | - | 70ns | FLASH | Parallel | - | 256KX16 | - | 16 | 10μs | 1b | 4 Mb | 0.00002A | - | - | - | - | - | Asynchronous | 16b | - | - | - | - | - | - | - | - | YES | YES | YES | 128 | 2K | - | YES | BOTTOM | - | YES | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() PC28F512P33TFA Micron Technology Inc. | 10000 | - | Datasheet | - | Copper, Silver, Tin | - | Surface Mount | 64-TBGA | YES | 64 | - | Non-Volatile | - | -40°C~85°C TA | Tray | 2010 | Axcell™ | e1 | yes | Obsolete | 3 (168 Hours) | 64 | - | TIN SILVER COPPER | - | - | - | - | 2.3V~3.6V | BOTTOM | 260 | 1 | 3V | 1mm | - | - | 30 | 28F512P33 | 64 | - | - | - | - | - | - | 2.3V | Parallel, Serial | - | - | 512Mb 32M x 16 | - | 31mA | - | 52MHz | - | FLASH | Parallel | - | 32MX16 | - | 16 | 95ns | 25b | 512 Mb | - | - | - | 95 ns | - | - | Asynchronous | 16b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 10mm | - | No | - | ROHS3 Compliant | - | ||
![]() IS42S32800D-6TLI ISSI, Integrated Silicon Solution Inc | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 86-TFSOP (0.400, 10.16mm Width) | - | 86 | - | Volatile | - | -40°C~85°C TA | Tray | - | - | e3 | yes | Obsolete | 2 (1 Year) | 86 | EAR99 | Matte Tin (Sn) | - | - | AUTO/SELF REFRESH | 8542.32.00.24 | 3V~3.6V | DUAL | 260 | 1 | 3.3V | 0.5mm | - | - | 40 | - | 86 | - | - | 3.3V | 3.6V | - | 3V | - | - | - | - | 256Mb 8M x 32 | 1 | 180mA | - | 166MHz | 5.4ns | DRAM | Parallel | 32b | 8MX32 | - | 32 | - | 13b | 256 Mb | 0.003A | - | - | - | - | COMMON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4096 | - | - | 1248FP | 1248 | 1.2mm | 22.22mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() BR25H160F-2CE2 ROHM Semiconductor | 36 | - | Datasheet | 16 Weeks | - | - | Surface Mount | 8-SOIC (0.173, 4.40mm Width) | YES | 8 | - | Non-Volatile | Automotive grade | -40°C~125°C TA | Cut Tape (CT) | 2013 | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | 8 | - | - | - | - | ALSO OPERATES AT 2.5V WITH 5MHZ AND SEATED HT-CALCULATED | - | 2.5V~5.5V | DUAL | NOT SPECIFIED | 1 | 5V | 1.27mm | - | - | NOT SPECIFIED | - | - | - | Not Qualified | - | 5.5V | 3/5V | 4.5V | - | - | - | - | 16Kb 2K x 8 | - | - | SYNCHRONOUS | 10MHz | - | EEPROM | SPI | - | - | - | 8 | 4ms | - | - | 0.00001A | - | - | - | SERIAL | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 4ms | 100 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.71mm | 5mm | 4.4mm | - | Unknown | ROHS3 Compliant | - | ||
![]() BR93G46F-3BGTE2 ROHM Semiconductor | 5000 | - | Datasheet | 10 Weeks | - | - | Surface Mount | 8-SOIC (0.173, 4.40mm Width) | YES | - | - | Non-Volatile | - | -40°C~85°C TA | Cut Tape (CT) | - | - | e3 | - | Active | 1 (Unlimited) | 8 | - | Tin (Sn) | - | - | IT ALSO OPERATES AT 1MHZ AT 1.7 MIN | - | 1.7V~5.5V | DUAL | NOT SPECIFIED | 1 | 5V | 1.27mm | - | - | NOT SPECIFIED | - | - | R-PDSO-G8 | - | - | 5.5V | - | 4.5V | - | - | - | - | 1Kb 64 x 16 | - | - | SYNCHRONOUS | 3MHz | - | EEPROM | SPI | - | 64X16 | - | 16 | 5ms | - | - | - | 1024 bit | - | - | SERIAL | - | - | - | - | 3-WIRE | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.71mm | 5mm | 4.4mm | - | - | ROHS3 Compliant | - | ||
![]() MR25H256ACDF Everspin Technologies Inc. | 3000 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 8-VDFN Exposed Pad | YES | - | - | Non-Volatile | - | -40°C~85°C TA | Tray | - | - | - | - | Active | 3 (168 Hours) | 8 | - | - | - | - | - | - | 2.7V~3.6V | DUAL | NOT SPECIFIED | 1 | 3V | 1.27mm | - | - | NOT SPECIFIED | - | - | R-PDSO-N8 | - | - | 3.6V | - | 2.7V | - | - | - | - | 256Kb 32K x 8 | - | - | SYNCHRONOUS | 40MHz | - | RAM | SPI | - | 32KX8 | - | 8 | - | - | - | - | 262144 bit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.9mm | 6mm | 5mm | - | - | ROHS3 Compliant | - | ||
![]() S29WS256P0PBFW000 Cypress Semiconductor Corp | 20 | - | - | 8 Weeks | - | Surface Mount | Surface Mount | 84-VFBGA | - | 84 | - | Non-Volatile | - | -25°C~85°C TA | Tray | 2014 | WS-P | e1 | - | Active | 3 (168 Hours) | 84 | 3A991.B.1.A | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | 8542.32.00.51 | 1.7V~1.95V | BOTTOM | 260 | 1 | 1.8V | 0.8mm | - | - | 40 | - | - | - | - | 1.8V | 1.95V | - | 1.7V | - | Parallel, Serial | - | - | 256Mb 16M x 16 | - | 80mA | - | 66MHz | 80ns | FLASH | Parallel | 16b | 16MX16 | - | 16 | 60ns | 24b | 256 Mb | 0.000005A | - | - | - | - | - | Asynchronous | 16b | - | - | - | - | - | - | - | - | YES | YES | - | 8254 | 16K64K | 8words | YES | BOTTOM/TOP | - | - | - | - | - | 1mm | 11.6mm | - | No | - | ROHS3 Compliant | - | ||
![]() CY7C1380C-133AC Cypress Semiconductor Corp | 1440 | - | Datasheet | - | - | Surface Mount | Surface Mount | 100-LQFP | - | 100 | - | Volatile | - | 0°C~70°C TA | Tray | 2004 | - | e0 | - | Obsolete | 3 (168 Hours) | 100 | 3A991.B.2.A | Tin/Lead (Sn/Pb) | - | - | PIPELINED ARCHITECTURE | - | 3.135V~3.6V | QUAD | 225 | 1 | 3.3V | 0.65mm | not_compliant | - | 30 | CY7C1380 | 100 | - | Not Qualified | 3.3V | 3.6V | - | 3.135V | - | - | - | - | 18Mb 512K x 36 | 4 | 245mA | - | 133MHz | 4.2ns | SRAM | Parallel | - | 512KX36 | 3-STATE | 36 | - | 19b | 18 Mb | 0.07A | - | - | - | - | COMMON | Synchronous | 36b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | 20mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CY7C1361B-100AC Cypress Semiconductor Corp | 10 | - | Datasheet | - | - | Surface Mount | Surface Mount | 100-LQFP | - | 100 | - | Volatile | - | 0°C~70°C TA | Tray | 2003 | - | - | - | Obsolete | 3 (168 Hours) | 100 | - | - | - | - | FLOW-THROUGH ARCHITECTURE | - | 3.135V~3.6V | QUAD | - | 1 | 3.3V | 0.65mm | not_compliant | - | - | CY7C1361 | 100 | - | Not Qualified | 3.3V | 3.63V | - | - | - | - | - | - | 9Mb 256K x 36 | 1 | 180mA | - | 100MHz | 8.5ns | SRAM | Parallel | - | 256KX36 | 3-STATE | 36 | - | 18b | 9 Mb | 0.03A | - | - | - | - | COMMON | Synchronous | 36b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() AT24C64CY6-YH-T Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-UFDFN Exposed Pad | - | 8 | 8-Mini Map (2x3) | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 1997 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | 1.8V~5.5V | - | - | - | - | - | - | 1MHz | - | AT24C64 | - | - | - | 3.3V | - | - | - | - | 2-Wire, I2C, Serial | 3.6V | 1.8V | 64Kb 8K x 8 | - | 3mA | - | 1MHz | 550ns | EEPROM | I2C | - | - | - | - | 5ms | - | 64 kb | - | - | 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CY7C1356C-250AXC Cypress Semiconductor Corp | 3 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 100-LQFP | - | 100 | - | Volatile | - | 0°C~70°C TA | Tray | 2004 | NoBL™ | e3 | yes | Active | 3 (168 Hours) | 100 | - | Matte Tin (Sn) | - | - | PIPELINED ARCHITECTURE | - | 3.135V~3.6V | QUAD | 260 | 1 | 3.3V | 0.65mm | - | - | 20 | CY7C1356 | 100 | - | - | 3.3V | 3.6V | - | 3.135V | - | - | - | - | 9Mb 512K x 18 | 2 | 250mA | - | 250MHz | 2.8ns | SRAM | Parallel | - | - | 3-STATE | 18 | - | 19b | 9 Mb | 0.04A | - | - | - | - | COMMON | Synchronous | 18b | - | - | - | - | - | - | 3.14V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() S70GL02GT11FHI010 Cypress Semiconductor Corp | 88 |
| - | 13 Weeks | - | - | Surface Mount | 64-LBGA | YES | - | - | Non-Volatile | - | -40°C~85°C TA | Tray | 2016 | GL-T | - | - | Active | 3 (168 Hours) | 64 | - | - | - | - | - | 8542.32.00.71 | 2.7V~3.6V | BOTTOM | NOT SPECIFIED | 1 | 3V | 1mm | - | - | NOT SPECIFIED | - | - | R-PBGA-B64 | - | - | 3.6V | - | 2.7V | - | - | - | - | 2Gb 256M x 8 128M x 16 | - | - | ASYNCHRONOUS | - | 110ns | FLASH | Parallel | - | 128MX16 | - | 16 | - | - | - | - | 2147483648 bit | - | - | - | - | - | - | 3V | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.4mm | 13mm | 11mm | - | - | ROHS3 Compliant | - | ||
![]() CY7C1362C-166AJXC Cypress Semiconductor Corp | 16 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 100-LQFP | - | 100 | - | Volatile | - | 0°C~70°C TA | Tray | 2005 | - | e3 | yes | Active | 3 (168 Hours) | 100 | - | Matte Tin (Sn) | - | - | PIPELINED ARCHITECTURE | - | 3.135V~3.6V | QUAD | 260 | 1 | 3.3V | 0.65mm | - | - | 20 | CY7C1362 | 100 | - | - | 3.3V | 3.6V | - | 3.135V | - | - | - | - | 9Mb 512K x 18 | 2 | 180mA | - | 166MHz | 3.5ns | SRAM | Parallel | - | - | 3-STATE | 18 | - | 19b | 9 Mb | 0.04A | - | - | - | - | COMMON | Synchronous | 18b | - | - | - | - | - | - | 3.14V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() S29GL032N11FFIS40 Cypress Semiconductor Corp | 3050 |
| - | 8 Weeks | - | - | Surface Mount | 64-LBGA | - | 64 | 64-FBGA (13x11) | Non-Volatile | - | -40°C~85°C TA | Tray | 2003 | GL-N | - | - | Active | 3 (168 Hours) | - | - | - | 85°C | -40°C | - | - | 1.65V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Parallel | - | - | 32Mb 4M x 8 2M x 16 | - | - | - | - | 110ns | FLASH | Parallel | - | - | - | - | 110ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BR93H46RFVT-2CE2 ROHM Semiconductor | 50 | - | - | 16 Weeks | - | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | YES | 8 | - | Non-Volatile | Automotive grade | -40°C~125°C TA | Cut Tape (CT) | 2016 | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | 8 | - | - | - | - | - | - | 2.5V~5.5V | DUAL | NOT SPECIFIED | 1 | 4V | 0.65mm | - | - | NOT SPECIFIED | - | - | - | Not Qualified | - | 5.5V | 3/5V | 2.5V | - | - | - | - | 1Kb 64 x 16 | - | - | SYNCHRONOUS | 2MHz | - | EEPROM | SPI | - | 64X16 | - | 16 | 4ms | - | - | 0.00001A | 1024 bit | - | - | SERIAL | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 4ms | 100 | SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 4.4mm | 3mm | - | Unknown | ROHS3 Compliant | - |