- Manufacturer
- Packaging
- Part Status
- RoHS Status
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Mounting Type
- Operating Temperature
- Package / Case
- Voltage - Supply
- Moisture Sensitivity Level (MSL)
Attribute column
Categories
Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Memory Types | Usage Level | Watchdog Timers | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Voltage | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Number of Ports | Nominal Supply Current | RAM Size | Operating Mode | Max Supply Current | Clock Frequency | Supply Current-Max | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Halogen Free | Memory Width | Number of Timers/Counters | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Core Architecture | Max Frequency | Screening Level | Access Time (Max) | Parallel/Serial | I/O Type | Number of Programmable I/O | Sync/Async | Word Size | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Alternate Memory Width | Data Polling | Toggle Bit | Command User Interface | Number of Sectors/Size | Sector Size | Page Size | Ready/Busy | Boot Block | Refresh Cycles | Common Flash Interface | I2C Control Byte | Sequential Burst Length | Interleaved Burst Length | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CAV25020VE-GT3 ON Semiconductor | 104850 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 8-SOIC (0.173, 4.40mm Width) | - | 8 | - | Non-Volatile | Automotive grade | - | -40°C~125°C TA | Tape & Reel (TR) | 2008 | Automotive, AEC-Q100 | e4 | yes | Active | 1 (Unlimited) | 8 | - | - | - | - | - | - | - | 2.5V~5.5V | DUAL | NOT SPECIFIED | 1 | 5V | 1.27mm | - | NOT SPECIFIED | - | 8 | - | - | - | 5.5V | - | 2.5V | - | SPI, Serial | - | - | 2Kb 256 x 8 | - | - | - | SYNCHRONOUS | - | 10MHz | - | 35 ns | EEPROM | SPI | - | - | - | - | 8 | - | 5ms | - | 2 kb | - | - | - | - | - | - | - | - | - | - | - | - | SPI | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() M29W256GL7AZS6E Micron Technology Inc. | In Stock | - | Datasheet | 4 Weeks | - | - | - | Surface Mount | 64-LBGA | YES | 64 | - | Non-Volatile | Automotive grade | - | -40°C~85°C TA | Tray | 2015 | - | e1 | yes | Obsolete | 3 (168 Hours) | 64 | 3A991.B.1.A | TIN SILVER COPPER | - | - | - | 8542.32.00.51 | - | 2.7V~3.6V | BOTTOM | 260 | 1 | 3V | 1mm | - | 30 | M29W256 | 64 | - | - | - | - | 3/3.3V | - | 2.7V | - | - | - | 256Mb 32M x 8 16M x 16 | - | 10mA | - | - | - | - | - | - | FLASH | Parallel | - | 16MX16 | - | - | 16 | - | 70ns | - | 256 Mb | 0.0001A | - | - | - | AEC-Q100 | 70 ns | - | - | - | Asynchronous | - | - | - | - | 0.00007ms | - | - | 8 | YES | YES | YES | 256 | 128K | 8/16words | YES | BOTTOM/TOP | - | YES | - | - | - | - | 1.4mm | 13mm | 11mm | No | - | ROHS3 Compliant | - | ||
![]() IS66WVE4M16BLL-70BLI ISSI, Integrated Silicon Solution Inc | 10000 | - | - | - | - | - | - | Surface Mount | 48-TFBGA | YES | 48 | - | Volatile | - | - | -40°C~85°C TA | Tray | - | - | e1 | yes | Active | 3 (168 Hours) | 48 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | 2.7V~3.6V | BOTTOM | 260 | 1 | 3V | 0.75mm | - | 40 | - | 48 | - | - | - | 3.6V | 3/3.3V | 2.7V | - | - | - | - | 64Mb 4M x 16 | 1 | - | - | - | 30mA | - | - | - | PSRAM | Parallel | - | - | 3-STATE | - | 16 | - | 70ns | 22b | 64 Mb | - | - | - | - | - | 70 ns | - | COMMON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8mm | - | No | - | ROHS3 Compliant | - | ||
![]() AT45DB641E-UUN2B-T Adesto Technologies | 11917 | - | Datasheet | 12 Weeks | - | Copper, Silver, Tin | Surface Mount | Surface Mount | 44-UFBGA, WLCSP | - | 44 | - | Non-Volatile | - | - | -40°C~85°C TC | Tape & Reel (TR) | 2012 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 1.7V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPI, Serial | - | - | 64Mb 256Bytes x 32K pages | - | - | - | - | - | 85MHz | - | 7 ns | FLASH | SPI | - | - | - | - | - | - | 8μs, 5ms | - | 512 Mb | - | - | - | - | - | - | - | - | - | - | - | 3V | - | - | - | - | - | - | - | - | - | - | - | 256B | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AT28C010E-15TU-T Microchip Technology | 38 |
| Datasheet | 10 Weeks | - | - | - | Surface Mount | 32-TFSOP (0.724, 18.40mm Width) | YES | - | - | Non-Volatile | - | - | -40°C~85°C TC | Tape & Reel (TR) | 1997 | - | - | - | Active | 3 (168 Hours) | 32 | - | - | - | - | - | - | - | 4.5V~5.5V | DUAL | - | 1 | 5V | 0.5mm | - | - | - | - | R-PDSO-G32 | - | - | 5.5V | - | 4.5V | - | - | - | - | 1Mb 128K x 8 | - | - | - | ASYNCHRONOUS | - | - | - | 150ns | EEPROM | Parallel | - | 128KX8 | - | - | 8 | - | 10ms | - | - | - | 1048576 bit | - | - | - | - | - | - | - | - | - | 5V | - | - | 10ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 18.4mm | 8mm | - | - | ROHS3 Compliant | - | ||
![]() S29GL01GS11TFI020 Cypress Semiconductor Corp | 11830 | - | Datasheet | 13 Weeks | - | Tin | Surface Mount | Surface Mount | 56-TFSOP (0.724, 18.40mm Width) | - | 56 | - | Non-Volatile | - | - | -40°C~85°C TA | Tray | 2003 | GL-S | - | - | Active | 3 (168 Hours) | 56 | 3A991.B.1.A | - | - | - | - | 8542.32.00.51 | - | 2.7V~3.6V | DUAL | - | 1 | 3V | 0.5mm | - | - | - | - | - | - | - | 3.6V | 3/3.3V | 2.7V | - | - | - | - | 1Gb 64M x 16 | - | 60mA | - | - | - | - | - | 110ns | FLASH | Parallel | 16b | 128MX8 | - | - | 8 | - | 60ns | 26b | 1 Gb | 0.0001A | - | - | - | - | - | - | - | - | Asynchronous | 16b | 2.7V | - | - | - | - | - | - | YES | YES | YES | 1K | 64K | 32B | YES | - | - | YES | - | - | - | - | 1.2mm | 18.4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CAT25M01YI-G ON Semiconductor | In Stock | - | Datasheet | 20 Weeks | - | Gold | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | - | - | Non-Volatile | - | - | -40°C~85°C TA | Tube | 2016 | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | 8542.32.00.51 | - | 1.8V~5.5V | DUAL | 260 | 1 | 5V | 0.65mm | - | 40 | - | 8 | R-PDSO-G8 | - | - | 5.5V | - | 1.8V | - | SPI, Serial | - | - | 1Mb 128K x 8 | - | - | - | SYNCHRONOUS | - | 10MHz | - | 40 ns | EEPROM | SPI | - | 128KX8 | - | - | 8 | - | 5ms | - | 1 Mb | - | - | - | - | - | - | - | - | - | - | - | - | SPI | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 4.4mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() 93AA86CT-I/ST Microchip Technology | 8 | - | Datasheet | 6 Weeks | - | Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | Non-Volatile | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | - | - | - | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 0.65mm | - | 40 | 93AA86C | 8 | - | - | - | 5.5V | 2/5V | - | - | Serial | - | - | 16Kb 2K x 8 1K x 16 | - | 3mA | - | - | - | 3MHz | - | 100 ns | EEPROM | SPI | - | 1KX16 | - | - | 16 | - | 5ms | - | 16 kb | 0.000001A | - | - | - | - | - | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.1mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() S34ML04G200BHI003 Cypress Semiconductor Corp | 616 | - | - | 20 Weeks | - | - | - | Surface Mount | 63-VFBGA | YES | 63 | - | Non-Volatile | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2017 | ML-2 | e1 | - | Discontinued | 3 (168 Hours) | 63 | 3A991.B.1.A | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8542.32.00.51 | - | 2.7V~3.6V | BOTTOM | 260 | 1 | 3.3V | 0.8mm | - | 30 | - | - | - | - | - | 3.6V | 3/3.3V | 2.7V | - | - | - | - | 4Gb 512M x 8 | - | - | - | - | - | - | 0.03mA | - | FLASH | Parallel | - | 512MX8 | - | - | 8 | - | 25ns | 30b | 4 Gb | 0.00005A | - | - | - | - | 25 ns | - | - | - | - | - | 3V | - | - | - | - | - | - | NO | NO | YES | 4K | 128K | 2kB | YES | - | - | - | - | - | - | - | 1mm | 11mm | - | No | - | ROHS3 Compliant | - | ||
![]() IS43R16800E-5TL ISSI, Integrated Silicon Solution Inc | 3 |
| - | 8 Weeks | - | - | Surface Mount | Surface Mount | 66-TSSOP (0.400, 10.16mm Width) | - | 66 | - | Volatile | - | - | 0°C~70°C TA | Tray | - | - | - | - | Active | 3 (168 Hours) | 66 | - | - | - | - | AUTO/SELF REFRESH | - | - | 2.3V~2.7V | DUAL | - | 1 | 2.5V | 0.65mm | - | - | - | - | - | Not Qualified | 2.5V | 2.7V | - | 2.3V | - | - | - | - | 128Mb 8M x 16 | 1 | 240mA | - | SYNCHRONOUS | - | 200MHz | - | 700ps | DRAM | Parallel | 16b | 8MX16 | 3-STATE | - | 16 | - | 15ns | 14b | 128 Mb | 0.003A | - | - | - | - | - | - | COMMON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4096 | - | - | 248 | 248 | - | 1.2mm | 22.22mm | - | - | - | ROHS3 Compliant | - | ||
![]() 93C86-E/P Microchip Technology | 9 |
| Datasheet | 7 Weeks | - | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | Non-Volatile | - | Yes | -40°C~125°C TA | Tube | 2004 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | 1000000 ERASE/WRITE CYCLES; DATA RETENTION > 200 YEARS; USER CONFIGURABLE AS 512 X 16 | - | 1W | 4.5V~5.5V | DUAL | - | 1 | 5V | 2.54mm | - | - | 93C86 | 8 | - | - | 5V | - | 5V | - | - | I2C, SPI, Serial, USART | - | - | 16Kb 2K x 8 1K x 16 | - | 3mA | 192B | - | - | 3MHz | - | 2 μs | EEPROM | SPI | 8b | 1KX16 | - | - | 16 | 3 | 2ms | - | 16 kb | 0.0001A | - | PIC | - | - | - | - | - | 22 | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 10ms | 200 | HARDWARE/SOFTWARE | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.46mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() IDT71V3576S133PF Renesas Electronics America Inc. | In Stock | - | - | - | - | - | - | Surface Mount | 100-LQFP | - | - | - | Volatile | - | - | 0°C~70°C TA | Tray | - | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | 3.135V~3.465V | - | - | - | - | - | - | - | IDT71V3576 | - | - | - | - | - | - | - | - | - | - | - | 4.5Mb 128K x 36 | - | - | - | - | - | 133MHz | - | 4.2ns | SRAM | Parallel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() AT24C164-10SI-2.7 Microchip Technology | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8-SOIC | Non-Volatile | - | - | -40°C~85°C TA | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | - | 2.7V~5.5V | - | - | - | - | - | 400kHz | - | AT24C164 | - | - | - | - | - | - | - | - | 2-Wire, I2C, Serial | 5.5V | 2.7V | 16Kb 2K x 8 | - | 3mA | - | - | - | 400kHz | - | 900ns | EEPROM | I2C | - | - | - | - | - | - | 10ms | - | 16 kb | - | - | - | 100kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() AT25DF041B-MAHN-T Adesto Technologies | 30 |
| Datasheet | 18 Weeks | - | - | - | Surface Mount | 8-UFDFN Exposed Pad | YES | - | - | Non-Volatile | - | - | -40°C~85°C TC | Tape & Reel (TR) | 2013 | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | 1.65V~3.6V | DUAL | NOT SPECIFIED | 1 | 1.8V | 0.5mm | - | NOT SPECIFIED | - | - | R-PDSO-N8 | - | - | 3.6V | - | 1.65V | - | - | - | - | 4Mb 512K x 8 | - | - | - | SYNCHRONOUS | - | 104MHz | - | - | FLASH | SPI | - | 4MX1 | - | - | 1 | - | 8μs, 2.5ms | - | - | - | 4194304 bit | - | - | - | - | SERIAL | - | - | - | - | 1.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.6mm | 3mm | 2mm | - | - | ROHS3 Compliant | - | ||
![]() S29GL512S11DHB020 Cypress Semiconductor Corp | 5200 |
| Datasheet | 13 Weeks | - | - | - | Surface Mount | 64-LBGA | YES | 64 | - | Non-Volatile | Automotive grade | - | -40°C~105°C TA | Tray | 2015 | GL-S | - | - | Active | 3 (168 Hours) | 64 | - | - | - | - | - | 8542.32.00.51 | - | 2.7V~3.6V | BOTTOM | NOT SPECIFIED | 1 | 3V | 1mm | - | NOT SPECIFIED | - | - | - | - | - | 3.6V | - | 2.7V | - | - | - | - | 512Mb 32M x 16 | - | - | - | ASYNCHRONOUS | - | - | - | 110ns | FLASH | Parallel | - | - | - | - | 8 | - | 60ns | - | - | - | 536870912 bit | - | - | AEC-Q100 | - | - | - | - | - | - | 3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.4mm | 9mm | 9mm | - | - | ROHS3 Compliant | - | ||
![]() CAT24C04ZI-GT3 ON Semiconductor | 400 | - | Datasheet | - | - | Gold | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | Non-Volatile | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | - | e4 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | - | 1.7V~5.5V | DUAL | 260 | 1 | 3.3V | 0.65mm | - | 40 | CAT24C04 | 8 | - | Not Qualified | 5V | - | - | 1.7V | - | 2-Wire, I2C, Serial | - | - | 4Kb 512 x 8 | - | 2mA | - | SYNCHRONOUS | - | 400kHz | - | 900ns | EEPROM | I2C | - | 4KX1 | - | Halogen Free | - | - | 5ms | - | 4 kb | 0.000001A | - | - | - | - | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 100 | HARDWARE | - | - | - | - | - | - | - | - | - | - | - | 1010DDMR | - | - | 950μm | - | 3.1mm | 3.1mm | - | - | RoHS Compliant | Lead Free | ||
![]() N25Q128A11ESF40G Micron Technology Inc. | 11 | - | Datasheet | - | - | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | Non-Volatile | - | - | -40°C~85°C TA | Tube | 2014 | - | - | yes | Obsolete | 3 (168 Hours) | 16 | - | - | - | - | - | - | - | 1.7V~2V | DUAL | 260 | 1 | 1.8V | 1.27mm | - | 30 | N25Q128 | - | - | - | 1.8V | - | - | - | 1.7V | SPI, Serial | - | - | 128Mb 32M x 4 | - | 20mA | - | - | - | 108MHz | - | 7 ns | FLASH | SPI | - | 128MX1 | - | - | 1 | - | 8ms, 5ms | 1b | 128 Mb | 0.00001A | - | - | - | - | - | - | - | - | Synchronous | 8b | - | SPI | 100000 Write/Erase Cycles | - | 20 | HARDWARE/SOFTWARE | - | - | - | - | - | - | 256B | - | - | - | - | - | - | - | - | 2.65mm | 10.3mm | - | No | - | ROHS3 Compliant | - | ||
![]() AS4C128M8D2-25BCN Alliance Memory, Inc. | In Stock | - | Datasheet | 8 Weeks | - | - | - | Surface Mount | 60-TFBGA | YES | 60 | - | Volatile | - | - | 0°C~85°C TC | Tray | 2013 | - | - | - | Active | 3 (168 Hours) | 60 | EAR99 | - | - | - | AUTO/SELF REFRESH | 8542.32.00.32 | - | 1.7V~1.9V | BOTTOM | - | 1 | 1.8V | 0.8mm | - | - | - | - | - | - | 1.8V | 1.9V | - | 1.7V | - | - | - | - | 1Gb 128M x 8 | 1 | - | - | - | - | 400MHz | - | 400ps | DRAM | Parallel | 8b | 128MX8 | - | - | 8 | - | 15ns | 14b | 1 Gb | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 10mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MX25L25735EMI-12G Macronix | 40 |
| Datasheet | 16 Weeks | - | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | - | Non-Volatile | - | - | -40°C~85°C TA | Tube | - | MX25xxx35/36 - MXSMIO™ | - | - | Not For New Designs | 3 (168 Hours) | 16 | 3A991.B.1.A | - | - | - | ALSO CONFIGURABLE AS 256M X 1 | 8542.32.00.51 | - | 2.7V~3.6V | DUAL | NOT SPECIFIED | 1 | 3V | 1.27mm | - | NOT SPECIFIED | - | 16 | R-PDSO-G16 | Not Qualified | 3.6V | - | 3/3.3V | 2.7V | - | SPI, Serial | - | - | 256Mb 32M x 8 | - | - | - | SYNCHRONOUS | - | 80MHz | - | - | FLASH | SPI | - | 64MX4 | - | - | 4 | - | 300μs, 5ms | - | 256 Mb | 0.00008A | - | - | - | - | - | - | - | - | - | - | 2.7V | SPI | 100000 Write/Erase Cycles | - | 20 | HARDWARE/SOFTWARE | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.65mm | 10.3mm | 7.52mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() S29WS512P0PBFW000 Cypress Semiconductor Corp | 9900 | - | - | 8 Weeks | - | Copper, Silver, Tin | Surface Mount | Surface Mount | 84-VFBGA | - | 84 | - | Non-Volatile | - | - | -25°C~85°C TA | Tray | 2015 | WS-P | e1 | - | Active | 3 (168 Hours) | 84 | 3A991.B.1.A | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | 8542.32.00.51 | - | 1.7V~1.95V | BOTTOM | 260 | 1 | 1.8V | 0.8mm | - | 40 | - | - | - | - | 1.8V | 1.95V | - | 1.7V | - | Parallel, Serial | - | - | 512Mb 32M x 16 | - | 80mA | - | - | - | 66MHz | - | 80ns | FLASH | Parallel | 16b | 32MX16 | - | - | 16 | - | 60ns | 25b | 512 Mb | 0.000005A | - | - | - | - | - | - | - | - | Asynchronous | 16b | - | - | - | - | - | - | - | YES | YES | - | 8 510 | 16K64K | 8words | - | BOTTOM/TOP | - | - | - | - | - | - | 1mm | 11.6mm | - | No | - | ROHS3 Compliant | - |