- Manufacturer
- Packaging
- Part Status
- RoHS Status
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Mounting Type
- Operating Temperature
- Package / Case
- Voltage - Supply
- Moisture Sensitivity Level (MSL)
Attribute column
Categories
Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Number of Terminals | Clock Frequency-Max (fCLK) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Memory Types | Mfr | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Supply Voltage-Nom (Vsup) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Voltage | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Number of Ports | Nominal Supply Current | Operating Mode | Clock Frequency | Supply Current-Max | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Seated Height-Max | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Max Frequency | Access Time (Max) | Parallel/Serial | I/O Type | Sync/Async | Word Size | Memory IC Type | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Standby Voltage-Min | Alternate Memory Width | Data Polling | Toggle Bit | Command User Interface | Number of Sectors/Size | Sector Size | Page Size | Ready/Busy | Boot Block | Common Flash Interface | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() N25Q512A13GSF40F Micron | 695 | - | - | - | Obsolete (Last Updated: 2 years ago) | Tin | - | - | - | YES | 16 | - | - | 16 | 108 MHz | MICRON TECHNOLOGY INC | Micron Technology Inc | N25Q512A13GSF40F | NOR | - | 67108864 words | 64000000 | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP16,.4 | SOP16,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | 5.8 | Compliant | Yes | 3 V | - | Tape & Reel | - | - | - | Yes | - | - | - | - | NOR TYPE | - | 85 °C | -40 °C | - | - | CMOS | - | DUAL | GULL WING | - | 1 | - | 1.27 mm | compliant | 108 MHz | - | - | - | R-PDSO-G16 | - | 3 V | 3.6 V | - | INDUSTRIAL | 2.7 V | 2.7 V | SPI, Serial | 3.6 V | 2.7 V | - | - | 20 mA | SYNCHRONOUS | - | 0.015 mA | - | - | - | - | 64MX8 | - | 2.5 mm | 8 | - | 1 b | 512 Mb | 0.0005 A | 536870912 bit | - | - | SERIAL | - | Synchronous | - | FLASH | - | SPI | 100000 Write/Erase Cycles | - | 20 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | 256 B | - | - | - | - | 10.3 mm | 7.5 mm | No | - | Lead Free | ||
![]() IS46TR16128CL-125KBLA1 ISSI, Integrated Silicon Solution Inc | 5 |
| - | 10 Weeks | - | - | - | Surface Mount | 96-TFBGA | YES | - | - | - | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~95°C TC | Tray | - | - | e1 | - | Active | 3 (168 Hours) | 96 | EAR99 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | PROGRAMMABLE CAS LATENCY; AUTO/SELF REFRESH | - | - | 1.283V~1.45V | BOTTOM | - | 260 | 1 | 1.35V | 0.8mm | - | - | 10 | - | - | R-PBGA-B96 | - | - | 1.45V | - | - | 1.283V | - | - | - | - | 2Gb 128M x 16 | 1 | - | SYNCHRONOUS | 800MHz | - | 20ns | DRAM | Parallel | - | 128MX16 | - | - | 16 | 15ns | - | - | - | 2147483648 bit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 13mm | 9mm | - | ROHS3 Compliant | - | ||
![]() MD2764A-35/B Rochester Electronics, LLC | 113 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rochester Electronics, LLC | - | - | - | - | Bulk | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S29GL512T10FHI020 Cypress Semiconductor Corp | 40 | - | Datasheet | 13 Weeks | - | - | - | Surface Mount | 64-LBGA | YES | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tray | 2015 | GL-T | e1 | - | Active | 3 (168 Hours) | 64 | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8542.32.00.51 | - | 2.7V~3.6V | BOTTOM | - | 260 | 1 | 3V | 1mm | - | - | 30 | - | - | R-PBGA-B64 | - | - | 3.6V | - | - | 2.7V | - | - | - | - | 512Mb 64M x 8 | - | - | ASYNCHRONOUS | - | - | 100ns | FLASH | Parallel | - | 32MX16 | - | - | 16 | 60ns | - | - | - | 536870912 bit | - | - | - | - | - | - | - | 2.7V | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | 1.4mm | 13mm | 11mm | - | ROHS3 Compliant | - | ||
![]() CY7C131A-15JXI Cypress Semiconductor Corp | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 52-LCC (J-Lead) | - | 52 | - | - | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tray | 1998 | - | e3 | - | Obsolete | 3 (168 Hours) | 52 | - | - | Matte Tin (Sn) | - | - | INTERRUPT FLAG | - | - | 4.5V~5.5V | QUAD | - | - | 1 | 5V | - | unknown | - | - | CY7C131 | 52 | - | Not Qualified | 5V | - | 5V | - | - | - | - | - | - | 8Kb 1K x 8 | 2 | 190mA | - | - | - | - | SRAM | Parallel | - | 1KX8 | 3-STATE | - | 8 | 15ns | 20b | 8 kb | 0.015A | - | - | 15 ns | - | COMMON | Asynchronous | 8b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.08mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MX25U8033EM1I-12G Macronix | 1345 |
| Datasheet | 16 Weeks | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | - | MXSMIO™ | e3 | - | Not For New Designs | 3 (168 Hours) | 8 | - | - | Matte Tin (Sn) | - | - | CAN BE ORGANISED AS 8 MBIT X 1 | - | - | 1.65V~2V | DUAL | - | 260 | 1 | 1.8V | 1.27mm | - | - | 40 | - | 8 | R-PDSO-G8 | Not Qualified | - | 2V | 1.8V | - | 1.65V | - | SPI, Serial | - | - | 8Mb 1M x 8 | - | - | SYNCHRONOUS | 80MHz | - | - | FLASH | SPI | - | 2MX4 | - | - | 4 | 30μs, 3ms | - | - | 0.000008A | 8388608 bit | - | - | - | - | - | - | - | 1.8V | SPI | 100000 Write/Erase Cycles | - | 20 | HARDWARE/SOFTWARE | - | 2 | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() AT24CS08-MAHM-E Microchip Technology | 7694 |
| Datasheet | 26 Weeks | - | Gold | Surface Mount | Surface Mount | 8-UFDFN Exposed Pad | - | 8 | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2005 | - | e4 | yes | Active | 3 (168 Hours) | 8 | - | - | - | - | - | - | - | - | 1.7V~5.5V | DUAL | - | - | 1 | 5V | 0.5mm | - | - | - | AT24CS08 | - | - | - | - | 5.5V | - | - | 1.7V | - | 2-Wire, I2C, Serial | - | - | 8Kb 1K x 8 | - | - | SYNCHRONOUS | 1MHz | - | 550ns | EEPROM | I2C | - | - | - | - | 8 | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | I2C | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.6mm | 3mm | 2mm | - | ROHS3 Compliant | - | ||
![]() FM24V02-G Cypress Semiconductor Corp | 5 | - | Datasheet | - | - | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 540.001716mg | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 2008 | F-RAM™ | e4 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | 2V~3.6V | DUAL | - | 260 | 1 | 3.3V | 1.27mm | - | - | 20 | FM24V02 | 8 | - | - | 3.3V | 3.6V | - | - | 2V | - | 2-Wire, I2C, Serial | - | - | 256Kb 32K x 8 | - | 1mA | - | 3.4MHz | - | 130ns | FRAM | I2C | 8b | - | - | - | 8 | - | - | 256 kb | 0.00015A | - | - | - | - | - | - | 8b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() CY7C1472V33-167AXI Cypress Semiconductor Corp | 49 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 100-LQFP | - | 100 | - | - | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tray | 2004 | NoBL™ | e3 | - | Obsolete | 3 (168 Hours) | 100 | - | - | Matte Tin (Sn) | - | - | PIPELINED ARCHITECTURE | - | - | 3.135V~3.6V | QUAD | - | 260 | 1 | 3.3V | 0.65mm | unknown | - | 20 | CY7C1472 | 100 | - | Not Qualified | 3.3V | 3.6V | - | - | 3.135V | - | - | - | - | 72Mb 4M x 18 | 2 | 450mA | - | 167MHz | - | 3.4ns | SRAM | Parallel | - | 4MX18 | 3-STATE | - | 18 | - | 22b | 72 Mb | - | - | - | - | - | COMMON | Synchronous | 18b | - | - | - | - | - | - | - | 3.14V | - | - | - | - | - | - | - | - | - | - | 1.6mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 93LC66CT-E/MNY Microchip Technology | 8 | - | Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 8-WFDFN Exposed Pad | - | 8 | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2011 | - | e4 | - | Active | 1 (Unlimited) | 8 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | 2.5V~5.5V | DUAL | - | 260 | 1 | 5V | 0.5mm | - | - | 40 | 93LC66C | 8 | - | - | - | 5.5V | - | - | 2.5V | - | Serial | - | - | 4Kb 512 x 8 256 x 16 | - | 2mA | SYNCHRONOUS | 3MHz | - | 200 ns | EEPROM | SPI | - | 256X16 | - | - | 16 | 6ms | - | 4 kb | - | - | - | - | - | - | - | - | - | - | MICROWIRE | - | 6ms | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | 3mm | 2mm | - | ROHS3 Compliant | - | ||
![]() 93LC76T/SN Microchip Technology | 8 | - | Datasheet | 6 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | 2004 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | - | - | 2.5V~6.0V | DUAL | - | 260 | 1 | 3V | 1.27mm | - | - | 40 | 93LC76 | 8 | - | - | - | 6V | 3/5V | - | 2.5V | - | Serial | - | - | 8Kb 1K x 8 512 x 16 | - | 3mA | - | 3MHz | - | 3 μs | EEPROM | SPI | - | 512X16 | - | - | 16 | 5ms | - | 8 kb | 0.00003A | - | - | - | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | 8 | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | ROHS3 Compliant | Lead Free | ||
![]() SST26VF064BT-104V/SM Microchip Technology | 5000 |
| Datasheet | 6 Weeks | - | - | - | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | YES | 8 | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C TA | Tape & Reel (TR) | 2016 | SST26 SQI® | e3 | - | Active | 1 (Unlimited) | 8 | - | - | Matte Tin (Sn) - annealed | - | - | - | - | - | 2.7V~3.6V | DUAL | - | 260 | 1 | 3V | 1.27mm | - | - | 40 | SST26VF064 | - | - | - | - | 3.6V | - | - | 2.7V | - | SPI, Serial | - | - | 64Mb 8M x 8 | - | - | SYNCHRONOUS | 104MHz | - | - | FLASH | SPI - Quad I/O | - | 64MX1 | - | - | 1 | 1.5ms | - | 64 Mb | - | - | - | - | - | - | - | - | - | 3V | - | - | - | - | - | - | - | - | - | - | - | - | 256B | - | - | - | 2.03mm | 5.26mm | 5.25mm | - | ROHS3 Compliant | - | ||
![]() SST38VF6401BT-70I/TV Microchip Technology | 42 |
| Datasheet | 7 Weeks | - | - | - | Surface Mount | 48-TFSOP (0.724, 18.40mm Width) | YES | 48 | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2013 | SST38 | e3 | - | Active | 3 (168 Hours) | 48 | - | - | Matte Tin (Sn) - annealed | - | - | - | - | - | 2.7V~3.6V | DUAL | - | 260 | 1 | 3V | 0.5mm | - | - | 40 | SST38VF6401 | - | - | - | 3.3V | 3.6V | - | - | 2.7V | - | - | - | - | 64Mb 4M x 16 | - | - | - | - | 0.05mA | 70ns | FLASH | Parallel | - | 4MX16 | - | - | 16 | 10μs | 22b | 64 Mb | 0.00004A | - | - | - | - | - | - | - | - | 2.7V | - | - | - | - | - | - | - | YES | YES | NO | 128 | 32K | 16B | YES | BOTTOM | YES | 1.2mm | 18.4mm | - | No | ROHS3 Compliant | - | ||
![]() AT25160AN-10SU-1.8 Microchip Technology | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8-SOIC | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 85°C | -40°C | - | - | - | 1.8V~5.5V | - | - | - | - | - | - | - | 20MHz | - | AT25160 | - | - | - | 5V | - | - | - | - | - | SPI, Serial | 5.5V | 1.8V | 16Kb 2K x 8 | - | 10mA | - | 20MHz | - | 80 ns | EEPROM | SPI | - | - | - | - | - | 5ms | - | 16 kb | - | - | 5MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() S25FL128LAGMFV013 Cypress Semiconductor Corp | 62 | - | - | 13 Weeks | - | - | - | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | YES | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C TA | Tape & Reel (TR) | 2016 | FL-L | - | - | Active | 3 (168 Hours) | 8 | - | - | - | - | - | IT IS ALSO CONFIGURED AS 128M X 1 | 8542.32.00.51 | - | 2.7V~3.6V | DUAL | - | NOT SPECIFIED | 1 | 3V | 1.27mm | - | - | NOT SPECIFIED | - | - | S-PDSO-G8 | - | - | 3.6V | - | - | 2.7V | - | - | - | - | 128Mb 16M x 8 | - | - | SYNCHRONOUS | 133MHz | - | - | FLASH | SPI - Quad I/O, QPI | - | 32MX4 | - | - | 4 | - | - | - | - | 134217728 bit | - | - | SERIAL | - | - | - | - | 3V | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | 2.16mm | 5.28mm | 5.28mm | - | ROHS3 Compliant | - | ||
![]() S34ML01G100BHI003 Cypress Semiconductor Corp | 20 |
| - | - | - | Copper, Silver, Tin | Surface Mount | Surface Mount | 63-VFBGA | - | 63 | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2015 | ML-1 | - | - | Discontinued | 3 (168 Hours) | 63 | - | - | - | - | - | - | 8542.32.00.51 | - | 2.7V~3.6V | BOTTOM | - | - | 1 | 3.3V | 0.8mm | - | - | - | - | - | - | - | - | 3.6V | 3/3.3V | - | 2.7V | - | - | - | - | 1Gb 128M x 8 | - | - | - | - | 0.03mA | - | FLASH | Parallel | - | 128MX8 | - | - | 8 | 25ns | 28b | 1 Gb | 0.00005A | - | - | 25 ns | - | - | - | - | - | 3V | - | - | - | - | - | - | - | NO | NO | YES | 1K | 128K | 2kB | YES | - | - | 1mm | 11mm | - | No | ROHS3 Compliant | - | ||
![]() AT25DF081A-MH-Y Adesto Technologies | 20 |
| Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | 8-UDFN Exposed Pad | - | 8 | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TC | Tray | 1997 | - | e4 | - | Active | 3 (168 Hours) | 8 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | 2.7V~3.6V | DUAL | - | 260 | 1 | 3V | 1.27mm | - | - | - | - | 8 | - | - | 3.3V | 3.6V | - | - | 2.7V | - | SPI, Serial | - | - | 8Mb 256Bytes x 4096 pages | - | 20mA | - | 100MHz | - | - | FLASH | SPI | 8b | - | - | - | 1 | 7μs, 3ms | 1b | 8 Mb | 0.00001A | - | - | - | - | - | Synchronous | 8b | - | 2.7V | SPI | 100000 Write/Erase Cycles | - | 20 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | 256B | - | - | - | 0.6mm | 6mm | - | No | ROHS3 Compliant | - | ||
![]() SST38VF6403BT-70I/TV Microchip Technology | 29 |
| Datasheet | 7 Weeks | - | - | - | Surface Mount | 48-TFSOP (0.724, 18.40mm Width) | YES | 48 | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2013 | SST38 | e3 | - | Active | 3 (168 Hours) | 48 | - | - | Matte Tin (Sn) - annealed | - | - | - | - | - | 2.7V~3.6V | DUAL | - | 260 | 1 | 3V | 0.5mm | - | - | 40 | SST38VF6403 | - | - | - | 3.3V | 3.6V | - | - | 2.7V | - | - | - | - | 64Mb 4M x 16 | - | - | - | - | 0.05mA | 70ns | FLASH | Parallel | - | 4MX16 | - | - | 16 | 10μs | 22b | 64 Mb | 0.00004A | - | - | - | - | - | - | - | - | 2.7V | - | - | - | - | - | - | - | YES | YES | NO | 8127 | 4K32K | 16B | YES | BOTTOM | YES | 1.2mm | 18.4mm | - | No | ROHS3 Compliant | - | ||
![]() CY7C1361B-100BGC Cypress Semiconductor Corp | 374 | - | Datasheet | - | - | - | - | Surface Mount | 119-BGA | YES | 119 | - | - | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tray | 2003 | - | e0 | - | Obsolete | 3 (168 Hours) | 119 | - | - | TIN LEAD | - | - | FLOW-THROUGH ARCHITECTURE | - | - | 3.135V~3.6V | BOTTOM | - | 220 | 1 | 3.3V | - | not_compliant | - | NOT SPECIFIED | CY7C1361 | 119 | - | Not Qualified | 3.3V | 3.63V | - | - | - | - | - | - | - | 9Mb 256K x 36 | 1 | - | - | 100MHz | - | 8.5ns | SRAM | Parallel | - | 256KX36 | 3-STATE | - | 36 | - | 18b | 9 Mb | 0.03A | - | - | - | - | COMMON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.4mm | 22mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CY7C144E-55JXCT Cypress Semiconductor Corp | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 68-LCC (J-Lead) | - | 68 | - | - | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | 1996 | - | - | - | Obsolete | 3 (168 Hours) | 68 | EAR99 | - | - | - | - | - | - | - | 4.5V~5.5V | QUAD | - | - | - | 5V | - | - | - | - | - | - | - | - | 5V | - | 5V | - | - | - | - | - | - | 64Kb 8K x 8 | 2 | 275mA | - | - | - | - | SRAM | Parallel | - | 8KX8 | 3-STATE | - | 8 | 55ns | 26b | 64 kb | 0.0005A | - | - | 55 ns | - | COMMON | Asynchronous | 8b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | Lead Free |