- Manufacturer
- Packaging
- Part Status
- RoHS Status
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Mounting Type
- Operating Temperature
- Package / Case
- Voltage - Supply
- Moisture Sensitivity Level (MSL)
Attribute column
Categories
Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Terminals | Access Time-Max | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Interface Type | Manufacturer | Manufacturer Part Number | Maximum Clock Frequency | Maximum Operating Temperature | Memory Types | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Shipping Restrictions | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom (Vsup) | Unit Weight | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Number of Ports | Nominal Supply Current | Operating Mode | Max Supply Current | Clock Frequency | Supply Current-Max | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Halogen Free | Seated Height-Max | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Product Type | Density | Standby Current-Max | Memory Density | Screening Level | Parallel/Serial | I/O Type | Sync/Async | Word Size | Memory IC Type | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Standby Voltage-Min | Alternate Memory Width | Data Polling | Toggle Bit | Command User Interface | Number of Sectors/Size | Sector Size | Page Size | Ready/Busy | Boot Block | Refresh Cycles | Common Flash Interface | I2C Control Byte | Sequential Burst Length | Interleaved Burst Length | Product Category | Memory Organization | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IS43LR32640A-5BLI ISSI, Integrated Silicon Solution Inc | 20 |
| - | 14 Weeks | - | Copper, Silver, Tin | Surface Mount | Surface Mount | 90-LFBGA | - | 90 | - | - | - | - | - | - | - | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C TA | Tray | - | - | - | - | Active | 3 (168 Hours) | 90 | - | EAR99 | - | - | - | - | AUTO/SELF REFRESH | 8542.32.00.36 | - | - | 1.7V~1.95V | BOTTOM | - | - | 1 | 1.8V | 0.8mm | - | - | - | 90 | - | Not Qualified | 1.8V | 1.95V | - | - | 1.7V | - | - | - | 2Gb 64M x 32 | 1 | - | SYNCHRONOUS | - | 200MHz | - | 5ns | DRAM | Parallel | 32b | 64MX32 | 3-STATE | - | - | 32 | 15ns | 14b | - | 2 Gb | 0.00002A | - | - | - | COMMON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8192 | - | - | 248 | 248 | - | - | - | 1.4mm | 13mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() IS42S16400J-5TL-TR ISSI, Integrated Silicon Solution Inc | 34 |
| - | 6 Weeks | - | - | - | Surface Mount | 54-TSOP (0.400, 10.16mm Width) | YES | 54 | - | - | - | - | - | - | - | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | 54 | - | - | - | - | - | - | - | - | - | - | 3V~3.6V | DUAL | - | - | - | 3.3V | 0.8mm | - | - | - | - | - | Not Qualified | - | - | 3.3V | - | - | - | - | - | 64Mb 4M x 16 | - | - | - | 110mA | 200MHz | - | 4.8ns | DRAM | Parallel | 16b | 4MX16 | 3-STATE | - | - | 16 | - | - | - | - | 0.002A | 67108864 bit | - | - | COMMON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4096 | - | - | 1248FP | 1248 | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CY7C09159AV-12AC Cypress Semiconductor Corp | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 100-LQFP | - | 100 | - | - | - | - | - | - | - | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tray | 1997 | - | e0 | - | Obsolete | 3 (168 Hours) | 100 | - | EAR99 | - | TIN LEAD | - | - | FLOW-THROUGH OR PIPELINED ARCHITECTURE | - | - | - | 3V~3.6V | QUAD | - | 240 | 1 | 3.3V | 0.5mm | not_compliant | 30 | CY7C09159 | 100 | - | Not Qualified | 3.3V | 3.6V | - | - | 3V | - | - | - | 72Kb 8K x 9 | 2 | 180mA | - | - | 50MHz | - | 12ns | SRAM | Parallel | - | 8KX9 | 3-STATE | - | - | - | - | 13b | - | 72 kb | 0.0005A | - | - | - | COMMON | Synchronous | 9b | - | - | - | - | - | - | - | 3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.4mm | - | 14mm | 14mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() GD25LQ64CWIGR GigaDevice Semiconductor (HK) Limited | 38 | - | Datasheet | 4 Weeks | - | - | - | Surface Mount | 8-WDFN Exposed Pad | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2016 | - | - | - | Active | 3 (168 Hours) | 8 | - | 3A991.B.1.A | - | - | - | - | - | 8542.32.00.51 | - | - | 1.65V~2V | DUAL | - | NOT SPECIFIED | 1 | 1.8V | 1.27mm | - | NOT SPECIFIED | - | - | R-PDSO-N8 | - | - | 2V | - | - | 1.65V | - | - | - | 64Mb 8M x 8 | - | - | SYNCHRONOUS | - | 120MHz | - | - | FLASH | SPI - Quad I/O | - | 64MX1 | - | - | - | 1 | 2.4ms | - | - | - | - | 67108864 bit | - | SERIAL | - | - | - | - | 1.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.8mm | 6mm | 5mm | - | - | - | ROHS3 Compliant | - | ||
![]() S29GL512T10DHI023 Cypress Semiconductor Corp | 737 | - | Datasheet | 13 Weeks | - | - | - | Surface Mount | 64-LBGA | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2003 | GL-T | e1 | - | Active | 3 (168 Hours) | 64 | - | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8542.32.00.51 | - | - | 2.7V~3.6V | BOTTOM | - | 260 | 1 | 3V | 1mm | - | NOT SPECIFIED | - | - | S-PBGA-B64 | - | - | 3.6V | - | - | 2.7V | - | - | - | 512Mb 64M x 8 | - | - | ASYNCHRONOUS | - | - | - | 100ns | FLASH | Parallel | - | 32MX16 | - | - | - | 16 | 60ns | - | - | - | - | 536870912 bit | - | - | - | - | - | - | 2.7V | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.4mm | 9mm | 9mm | - | - | - | ROHS3 Compliant | - | ||
![]() CAT24C04C5ATR ON Semiconductor | 4452 |
| Datasheet | 26 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 5-XFBGA, WLCSP | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | - | yes | Active | 1 (Unlimited) | 5 | - | - | - | - | - | - | - | - | - | - | 1.7V~5.5V | BOTTOM | - | NOT SPECIFIED | 1 | 3.3V | 0.3mm | - | NOT SPECIFIED | - | 5 | - | Not Qualified | - | - | - | - | 1.7V | 2-Wire, I2C, Serial | - | - | 4Kb 512 x 8 | - | - | SYNCHRONOUS | - | 400kHz | - | 900ns | EEPROM | I2C | - | 4KX1 | - | Halogen Free | - | 1 | 5ms | - | - | 4 kb | 0.000003A | - | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | - | 100 | HARDWARE | - | - | - | - | - | - | - | - | - | - | - | - | 101000MR | - | - | - | - | - | 0.39mm | 0.86mm | 0.84mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SST39WF1601-70-4C-MBQE Microchip Technology | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 48-WFBGA | - | 48 | - | - | - | - | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tray | 2000 | SST39 MPF™ | e1 | - | Obsolete | 3 (168 Hours) | 48 | - | EAR99 | - | TIN SILVER COPPER | - | - | BOTTOM BOOT-BLOCK | 8542.32.00.51 | - | - | 1.65V~1.95V | BOTTOM | - | 260 | 1 | 1.8V | 0.5mm | - | 40 | SST39WF1601 | 48 | - | Not Qualified | 1.8V | 1.95V | - | - | 1.65V | - | - | - | 16Mb 1M x 16 | - | 10mA | - | - | - | - | 70ns | FLASH | Parallel | 16b | 1MX16 | - | - | - | 16 | 40μs | 20b | - | 16 Mb | 0.00004A | - | - | - | - | Asynchronous | 16b | - | - | - | - | - | - | - | - | - | YES | YES | YES | 512 | 2K | - | - | BOTTOM | - | YES | - | - | - | - | - | - | 0.73mm | 6mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() BR93G46F-3GTE2 ROHM Semiconductor | 17 | - | Datasheet | 12 Weeks | - | - | - | Surface Mount | 8-SOIC (0.173, 4.40mm Width) | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Cut Tape (CT) | - | - | e3 | - | Active | 1 (Unlimited) | 8 | - | - | - | Tin (Sn) | - | - | IT ALSO OPERATES AT 1MHZ AT 1.7 MIN | - | - | - | 1.7V~5.5V | DUAL | - | NOT SPECIFIED | 1 | 5V | 1.27mm | - | NOT SPECIFIED | - | - | R-PDSO-G8 | - | - | 5.5V | - | - | 4.5V | - | - | - | 1Kb 64 x 16 | - | - | SYNCHRONOUS | - | 3MHz | - | - | EEPROM | SPI | - | 64X16 | - | - | - | 16 | 5ms | - | - | - | - | 1024 bit | - | SERIAL | - | - | - | - | - | 3-WIRE | - | 5ms | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.71mm | 5mm | 4.4mm | - | - | - | ROHS3 Compliant | - | ||
![]() E28F320J5-120 Intel | 2 | - | - | - | - | - | - | - | - | YES | - | - | 56 | 120 ns | - | - | - | INTEL CORP | - | Intel Corporation | E28F320J5-120 | - | - | - | - | - | - | 2097152 words | 2000000 | 85 °C | -20 °C | - | PLASTIC/EPOXY | TSOP1 | 14 X 20 MM, TSOP-56 | TSSOP56,.8,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP | - | NOT SPECIFIED | 8.76 | - | No | - | - | - | 5 V | - | - | - | - | - | - | e0 | - | - | - | - | - | 3A991.B.1.A | NOR TYPE | Tin/Lead (Sn/Pb) | - | - | CONFIGURABLE AS 2M X 16; BLOCK ERASE | 8542.32.00.51 | Flash Memories | CMOS | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | 0.5 mm | unknown | - | - | 56 | R-PDSO-G56 | Not Qualified | - | 5.5 V | 3/3.3,5 V | OTHER | 4.5 V | - | - | - | - | - | - | ASYNCHRONOUS | - | - | 0.08 mA | - | - | - | - | 2MX16 | 3-STATE | - | 1.2 mm | 16 | - | - | - | - | 0.000125 A | 33554432 bit | - | PARALLEL | - | - | - | FLASH | 5 V | - | - | - | - | - | - | 8 | NO | NO | YES | 32 | 128K | 16/32 words | YES | - | - | YES | - | - | - | - | - | - | - | 18.4 mm | 14 mm | - | - | - | - | - | ||
![]() CY7C1373KV33-100AXC Cypress Semiconductor Corp | 5 |
| - | 6 Weeks | - | - | - | Surface Mount | 100-LQFP | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tray | 2004 | NoBL™ | e3 | - | Active | 3 (168 Hours) | 100 | - | 3A991.B.2.B | - | MATTE TIN | - | - | - | 8542.32.00.41 | - | - | 3.135V~3.6V | QUAD | - | 260 | 1 | 3.3V | 0.65mm | - | 30 | - | - | R-PQFP-G100 | - | - | 3.6V | - | - | 3.135V | - | - | - | 18Mb 1M x 18 | - | - | - | - | 100MHz | - | 8.5ns | SRAM | Parallel | - | 1MX18 | - | - | - | 18 | - | - | - | - | - | 18874368 bit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | 20mm | 14mm | - | - | - | ROHS3 Compliant | - | ||
![]() CY7C1061DV33-10BVXI Cypress Semiconductor Corp | 3344 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 48-VFBGA | - | 48 | - | - | - | - | - | - | - | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tray | 1996 | - | e1 | yes | Obsolete | 3 (168 Hours) | 48 | - | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | - | 3V~3.6V | BOTTOM | - | 260 | 1 | 3.3V | 0.75mm | - | 20 | CY7C1061 | 48 | - | - | 3.3V | 3.6V | - | - | 3V | - | - | - | 16Mb 1M x 16 | 1 | 175mA | - | - | - | - | - | SRAM | Parallel | - | - | 3-STATE | - | - | 16 | 10ns | 20b | - | 16 Mb | 0.025A | - | - | - | COMMON | Asynchronous | 16b | - | - | - | - | - | - | - | 2V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.5mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CY7C2265KV18-450BZC Cypress Semiconductor Corp | 12 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 165-LBGA | - | 165 | - | - | - | - | - | - | - | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tray | 2003 | - | e0 | - | Active | 3 (168 Hours) | 165 | - | - | - | Tin/Lead (Sn/Pb) | - | - | PIPELINED ARCHITECTURE | - | - | - | 1.7V~1.9V | BOTTOM | - | 235 | 1 | 1.8V | 1mm | - | 20 | CY7C2265 | 165 | - | - | 1.8V | 1.9V | - | - | 1.7V | - | - | - | 36Mb 1M x 36 | 2 | 1.02A | - | - | 450MHz | - | 450 ps | SRAM | Parallel | - | 1MX36 | 3-STATE | - | - | 36 | - | 18b | - | 36 Mb | 0.33A | - | - | - | SEPARATE | Synchronous | 36b | - | - | - | - | - | - | - | 1.7V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.4mm | 15mm | - | - | No | - | Non-RoHS Compliant | - | ||
![]() AT28C256-25UM/883-815 Microchip Technology | 2026 | - | Datasheet | 23 Weeks | - | - | - | Through Hole | 28-BCPGA | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military grade | -55°C~125°C TC | Tray | 1997 | - | - | yes | Active | 1 (Unlimited) | 28 | - | - | - | - | - | - | AUTOMATIC WRITE | - | - | - | 4.5V~5.5V | PERPENDICULAR | - | - | 1 | 5V | 2.54mm | - | - | - | - | R-CPGA-P28 | - | - | 5.5V | - | - | 4.5V | - | - | - | 256Kb 32K x 8 | - | - | ASYNCHRONOUS | - | - | - | 250ns | EEPROM | Parallel | - | 32KX8 | - | - | - | 8 | 10ms | - | - | - | - | 262144 bit | MIL-STD-883 Class C | - | - | - | - | - | 5V | - | - | 10ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.4mm | 16.51mm | 13.97mm | - | - | - | ROHS3 Compliant | - | ||
![]() S25FL064P0XMFV001 Cypress Semiconductor Corp | 10 | - | Datasheet | 11 Weeks | - | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C TA | Tube | 2016 | FL-P | e3 | - | Obsolete | 3 (168 Hours) | 16 | - | 3A991.B.1.A | - | Matte Tin (Sn) | - | - | - | 8542.32.00.51 | - | - | 2.7V~3.6V | DUAL | - | - | 1 | 3V | 1.27mm | - | - | - | - | - | Not Qualified | - | 3.6V | 3/3.3V | - | 2.7V | SPI, Serial | - | - | 64Mb 8M x 8 | - | 26mA | - | - | 104MHz | - | 8 ns | FLASH | SPI - Quad I/O | - | 64MX1 | - | - | - | 1 | 5μs, 3ms | 1b | - | 64 Mb | 0.00001A | - | - | - | - | Synchronous | 1b | - | 3V | SPI | 100000 Write/Erase Cycles | - | 20 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.65mm | 10.3mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5962-8866206NA Renesas Electronics America Inc | In Stock | - | - | - | - | - | Through Hole | Through Hole | 28-CDIP (0.300", 7.62mm) | - | 28 | 28-CDIP | - | - | 5962-8866206 | Renesas Electronics | 13 | - | Parallel | Renesas Electronics | - | - | + 125 C | Volatile | Renesas Electronics America Inc | - 55 C | Through Hole | 32000 | - | - | - | Tube | - | - | - | - | - | - | - | - | Active | - | - | N | - | This product may require additional documentation to export from the United States. | 5.5 V | 4.5 V | - | 1.068507 oz | - | -55°C ~ 125°C (TA) | Tube | - | - | - | - | - | - | - | - | - | Asynchronous | - | 125 °C | -55 °C | - | - | Memory & Data Storage | - | 4.5V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | 5 V | - | - | - | - | Parallel | 5.5 V | 4.5 V | 256Kbit | 1 | 150 mA | - | - | - | 160 mA | 25 ns | SRAM | Parallel | - | 32 k x 8 | - | - | - | - | 25ns | 15 b | SRAM | 256 kb | - | - | - | - | - | Asynchronous | 8 b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SRAM | 32K x 8 | 3.56 mm | - | 37.72 mm | 7.62 mm | 3.56 mm | No | - | - | Contains Lead | ||
![]() IS42VM16800H-75BLI ISSI, Integrated Silicon Solution Inc | 10 |
| - | 12 Weeks | - | - | - | Surface Mount | 54-TFBGA | YES | 54 | - | - | - | - | - | - | - | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C TA | Tray | - | - | - | - | Active | 3 (168 Hours) | 54 | - | EAR99 | - | - | - | - | AUTO/SELF REFRESH | - | - | - | 1.7V~1.95V | BOTTOM | - | NOT SPECIFIED | 1 | 1.8V | 0.8mm | - | NOT SPECIFIED | - | - | - | - | 1.8V | 1.95V | - | - | 1.7V | - | - | - | 128Mb 8M x 16 | 1 | - | SYNCHRONOUS | - | 133MHz | - | 6ns | DRAM | Parallel | - | 8MX16 | - | - | - | 16 | - | 12b | - | 128 Mb | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 8mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() IS25LQ512B-JNLE-TR ISSI, Integrated Silicon Solution Inc | In Stock |
| - | 8 Weeks | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | - | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C TA | Tape & Reel (TR) | - | - | e3 | yes | Active | 3 (168 Hours) | 8 | - | - | - | Tin (Sn) | - | - | - | - | - | - | 2.3V~3.6V | DUAL | - | NOT SPECIFIED | 1 | 3V | 1.27mm | - | NOT SPECIFIED | - | - | - | - | - | 3.6V | - | - | 2.3V | SPI, Serial | - | - | 512Kb 64K x 8 | - | - | SYNCHRONOUS | - | 104MHz | - | - | FLASH | SPI - Quad I/O | - | 512KX1 | - | - | - | 1 | 800μs | - | - | - | - | - | - | - | - | - | - | - | 3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() CY7C2262XV18-450BZXC Cypress Semiconductor Corp | 31 |
| - | 8 Weeks | - | - | - | Surface Mount | 165-LBGA | YES | 165 | - | - | - | - | - | - | - | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tray | 2003 | - | e1 | - | Active | 3 (168 Hours) | 165 | - | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | PIPELINED ARCHITECTURE | - | - | - | 1.7V~1.9V | BOTTOM | - | 260 | 1 | 1.8V | 1mm | - | 30 | CY7C2262 | 165 | - | - | 1.8V | 1.9V | - | - | 1.7V | - | - | - | 36Mb 2M x 18 | 2 | - | - | - | 450MHz | - | 2.5 ns | SRAM | Parallel | - | - | 3-STATE | - | - | 18 | - | 20b | - | 36 Mb | - | - | - | - | SEPARATE | - | - | - | - | - | - | - | - | - | 1.7V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.4mm | 15mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() CY7C15632KV18-400BZXI Cypress Semiconductor Corp | 2040 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 165-LBGA | - | 165 | - | - | - | - | - | - | - | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tray | 2003 | - | e1 | - | Obsolete | 3 (168 Hours) | 165 | - | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | PIPELINED ARCHITECTURE | - | - | - | 1.7V~1.9V | BOTTOM | - | 260 | 1 | 1.8V | 1mm | - | 30 | CY7C15632 | 165 | - | - | 1.8V | 1.9V | - | - | 1.7V | - | - | - | 72Mb 4M x 18 | 2 | 710mA | - | - | 400MHz | - | 450 ps | SRAM | Parallel | - | 4MX18 | 3-STATE | - | - | 18 | - | 20b | - | 72 Mb | - | - | - | - | SEPARATE | Synchronous | 18b | - | - | - | - | - | - | - | 1.7V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.4mm | 15mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CAT25080YI-G ON Semiconductor | In Stock | - | Datasheet | 20 Weeks | - | Gold | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 2008 | - | e4 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | - | - | - | - | 100 YEAR DATA RETENTION | - | - | - | 1.8V~5.5V | DUAL | - | 260 | 1 | 5V | 0.65mm | - | 40 | CAT25080 | 8 | - | - | - | 5.5V | 2/5V | - | 2.5V | 2-Wire, SPI, Serial | - | - | 8Kb 1K x 8 | - | 2mA | - | - | 20MHz | - | 40 ns | EEPROM | SPI | - | - | - | - | - | 8 | 5ms | - | - | 8 kb | 0.000002A | - | - | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 100 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 4.4mm | 3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free |