- Manufacturer
- Packaging
- Part Status
- RoHS Status
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Mounting Type
- Operating Temperature
- Package / Case
- Voltage - Supply
- Moisture Sensitivity Level (MSL)
Attribute column
Categories
Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Manufacturer Package Identifier | Memory Types | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Memory Size | Number of Ports | Nominal Supply Current | Operating Mode | Clock Frequency | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Halogen Free | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Access Time (Max) | Parallel/Serial | I/O Type | Sync/Async | Word Size | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Data Polling | Toggle Bit | Command User Interface | Number of Sectors/Size | Sector Size | Page Size | Ready/Busy | Boot Block | Ambient Temperature Range High | Common Flash Interface | I2C Control Byte | Reverse Pinout | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AT24C04C-MAHM-T Microchip Technology | In Stock | - | Datasheet | 8 Weeks | - | Gold | Surface Mount | Surface Mount | 8-UFDFN Exposed Pad | - | 8 | - | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 1997 | - | e4 | yes | Active | 3 (168 Hours) | 8 | - | - | - | - | - | 1.7V~5.5V | DUAL | 260 | 1 | 5V | 0.5mm | - | 40 | AT24C04 | - | - | 5.5V | - | 1.7V | 2-Wire, I2C, Serial | 4Kb 512 x 8 | - | 3mA | - | 1MHz | 550ns | EEPROM | I2C | - | - | - | - | 8 | 5ms | - | 4 kb | - | - | - | - | - | - | - | - | I2C | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.6mm | 3mm | 2mm | No | - | ROHS3 Compliant | - | ||
![]() CAV24C02WE-GT3 ON Semiconductor | 925 | - | Datasheet | 9 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | Non-Volatile | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | 2008 | Automotive, AEC-Q100 | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | 100 YEAR DATA RETENTION | - | 2.5V~5.5V | DUAL | - | 1 | 3.6V | 1.27mm | - | - | CAV24C | 8 | - | 5.5V | - | 2.5V | 2-Wire, I2C, Serial | 2Kb 256 x 8 | 1 | 2mA | - | 400kHz | 900ns | EEPROM | I2C | - | 2KX1 | - | Halogen Free | - | 5ms | - | 2 kb | 0.000005A | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 100 | HARDWARE | - | - | - | - | - | - | - | - | - | - | - | - | 1.5mm | - | 5mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 24AA01-I/P Microchip Technology | 19 |
| Datasheet | 21 Weeks | - | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | Non-Volatile | - | -40°C~85°C TA | Tube | 1995 | - | e3 | yes | Active | 1 (Unlimited) | 8 | Through Hole | EAR99 | - | - | - | 1.7V~5.5V | DUAL | - | 1 | - | 2.54mm | - | - | 24AA01 | 8 | - | 5.5V | 2/5V | 1.7V | 2-Wire, I2C, Serial | 1Kb 128 x 8 | - | 3mA | - | 400kHz | 3500ns | EEPROM | I2C | - | - | - | - | - | 5ms | - | 1 kb | 0.000001A | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | - | 1010XXXR | NO | 3.3mm | - | 9.27mm | 6.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AT93C86A-10SU-1.8 Microchip Technology | 1000 | - | Datasheet | 7 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | Non-Volatile | - | -40°C~85°C TA | Tube | - | - | e3 | yes | Active | 3 (168 Hours) | 8 | - | - | - | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 2.7V | 1.27mm | - | 40 | AT93C86A | - | 5V | - | - | - | Serial | 16Kb 2K x 8 1K x 16 | - | 2mA | - | 2MHz | 250 ms | EEPROM | SPI | - | 1KX16 | - | - | - | 10ms | - | 16 kb | 1e-7A | - | - | PARALLEL | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 10ms | 100 | SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | 1.5mm | - | 5mm | 3.99mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 24AA02T-I/MS Microchip Technology | 47500 | - | Datasheet | 7 Weeks | - | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | 1.7V~5.5V | DUAL | 260 | 1 | 2.5V | 0.65mm | - | 40 | 24AA02 | 8 | - | 5.5V | 2/5V | 1.7V | I2C, Serial | 2Kb 256 x 8 | - | 3mA | - | 400kHz | 900ns | EEPROM | I2C | - | - | - | - | 8 | 5ms | - | 2 kb | 0.000001A | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | - | 1010XXXR | - | - | 1.1mm | 3mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() M95640-RDW6TP STMicroelectronics | In Stock | - | Datasheet | 13 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 1 MILLION ERASE/WRITE CYCLES; 40 YEARS DATA RETENTION | - | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 0.65mm | - | 30 | M95640 | 8 | 5V | - | - | - | SPI, Serial | 64Kb 8K x 8 | - | 5mA | - | 20MHz | 20 ns | EEPROM | SPI | - | - | - | - | 8 | 5ms | - | 64 kb | 0.000001A | - | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AT27LV040A-90JU Microchip Technology | 150 |
| Datasheet | 4 Weeks | - | Tin | Surface Mount | Surface Mount | 32-LCC (J-Lead) | - | 32 | - | - | Non-Volatile | - | -40°C~85°C TC | Tube | 1997 | - | e3 | yes | Active | 2 (1 Year) | 32 | - | - | - | ALSO OPERATES AT 5V SUPPLY | - | 3V~3.6V 4.5V~5.5V | QUAD | 245 | 1 | 3.3V | 1.27mm | 90GHz | 40 | AT27LV040 | - | 5V | 3.6V | - | 3V | - | 4Mb 512K x 8 | - | 30mA | - | - | 90ns | EPROM | Parallel | - | 512KX8 | 3-STATE | - | 8 | - | - | 4 Mb | 0.00002A | - | - | - | COMMON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.556mm | 13.97mm | 11.43mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() M24C04-RDW6TP STMicroelectronics | In Stock | - | Datasheet | 13 Weeks | ACTIVE (Last Updated: 7 months ago) | Gold, Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 0.65mm | - | 30 | M24C04 | 8 | 5V | - | - | - | 2-Wire, I2C, Serial | 4Kb 512 x 8 | - | 800μA | - | 400kHz | 900ns | EEPROM | I2C | - | - | - | - | 8 | 5ms | - | 4 kb | 0.000001A | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE | - | - | - | - | - | - | - | - | - | - | 1010DDMR | - | - | 1.2mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() FM24CL64B-G Cypress Semiconductor Corp | 4 | - | Datasheet | 6 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 540.001716mg | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2008 | F-RAM™ | e3 | - | Active | 3 (168 Hours) | 8 | - | EAR99 | - | - | - | 2.7V~3.65V | DUAL | 260 | 1 | 3.3V | 1.27mm | - | 30 | FM24CL64 | - | 3.3V | 3.65V | - | 2.7V | 2-Wire, I2C | 64Kb 8K x 8 | - | 300μA | - | 1MHz | 550ns | FRAM | I2C | 8b | - | - | - | - | - | - | 64 kb | 0.000006A | - | - | - | - | - | 8b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85°C | - | - | - | 1.727mm | - | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() M24512-DRMF3TG/K STMicroelectronics | In Stock | - | Datasheet | 14 Weeks | ACTIVE (Last Updated: 7 months ago) | - | - | Surface Mount | 8-WFDFN Exposed Pad | YES | 8 | - | - | Non-Volatile | Automotive grade | -40°C~125°C TA | Cut Tape (CT) | - | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | 1.8V~5.5V | DUAL | NOT SPECIFIED | 1 | 2.5V | 0.5mm | - | NOT SPECIFIED | M24512 | - | - | 5.5V | - | - | - | 512Kb 64K x 8 | - | - | SYNCHRONOUS | 1MHz | 450ns | EEPROM | I2C | - | - | TOTEM POLE | - | 8 | 4ms | - | - | - | - | - | SERIAL | - | - | - | 5V | I..C | - | 4ms | 50 | - | - | - | - | - | - | - | - | - | 125°C | - | - | - | 800μm | - | 3mm | 2mm | - | - | ROHS3 Compliant | - | ||
![]() CY62128EV30LL-45SXIT Cypress Semiconductor Corp | 10 |
| Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 32-SOIC (0.445, 11.30mm Width) | - | 32 | - | - | Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2003 | MoBL® | e4 | yes | Active | 3 (168 Hours) | 32 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2.2V~3.6V | DUAL | 260 | 1 | 3V | - | 45GHz | 30 | CY62128 | - | 3V | 3.6V | - | 2.2V | - | 1Mb 128K x 8 | 1 | 16mA | - | - | - | SRAM | Parallel | - | - | 3-STATE | - | 8 | 45ns | 17b | 1 Mb | 0.000003A | - | 45 ns | - | COMMON | Asynchronous | 8b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.997mm | 20.4465mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 25LC040T/SN Microchip Technology | 10000 |
| Datasheet | 6 Weeks | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | Non-Volatile | - | 0°C~70°C TA | Tape & Reel (TR) | 2001 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | DATA RETENTION > 200 YEARS; 1M ENDURANCE CYCLES | - | 2.5V~5.5V | DUAL | 260 | 1 | 2.5V | 1.27mm | - | 40 | 25LC040 | 8 | - | 5.5V | 3/5V | 2.5V | SPI, Serial | 4Kb 512 x 8 | - | 5mA | - | 2MHz | 230 ns | EEPROM | SPI | - | - | - | - | 8 | 5ms | - | 4 kb | 0.000002A | - | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AT28C256-15SUSL383 Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Parallel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 256 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S29JL064J70TFI000 Cypress Semiconductor Corp | In Stock | - | Datasheet | 12 Weeks | - | Tin | Surface Mount | Surface Mount | 48-TFSOP (0.724, 18.40mm Width) | - | 48 | - | - | Non-Volatile | - | -40°C~85°C TA | Tray | 2011 | JL-J | e3 | - | Active | 3 (168 Hours) | 48 | - | 3A991.B.1.A | - | TOP BOOT BLOCK, BOTTOM BOOT BLOCK | 8542.32.00.51 | 2.7V~3.6V | DUAL | 260 | 1 | 3V | 0.5mm | - | 40 | - | - | - | 3.6V | 3/3.3V | 2.7V | - | 64Mb 8M x 8 4M x 16 | - | 16mA | - | - | - | FLASH | Parallel | 8b | 4MX16 | - | - | - | 70ns | - | 64 Mb | 0.000005A | - | 70 ns | - | - | Asynchronous | - | 3V | - | - | - | - | - | YES | YES | YES | 16126 | 8K64K | - | YES | BOTTOM/TOP | - | YES | - | - | 1.05mm | - | 18.5mm | 12.1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() S29AL008J70TFI020 Cypress Semiconductor Corp | 2247 | - | Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | 48-TFSOP (0.724, 18.40mm Width) | - | 48 | - | - | Non-Volatile | - | -40°C~85°C TA | Tray | 2012 | AL-J | e3 | - | Active | 3 (168 Hours) | 48 | - | - | Matte Tin (Sn) - with Silver (Ag) barrier | BOTTOM BOOT BLOCK | 8542.32.00.51 | 2.7V~3.6V | DUAL | 260 | 1 | 3V | 0.5mm | - | 40 | - | - | - | 3.6V | 33.3V | 2.7V | - | 8Mb 1M x 8 512K x 16 | - | 12mA | - | - | - | FLASH | Parallel | 8b | 512KX16 | - | - | - | 70ns | - | 8 Mb | 0.000005A | - | 70 ns | - | - | Asynchronous | - | 3V | - | - | - | - | - | YES | YES | YES | 12115 | 16K8K32K64K | - | YES | BOTTOM | 85°C | YES | - | - | 1.2mm | - | 18.5mm | 12.1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() S34ML01G100TFI000 Cypress Semiconductor Corp | In Stock | - | - | 6 Weeks | - | Tin | Surface Mount | Surface Mount | 48-TFSOP (0.724, 18.40mm Width) | - | 48 | - | f16-038 | Non-Volatile | - | -40°C~85°C TA | Tray | 2012 | ML-1 | e3 | - | Active | 3 (168 Hours) | 48 | - | - | - | - | 8542.32.00.51 | 2.7V~3.6V | DUAL | - | 1 | 3.3V | 0.5mm | - | - | - | - | 3.3V | 3.6V | - | 2.7V | - | 1Gb 128M x 8 | - | 30mA | - | - | 20 ns | FLASH | Parallel | 8b | 128MX8 | - | - | - | 25ns | 28b | 1 Gb | 0.00005A | - | - | - | - | Asynchronous | 8b | 3V | - | - | - | - | - | NO | NO | YES | 1K | 128K | 2kB | YES | - | 85°C | - | - | - | 1.2mm | - | 18.5mm | 12.1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() M93S56-WMN6P STMicroelectronics | 50 | - | Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | Non-Volatile | Industrial grade | -40°C~85°C TA | Tube | - | - | e4 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | - | 30 | M93S56 | 8 | - | 5.5V | 3/5V | 2.5V | Serial | 2Kb 128 x 16 | - | 2mA | - | 2MHz | 5 ms | EEPROM | SPI | - | - | - | - | 16 | - | - | 2 kb | 0.000005A | - | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | - | 40 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SST25VF010A-33-4C-SAE-T Microchip Technology | 3598 | - | Datasheet | 7 Weeks | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | Non-Volatile | - | 0°C~70°C TA | Tape & Reel (TR) | 2010 | SST25 | e3 | - | Active | 3 (168 Hours) | 8 | - | - | Matte Tin (Sn) | - | - | 2.7V~3.6V | DUAL | - | - | - | 1.27mm | - | - | SST25VF010A | - | 3.3V | - | - | - | SPI, Serial | 1Mb 128K x 8 | - | 10mA | - | 33MHz | 12 ns | FLASH | SPI | 8b | - | - | - | 8 | 20μs | 1b | 1 Mb | 0.000015A | - | - | - | - | Synchronous | 8b | - | SPI | 100000 Write/Erase Cycles | - | - | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CAT24C32HU4I-GT3 ON Semiconductor | 7 |
| Datasheet | 8 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 8-UFDFN Exposed Pad | - | 8 | - | - | Non-Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 1997 | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | 100 YEAR DATA RETENTION | - | 1.7V~5.5V | DUAL | 260 | 1 | 5V | 0.5mm | - | 40 | CAT24C32 | 8 | 5V | - | - | 1.7V | 2-Wire, I2C, Serial | 32Kb 4K x 8 | - | 2mA | - | 1MHz | 400ns | EEPROM | I2C | - | - | - | Halogen Free | - | 5ms | - | 32 kb | 0.000001A | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 100 | HARDWARE | - | - | - | - | - | - | - | - | - | - | 1010DDDR | - | 500μm | - | 3.05mm | 2.05mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AT24HC04B-TH-T Microchip Technology | 22000 |
| Datasheet | 7 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 1997 | - | e4 | yes | Active | 3 (168 Hours) | 8 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 0.65mm | - | 40 | AT24HC04 | - | 5V | - | - | - | 2-Wire, I2C, Serial | 4Kb 512 x 8 | - | 3mA | - | 1MHz | 550ns | EEPROM | I2C | - | - | - | - | 8 | 5ms | - | 4 kb | 0.000003A | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 100 | HARDWARE | - | - | - | - | - | - | - | - | - | - | 1010DDMR | - | - | 1.2mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | - |