- Manufacturer
- Packaging
- Part Status
- RoHS Status
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Mounting Type
- Operating Temperature
- Package / Case
- Voltage - Supply
- Moisture Sensitivity Level (MSL)
Attribute column
Categories
Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Memory Types | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Memory Size | Number of Ports | Nominal Supply Current | Operating Mode | Max Supply Current | Clock Frequency | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Halogen Free | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Screening Level | Access Time (Max) | I/O Type | Sync/Async | Word Size | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Data Polling | Toggle Bit | Command User Interface | Number of Sectors/Size | Sector Size | Page Size | Ready/Busy | Boot Block | Common Flash Interface | I2C Control Byte | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SST38VF6404-90-5C-B3KE Microchip Technology | 480 |
| Datasheet | 19 Weeks | - | - | - | Surface Mount | 48-TFBGA | YES | 48 | Non-Volatile | - | 0°C~70°C TA | Tray | 2005 | SST38 | e1 | yes | Active | 3 (168 Hours) | 48 | - | 3A991.B.1.A | Tin/Silver/Copper (Sn/Ag/Cu) | TOP BOOT BLOCK | 8542.32.00.51 | 2.7V~3.6V | BOTTOM | 260 | 1 | 3V | - | 5MHz | 40 | SST38VF6404 | 48 | - | 3.3V | 3.6V | - | 2.7V | - | 64Mb 4M x 16 | - | 18mA | - | 18mA | - | 90ns | FLASH | Parallel | 16b | 4MX16 | - | - | - | 10μs | 22b | 64 Mb | 0.00003A | - | - | - | Asynchronous | 16b | 2.7V | - | - | - | - | - | YES | YES | YES | 1K | 4K | 4words | YES | TOP | YES | - | 750μm | - | 8mm | 6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CAT25512VI-GT3 ON Semiconductor | In Stock | - | Datasheet | 5 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Non-Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | 100 YEAR DATA RETENTION | - | 1.8V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | - | 40 | CAT25512 | 8 | - | - | 5.5V | 2/5V | - | SPI, Serial | 512Kb 64K x 8 | - | 3mA | - | - | 20MHz | 20 ns | EEPROM | SPI | - | - | - | Halogen Free | 8 | 5ms | - | 512 kb | 0.000001A | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 100 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 93LC56B/SN Microchip Technology | 19775 | - | Datasheet | 6 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Non-Volatile | - | 0°C~70°C TA | Tube | 2000 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | 1000000 ERASE/WRITE CYCLES MIN; DATA RETENTION > 200 YEARS | - | 2.5V~5.5V | DUAL | 260 | 1 | 3V | 1.27mm | - | 40 | 93LC56B | 8 | - | - | 6V | 3/5V | 2.5V | Serial | 2Kb 128 x 16 | - | 500μA | - | - | 2MHz | 450 ns | EEPROM | SPI | - | - | 3-STATE | - | - | 6ms | - | 2 kb | 0.000001A | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 6ms | 200 | SOFTWARE | - | - | - | - | - | - | - | - | - | - | 1.5mm | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Contains Lead, Lead Free | ||
![]() CY62157EV30LL-45ZXI Cypress Semiconductor Corp | 20 |
| Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 48-TFSOP (0.724, 18.40mm Width) | - | 48 | Volatile | - | -40°C~85°C TA | Tray | 2001 | MoBL® | e3 | yes | Active | 3 (168 Hours) | 48 | - | - | Matte Tin (Sn) | - | - | 2.2V~3.6V | DUAL | 260 | 1 | 3V | 0.5mm | 45GHz | 30 | CY62157 | 48 | - | 3V | 3.6V | - | 2.2V | - | 8Mb 512K x 16 | 1 | 25mA | - | - | - | - | SRAM | Parallel | - | - | 3-STATE | - | 16 | 45ns | 19b | 8 Mb | 0.000005A | - | 45 ns | COMMON | Asynchronous | 16b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AT24HC04BN-SH-B Microchip Technology | 9767 |
| Datasheet | 1 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Non-Volatile | - | -40°C~85°C TA | Tube | 1997 | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 1.27mm | - | 40 | AT24HC04 | - | - | 5V | - | - | - | 2-Wire, I2C, Serial | 4Kb 512 x 8 | - | 3mA | - | - | 1MHz | 550ns | EEPROM | I2C | - | - | - | - | - | 5ms | - | 4 kb | 0.000003A | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 100 | HARDWARE | - | - | - | - | - | - | - | - | - | 1010DDMR | 1.5mm | - | 5.05mm | 3.99mm | No | - | ROHS3 Compliant | - | ||
![]() 24LC21AT/SN Microchip Technology | 3153 | - | Datasheet | 6 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Non-Volatile | - | 0°C~70°C TA | Tape & Reel (TR) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 3V | 1.27mm | - | 40 | 24LC21A | 8 | - | - | 5.5V | 3/5V | 2.5V | I2C, Serial | 1Kb 128 x 8 | - | 3mA | - | - | 400kHz | 900ns | EEPROM | I2C | - | - | OPEN-DRAIN | - | 8 | 10ms | - | 1 kb | 0.00003A | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 10ms | 200 | - | - | - | - | - | - | - | - | - | - | 1010000R | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AT24CM01-XHM-B Microchip Technology | 490 | - | Datasheet | 7 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | Non-Volatile | - | -40°C~85°C TA | Tube | 1997 | - | e4 | yes | Active | 3 (168 Hours) | 8 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 1.7V~5.5V | DUAL | 260 | 1 | 5V | 0.65mm | - | 40 | AT24CM01 | - | - | - | 5.5V | - | 1.7V | 2-Wire, I2C, Serial | 1Mb 128K x 8 | - | 3mA | - | - | 1MHz | 550ns | EEPROM | I2C | - | - | - | - | 8 | 5ms | - | 1 Mb | 0.000001A | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE | - | - | - | - | - | - | - | - | - | 1010DDMR | - | 1.2mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() 25LC080D-I/ST Microchip Technology | 856 | - | Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | Non-Volatile | - | -40°C~85°C TA | Tube | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) - annealed | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 0.65mm | - | 40 | 25LC080D | 8 | - | 5V | - | - | - | SPI, Serial | 8Kb 1K x 8 | - | 5mA | - | - | 10MHz | 100 ns | EEPROM | SPI | - | - | - | - | 8 | 5ms | - | 8 kb | 0.000001A | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() AT28C256-15DM/883 Microchip Technology | 2959 | - | Datasheet | 23 Weeks | - | - | Through Hole | Through Hole | 28-CDIP (0.600, 15.24mm) | - | 28 | Non-Volatile | Military grade | -55°C~125°C TC | Tube | 1997 | - | e0 | - | Active | 1 (Unlimited) | 28 | - | - | Tin/Lead (Sn/Pb) | - | - | 4.5V~5.5V | DUAL | - | 1 | 5V | 2.54mm | 150GHz | - | AT28C256 | - | - | 5V | - | - | - | Parallel, SPI | 256Kb 32K x 8 | - | 50mA | - | - | - | 150ns | EEPROM | Parallel | - | 32KX8 | - | - | 8 | 10ms | - | 256 kb | - | MIL-STD-883 Class B | - | - | - | - | 5V | - | - | 10ms | - | - | - | - | - | - | - | 64words | - | - | - | - | - | 5.72mm | 37.215mm | 15.24mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() BR93L46RF-WE2 ROHM Semiconductor | 13610 | - | Datasheet | 10 Weeks | - | Copper, Tin | Surface Mount | Surface Mount | 8-SOIC (0.173, 4.40mm Width) | - | 8 | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | - | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | - | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 1.27mm | - | 10 | BR93L46 | 8 | - | 5V | - | - | - | Serial | 1Kb 64 x 16 | - | 4.5mA | - | - | 2MHz | 200 ns | EEPROM | SPI | - | 64X16 | - | - | 16 | 5ms | - | 1 kb | 0.000002A | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 5ms | 40 | SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | 5mm | 4.4mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 93C66A-I/MS Microchip Technology | 200 | - | Datasheet | 7 Weeks | - | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | Non-Volatile | - | -40°C~85°C TA | Tube | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | 4.5V~5.5V | DUAL | 260 | 1 | 5V | 0.65mm | - | 40 | 93C66A | 8 | - | 5V | - | 5V | - | Serial | 4Kb 512 x 8 | - | 2mA | - | - | 2MHz | 250 ns | EEPROM | SPI | - | - | - | - | - | 2ms | - | 4 kb | 0.000001A | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 2ms | 200 | SOFTWARE | - | - | - | - | - | - | - | - | - | - | 950μm | - | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() 93LC46A-I/P Microchip Technology | 3682 |
| Datasheet | 7 Weeks | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | Non-Volatile | - | -40°C~85°C TA | Tube | 2003 | - | e3 | yes | Active | 1 (Unlimited) | 8 | Through Hole | EAR99 | Matte Tin (Sn) | 1000000 ERASE/WRITE CYCLES MIN; DATA RETENTION > 200 YEARS | - | 2.5V~5.5V | DUAL | - | 1 | 3V | 2.54mm | - | - | 93LC46A | 8 | - | - | 5.5V | 3/5V | 2.5V | I2C, Serial | 1Kb 128 x 8 | - | 2mA | - | - | 2MHz | 250 ns | EEPROM | SPI | - | - | - | - | - | 6ms | - | 1 kb | 0.000001A | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 6ms | 200 | SOFTWARE | - | - | - | - | - | - | - | - | - | - | 4.953mm | - | 10.16mm | 7.112mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AT25080B-XHL-B Microchip Technology | 68 |
| Datasheet | 7 Weeks | - | Gold, Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | Non-Volatile | - | -40°C~85°C TA | Tube | 1997 | - | e4 | yes | Active | 3 (168 Hours) | 8 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 0.65mm | - | 40 | AT25080 | - | Not Qualified | - | 5.5V | 2/5V | - | SPI, Serial | 8Kb 1K x 8 | - | 10mA | SYNCHRONOUS | - | 20MHz | 80 ns | EEPROM | SPI | - | - | - | - | 8 | 5ms | - | 8 kb | 0.000006A | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 100 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 4.4mm | 3mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 25AA256-I/MF Microchip Technology | 2 |
| Datasheet | 24 Weeks | - | Tin | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | - | 8 | Non-Volatile | Industrial grade | -40°C~85°C TA | Tube | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 1.27mm | - | 40 | 25AA256 | 8 | - | - | 5.5V | 2/5V | - | SPI, Serial | 256Kb 32K x 8 | - | 6mA | - | - | 10MHz | 50 ns | EEPROM | SPI | - | - | - | - | - | 5ms | - | 256 kb | 0.000001A | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | 840μm | - | 5mm | 6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CAT24C02YI-GT3A ON Semiconductor | 8940 | - | Datasheet | - | - | Gold | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2006 | - | e4 | yes | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | 1.7V~5.5V | DUAL | 260 | 1 | 3.3V | 0.65mm | - | 40 | CAT24C02 | 8 | - | - | 5.5V | - | 1.7V | 2-Wire, I2C, Serial | 2Kb 256 x 8 | - | 2mA | - | - | 400kHz | 900ns | EEPROM | I2C | - | 2KX1 | - | Halogen Free | - | 5ms | - | 2 kb | 0.000003A | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 100 | HARDWARE | - | - | - | - | - | - | - | - | - | 1010DDDR | 1.05mm | - | 3.1mm | 4.5mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() CY62147EV30LL-45BVXI Cypress Semiconductor Corp | 222 | - | Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 48-VFBGA | - | 48 | Volatile | - | -40°C~85°C TA | Tray | 2001 | MoBL® | e1 | yes | Active | 3 (168 Hours) | 48 | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 2.2V~3.6V | BOTTOM | 260 | 1 | 3V | 0.75mm | 45GHz | 30 | CY62147 | 48 | - | 3V | 3.6V | - | 2.2V | - | 4Mb 256K x 16 | 1 | 20mA | - | - | - | - | SRAM | Parallel | - | - | 3-STATE | - | 16 | 45ns | 18b | 4 Mb | 0.000007A | - | 45 ns | COMMON | Asynchronous | 16b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 24LC65/P Microchip Technology | 753 | - | Datasheet | 7 Weeks | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | Non-Volatile | - | 0°C~70°C TA | Tube | 1996 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | DATA RETENTION > 200 YEARS; 1000000 ERASE/WRITE CYCLES GUARANTEED | - | 2.5V~6.0V | DUAL | - | 1 | 5V | 2.54mm | - | - | 24LC65 | 8 | - | 2.5V | 6V | 3/5V | - | I2C, Serial | 64Kb 8K x 8 | - | 3mA | - | - | 400kHz | 900ns | EEPROM | I2C | - | - | OPEN-DRAIN | - | - | 5ms | - | 64 kb | 0.00005A | - | - | - | - | - | - | I2C | 100000 Write/Erase Cycles | 5ms | 200 | SOFTWARE | - | - | - | - | - | - | - | - | - | 1010DDDR | 4.953mm | - | 10.16mm | 7.112mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 24FC512-I/ST Microchip Technology | 200 | - | Datasheet | 6 Weeks | - | Tin | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | YES | 8 | Non-Volatile | - | -40°C~85°C TA | Tube | 2010 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | 1.7V~5.5V | DUAL | 260 | 1 | 2.5V | 0.65mm | - | 40 | 24FC512 | 8 | - | 5V | - | - | 1.7V | I2C, Serial | 512Kb 64K x 8 | - | 5mA | - | - | 1MHz | 400ns | EEPROM | I2C | - | - | - | - | - | 5ms | - | 512 kb | 0.000001A | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | 1010DDDR | 1.05mm | - | 3.1mm | 4.5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 24AA024T-I/MS Microchip Technology | 47500 |
| Datasheet | 5 Weeks | - | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | 1.7V~5.5V | DUAL | 260 | 1 | 2.5V | 0.65mm | - | 40 | 24AA024 | 8 | - | - | 5.5V | 2/5V | 1.7V | I2C, Serial | 2Kb 256 x 8 | - | 3mA | - | - | 400kHz | 900ns | EEPROM | I2C | - | - | - | - | 8 | 5ms | - | 2 kb | 0.000001A | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | 1010DDDR | - | 1.1mm | 3mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SST25VF020-20-4C-SAE Microchip Technology | 130 |
| Datasheet | 7 Weeks | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | Non-Volatile | - | 0°C~70°C TA | Tube | 2000 | SST25 | e3 | yes | Active | 2 (1 Year) | 8 | - | 3A991.B.1.A | Matte Tin (Sn) - annealed | - | - | 2.7V~3.6V | DUAL | 260 | 1 | 3V | 1.27mm | - | 40 | SST25VF020 | 8 | - | 3.3V | 3.6V | - | 2.7V | SPI, Serial | 2Mb 256K x 8 | - | 10mA | - | - | 20MHz | 23 ns | FLASH | SPI | 8b | 2MX1 | - | - | - | 20μs | 18b | 2 Mb | 0.000015A | - | - | - | Synchronous | 8b | 2.7V | SPI | 100000 Write/Erase Cycles | - | 100 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | 1.5mm | - | 5mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free |