- Manufacturer
- Packaging
- Part Status
- RoHS Status
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Mounting Type
- Operating Temperature
- Package / Case
- Voltage - Supply
- Moisture Sensitivity Level (MSL)
Attribute column
Categories
Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Memory Types | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Memory Size | Operating Supply Current | Number of Ports | Nominal Supply Current | Operating Mode | Clock Frequency | Supply Current-Max | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Halogen Free | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | I/O Type | Sync/Async | Word Size | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Standby Voltage-Min | Data Polling | Toggle Bit | Command User Interface | Number of Sectors/Size | Sector Size | Boot Block | Common Flash Interface | I2C Control Byte | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 24LC04BT/SN Microchip Technology | 33 |
| Datasheet | 14 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | - | 0°C~70°C TA | Tape & Reel (TR) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 2.5V | 1.27mm | - | - | 40 | 24LC04B | 8 | - | - | - | 5.5V | 3/5V | - | I2C, Serial | 4Kb 256 x 8 x 2 | - | - | 3mA | - | 400kHz | - | 900ns | EEPROM | I2C | - | - | OPEN-DRAIN | - | 8 | 5ms | - | 4 kb | 0.00003A | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | 1010XXMR | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SST39VF040-70-4C-NHE-T Microchip Technology | 150 | - | Datasheet | 1 Weeks | - | - | - | Surface Mount | 32-LCC (J-Lead) | YES | 32 | - | Non-Volatile | - | 0°C~70°C TA | Tape & Reel (TR) | 2010 | SST39 MPF™ | e3 | yes | Active | 3 (168 Hours) | 32 | - | - | Matte Tin (Sn) - annealed | - | - | 2.7V~3.6V | QUAD | 245 | - | - | 1.27mm | - | - | 40 | SST39VF040 | - | - | Not Qualified | - | - | 3/3.3V | - | - | 4Mb 512K x 8 | - | - | - | - | - | 0.02mA | 70ns | FLASH | Parallel | 8b | 512KX8 | - | - | 8 | 20μs | - | 4 Mb | 0.000015A | - | - | - | - | - | - | - | - | - | - | - | YES | YES | YES | 128 | 4K | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SST25VF080B-50-4I-S2AF-T Microchip Technology | 200 | - | Datasheet | 7 Weeks | - | - | - | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | YES | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | SST25 | e4 | yes | Active | 3 (168 Hours) | 8 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2.7V~3.6V | DUAL | - | 1 | - | 1.27mm | - | - | - | SST25VF080B | - | - | - | 3.3V | 3.6V | - | 2.7V | SPI, Serial | 8Mb 1M x 8 | - | - | 15mA | - | 50MHz | - | 8 ns | FLASH | SPI | 8b | - | - | - | 1 | 10μs | 1b | 8 Mb | 0.00002A | - | - | Synchronous | 8b | - | SPI | 100000 Write/Erase Cycles | - | 100 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | 2.16mm | 5.275mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() M27C256B-15F1 STMicroelectronics | 1390 | - | Datasheet | - | - | - | Through Hole | Through Hole | 28-CDIP (0.600, 15.24mm) Window | - | 28 | - | Non-Volatile | - | 0°C~70°C TA | Tube | - | - | e3 | - | Obsolete | 1 (Unlimited) | 28 | - | EAR99 | Matte Tin (Sn) | - | 8542.32.00.61 | 4.5V~5.5V | DUAL | NOT SPECIFIED | 1 | 5V | 2.54mm | unknown | 150GHz | NOT SPECIFIED | M27C256 | 28 | - | Not Qualified | 5V | - | 5V | - | - | 256Kb 32K x 8 | 30mA | - | 50mA | ASYNCHRONOUS | - | - | 150ns | EPROM | Parallel | - | 32KX8 | 3-STATE | - | - | - | - | 256 kb | 0.0001A | - | COMMON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5mm | - | 37.34mm | 13.36mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() M24C08-RMC6TG STMicroelectronics | 100 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 8-UFDFN Exposed Pad | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 0.5mm | - | - | - | M24C08 | 8 | - | - | - | 5.5V | - | - | 2-Wire, I2C, Serial | 8Kb 1K x 8 | - | - | 800μA | - | 400kHz | - | 900ns | EEPROM | I2C | - | - | - | - | 8 | 5ms | - | 8 kb | 0.000001A | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE | - | - | - | - | - | - | - | - | 1010DMMR | - | 0.6mm | 3mm | 2mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 24AA512T-I/SN Microchip Technology | 3300 | - | Datasheet | 6 Weeks | - | Copper, Silver, Tin | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) - annealed | - | - | 1.7V~5.5V | DUAL | 260 | 1 | 2.5V | 1.27mm | - | - | 40 | 24AA512 | 8 | - | - | 5V | - | - | 1.7V | 2-Wire, I2C, Serial | 512Kb 64K x 8 | - | - | 5mA | - | 400kHz | - | 900ns | EEPROM | I2C | - | - | - | - | 8 | 5ms | - | 512 kb | 0.000001A | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | 1010DDDR | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | - | ||
![]() AT27C2048-90JU Microchip Technology | 49 | - | Datasheet | 20 Weeks | - | Tin | Surface Mount | Surface Mount | 44-LCC (J-Lead) | - | 44 | 2.386605g | Non-Volatile | - | -40°C~85°C TC | Tube | 1997 | - | e3 | yes | Active | 2 (1 Year) | 44 | - | - | - | - | - | 4.5V~5.5V | QUAD | 245 | 1 | 5V | 1.27mm | - | 90GHz | 40 | AT27C2048 | - | - | - | 5V | - | 5V | - | - | 2Mb 128K x 16 | 100μA | - | 35mA | - | - | - | 90ns | EPROM | Parallel | - | 128KX16 | 3-STATE | - | - | - | - | 2 Mb | 0.0001A | - | COMMON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.06mm | - | 16.66mm | 16.66mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 25AA160C-I/MS Microchip Technology | 3000 | - | Datasheet | 7 Weeks | - | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2004 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 5V | 0.65mm | - | - | 40 | 25AA160C | 8 | - | - | 5V | - | - | - | SPI, Serial | 16Kb 2K x 8 | - | - | 5mA | - | 10MHz | - | 160 ns | EEPROM | SPI | - | - | - | - | - | 5ms | - | 16 kb | 0.000001A | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | 950μm | - | 3mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 25LC512-E/SM Microchip Technology | 2220 | - | Datasheet | 5 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | - | 8 | - | Non-Volatile | - | -40°C~125°C TA | Tube | 1997 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | - | 2.5V~5.5V | DUAL | - | 1 | 5V | 1.27mm | - | - | - | 25LC512 | 8 | - | - | - | 5.5V | 3/5V | 2.5V | SPI, Serial | 512Kb 64K x 8 | - | - | 5mA | - | 20MHz | - | 50 ns | EEPROM | SPI | - | - | - | - | - | 5ms | - | 512 kb | 0.000001A | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | 1.98mm | - | 5.26mm | 5.24mm | No | - | ROHS3 Compliant | - | ||
![]() CAT24C64WI-G ON Semiconductor | 50 |
| Datasheet | 4 Weeks | - | Gold | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | Industrial grade | -40°C~85°C TA | Tube | 2010 | - | e4 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | - | - | - | - | 1.7V~5.5V | DUAL | 260 | 1 | 1.8V | 1.27mm | - | - | - | CAT24C64 | - | - | - | 5V | - | - | 1.7V | 2-Wire, I2C, Serial | 64Kb 8K x 8 | - | - | 2mA | - | 1MHz | - | 400ns | EEPROM | I2C | - | - | - | - | 8 | 5ms | - | 64 kb | 0.000003A | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 100 | HARDWARE | - | - | - | - | - | - | - | - | 1010DDDR | - | 1.75mm | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CAT25128YI-GT3 ON Semiconductor | 357 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | Non-Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | 100 YEAR DATA RETENTION | - | 1.8V~5.5V | DUAL | 260 | 1 | 5V | 0.65mm | - | - | 40 | CAT25128 | 8 | - | - | 5V | - | - | - | SPI, Serial | 128Kb 16K x 8 | - | - | 4mA | - | 20MHz | - | 75 ns | EEPROM | SPI | - | - | - | Halogen Free | - | 5ms | - | 128 kb | 0.000001A | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 100 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | 1.05mm | - | 4.5mm | 3.1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() M24C16-RMC6TG STMicroelectronics | 80000 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | Gold | Surface Mount | Surface Mount | 8-UFDFN Exposed Pad | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 0.5mm | - | - | 30 | M24C16 | 8 | - | - | - | 5.5V | 2/5V | - | 2-Wire, I2C, Serial | 16Kb 2K x 8 | - | - | 1mA | - | 400kHz | - | 900ns | EEPROM | I2C | - | - | - | - | 8 | 5ms | - | 16 kb | 0.000001A | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE | - | - | - | - | - | - | - | - | 1010MMMR | - | 0.6mm | 3mm | 2mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() M24128-DFMN6TP STMicroelectronics | In Stock |
| Datasheet | 13 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 1.7V~5.5V | DUAL | 260 | 1 | - | 1.27mm | - | - | 30 | M24128 | - | - | Not Qualified | - | 5.5V | - | 1.7V | 2-Wire, I2C, Serial | 128Kb 16K x 8 | - | - | 2mA | SYNCHRONOUS | 1MHz | - | 450ns | EEPROM | I2C | - | - | - | - | 8 | 5ms | - | 128 kb | 0.000001A | - | - | - | - | - | I2C | 4000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | 1010DDDR | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() TC58BVG0S3HTA00 Kioxia America, Inc. | 30 | - | Datasheet | - | - | - | - | Surface Mount | 48-TFSOP (0.724, 18.40mm Width) | YES | - | - | Non-Volatile | - | 0°C~70°C TA | Tray | - | Benand™ | - | - | Active | 3 (168 Hours) | 48 | - | - | - | - | - | 2.7V~3.6V | DUAL | - | 1 | 3.3V | 0.5mm | - | - | - | - | - | R-PDSO-G48 | - | - | 3.6V | - | 2.7V | - | 1Gb 128M x 8 | - | - | - | ASYNCHRONOUS | - | - | - | FLASH | Parallel | - | 128MX8 | - | - | 8 | 25ns | - | - | - | 1073741824 bit | - | - | - | 3.3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 18.4mm | 12mm | - | - | RoHS Compliant | - | ||
![]() 24C01C/P Microchip Technology | 59 | - | Datasheet | 7 Weeks | - | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | Non-Volatile | Commercial grade | 0°C~70°C TA | Tube | 1997 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | DATA RETENTION > 200 YEARS, 1000000 ERASE/WRITE CYCLES GUARANTEED | - | 4.5V~5.5V | DUAL | - | 1 | 5V | 2.54mm | - | - | - | 24C01C | 8 | - | - | 5V | - | 5V | - | 2-Wire, I2C, Serial | 1Kb 128 x 8 | - | - | 3mA | - | 400kHz | - | 3500ns | EEPROM | I2C | - | - | - | - | - | 1.5ms | - | 1 kb | 0.00005A | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 1ms | 200 | - | - | - | - | - | - | - | - | - | 1010DDDR | 4.953mm | - | 10.16mm | 7.112mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SST39VF6401B-70-4C-B1KE Microchip Technology | 313 |
| Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 48-TFBGA | - | 48 | - | Non-Volatile | - | 0°C~70°C TA | Tray | 2000 | SST39 MPF™ | e1 | yes | Active | 2 (1 Year) | 48 | - | 3A991.B.1.A | Tin/Silver/Copper (Sn/Ag/Cu) | BOTTOM BOOT BLOCK | 8542.32.00.51 | 2.7V~3.6V | BOTTOM | 260 | 1 | 3V | 0.8mm | - | - | 40 | SST39VF6401B | 48 | - | - | 3.3V | 3.6V | - | 2.7V | - | 64Mb 4M x 16 | - | - | 18mA | - | - | - | 70ns | FLASH | Parallel | 16b | 4MX16 | - | - | 16 | 10μs | 22b | 64 Mb | 0.00002A | - | - | Asynchronous | 16b | 2.7V | - | - | - | - | - | - | YES | YES | YES | 2K | 2K | BOTTOM | YES | - | - | 1.2mm | 10mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 93LC66/SN Microchip Technology | 359 |
| Datasheet | 29 Weeks | - | Tin | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | Non-Volatile | - | 0°C~70°C TA | Tube | 2004 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | 100K ERASE/WRITE CYCLES MIN; DATA RETENTION > 40 YEARS | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | - | - | 40 | 93LC66 | 8 | - | - | 2.5V | 6V | 3/5V | 2V | I2C, Serial | 4Kb 512 x 8 256 x 16 | - | - | 3mA | - | 2MHz | - | 250 ns | EEPROM | SPI | - | - | 3-STATE | - | - | 10ms | - | 4 kb | 0.00003A | - | - | - | - | - | MICROWIRE | 10000000 Write/Erase Cycles | 10ms | 200 | SOFTWARE | - | - | - | - | - | - | - | - | - | 1.55mm | - | 5mm | 3.99mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() M24C08-RDW6TP STMicroelectronics | 31251 |
| Datasheet | 13 Weeks | - | Gold, Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | Non-Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 0.65mm | - | - | 30 | M24C08 | 8 | - | - | 6.5V | 5.5V | 2/5V | - | 2-Wire, I2C, Serial | 8Kb 1K x 8 | - | - | 800μA | - | 400kHz | - | 900ns | EEPROM | I2C | - | - | - | - | 8 | 5ms | - | 8 kb | 0.000001A | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE | - | - | - | - | - | - | - | - | 1010DMMR | - | 1.2mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 25LC256-E/ST Microchip Technology | 20000 | - | Datasheet | 2 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | Non-Volatile | - | -40°C~125°C TA | Tube | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 0.65mm | - | - | 40 | 25LC256 | 8 | - | - | - | 5.5V | 3/5V | 2.5V | SPI, Serial | 256Kb 32K x 8 | - | - | 6mA | - | 10MHz | - | 50 ns | EEPROM | SPI | - | - | - | - | 8 | 5ms | - | 256 kb | 0.000001A | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | 1.2mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() IS61WV25616BLL-10TLI ISSI, Integrated Silicon Solution Inc | In Stock | - | Datasheet | 8 Weeks | - | - | - | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | YES | 44 | - | Volatile | Industrial grade | -40°C~85°C TA | Tray | - | - | e3 | yes | Active | 3 (168 Hours) | 44 | - | - | Matte Tin (Sn) - annealed | - | - | 2.4V~3.6V | DUAL | 260 | 1 | 3.3V | 0.8mm | - | - | 40 | - | 44 | - | - | - | 3.6V | 2.5/3.3V | 2.4V | - | 4Mb 256K x 16 | - | 1 | 45mA | - | - | - | - | SRAM | Parallel | - | - | 3-STATE | - | - | 10ns | 18b | 4 Mb | 0.009A | - | COMMON | Asynchronous | 16b | - | - | - | - | - | - | 2V | - | - | - | - | - | - | - | - | 1.05mm | - | 18.54mm | 10.29mm | No | - | ROHS3 Compliant | Lead Free |