- Manufacturer
- Packaging
- Part Status
- RoHS Status
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Mounting Type
- Operating Temperature
- Package / Case
- Voltage - Supply
- Moisture Sensitivity Level (MSL)
Attribute column
Categories
Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Number of Terminals | Clock Frequency-Max (fCLK) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Memory Types | Moisture Sensitivity Levels | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Reflow Temperature-Max (s) | Risk Rank | Rohs Code | Supply Voltage-Nom (Vsup) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Voltage | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Number of Ports | Nominal Supply Current | Operating Mode | Max Supply Current | Clock Frequency | Supply Current-Max | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Seated Height-Max | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Max Frequency | Access Time (Max) | Parallel/Serial | I/O Type | Sync/Async | Word Size | Memory IC Type | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Standby Voltage-Min | Alternate Memory Width | Data Polling | Toggle Bit | Command User Interface | Number of Sectors/Size | Sector Size | Page Size | Boot Block | Ambient Temperature Range High | Common Flash Interface | I2C Control Byte | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 24LC02BHT-I/OT Microchip Technology | 131 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e3 | - | Active | 1 (Unlimited) | 5 | - | EAR99 | - | - | - | - | - | - | - | 2.5V~5.5V | DUAL | - | 260 | 1 | 4.5V | - | - | - | 40 | 24LC02BH | 5 | - | - | 5V | - | - | - | - | - | I2C, Serial | - | - | 2Kb 256 x 8 | - | 3mA | - | - | 400kHz | - | 900ns | EEPROM | I2C | - | - | - | - | 8 | 5ms | - | 2 kb | 0.000001A | - | - | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | - | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | - | - | 1010XXXR | - | - | 2.9mm | - | No | - | ROHS3 Compliant | - | ||
![]() 24LC01BT/SN Microchip Technology | 8600 |
| Datasheet | 22 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | 1999 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | - | - | 2.5V~5.5V | DUAL | - | 260 | 1 | 2.5V | 1.27mm | - | - | 40 | 24LC01B | 8 | - | - | - | 5.5V | 3/5V | - | - | - | I2C, Serial | - | - | 1Kb 128 x 8 | - | 3mA | - | - | 400kHz | - | 3500ns | EEPROM | I2C | - | - | OPEN-DRAIN | - | 8 | 5ms | - | 1 kb | 0.00003A | - | - | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | - | - | 1010XXXR | - | 1.75mm | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FM28V020-SGTR Cypress Semiconductor Corp | 36 | - | Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | 28 | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | F-RAM™ | e3 | - | Active | 3 (168 Hours) | 28 | - | EAR99 | Tin (Sn) | - | - | - | 8542.32.00.71 | - | - | 2V~3.6V | DUAL | - | 260 | 1 | 3.3V | 1.27mm | - | - | 30 | FM28V020 | 28 | - | - | 3.3V | 3.6V | - | - | 2V | - | - | - | - | 256Kb 32K x 8 | - | 12mA | - | - | - | - | - | FRAM | Parallel | 8b | 32KX8 | - | - | 8 | 140ns | - | 256 kb | 0.00015A | - | - | 140 ns | - | - | - | 8b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.65mm | 17.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CY62256NLL-70SNXC Cypress Semiconductor Corp | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | 28 | - | 2.214806g | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tube | 2002 | MoBL® | e4 | yes | Obsolete | 3 (168 Hours) | 28 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | 4.5V~5.5V | DUAL | - | 260 | 1 | 5V | - | - | 70GHz | 30 | CY62256 | 28 | - | - | 5V | - | 5V | - | - | 5V | - | - | - | 256Kb 32K x 8 | 1 | 25mA | - | 50mA | - | - | - | SRAM | Parallel | - | 32KX8 | 3-STATE | - | - | 70ns | 15b | 256 kb | 0.000005A | - | - | 70 ns | - | COMMON | Asynchronous | 8b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70°C | - | - | 2.794mm | - | 18.03mm | 7.62mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SST39VF3201-70-4I-EKE Microchip Technology | 1141 | - | Datasheet | 7 Weeks | - | - | Surface Mount | 48-TFSOP (0.724, 18.40mm Width) | YES | 48 | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tray | 2000 | SST39 MPF™ | e3 | yes | Active | 3 (168 Hours) | 48 | - | 3A991.B.1.A | Matte Tin (Sn) - annealed | - | - | BOTTOM BOOT BLOCK | 8542.32.00.51 | - | - | 2.7V~3.6V | DUAL | - | 260 | 1 | 3V | 0.5mm | - | - | 40 | SST39VF3201 | 48 | - | - | 3.3V | 3.6V | - | - | 2.7V | - | - | - | - | 32Mb 2M x 16 | - | 18mA | - | - | - | - | 70ns | FLASH | Parallel | 16b | 2MX16 | - | - | 16 | 10μs | 21b | 32 Mb | 0.00002A | - | - | - | - | - | Asynchronous | 16b | - | 2.7V | - | - | - | - | - | - | - | YES | YES | YES | 1K | 2K | - | BOTTOM | - | YES | - | - | 1.2mm | 18.4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CAT24C04WI-G ON Semiconductor | 3265 | - | Datasheet | 20 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C TA | Tube | 2008 | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | 1.7V~5.5V | DUAL | - | 260 | 1 | 3.3V | 1.27mm | - | - | 40 | CAT24C04 | 8 | - | Not Qualified | - | 5.5V | - | - | 1.7V | - | - | - | - | 4Kb 512 x 8 | - | - | SYNCHRONOUS | - | 400kHz | - | 900ns | EEPROM | I2C | - | 4KX1 | - | - | 1 | 5ms | - | - | 0.000001A | 4096 bit | - | - | SERIAL | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 100 | HARDWARE | - | - | - | - | - | - | - | - | - | - | - | 1010DDMR | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() 24AA32AT-I/MNY Microchip Technology | 10223 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-WFDFN Exposed Pad | - | 8 | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2-WIRE SERIAL INTERFACE; DATA RETENTION > 200 YEARS; 1000000 ERASE/WRITE CYCLES GUARANTEED | - | - | - | 1.8V~5.5V | DUAL | - | 260 | 1 | 2.5V | 0.5mm | - | - | 40 | 24AA32A | 8 | - | - | - | 5.5V | 2/5V | - | 1.7V | - | I2C, Serial | - | - | 32Kb 4K x 8 | - | 3mA | - | - | 400kHz | - | 900ns | EEPROM | I2C | - | - | - | - | 8 | 5ms | - | 32 kb | 0.000001A | - | - | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | - | - | 1010DDDR | - | - | 3mm | 2mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 24AA1026-I/SN Microchip Technology | In Stock | - | Datasheet | 1 Weeks | Tin | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 2011 | - | e3 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | 200 YEARS DATA RETENTION | - | - | - | 1.7V~5.5V | DUAL | - | 260 | 1 | 5V | 1.27mm | - | - | 40 | 24AA1026 | 8 | - | Not Qualified | - | 5.5V | - | - | 1.7V | - | I2C, Serial | - | - | 1Mb 128K x 8 | - | 5mA | SYNCHRONOUS | - | 400kHz | - | 900ns | EEPROM | I2C | - | - | - | - | - | 5ms | - | 1 Mb | 0.000005A | - | - | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | - | - | 1010DDMR | 1.5mm | - | 4.9mm | 3.9mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 24LCS22AT-I/SN Microchip Technology | 10 |
| Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | - | - | 2.5V~5.5V | DUAL | - | 260 | 1 | 3V | 1.27mm | - | - | 40 | 24LCS22A | 8 | - | - | - | 5.5V | 3/5V | - | 2.5V | - | I2C, Serial | - | - | 2Kb 256 x 8 | - | 3mA | - | - | 400kHz | - | 900ns | EEPROM | I2C | - | - | - | - | 8 | 10ms | - | 2 kb | 0.00003A | - | - | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 10ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | - | - | 1010000R | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AT24CM01-XHD-B Microchip Technology | 60000 |
| Datasheet | 7 Weeks | Gold | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 1997 | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | - | - | - | - | - | - | - | - | 2.5V~5.5V | DUAL | - | 260 | 1 | 5V | 0.65mm | - | - | 40 | AT24CM01 | - | - | Not Qualified | - | 5.5V | 2.7/5V | - | 2.5V | - | 2-Wire, I2C, Serial | - | - | 1Mb 128K x 8 | - | 3mA | SYNCHRONOUS | - | 1MHz | - | 550ns | EEPROM | I2C | - | - | - | - | 8 | 5ms | - | 1 Mb | 0.000001A | - | - | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE | - | - | - | - | - | - | - | - | - | - | - | 1010DDMR | - | 1.2mm | 4.4mm | 3mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() S25FL512SAGMFIR11 Cypress Semiconductor Corp | 2059 |
| Datasheet | 13 Weeks | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 2015 | FL-S | e3 | - | Active | 3 (168 Hours) | 16 | - | 3A991.B.1.A | Matte Tin (Sn) | - | - | - | 8542.32.00.51 | - | - | 2.7V~3.6V | DUAL | - | 260 | 1 | 3V | 1.27mm | - | - | 30 | - | - | R-PDSO-G16 | - | 3V | 3.6V | - | - | 2.7V | - | SPI, Serial | - | - | 512Mb 64M x 8 | - | - | - | - | 133MHz | 0.061mA | - | FLASH | SPI - Quad I/O | - | 64MX8 | - | - | 8 | - | 32b | 512 Mb | 0.0001A | - | - | - | - | - | - | - | - | 3V | SPI | 100000 Write/Erase Cycles | - | 20 | HARDWARE/SOFTWARE | - | 1 | - | - | - | - | - | 512B | - | - | - | - | - | 2.65mm | 10.3mm | - | No | - | ROHS3 Compliant | - | ||
![]() AT24MAC402-STUM-T Microchip Technology | 20120 | - | Datasheet | 22 Weeks | Tin | Surface Mount | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | - | 5 | SOT-23-5 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C TA | Cut Tape (CT) | 2008 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 85°C | -40°C | - | - | - | - | 1.7V~5.5V | - | - | - | - | - | - | - | 1MHz | - | AT24MAC402 | - | - | - | - | - | - | - | - | - | 2-Wire, I2C | 5.5V | 1.7V | 2Kb 256 x 8 | - | 3mA | - | - | 1MHz | - | 550ns | EEPROM | I2C | - | - | - | - | - | 5ms | - | 2 kb | - | - | 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1mm | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() CY62167DV30LL-55ZXI Cypress Semiconductor Corp | 3072 | - | Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 48-TFSOP (0.724, 18.40mm Width) | - | 48 | - | - | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tray | 2003 | MoBL® | e3 | yes | Active | 3 (168 Hours) | 48 | SMD/SMT | - | Matte Tin (Sn) | - | - | CONFIGURABLE AS 2M X 8 ALSO | - | - | - | 2.2V~3.6V | DUAL | - | 260 | 1 | 3V | 0.5mm | - | 1MHz | 30 | CY62167 | 48 | - | - | 3V | 3.6V | - | - | 2.2V | - | - | - | - | 16Mb 1M x 16 | 1 | 30mA | - | 30mA | - | - | - | SRAM | Parallel | - | - | 3-STATE | - | - | 55ns | 20b | 16 Mb | - | - | - | 55 ns | - | COMMON | Asynchronous | 16b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | - | 18.4mm | 12mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AT34C02D-MAHM-T Microchip Technology | 5000 | - | Datasheet | 4 Weeks | - | - | Surface Mount | 8-UFDFN Exposed Pad | YES | 8 | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 1997 | - | e4 | yes | Active | 3 (168 Hours) | 8 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | 1.7V~5.5V | DUAL | - | 260 | 1 | 3V | 0.5mm | - | - | 40 | AT34C02 | - | - | - | - | 5.5V | - | - | 1.7V | - | 2-Wire, I2C, Serial | - | - | 2Kb 256 x 8 | - | - | SYNCHRONOUS | - | 1MHz | - | 550 ns | EEPROM | I2C | - | - | - | - | 8 | 5ms | - | 2 kb | - | - | - | - | - | - | - | - | - | - | I2C | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.6mm | 3mm | 2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SST49LF008A-33-4C-WHE Microchip Technology | 5000 |
| Datasheet | 7 Weeks | - | - | Surface Mount | 32-TFSOP (0.488, 12.40mm Width) | YES | 32 | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | 0°C~85°C TA | Tray | 2016 | SST49 | e3 | yes | Active | 3 (168 Hours) | 32 | - | 3A991.B.1.A | Matte Tin (Sn) - annealed | - | - | - | - | - | - | 3V~3.6V | DUAL | - | 260 | 1 | 3.3V | 0.5mm | - | - | 40 | SST49LF008A | 32 | - | - | 3.3V | 3.6V | - | - | 3V | - | Parallel, SPI, Serial | - | - | 8Mb 1M x 8 | - | 12mA | - | 12mA | 33MHz | - | 120ns | FLASH | Parallel | 8b | 1MX8 | - | - | - | 20μs | 11b | 8 Mb | 0.0001A | - | - | - | - | - | Asynchronous | 8b | - | 3V | - | - | - | - | - | - | - | YES | YES | - | 256 | 4K | - | TOP | - | - | - | 1.05mm | - | 12.5mm | 8.1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 25LC512-I/SM Microchip Technology | 10000 | - | Datasheet | 5 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | - | 8 | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | - | - | - | - | - | 2.5V~5.5V | DUAL | - | - | 1 | 5V | 1.27mm | - | - | - | 25LC512 | 8 | - | - | - | 5.5V | 2.5/5V | - | 2.5V | - | SPI, Serial | - | - | 512Kb 64K x 8 | - | 5mA | - | - | 20MHz | - | 50 ns | EEPROM | SPI | - | - | - | - | 8 | 5ms | - | 512 kb | 0.000001A | - | - | - | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.03mm | 5.26mm | 5.25mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 23K640-I/ST Microchip Technology | 5000 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | - | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C TA | Tube | 2010 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) - annealed | - | - | - | - | - | - | 2.7V~3.6V | DUAL | - | 260 | 1 | 3V | 0.65mm | - | - | 40 | 23K640 | 8 | - | - | 3.3V | 3.6V | - | - | 2.7V | - | SPI, Serial | - | - | 64Kb 8K x 8 | 1 | 10mA | - | - | 20MHz | - | 25 ns | SRAM | SPI | - | - | 3-STATE | - | 8 | - | 1b | 64 kb | 0.000004A | - | - | - | - | SEPARATE | Synchronous | 8b | - | - | - | - | - | - | - | 2.7V | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 93LC86T-I/SN Microchip Technology | 6600 | - | Datasheet | 7 Weeks | Tin | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2004 | - | e3 | - | Active | 3 (168 Hours) | 8 | - | - | - | - | - | - | - | - | - | 2.5V~6.0V | DUAL | - | 260 | 1 | 3V | 1.27mm | - | - | 40 | 93LC86 | 8 | - | - | - | 6V | 3/5V | - | 2.5V | - | Serial | - | - | 16Kb 2K x 8 1K x 16 | - | 3mA | - | - | 3MHz | - | 3 μs | EEPROM | SPI | - | 1KX16 | - | - | 16 | 5ms | - | 16 kb | 0.00003A | - | - | - | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | 8 | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.91mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 24AA16HT-I/OT Microchip Technology | 95 |
| Datasheet | 9 Weeks | Gold | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e3 | - | Active | 1 (Unlimited) | 5 | - | EAR99 | Matte Tin (Sn) - annealed | - | - | - | - | - | - | 1.7V~5.5V | DUAL | - | 260 | 1 | 2.5V | - | - | - | 40 | 24AA16H | 5 | - | - | 5V | - | - | - | 1.7V | - | I2C, Serial | - | - | 16Kb 2K x 8 | - | 3mA | - | - | 400kHz | - | 900ns | EEPROM | I2C | - | - | - | - | 8 | 5ms | - | 16 kb | 0.000001A | - | - | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | - | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | - | - | 1010MMMR | - | - | 2.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 93LC66BT-I/OTG Microchip | In Stock | - | - | - | - | - | - | - | YES | - | - | - | 6 | 2 MHz | MICROCHIP TECHNOLOGY INC | Microchip Technology Inc | 93LC66BT-I/OTG | - | 1 | 256 words | 256 | 85 °C | -40 °C | PLASTIC/EPOXY | LSSOP | LSSOP, TSOP5/6,.11,37 | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Active | SOT-23 | 40 | 5.18 | Yes | 3 V | - | - | - | - | - | e3 | Yes | - | - | - | - | EAR99 | Matte Tin (Sn) | - | - | - | 8542.32.00.51 | EEPROMs | CMOS | - | DUAL | GULL WING | 260 | 1 | - | 0.95 mm | compliant | - | - | - | 6 | R-PDSO-G6 | Not Qualified | - | 5.5 V | 3/5 V | INDUSTRIAL | 2.5 V | - | - | - | - | - | - | - | SYNCHRONOUS | - | - | 0.002 mA | - | - | - | - | 256X16 | - | 1.45 mm | 16 | - | - | - | 0.000001 A | 4096 bit | - | - | SERIAL | - | - | - | EEPROM | - | MICROWIRE | 1000000 Write/Erase Cycles | 6 ms | 200 | SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.9 mm | 1.55 mm | - | - | - | - |