- Manufacturer
- Packaging
- Part Status
- RoHS Status
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Mounting Type
- Operating Temperature
- Package / Case
- Voltage - Supply
- Moisture Sensitivity Level (MSL)
Attribute column
Categories
Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Memory Types | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Nominal Supply Current | Operating Mode | Clock Frequency | Supply Current-Max | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Max Frequency | Screening Level | Access Time (Max) | Parallel/Serial | Sync/Async | Word Size | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Alternate Memory Width | Data Polling | Toggle Bit | Command User Interface | Number of Sectors/Size | Sector Size | Page Size | Ready/Busy | Boot Block | Common Flash Interface | I2C Control Byte | Reverse Pinout | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SST25VF020B-80-4C-SAE Microchip Technology | 1984 | - | Datasheet | 2 Weeks | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | Non-Volatile | - | 0°C~70°C TA | Tube | 2010 | SST25 | e3 | yes | Active | 3 (168 Hours) | 8 | 3A991.B.1.A | Matte Tin (Sn) - annealed | - | - | - | - | 2.7V~3.6V | DUAL | 260 | 1 | 3V | 1.27mm | - | 40 | SST25VF020B | 8 | - | - | 3.3V | 3.6V | - | 2.7V | SPI, Serial | - | - | 2Mb 256K x 8 | 20mA | - | 80MHz | - | 6 ns | FLASH | SPI | 8b | - | - | 10μs | 1b | 2 Mb | 0.00002A | - | - | - | - | - | Synchronous | 8b | 2.7V | SPI | 100000 Write/Erase Cycles | - | 100 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | 1.5mm | - | 5mm | 4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 25LC040A-E/SN Microchip Technology | 1 | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8-SOIC | Non-Volatile | - | -40°C~125°C TA | Tube | 2003 | - | - | - | Active | 1 (Unlimited) | - | - | - | 125°C | -40°C | - | - | 2.5V~5.5V | - | - | - | - | - | 10MHz | - | 25LC040A | - | - | - | 5V | - | - | - | SPI, Serial | 5.5V | 2.5V | 4Kb 512 x 8 | 5mA | - | 10MHz | - | 50 ns | EEPROM | SPI | - | - | - | 5ms | - | 4 kb | - | - | 10MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SST25LF020A-33-4C-SAE Microchip Technology | 5000 |
| Datasheet | 7 Weeks | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | Non-Volatile | - | 0°C~70°C TA | Tube | 2006 | SST25 | e3 | yes | Active | 3 (168 Hours) | 8 | 3A991.B.1.A | Matte Tin (Sn) - annealed | - | - | - | 8542.32.00.51 | 3V~3.6V | DUAL | 260 | 1 | 3.3V | 1.27mm | - | 40 | SST25LF020A | 8 | R-PDSO-G8 | Not Qualified | - | 3.6V | 3.3V | 3V | - | - | - | 2Mb 256K x 8 | - | SYNCHRONOUS | 33MHz | 0.03mA | - | FLASH | SPI | - | 2MX1 | 1 | 20μs | - | - | 0.000015A | 2097152 bit | - | - | - | SERIAL | - | - | 3V | SPI | 100000 Write/Erase Cycles | - | 100 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() AT24C16C-XHM-B Microchip Technology | 1100 | - | Datasheet | 7 Weeks | - | Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2005 | - | e4 | yes | Active | 3 (168 Hours) | 8 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 1.7V~5.5V | DUAL | 260 | 1 | 2.5V | 0.65mm | - | 40 | AT24C16C | - | - | - | - | 5.5V | - | 1.7V | 2-Wire, I2C, Serial | - | - | 16Kb 2K x 8 | 3mA | - | 1MHz | - | 550ns | EEPROM | I2C | - | - | - | 5ms | - | 16 kb | - | - | - | - | - | - | - | - | - | I2C | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.05mm | - | 3.1mm | 4.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() M24C64-FDW6TP STMicroelectronics | 128000 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | 1.7V~5.5V | DUAL | - | 1 | 1.8V | 0.65mm | - | - | M24C64 | 8 | - | - | - | 5.5V | - | 1.7V | 2-Wire, I2C, Serial | - | - | 64Kb 8K x 8 | 3mA | - | 1MHz | - | 450ns | EEPROM | I2C | - | - | 8 | 5ms | - | 64 kb | 0.000001A | - | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 10ms | 40 | HARDWARE | - | - | - | - | - | - | - | - | - | - | 1010DDDR | - | - | 1.2mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 24AA024T-I/MC Microchip Technology | 1000 |
| Datasheet | 6 Weeks | - | Tin | Surface Mount | Surface Mount | 8-VFDFN Exposed Pad | - | 8 | - | Non-Volatile | Automotive grade | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | 1.7V~5.5V | DUAL | 260 | 1 | 2.5V | 0.5mm | - | 40 | 24AA024 | 8 | - | - | 5V | - | - | 1.7V | I2C, Serial | - | - | 2Kb 256 x 8 | 3mA | - | 400kHz | - | 900ns | EEPROM | I2C | - | - | 8 | 5ms | - | 2 kb | 0.000001A | - | - | TS 16949 | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | - | 1010DDDR | - | - | 1mm | 3mm | 2mm | No | - | Non-RoHS Compliant | Lead Free | ||
![]() 24LC32AT-E/OT Microchip Technology | 2389 |
| Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | Non-Volatile | - | -40°C~125°C TA | Tape & Reel (TR) | 2010 | - | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Matte Tin (Sn) - annealed | - | - | 2-WIRE SERIAL INTERFACE; DATA RETENTION > 200 YEARS; 1000000 ERASE/WRITE CYCLES GUARANTEED | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | - | - | 40 | 24LC32A | 5 | - | - | 5V | - | - | - | I2C, Serial | - | - | 32Kb 4K x 8 | 3mA | - | 400kHz | - | 900ns | EEPROM | I2C | - | 4KX8 | - | 5ms | - | 32 kb | - | - | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | - | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | - | 1010000R | - | 1.3mm | - | 3.1mm | 1.8mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() S29GL064N90TFI030 Cypress Semiconductor Corp | In Stock | - | - | 13 Weeks | - | Tin | Surface Mount | Surface Mount | 48-TFSOP (0.724, 18.40mm Width) | - | 48 | - | Non-Volatile | - | -40°C~85°C TA | Tray | 2008 | GL-N | e3 | - | Active | 3 (168 Hours) | 48 | - | - | - | - | - | 8542.32.00.51 | 2.7V~3.6V | DUAL | 260 | 1 | 3V | 0.5mm | - | 40 | - | - | - | Not Qualified | - | 3.6V | 3/3.3V | 2.7V | - | - | - | 64Mb 8M x 8 4M x 16 | - | ASYNCHRONOUS | - | 0.05mA | - | FLASH | Parallel | - | 4MX16 | 16 | 90ns | - | 64 Mb | 0.000005A | - | - | - | 90 ns | - | - | - | 3V | - | - | - | - | - | 8 | YES | YES | YES | 8127 | 8K64K | 8/16words | YES | TOP | YES | - | - | - | 1.2mm | 18.4mm | 12mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 93LC66BXT-I/SNG Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SST39VF020-70-4C-NHE-T Microchip Technology | 12993 |
| Datasheet | 7 Weeks | - | - | - | Surface Mount | 32-LCC (J-Lead) | YES | 32 | - | Non-Volatile | - | 0°C~70°C TA | Tape & Reel (TR) | 2004 | SST39 MPF™ | e3 | yes | Active | 3 (168 Hours) | 32 | 3A991.B.1.A | Matte Tin (Sn) | - | - | - | - | 2.7V~3.6V | QUAD | 245 | - | - | 1.27mm | - | 40 | SST39VF020 | - | - | - | 3.3V | - | - | - | - | - | - | 2Mb 256K x 8 | 20mA | - | - | - | 70ns | FLASH | Parallel | 8b | 256KX8 | 8 | 20μs | 18b | 2 Mb | 0.000015A | - | - | - | - | - | Asynchronous | 8b | - | - | - | - | - | - | - | YES | YES | YES | 64 | 4K | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 25AA128T-I/SN Microchip Technology | 1971 | - | Datasheet | 6 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 1.27mm | - | 40 | 25AA128 | 8 | - | - | 5V | - | - | - | SPI, Serial | - | - | 128Kb 16K x 8 | 5mA | - | 10MHz | - | 50 ns | EEPROM | SPI | - | - | 8 | 5ms | - | 128 kb | 0.000001A | - | - | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() FM25C160B-GTR Cypress Semiconductor Corp | In Stock | - | Datasheet | 6 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | F-RAM™ | e4 | - | Active | 3 (168 Hours) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 4.5V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | - | 30 | FM25C160 | 8 | - | - | 5V | - | 5V | - | SPI, Serial | - | - | 16Kb 2K x 8 | 4mA | - | 20MHz | - | 20 ns | FRAM | SPI | 8b | - | 8 | - | - | 16 kb | 0.00001A | - | - | - | - | - | - | 8b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SST25VF016B-75-4I-S2AF Microchip Technology | 16 | - | Datasheet | - | - | - | - | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | YES | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2000 | SST25 | e4 | yes | Obsolete | 3 (168 Hours) | 8 | 3A991.B.1.A | NICKEL PALLADIUM GOLD | - | - | - | - | 2.7V~3.6V | DUAL | - | 1 | 3V | 1.27mm | - | - | SST25VF016B | 8 | - | - | 3.3V | 3.6V | - | 2.7V | SPI, Serial | - | - | 16Mb 2M x 8 | 20mA | - | 80MHz | - | 6 ns | FLASH | SPI | 8b | 16MX1 | - | 10μs | 1b | 16 Mb | 0.00002A | - | - | - | - | - | Synchronous | 8b | 2.7V | SPI | 100000 Write/Erase Cycles | - | 100 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | 1.91mm | - | 5.4mm | 5.4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() M95320-RMC6TG STMicroelectronics | 5000 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | Gold | Surface Mount | Surface Mount | 8-UFDFN Exposed Pad | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | - | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | 1.8V~5.5V | DUAL | - | - | - | 0.5mm | - | - | M95320 | - | - | - | - | - | 2/5V | - | SPI, Serial | - | - | 32Kb 4K x 8 | 5mA | - | 20MHz | - | 80 ns | EEPROM | SPI | - | - | 8 | 5ms | - | 32 kb | 0.000002A | - | - | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | - | 40 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SST39SF010A-70-4C-NHE-T Microchip Technology | 987 |
| Datasheet | 7 Weeks | - | Tin | - | Surface Mount | 32-LCC (J-Lead) | YES | 32 | - | Non-Volatile | - | 0°C~70°C TA | Tape & Reel (TR) | 2010 | SST39 MPF™ | e3 | - | Active | 3 (168 Hours) | 32 | - | - | - | - | - | - | 4.5V~5.5V | QUAD | - | - | 5V | 1.27mm | - | - | SST39SF010A | - | - | - | 5V | - | 5V | - | - | - | - | 1Mb 128K x 8 | 25mA | - | - | - | 70ns | FLASH | Parallel | 8b | 128KX8 | 8 | 20μs | 17b | 1 Mb | 0.0001A | - | - | - | - | - | Asynchronous | 8b | - | - | - | - | - | - | - | YES | YES | YES | 32 | 4K | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 24LC32AFT-I/OT Microchip Technology | 5000 | - | Datasheet | 6 Weeks | - | Gold | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) - annealed | - | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | - | - | 40 | 24LC32AF | 5 | R-PDSO-G8 | Not Qualified | 5V | - | - | - | 2-Wire, I2C, Serial | - | - | 32Kb 4K x 8 | 3mA | SYNCHRONOUS | 400kHz | - | 900ns | EEPROM | I2C | - | 4KX8 | 8 | 5ms | - | 32 kb | 0.000001A | - | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | - | 100 | HARDWARE | - | - | - | - | - | - | - | - | - | - | 1010DDDR | - | - | - | 2.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() AT25020B-SSHL-B Microchip Technology | 7004 | - | Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tube | 1997 | - | e4 | yes | Active | 3 (168 Hours) | 8 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | - | 40 | AT25020 | - | - | - | - | 5.5V | 2/5V | - | SPI, Serial | - | - | 2Kb 256 x 8 | 10mA | - | 20MHz | - | 80 ns | EEPROM | SPI | - | - | - | 5ms | - | 2 kb | 5e-7A | - | - | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 100 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | 1.5mm | - | 5.05mm | 3.99mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 24LC04BT-E/ST Microchip Technology | 18352 | - | Datasheet | 6 Weeks | - | Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | Non-Volatile | - | -40°C~125°C TA | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | - | - | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | - | 0.65mm | - | 40 | 24LC04B | 8 | - | - | - | 5.5V | 3/5V | 2.5V | I2C, Serial | - | - | 4Kb 256 x 8 x 2 | 3mA | - | 400kHz | - | 900ns | EEPROM | I2C | - | - | 8 | 5ms | - | 4 kb | 0.000005A | - | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | - | 1010XXMR | NO | - | 1.2mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SST25WF020A-40I/SN Microchip Technology | 6000 |
| Datasheet | 7 Weeks | - | Tin | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2006 | SST25 | e3 | - | Active | 1 (Unlimited) | 8 | - | - | - | - | - | - | 1.65V~1.95V | DUAL | 260 | 1 | 1.8V | 1.27mm | - | 40 | SST25WF020 | - | - | - | 1.8V | 1.95V | - | 1.65V | SPI, Serial | - | - | 2Mb 256K x 8 | 8mA | - | 40MHz | - | 11 ns | FLASH | SPI | 8b | 2MX1 | - | 3.5ms | 24b | 2 Mb | - | - | - | - | - | - | Synchronous | 8b | - | - | - | - | - | - | - | - | - | - | - | - | 256B | - | - | - | - | - | 1.25mm | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() AT27C512R-70JUSL383 Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |