- Manufacturer
- Packaging
- Part Status
- RoHS Status
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Mounting Type
- Operating Temperature
- Package / Case
- Voltage - Supply
- Moisture Sensitivity Level (MSL)
Attribute column
Categories
Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Memory Types | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Memory Size | Number of Ports | Nominal Supply Current | Operating Mode | Max Supply Current | Clock Frequency | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Access Time (Max) | Parallel/Serial | I/O Type | Sync/Async | Word Size | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Alternate Memory Width | Data Polling | Toggle Bit | Command User Interface | Output Enable | Number of Sectors/Size | Sector Size | Page Size | Boot Block | Ambient Temperature Range High | Common Flash Interface | I2C Control Byte | Reverse Pinout | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 24LC00T/SN Microchip Technology | 1115 |
| Datasheet | 6 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Non-Volatile | - | 0°C~70°C TA | Tape & Reel (TR) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | 2-WIRE SERIAL INTERFACE; DATA RETENTION > 200 YEARS; 1000000 ERASE/WRITE CYCLES GUARANTEED | - | 2.5V~5.5V | DUAL | 260 | 1 | 4.5V | 1.27mm | - | 40 | 24LC00 | 8 | - | - | - | 5.5V | 3/5V | 2.5V | 2-Wire, I2C, Serial | 128b 16 x 8 | - | 3mA | - | - | 400kHz | 3500ns | EEPROM | I2C | - | - | - | 8 | 4ms | - | 128 b | 0.000001A | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 4ms | 200 | - | - | - | - | - | - | - | - | - | - | - | - | 1010XXXR | - | - | 1.75mm | 4.9mm | 3.91mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 24AA64T/SN Microchip Technology | 22155 |
| Datasheet | 6 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Non-Volatile | - | 0°C~70°C TA | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | DATA RETENTION > 200 YEARS; 1000000 ERASE/WRITE CYCLES GUARANTEED | - | 1.7V~5.5V | DUAL | 260 | 1 | 2.5V | 1.27mm | - | 40 | 24AA64 | 8 | - | - | - | 5.5V | 2/5V | - | I2C, Serial | 64Kb 8K x 8 | - | 3mA | - | - | 400kHz | 900ns | EEPROM | I2C | - | - | - | 8 | 5ms | - | 64 kb | 0.000001A | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | - | - | 1010DDDR | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 25LC256T-E/SM Microchip Technology | 8 |
| Datasheet | 5 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | - | 8 | Non-Volatile | - | -40°C~125°C TA | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 4.5V | 1.27mm | - | 40 | 25LC256 | 8 | - | - | 5V | - | - | - | SPI, Serial | 256Kb 32K x 8 | - | 6mA | - | - | 10MHz | 50 ns | EEPROM | SPI | - | - | - | 8 | 5ms | - | 256 kb | 0.000001A | - | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.03mm | - | 5.21mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 24LC01BT-E/SN Microchip Technology | 20000 |
| Datasheet | 6 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Non-Volatile | - | -40°C~125°C TA | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | - | 1.27mm | - | 40 | 24LC01B | 8 | - | - | - | 5.5V | 3/5V | 2.5V | I2C, Serial | 1Kb 128 x 8 | - | 3mA | - | - | 400kHz | 3500ns | EEPROM | I2C | - | - | - | 8 | 5ms | - | 1 kb | 0.000005A | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | - | - | 1010XXXR | NO | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() M24M01-DFDW6TP STMicroelectronics | 45 |
| Datasheet | 13 Weeks | ACTIVE (Last Updated: 7 months ago) | - | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | YES | 8 | Non-Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | - | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 1.7V~5.5V | DUAL | - | 1 | 2.5V | 0.65mm | - | - | M24M01 | - | - | - | - | 5.5V | - | 1.7V | 2-Wire, I2C, Serial | 1Mb 128K x 8 | - | - | - | - | 1MHz | 500ns | EEPROM | I2C | - | - | - | 8 | 5ms | - | 1 Mb | - | - | - | - | - | - | - | - | I2C | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() W25X40CLSNIG Winbond Electronics | 25365 | - | Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Non-Volatile | - | -40°C~85°C TA | Tube | 2014 | SpiFlash® | - | - | Active | 3 (168 Hours) | 8 | EAR99 | - | - | - | 2.3V~3.6V | DUAL | - | 1 | 3V | 1.27mm | - | - | - | 8 | - | - | - | 3.6V | 2.5/3.3V | 2.7V | - | 4Mb 512K x 8 | - | 14mA | - | - | 104MHz | 8 ns | FLASH | SPI | - | 4MX1 | - | 1 | 800μs | 1b | 4 Mb | 0.000005A | - | - | SERIAL | - | Synchronous | 8b | 2.7V | SPI | 100000 Write/Erase Cycles | - | 20 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | 256B | - | 85°C | - | - | - | 1.75mm | - | 4.9mm | - | No | - | ROHS3 Compliant | - | ||
![]() 93LC56BT/SN Microchip Technology | 1710 |
| Datasheet | 6 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Non-Volatile | - | 0°C~70°C TA | Tape & Reel (TR) | 2000 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | 1000000 ERASE/WRITE CYCLES MIN; DATA RETENTION > 200 YEARS | - | 2.5V~5.5V | DUAL | 260 | 1 | 3V | 1.27mm | - | 40 | 93LC56B | 8 | - | - | - | 6V | 3/5V | 2.5V | 2-Wire, Serial | 2Kb 128 x 16 | - | 500μA | - | - | 2MHz | 6 ms | EEPROM | SPI | - | - | 3-STATE | 16 | - | - | 2 kb | 0.000001A | - | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | - | 200 | SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SST39VF200A-70-4C-EKE Microchip Technology | 142 |
| Datasheet | 7 Weeks | - | - | - | Surface Mount | 48-TFSOP (0.724, 18.40mm Width) | YES | 48 | Non-Volatile | - | 0°C~70°C TA | Tray | 2000 | SST39 MPF™ | e3 | yes | Active | 3 (168 Hours) | 48 | 3A991.B.1.A | Matte Tin (Sn) - annealed | - | 8542.32.00.51 | 2.7V~3.6V | DUAL | 260 | 1 | 3V | 0.5mm | - | 40 | SST39VF200A | 48 | - | - | 3.3V | 3.6V | - | 2.7V | - | 2Mb 128K x 16 | - | 30mA | - | - | - | 70ns | FLASH | Parallel | 16b | 128KX16 | - | - | 20μs | 17b | 2 Mb | 0.00002A | - | - | - | - | Asynchronous | 16b | 2.7V | - | - | - | - | - | - | YES | YES | YES | - | 64 | 2K | - | - | - | YES | - | - | 1.05mm | - | 18.5mm | 12.2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CY62146EV30LL-45ZSXI Cypress Semiconductor Corp | In Stock |
| Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | - | 44 | Volatile | - | -40°C~85°C TA | Tray | 1996 | MoBL® | e3 | yes | Active | 3 (168 Hours) | 44 | - | Matte Tin (Sn) | - | - | 2.2V~3.6V | DUAL | 260 | 1 | 3V | 0.8mm | 1MHz | 30 | CY62146 | 44 | - | - | 3V | 3.6V | - | 2.2V | - | 4Mb 256K x 16 | 1 | 20mA | - | 20mA | - | - | SRAM | Parallel | - | - | 3-STATE | 16 | 45ns | 18b | 4 Mb | 0.000007A | - | 45 ns | - | COMMON | Asynchronous | 16b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SST39LF400A-55-4C-B3KE Microchip Technology | 5795 |
| Datasheet | 15 Weeks | - | - | - | Surface Mount | 48-TFBGA | YES | 48 | Non-Volatile | - | 0°C~70°C TA | Tray | 2000 | SST39 MPF™ | e1 | yes | Active | 3 (168 Hours) | 48 | 3A991.B.1.A | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.32.00.51 | 3V~3.6V | BOTTOM | 260 | 1 | 3.3V | 0.8mm | - | 40 | SST39LF400A | 48 | - | - | 3.3V | 3.6V | - | 3V | - | 4Mb 256K x 16 | - | 30mA | - | - | - | 55ns | FLASH | Parallel | 16b | 256KX16 | - | 16 | 20μs | 18b | 4 Mb | 0.00002A | - | - | - | - | Asynchronous | 16b | 3V | - | - | - | - | - | - | YES | YES | YES | - | 128 | 2K | - | - | - | YES | - | - | - | 1.2mm | 8mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() M24128-BWDW6TP STMicroelectronics | 3080 | - | Datasheet | - | NRND (Last Updated: 7 months ago) | Gold, Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | - | Not For New Designs | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2.5V~5.5V | DUAL | 240 | 1 | 5V | 0.65mm | - | 30 | M24128 | 8 | - | - | - | 5.5V | - | 2.5V | 2-Wire, I2C, Serial | 128Kb 16K x 8 | - | 2.5mA | - | - | 1MHz | 450ns | EEPROM | I2C | - | - | - | - | 5ms | - | 128 kb | - | - | - | - | - | - | - | - | I2C | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1mm | - | 3mm | 4.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() S25FL256SAGBHI200 Cypress Semiconductor Corp | 68 | - | Datasheet | 13 Weeks | - | Copper, Silver, Tin | Surface Mount | Surface Mount | 24-TBGA | - | 24 | Non-Volatile | - | -40°C~85°C TA | Tray | 2013 | FL-S | - | - | Active | 3 (168 Hours) | 24 | - | - | ALSO CONFIGURABLE AS 128M X 1 | 8542.32.00.51 | 2.7V~3.6V | BOTTOM | - | 1 | 3V | 1mm | - | - | - | - | - | - | - | 3.6V | 3/3.3V | 2.7V | SPI | 256Mb 32M x 8 | - | 75mA | - | - | 133MHz | 8 ns | FLASH | SPI - Quad I/O | 8b | 64MX4 | - | 4 | - | 1b | 256 Mb | 0.0001A | - | - | SERIAL | - | Synchronous | 1b | 3V | SPI | 100000 Write/Erase Cycles | 500ms | 20 | HARDWARE/SOFTWARE | 2 | - | - | - | - | - | - | - | BOTTOM | 85°C | - | - | - | 1.2mm | - | 8mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() AT25512-TH-B Microchip Technology | In Stock |
| Datasheet | 7 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | Non-Volatile | - | -40°C~85°C TA | Tube | 2005 | - | e4 | yes | Active | 3 (168 Hours) | 8 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 2.7V | 0.65mm | - | 40 | AT25512 | - | - | - | 3.3V | 3.6V | 2/5V | - | SPI, Serial | 512Kb 64K x 8 | - | 7mA | - | - | 20MHz | 80 ns | EEPROM | SPI | - | - | - | - | 5ms | - | 512 kb | 0.000003A | - | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | 1mm | - | 3mm | 4.4mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() S29GL512T10TFI010 Cypress Semiconductor Corp | 9 | - | Datasheet | 13 Weeks | - | Tin | Surface Mount | Surface Mount | 56-TFSOP (0.724, 18.40mm Width) | - | 56 | Non-Volatile | - | -40°C~85°C TA | Tray | 2003 | GL-T | - | - | Active | 3 (168 Hours) | 56 | - | - | - | 8542.32.00.51 | 2.7V~3.6V | DUAL | - | 1 | 3V | 0.5mm | - | - | - | - | - | - | 3V | 3.6V | - | 2.7V | - | 512Mb 64M x 8 | - | - | ASYNCHRONOUS | - | - | 100ns | FLASH | Parallel | - | 32MX16 | - | 16 | 60ns | 25b | 512 Mb | - | - | - | - | - | - | - | 2.7V | - | - | - | - | - | 8 | - | - | - | - | - | - | 32B | - | 85°C | - | - | - | 1.2mm | - | 18.4mm | - | - | - | ROHS3 Compliant | - | ||
![]() AT28C256-15TU Microchip Technology | 215 | - | Datasheet | 15 Weeks | - | Tin | Surface Mount | Surface Mount | 28-TSSOP (0.465, 11.80mm Width) | - | 28 | Non-Volatile | - | -40°C~85°C TC | Tray | 1997 | - | e3 | yes | Active | 3 (168 Hours) | 28 | - | - | - | - | 4.5V~5.5V | DUAL | NOT SPECIFIED | 1 | 5V | 0.55mm | 150GHz | NOT SPECIFIED | AT28C256 | - | - | Not Qualified | 5V | - | 5V | - | Parallel, SPI | 256Kb 32K x 8 | - | 50mA | ASYNCHRONOUS | - | - | 150ns | EEPROM | Parallel | - | 32KX8 | - | 8 | 10ms | - | 256 kb | 0.0002A | - | - | - | - | - | - | 5V | - | 10000 Write/Erase Cycles | 10ms | - | - | - | YES | YES | - | - | - | - | 64words | - | - | - | - | - | - | 1.2mm | 11.8mm | 8mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 23LC1024T-I/SN Microchip Technology | 8500 | - | Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | - | e3 | - | Active | 1 (Unlimited) | 8 | - | Matte Tin (Sn) - annealed | - | - | 2.5V~5.5V | DUAL | 260 | 1 | - | - | - | 40 | 23LC1024 | - | - | Not Qualified | - | 5.5V | 3/5V | - | SPI, Serial | 1Mb 128K x 8 | 2 | 10mA | - | - | 20MHz | 25 ns | SRAM | SPI - Quad I/O | - | - | 3-STATE | 8 | - | 24b | 1 Mb | - | - | - | - | COMMON/SEPARATE | Synchronous | 8b | - | - | - | - | - | - | - | - | - | - | NO | - | - | - | - | - | - | - | NO | - | 1.75mm | 4.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 24C00-I/SN Microchip Technology | 31 |
| Datasheet | 6 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Non-Volatile | - | -40°C~85°C TA | Tube | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | 2-WIRE SERIAL INTERFACE; DATA RETENTION > 200 YEARS; 1000000 ERASE/WRITE CYCLES GUARANTEED | - | 4.5V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | - | 40 | 24C00 | 8 | - | - | 5V | - | - | - | 2-Wire, I2C, Serial | 128b 16 x 8 | - | 2mA | - | - | 400kHz | 3500ns | EEPROM | I2C | - | - | - | 8 | 4ms | - | 128 b | 0.000001A | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 4ms | 200 | - | - | - | - | - | - | - | - | - | - | - | - | 1010XXXR | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AT24CS01-XHM-B Microchip Technology | 38 | - | Datasheet | 12 Weeks | - | Gold | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2005 | - | e4 | yes | Active | 3 (168 Hours) | 8 | - | - | - | - | 1.7V~5.5V | DUAL | - | 1 | 5V | 0.65mm | - | - | AT24CS01 | - | R-PDSO-G8 | - | - | 5.5V | - | 1.7V | 2-Wire, I2C, Serial | 1Kb 128 x 8 | - | - | SYNCHRONOUS | - | 1MHz | 550ns | EEPROM | I2C | - | 2048X8 | - | 8 | 5ms | - | - | - | 16384 bit | - | - | - | - | - | - | I2C | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 4.4mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() 93AA56CT-I/SN Microchip Technology | 500 |
| Datasheet | 7 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | 1.8V~5.5V | DUAL | - | 1 | 2.5V | 1.27mm | - | - | 93AA56C | 8 | - | - | - | 5.5V | - | - | Serial | 2Kb 256 x 8 128 x 16 | - | 2mA | - | - | 3MHz | 200 ns | EEPROM | SPI | - | - | - | 16 | 6ms | - | 2 kb | 0.000001A | - | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | - | 200 | SOFTWARE | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SST26VF032BT-104I/MF Microchip Technology | 2001 | - | Datasheet | 7 Weeks | - | Tin | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | - | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | SST26 SQI® | e3 | - | Active | 3 (168 Hours) | - | - | - | - | - | 2.7V~3.6V | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | SST26VF032 | - | - | Not Qualified | 3V | - | - | - | SPI | 32Mb 4M x 8 | - | 8mA | - | - | 104MHz | 8 ns | FLASH | SPI - Quad I/O | - | - | - | - | 1.5ms | - | 32 Mb | - | - | - | - | - | - | - | - | SPI | 100000 Write/Erase Cycles | - | - | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | 256B | - | 85°C | - | - | - | 800μm | - | - | - | - | - | ROHS3 Compliant | Lead Free |