- Manufacturer
- Packaging
- Part Status
- RoHS Status
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Mounting Type
- Operating Temperature
- Package / Case
- Voltage - Supply
- Moisture Sensitivity Level (MSL)
Attribute column
Categories
Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Memory Types | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Voltage | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Number of Ports | Nominal Supply Current | Operating Mode | Clock Frequency | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Max Frequency | Screening Level | Access Time (Max) | Sync/Async | Word Size | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Data Polling | Toggle Bit | Command User Interface | Number of Sectors/Size | Sector Size | Page Size | Ready/Busy | Boot Block | Common Flash Interface | I2C Control Byte | Reverse Pinout | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 24LC21/SN Microchip Technology | 29 | - | Datasheet | 6 Weeks | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | Non-Volatile | - | 0°C~70°C TA | Tube | 2004 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | - | 2-WIRE SERIAL INTERFACE; DATA RETENTION > 200 YEARS; 1000000 ERASE/WRITE CYCLES GUARANTEED | - | 2.5V~5.5V | DUAL | 260 | 1 | 3V | 1.27mm | - | 40 | 24LC21 | 8 | - | - | 5.5V | 3/5V | 2.5V | - | I2C, Serial | - | - | 1Kb 128 x 8 | - | 3mA | - | 400kHz | 900ns | EEPROM | I2C | - | - | - | 8 | 10ms | - | 1 kb | 0.00003A | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 10ms | 200 | - | - | - | - | - | - | - | - | - | - | 1010XXXR | - | - | 1.75mm | 4.9mm | 3.91mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CY7C1041G30-10ZSXIT Cypress Semiconductor Corp | 1000 | - | Datasheet | 13 Weeks | - | - | - | Surface Mount | 44-TSOP (0.400, 10.16mm Width) | YES | - | - | Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2012 | - | - | - | Active | 3 (168 Hours) | 44 | - | - | - | - | - | - | - | 2.2V~3.6V | DUAL | - | 1 | 3V | 0.8mm | - | - | - | - | R-PDSO-G44 | - | 3.6V | - | 2.2V | - | - | - | - | 4Mb 256K x 16 | - | - | - | - | - | SRAM | Parallel | - | 256KX16 | - | 16 | 10ns | - | - | - | 4194304 bit | - | - | 10 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.194mm | 18.415mm | 10.16mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() M24C64-FMN6TP STMicroelectronics | 100000 | - | Datasheet | 13 Weeks | ACTIVE (Last Updated: 7 months ago) | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | 1.7V~5.5V | DUAL | - | 1 | 1.8V | 1.27mm | - | - | M24C64 | 8 | - | - | 5.5V | - | 1.7V | - | 2-Wire, I2C, Serial | - | - | 64Kb 8K x 8 | - | - | - | 1MHz | 450ns | EEPROM | I2C | - | - | - | 8 | 5ms | - | 64 kb | 0.000001A | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 10ms | 40 | HARDWARE | - | - | - | - | - | - | - | - | - | 1010DDDR | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | - | ||
![]() 25AA080C-I/MS Microchip Technology | 690 |
| Datasheet | 7 Weeks | - | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 5V | 0.65mm | - | 40 | 25AA080C | 8 | - | 5V | - | - | - | - | SPI, Serial | - | - | 8Kb 1K x 8 | - | 5mA | - | 10MHz | 160 ns | EEPROM | SPI | - | - | - | - | 5ms | - | 8 kb | 0.000001A | - | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | 950μm | - | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() 93LC86-I/P Microchip Technology | 2000 | - | Datasheet | 7 Weeks | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2005 | - | e3 | - | Active | 1 (Unlimited) | 8 | - | - | Matte Tin (Sn) | - | - | - | - | 2.5V~6.0V | DUAL | - | 1 | 3V | 2.54mm | - | - | 93LC86 | 8 | - | - | 6V | 3/5V | 2.5V | - | Serial | - | - | 16Kb 2K x 8 1K x 16 | - | 3mA | - | 3MHz | - | EEPROM | SPI | - | 1KX16 | - | - | 5ms | - | 16 kb | 0.00003A | - | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | 3.3mm | - | 9.27mm | 6.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 24LC08B/SN Microchip Technology | 10031 | - | Datasheet | 6 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | - | 0°C~70°C TA | Tube | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 3V | 1.27mm | - | 40 | 24LC08B | 8 | - | 2.5V | 5.5V | 3/5V | - | - | I2C, Serial | - | - | 8Kb 256 x 8 x 4 | - | 3mA | - | 400kHz | 900ns | EEPROM | I2C | - | - | OPEN-DRAIN | - | 5ms | - | 8 kb | 0.00003A | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | 1010XMMR | - | 1.5mm | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AT24C01BN-SH-B Microchip Technology | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2004 | - | - | - | Obsolete | 1 (Unlimited) | 8 | SMD/SMT | - | - | - | - | - | - | 1.8V~5.5V | DUAL | - | 1 | 5V | 1.27mm | - | - | AT24C01 | - | - | - | 5.5V | - | - | - | 2-Wire, I2C, Serial | - | - | 1Kb 128 x 8 | - | 3mA | - | 1MHz | 550ns | EEPROM | I2C | - | - | - | - | 5ms | - | 1 kb | - | - | - | - | - | - | - | - | I2C | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5mm | - | 5mm | 3.99mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 25LC160T-I/SN Microchip Technology | 3300 | - | Datasheet | 6 Weeks | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2004 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | Matte Tin (Sn) | - | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | - | 40 | 25LC160 | 8 | - | - | 5.5V | 3/5V | 2.5V | - | SPI, Serial | - | - | 16Kb 2K x 8 | - | 5mA | - | 2MHz | 230 ns | EEPROM | SPI | - | - | - | 8 | 5ms | - | 16 kb | 0.000001A | - | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.91mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 24LC08B-E/SN Microchip Technology | 99 | - | Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | - | -40°C~125°C TA | Tube | 2012 | - | e3 | yes | Active | 3 (168 Hours) | 8 | - | - | Matte Tin (Sn) | - | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | - | 40 | 24LC08B | 8 | - | - | 5.5V | 3/5V | 2.5V | - | I2C, Serial | - | - | 8Kb 256 x 8 x 4 | - | 3mA | - | 400kHz | 900ns | EEPROM | I2C | - | - | - | 8 | 5ms | - | 8 kb | 0.000005A | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | 1010XMMR | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AT24C01C-XHM-T Microchip Technology | In Stock |
| Datasheet | 7 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | Non-Volatile | Automotive grade | -40°C~85°C TA | Tape & Reel (TR) | 1997 | - | e4 | yes | Active | 3 (168 Hours) | 8 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | ALSO HAS 1 MHZ CLOCK FREQ AT 2.5V AND 5V SUPPLY | - | 1.7V~5.5V | DUAL | 260 | 1 | 2.5V | 0.65mm | - | 40 | AT24C01 | - | - | - | 5.5V | - | 1.7V | - | 2-Wire, I2C, Serial | - | - | 1Kb 128 x 8 | 1 | - | SYNCHRONOUS | 1MHz | 550ns | EEPROM | I2C | - | - | OPEN-DRAIN | 8 | 5ms | - | 1 kb | 0.000006A | - | - | ISO/TS-16949 | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 100 | HARDWARE | YES | - | - | - | - | - | - | - | - | - | NO | - | 1.2mm | 4.4mm | 3mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 24LC64FT-E/OT Microchip Technology | 1020 |
| Datasheet | 6 Weeks | - | Gold | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | Non-Volatile | - | -40°C~125°C TA | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | Matte Tin (Sn) - annealed | - | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | - | - | 40 | 24LC64F | 5 | - | 5V | - | - | - | - | I2C, Serial | - | - | 64Kb 8K x 8 | - | 3mA | - | 400kHz | 900ns | EEPROM | I2C | - | 8KX8 | - | 8 | 5ms | - | 64 kb | - | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | - | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | 1010DDDR | - | - | - | 2.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 25AA160AT-I/MS Microchip Technology | 900 |
| Datasheet | 7 Weeks | - | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | 8-MSOP | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2007 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 85°C | -40°C | - | - | 1.8V~5.5V | - | - | - | - | - | 10MHz | - | 25AA160A | - | - | - | - | - | - | - | SPI, Serial | 5.5V | 1.8V | 16Kb 2K x 8 | - | 6mA | - | 10MHz | 160 ns | EEPROM | SPI | - | - | - | - | 5ms | - | 16 kb | - | - | 3MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 25A512-I/SN Microchip Technology | 225 |
| Datasheet | 8 Weeks | - | Tin | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2006 | - | e3 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | 1.7V~3V | DUAL | 260 | 1 | 2.5V | 1.27mm | - | 40 | 25A512 | 8 | - | - | 3V | - | 1.7V | - | SPI, Serial | - | - | 512Kb 64K x 8 | - | 8mA | - | 10MHz | 50 ns | EEPROM | SPI | - | - | - | - | 5ms | - | 512 kb | - | - | - | - | - | - | - | - | SPI | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | - | 6mm | 4.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() S29GL256S90TFI010 Cypress Semiconductor Corp | In Stock | - | Datasheet | 13 Weeks | - | Tin | Surface Mount | Surface Mount | 56-TFSOP (0.724, 18.40mm Width) | - | 56 | - | Non-Volatile | - | -40°C~85°C TA | Tray | 2012 | GL-S | - | - | Active | 3 (168 Hours) | 56 | - | 3A991.B.1.A | - | - | - | - | 8542.32.00.51 | 2.7V~3.6V | DUAL | - | 1 | 3V | 0.5mm | - | - | - | - | - | 3.3V | 3.6V | - | 2.7V | - | - | - | - | 256Mb 16M x 16 | - | 60mA | - | - | 90ns | FLASH | Parallel | 16b | 32MX8 | - | 8 | 60ns | 24b | 256 Mb | 0.0001A | - | - | - | - | Asynchronous | 16b | 3V | - | - | - | - | - | YES | YES | YES | 256 | 64K | 32B | YES | BOTTOM/TOP | YES | - | - | - | 1.2mm | 18.4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 93LC46BT-I/MC Microchip Technology | 2660 |
| Datasheet | 5 Weeks | - | Tin | Surface Mount | Surface Mount | 8-VFDFN Exposed Pad | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 3 (168 Hours) | 8 | - | - | - | - | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 3V | 0.5mm | - | 40 | 93LC46B | 8 | - | 5V | - | - | - | - | Serial | - | - | 1Kb 64 x 16 | - | 2mA | - | 2MHz | 250 ns | EEPROM | SPI | - | - | - | - | 6ms | - | 1 kb | 0.000001A | - | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 6ms | 200 | SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | 950μm | - | 2mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AT24C256C-XHL-B Microchip Technology | In Stock |
| Datasheet | 1 Weeks | - | Gold | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2012 | - | e4 | yes | Active | 3 (168 Hours) | 8 | - | - | - | - | - | - | - | 1.7V~5.5V | DUAL | 260 | 1 | 2.5V | 0.65mm | - | 40 | AT24C256C | - | - | - | 5.5V | 2/5V | 1.7V | - | 2-Wire, I2C, Serial | - | - | 256Kb 32K x 8 | - | 3mA | - | 1MHz | 550ns | EEPROM | I2C | - | - | - | - | 5ms | - | 256 kb | 0.000001A | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | 1010DDDR | - | 1.05mm | - | 4.5mm | 3.1mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() 24LC16B-M/SN Microchip Technology | 5200 |
| Datasheet | 6 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | - | -55°C~125°C TA | Tube | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | 3A001.A.2.C | - | - | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | - | 40 | 24LC16B | 8 | - | - | 5.5V | 3/5V | 2.5V | - | I2C, Serial | - | - | 16Kb 2K x 8 | - | 3mA | - | 400kHz | 900ns | EEPROM | I2C | - | - | - | - | 5ms | - | 16 kb | 0.000001A | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | 1010MMMR | - | 1.5mm | - | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() JS28F128P33TF70A Micron Technology Inc. | 39661 | - | Datasheet | - | - | Gold, Tin | - | Surface Mount | 56-TFSOP (0.724, 18.40mm Width) | YES | 56 | - | Non-Volatile | - | -40°C~85°C TC | Tray | 2005 | - | e3 | yes | Obsolete | 3 (168 Hours) | 56 | - | 3A991.B.1.A | MATTE TIN | - | - | - | 8542.32.00.51 | 2.3V~3.6V | DUAL | 260 | 1 | 3V | 0.5mm | - | 30 | JS28F128 | 56 | - | - | - | 2.5/33V | - | 2.3V | Parallel, Serial | - | - | 128Mb 8M x 16 | - | 28mA | - | 40MHz | - | FLASH | Parallel | - | 8MX16 | - | - | 70ns | 23b | 128 Mb | 0.002A | - | - | - | 70 ns | Asynchronous | 16b | - | - | - | - | - | - | NO | NO | - | 4127 | 16K64K | 8words | - | TOP | - | - | - | 1.03mm | - | 18.6mm | 14.2mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() 25C080T-I/SN Microchip Technology | 1085 |
| Datasheet | 7 Weeks | - | Tin | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2004 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | 4.5V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | - | 40 | 25C080 | 8 | - | 5V | - | 5V | - | - | SPI, Serial | - | - | 8Kb 1K x 8 | - | 5mA | - | 3MHz | 150 ns | EEPROM | SPI | - | - | - | 8 | 5ms | - | 8 kb | 0.000005A | - | - | - | - | - | - | - | SPI | 10000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.91mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() M24C04-FMN6TP STMicroelectronics | 610 | - | Datasheet | 13 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | 1.7V~5.5V | DUAL | - | 1 | 2.5V | 1.27mm | - | - | M24C04 | - | - | - | 5.5V | - | 1.7V | - | 2-Wire, I2C, Serial | - | - | 4Kb 512 x 8 | - | 800μA | - | 400kHz | 900ns | EEPROM | I2C | - | - | - | 8 | 5ms | - | 4 kb | - | - | - | - | - | - | - | - | I2C | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | - |