- Manufacturer
- Packaging
- Part Status
- RoHS Status
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Mounting Type
- Operating Temperature
- Package / Case
- Voltage - Supply
- Moisture Sensitivity Level (MSL)
Attribute column
Categories
Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Memory Types | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Voltage | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Nominal Supply Current | Operating Mode | Clock Frequency | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Halogen Free | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Max Frequency | Screening Level | Access Time (Max) | Parallel/Serial | Sync/Async | Word Size | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Alternate Memory Width | Data Polling | Toggle Bit | Command User Interface | Number of Sectors/Size | Sector Size | Page Size | Ready/Busy | Boot Block | Ambient Temperature Range High | Common Flash Interface | I2C Control Byte | Reverse Pinout | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S29GL064N90TFI070 Cypress Semiconductor Corp | 16 | - | - | 7 Weeks | - | - | Surface Mount | Surface Mount | 48-TFSOP (0.724, 18.40mm Width) | - | 48 | - | Non-Volatile | - | -40°C~85°C TA | Tray | 2008 | GL-N | e3 | - | Obsolete | 3 (168 Hours) | 48 | - | - | Matte Tin (Sn) | - | - | - | 8542.32.00.51 | 2.7V~3.6V | DUAL | 260 | 1 | 3V | 0.5mm | - | 40 | - | - | - | - | - | 3.6V | 3/3.3V | 2.7V | - | - | - | - | 64Mb 4M x 16 | 50mA | - | - | - | FLASH | Parallel | 8b | 4MX16 | - | - | 16 | 90ns | - | 64 Mb | 0.000005A | - | - | - | 90 ns | - | Asynchronous | - | 3V | - | - | - | - | - | - | YES | YES | YES | 128 | 32K | 8words | YES | BOTTOM/TOP | - | YES | - | - | - | 1.2mm | 18.4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 25AA640A-I/MS Microchip Technology | 3400 |
| Datasheet | 7 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | - | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 0.65mm | - | 40 | 25AA640A | 8 | - | - | 5V | - | - | - | - | SPI, Serial | - | - | 64Kb 8K x 8 | 5mA | - | 10MHz | 160 ns | EEPROM | SPI | - | - | - | - | - | 5ms | - | 64 kb | 0.000001A | - | - | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | 850μm | - | 3mm | 3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AT28C010E-12JU Microchip Technology | 11 | - | Datasheet | 22 Weeks | - | Tin | Surface Mount | Surface Mount | 32-LCC (J-Lead) | - | 32 | - | Non-Volatile | - | -40°C~85°C TC | Tube | 1997 | - | e3 | yes | Active | 2 (1 Year) | 32 | - | - | - | - | - | AUTOMATIC WRITE | - | 4.5V~5.5V | QUAD | 245 | 1 | 5V | 1.27mm | 120GHz | 40 | AT28C010 | - | - | - | 5V | - | 5V | - | - | - | - | - | 1Mb 128K x 8 | 40mA | - | - | 120ns | EEPROM | Parallel | - | 128KX8 | 3-STATE | - | 8 | 10ms | - | 1 Mb | 0.0002A | - | - | - | - | - | - | - | 5V | - | 10000 Write/Erase Cycles | 10ms | - | - | - | YES | YES | NO | - | - | 128words | - | - | - | - | - | - | - | 3.556mm | 13.97mm | 11.43mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() M24512-DRMN3TP/K STMicroelectronics | 1474 | - | Datasheet | 14 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | Automotive grade | -40°C~125°C TA | Cut Tape (CT) | - | Automotive, AEC-Q100 | e4 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 1.8V~5.5V | DUAL | - | 1 | 2.5V | 1.27mm | - | - | M24512 | - | - | - | - | 5.5V | 2/5V | - | - | 2-Wire, I2C, Serial | - | - | 512Kb 64K x 8 | 2mA | - | 1MHz | 450ns | EEPROM | I2C | - | - | - | - | 8 | 4ms | - | 512 kb | 0.00001A | - | - | - | - | - | - | - | 5V | I2C | 4000000 Write/Erase Cycles | 4ms | 40 | HARDWARE | - | - | - | - | - | - | - | - | - | - | - | 1010DDDR | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CAT24C04HU4I-GT3 ON Semiconductor | 99999 |
| Datasheet | 8 Weeks | ACTIVE (Last Updated: 20 hours ago) | Gold | Surface Mount | Surface Mount | 8-UFDFN Exposed Pad | - | 8 | - | Non-Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | 1.7V~5.5V | DUAL | NOT SPECIFIED | 1 | 3.3V | 0.5mm | - | NOT SPECIFIED | CAT24C04 | 8 | - | Not Qualified | - | 5.5V | - | 1.7V | - | 2-Wire, I2C, Serial | - | - | 4Kb 512 x 8 | 2mA | SYNCHRONOUS | 400kHz | 900ns | EEPROM | I2C | - | 4KX1 | - | Halogen Free | - | 5ms | - | 4 kb | 0.000001A | - | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 100 | HARDWARE | - | - | - | - | - | - | - | - | - | - | - | 1010DDMR | - | 500μm | - | 2.05mm | 3.05mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AT93C46E-TH-T Microchip Technology | 4486 |
| - | 7 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 1997 | - | e4 | yes | Active | 3 (168 Hours) | 8 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 1.8V~5.5V | DUAL | 260 | 1 | - | 0.65mm | - | 40 | AT93C46 | - | - | - | 5V | - | - | - | - | Serial | - | - | 1Kb 64 x 16 | 2mA | - | 2MHz | - | EEPROM | SPI | - | 64X16 | - | - | 16 | 5ms | - | 1 kb | 0.000001A | - | - | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 5ms | 100 | SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | NO | - | 1.2mm | 3mm | 4.4mm | No | - | ROHS3 Compliant | - | ||
![]() M24C16-WMN6T STMicroelectronics | 7500 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | 2.5V~5.5V | DUAL | - | 1 | 5V | 1.27mm | - | - | M24C16 | 8 | - | - | 6.5V | 5.5V | 3/5V | 2.5V | - | 2-Wire, I2C, Serial | - | - | 16Kb 2K x 8 | 2mA | - | 400kHz | 900ns | EEPROM | I2C | - | - | OPEN-DRAIN | - | 8 | 5ms | - | 16 kb | 0.000001A | - | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE | - | - | - | - | - | - | - | - | - | - | - | 1010MMMR | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() 93LC66C-I/ST Microchip Technology | 16500 |
| Datasheet | 6 Weeks | - | Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2011 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 3V | 0.65mm | - | 40 | 93LC66C | 8 | - | - | - | 5.5V | 3/5V | 2.5V | - | Serial | - | - | 4Kb 512 x 8 256 x 16 | 2mA | - | 3MHz | 200 ns | EEPROM | SPI | - | 256X16 | - | - | 16 | 6ms | - | 4 kb | 0.000001A | - | - | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 6ms | 200 | SOFTWARE | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() S25FL064LABMFI013 Cypress Semiconductor Corp | In Stock | - | Datasheet | 13 Weeks | - | - | - | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | YES | - | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | FL-L | e3 | - | Active | 3 (168 Hours) | 8 | - | - | Matte Tin (Sn) | - | - | IT ALSO HAVE X1 MEMORY WIDTH | 8542.32.00.51 | 2.7V~3.6V | DUAL | 260 | 1 | 3V | 1.27mm | - | NOT SPECIFIED | - | - | S-PDSO-G8 | - | - | 3.6V | - | 2.7V | - | SPI | - | - | 64Mb 8M x 8 | - | SYNCHRONOUS | 108MHz | 8 ns | FLASH | SPI - Quad I/O, QPI | - | 16MX4 | - | - | 4 | - | - | - | - | 67108864 bit | - | - | - | SERIAL | - | - | 3V | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | 85°C | - | - | - | 2.16mm | - | 5.28mm | 5.28mm | - | - | ROHS3 Compliant | - | ||
![]() AT24C04BN-SH-T Microchip Technology | 7448 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8-SOIC | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 1997 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 85°C | -40°C | - | - | 1.8V~5.5V | - | - | - | - | - | 1MHz | - | AT24C04 | - | - | - | 5V | - | - | - | - | 2-Wire, I2C, Serial | 5.5V | 1.8V | 4Kb 512 x 8 | 3mA | - | 1MHz | 550ns | EEPROM | I2C | - | - | - | - | - | 5ms | - | 4 kb | - | - | 400kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() M24C32-FDW6TP STMicroelectronics | 4000 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e0 | - | Active | 1 (Unlimited) | 8 | - | - | TIN LEAD | - | - | - | - | 1.7V~5.5V | DUAL | 240 | 1 | 1.8V | 0.65mm | - | 30 | M24C32 | 8 | - | - | - | 5.5V | - | 1.7V | - | 2-Wire, I2C, Serial | - | - | 32Kb 4K x 8 | 3mA | - | 1MHz | 450ns | EEPROM | I2C | - | - | - | - | 8 | 5ms | - | 32 kb | - | - | - | - | - | - | - | - | - | I2C | - | 10ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 24AA16T-I/MNY Microchip Technology | 19517 | - | Datasheet | 6 Weeks | - | Gold | Surface Mount | Surface Mount | 8-WFDFN Exposed Pad | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2007 | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | 1.7V~5.5V | DUAL | 260 | 1 | 2.5V | 0.5mm | - | 40 | 24AA16 | 8 | - | - | 5V | - | - | 1.7V | - | I2C, Serial | - | - | 16Kb 2K x 8 | 3mA | - | 400kHz | 900ns | EEPROM | I2C | - | - | - | - | 8 | 5ms | - | 16 kb | 0.000001A | - | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | - | - | 1010MMMR | - | - | - | 3mm | 2mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 24AA256UID-I/P Microchip Technology | 7080 |
| Datasheet | 7 Weeks | - | Tin | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | - | Non-Volatile | Automotive grade | -40°C~85°C TA | Tube | 2013 | - | e3 | - | Active | 1 (Unlimited) | 8 | - | - | - | - | - | - | - | 1.7V~5.5V | DUAL | NOT APPLICABLE | 1 | 2.5V | 1.27mm | - | NOT APPLICABLE | 24AA256UID | - | - | Not Qualified | - | 5.5V | - | 1.7V | - | 2-Wire, I2C, Serial | - | - | 256Kb 32K x 8 | - | SYNCHRONOUS | 400kHz | 900ns | EEPROM | I2C | - | - | - | - | - | 5ms | - | - | 0.000001A | 262144 bit | - | TS 16949 | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | - | - | - | - | - | - | - | - | - | - | - | - | 1010DDDR | - | 4.95mm | - | 10.16mm | 7.11mm | - | - | ROHS3 Compliant | - | ||
![]() 24AA02E48T-E/OT Microchip Technology | 13340 | - | Datasheet | 6 Weeks | - | Tin | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | - | - | Non-Volatile | - | -40°C~125°C TA | Tape & Reel (TR) | 2010 | - | e3 | - | Active | 1 (Unlimited) | 5 | - | - | - | - | - | ALSO OPERATES 1.7V AT 100KHZ | - | 1.7V~5.5V | DUAL | 260 | 1 | 5V | 0.95mm | - | 40 | 24AA02E48 | - | R-PDSO-G5 | Not Qualified | - | 5.5V | 1.8/5V | 2.5V | - | 2-Wire, I2C, Serial | - | - | 2Kb 256 x 8 | - | SYNCHRONOUS | 400kHz | 900ns | EEPROM | I2C | - | 256X8 | - | - | 8 | 5ms | - | - | 0.000005A | 2048 bit | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | - | - | - | - | - | - | - | - | - | - | - | - | 1010XXXR | - | - | 1.45mm | 2.9mm | 1.55mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() M28W320FCB70N6E Micron Technology Inc. | 2900 | - | Datasheet | 4 Weeks | - | Tin | - | Surface Mount | 48-TFSOP (0.724, 18.40mm Width) | YES | 48 | - | Non-Volatile | - | -40°C~85°C TA | Tray | 2007 | - | e4 | yes | Obsolete | 3 (168 Hours) | 48 | SMD/SMT | 3A991.B.1.A | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | BOTTOM BOOT BLOCK | 8542.32.00.51 | 2.7V~3.6V | DUAL | 260 | 1 | 3V | 0.5mm | - | 30 | M28W320 | 48 | - | - | - | - | 3/3.3V | - | 2.7V | - | - | - | 32Mb 2M x 16 | 18mA | - | - | - | FLASH | Parallel | - | 2MX16 | - | - | 16 | 70ns | 21b | 32 Mb | 0.000005A | - | - | - | 70 ns | - | Asynchronous | 16b | - | - | - | - | - | - | - | NO | NO | YES | 863 | 4K32K | - | - | BOTTOM | - | YES | - | - | - | 1.2mm | 18.4mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() SST39SF010A-55-4I-NHE Microchip Technology | 466 |
| Datasheet | 7 Weeks | - | Tin | - | Surface Mount | 32-LCC (J-Lead) | YES | 32 | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2010 | SST39 MPF™ | e3 | yes | Active | 3 (168 Hours) | 32 | - | 3A991.B.1.A | - | - | - | - | - | 4.5V~5.5V | QUAD | 245 | 1 | 5V | 1.27mm | - | 40 | SST39SF010A | 32 | - | - | 5V | - | 5V | - | - | - | - | - | 1Mb 128K x 8 | 25mA | - | - | 55ns | FLASH | Parallel | 8b | 128KX8 | - | - | 8 | 20μs | 17b | 1 Mb | 0.0001A | - | - | - | - | - | Asynchronous | 8b | 5V | - | - | - | - | - | - | YES | YES | YES | 32 | 4K | - | - | - | - | - | - | - | - | 3.556mm | 13.97mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 25C080/SN Microchip Technology | 2900 |
| Datasheet | 6 Weeks | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | Non-Volatile | - | 0°C~70°C TA | Tube | 2004 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | - | DATA RETENTION > 200 YEARS; 4KV ESD PROTECTION; 1M ENDURANCE CYCLES | - | 4.5V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | - | 40 | 25C080 | 8 | - | - | 5V | - | 5V | - | - | SPI, Serial | - | - | 8Kb 1K x 8 | 5mA | - | 3MHz | 150 ns | EEPROM | SPI | - | - | - | - | - | 5ms | - | 8 kb | 0.000005A | - | - | - | - | - | - | - | - | SPI | 10000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5mm | - | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 24LC16BT-E/MS Microchip Technology | 3652 | - | Datasheet | 7 Weeks | - | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | Non-Volatile | - | -40°C~125°C TA | Tape & Reel (TR) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | 1 MILLION ERASE/WRITE CYCLES | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 0.65mm | - | 40 | 24LC16B | 8 | - | - | - | 5.5V | 3/5V | 2.5V | - | I2C, Serial | - | - | 16Kb 2K x 8 | 3mA | - | 400kHz | 900ns | EEPROM | I2C | - | - | - | - | 8 | 5ms | - | 16 kb | 0.000005A | - | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | - | - | 1010MMMR | - | - | 1.1mm | 3mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 25LC160D-I/P Microchip Technology | 480 | - | Datasheet | 7 Weeks | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) - annealed | - | - | - | - | 2.5V~5.5V | DUAL | - | 1 | 5V | 2.54mm | - | - | 25LC160D | 8 | - | - | 5V | - | - | - | - | SPI, Serial | - | - | 16Kb 2K x 8 | 5mA | - | 10MHz | 100 ns | EEPROM | SPI | - | - | - | - | 8 | 5ms | - | 16 kb | 0.000001A | - | - | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.334mm | 9.271mm | 7.62mm | No | - | ROHS3 Compliant | - | ||
![]() 93LC56BT-E/ST Microchip Technology | 2376 |
| Datasheet | 6 Weeks | - | Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | Non-Volatile | - | -40°C~125°C TA | Tape & Reel (TR) | 2011 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 0.65mm | - | 40 | 93LC56B | 8 | - | - | - | 5.5V | 3/5V | 2.5V | - | Serial | - | - | 2Kb 128 x 16 | 2mA | - | 2MHz | 250 ns | EEPROM | SPI | - | - | - | - | 16 | 6ms | - | 2 kb | 0.000005A | - | - | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 6ms | 200 | SOFTWARE | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | Lead Free |