- Manufacturer
- Packaging
- Part Status
- RoHS Status
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Mounting Type
- Operating Temperature
- Package / Case
- Voltage - Supply
- Moisture Sensitivity Level (MSL)
Attribute column
Categories
Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Memory Types | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Nominal Supply Current | Operating Mode | Clock Frequency | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Halogen Free | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Max Frequency | Screening Level | Access Time (Max) | Parallel/Serial | Sync/Async | Word Size | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Alternate Memory Width | Data Polling | Toggle Bit | Command User Interface | Number of Sectors/Size | Sector Size | Page Size | Ready/Busy | Ambient Temperature Range High | Common Flash Interface | I2C Control Byte | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AT28C256E-15SU-T Microchip Technology | 40 | - | Datasheet | 10 Weeks | - | - | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | - | - | Non-Volatile | Military grade | -40°C~85°C TC | Tape & Reel (TR) | 1997 | - | - | - | Active | 2 (1 Year) | 28 | - | - | - | - | - | AUTOMATIC WRITE | - | 4.5V~5.5V | DUAL | - | 1 | 5V | 1.27mm | - | - | - | - | R-PDSO-G28 | - | - | 5.5V | - | 4.5V | - | - | - | 256Kb 32K x 8 | - | ASYNCHRONOUS | - | 150ns | EEPROM | Parallel | - | 32KX8 | - | - | 8 | 10ms | - | - | - | 262144 bit | - | MIL-STD-883 | - | - | - | - | 5V | - | - | 10ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.65mm | 17.9mm | 7.5mm | - | - | ROHS3 Compliant | - | ||
![]() 24LC16BH-I/P Microchip Technology | 650 |
| Datasheet | 7 Weeks | - | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2008 | - | e3 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | 2.5V~5.5V | DUAL | - | 1 | 5V | 2.54mm | - | - | 24LC16BH | 8 | - | - | 5V | - | - | - | I2C, Serial | - | - | 16Kb 2K x 8 | 3mA | - | 400kHz | 900ns | EEPROM | I2C | - | 16KX1 | - | - | - | 5ms | - | 16 kb | 0.000001A | - | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | - | 1010MMMR | 4.953mm | - | 10.16mm | 7.112mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() M95020-RDW6TP STMicroelectronics | 1500 |
| Datasheet | 13 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 0.65mm | - | 30 | M95020 | 8 | - | - | 5V | - | - | - | SPI, Serial | - | - | 2Kb 256 x 8 | 3mA | - | 20MHz | 60 ns | EEPROM | SPI | - | - | - | - | 8 | 5ms | - | 2 kb | 5e-7A | - | - | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() SST25VF016B-50-4C-QAF Microchip Technology | 3103 | - | Datasheet | 7 Weeks | - | - | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | - | 8 | - | Non-Volatile | - | 0°C~70°C TA | Tube | 2010 | SST25 | e4 | yes | Active | 3 (168 Hours) | 8 | - | EAR99 | NICKEL PALLADIUM GOLD | - | - | - | - | 2.7V~3.6V | DUAL | - | 1 | 3V | 1.27mm | - | - | SST25VF016B | 8 | - | - | 3.3V | 3.6V | - | 2.7V | SPI, Serial | - | - | 16Mb 2M x 8 | 15mA | - | 50MHz | 8 ns | FLASH | SPI | 8b | 16MX1 | - | - | 1 | 10μs | 1b | 16 Mb | 0.00002A | - | - | - | - | - | Synchronous | 8b | 2.7V | SPI | 100000 Write/Erase Cycles | - | 100 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | 6mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 24LC08BT-I/ST Microchip Technology | 28151 |
| Datasheet | 7 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | 8-TSSOP | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 85°C | -40°C | - | - | 2.5V~5.5V | - | - | - | - | - | 400kHz | - | 24LC08B | - | - | - | - | - | - | - | I2C, Serial | 5.5V | 2.5V | 8Kb 256 x 8 x 4 | 3mA | - | 400kHz | 900ns | EEPROM | I2C | - | - | - | - | - | 5ms | - | 8 kb | - | - | 400kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() LE25U40CQE-AH ON Semiconductor | 2000 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | Surface Mount | 8-WDFN Exposed Pad | YES | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 3 (168 Hours) | 8 | - | - | Tin (Sn) | - | - | - | - | 2.3V~3.6V | DUAL | - | 1 | 2.5V | 1.27mm | - | - | - | 8 | - | Not Qualified | - | 3.6V | 2.5/3.3V | 2.3V | SPI, Serial | - | - | 4Mb 512K x 8 | - | SYNCHRONOUS | 40MHz | - | FLASH | SPI | - | - | - | Halogen Free | 8 | 5ms | - | - | 0.00001A | 4194304 bit | - | - | - | - | - | - | 2.7V | SPI | 100000 Write/Erase Cycles | 15ms | 20 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | 6mm | 5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 93AA46/SN Microchip Technology | 85 | - | Datasheet | 14 Weeks | - | Tin | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | Non-Volatile | Commercial grade | 0°C~70°C TA | Tube | 2004 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | 100K ERASE/WRITE CYCLES MIN; DATA RETENTION > 40 YEARS | - | 1.8V~5.5V | DUAL | 260 | 1 | 3V | 1.27mm | - | 40 | 93AA46 | 8 | - | - | 1.8V | 5.5V | 2/5V | - | Serial | - | - | 1Kb 128 x 8 64 x 16 | 3mA | - | 2MHz | 400 ns | EEPROM | SPI | - | 64X16 | 3-STATE | - | - | 10ms | - | 1 kb | 0.00003A | - | - | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 10ms | 200 | SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | 1.55mm | - | 5mm | 3.99mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() M24128-DFMC6TG STMicroelectronics | 5000 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 8-UFDFN Exposed Pad | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 1.7V~5.5V | DUAL | NOT SPECIFIED | 1 | - | 0.5mm | - | NOT SPECIFIED | M24128 | - | - | Not Qualified | - | 5.5V | - | 1.7V | 2-Wire, I2C, Serial | - | - | 128Kb 16K x 8 | 2.5mA | SYNCHRONOUS | 1MHz | 450ns | EEPROM | I2C | - | - | - | - | 8 | 5ms | - | 128 kb | 0.000001A | - | - | - | - | - | - | - | - | I2C | 4000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | - | 1010DDDR | - | 0.6mm | 3mm | 2mm | - | - | ROHS3 Compliant | - | ||
![]() 25AA320T-I/SN Microchip Technology | 33000 | - | Datasheet | 7 Weeks | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | - | 1000K ERASE/WRITE CYCLES; DATA RETENTION > 200 YEARS | - | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 1.27mm | - | 40 | 25AA320 | 8 | - | - | - | 5.5V | 2/5V | - | SPI, Serial | - | - | 32Kb 4K x 8 | 5mA | - | 1MHz | 1 μs | EEPROM | SPI | - | - | - | - | 8 | 5ms | - | 32 kb | 0.000001A | - | - | - | - | - | - | - | - | SPI | 100000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() M24M02-DWMN3TP/K STMicroelectronics | 1650 | - | Datasheet | 14 Weeks | ACTIVE (Last Updated: 6 months ago) | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | Non-Volatile | - | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | 8 | - | 3A991.B.1.B.1 | - | - | - | - | - | 2.5V~5.5V | DUAL | NOT SPECIFIED | 1 | - | 1.27mm | - | NOT SPECIFIED | M24M02 | - | - | - | - | 5.5V | - | 2.5V | 2-Wire, I2C, Serial | - | - | 2Mb 256K x 8 | - | SYNCHRONOUS | 1MHz | 450ns | EEPROM | I2C | - | - | TOTEM POLE | - | 8 | 4ms | - | - | - | 2097152 bit | - | - | - | - | - | - | - | I..C | - | 4ms | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() LE25S20FD-AH ON Semiconductor | 8361 |
| Datasheet | 26 Weeks | ACTIVE (Last Updated: 1 day ago) | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | Non-Volatile | Industrial grade | -40°C~85°C TA | Cut Tape (CT) | 2012 | - | e3 | yes | Active | 3 (168 Hours) | 8 | - | - | Tin (Sn) | - | - | - | - | 1.65V~1.95V | DUAL | - | 1 | 1.8V | 1.27mm | - | - | - | - | - | Not Qualified | - | 1.95V | - | 1.65V | SPI, Serial | - | - | 2Mb 256K x 8 | - | SYNCHRONOUS | 40MHz | - | FLASH | SPI | - | - | - | - | 8 | 3.5ms | - | 8 b | 0.00001A | - | - | - | - | - | - | - | - | SPI | 100000 Write/Erase Cycles | - | 20 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.9mm | 3.9mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() M95080-RMN6TP STMicroelectronics | 5000 | - | Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | - | 30 | M95080 | 8 | - | - | 5V | - | - | - | SPI, Serial | - | - | 8Kb 1K x 8 | 5mA | - | 20MHz | 80 ns | EEPROM | SPI | - | - | - | - | 8 | 5ms | - | 8 kb | 5e-7A | - | - | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 24LC128T-E/MNY Microchip Technology | 350 |
| Datasheet | 7 Weeks | - | Tin | - | Surface Mount | 8-WFDFN Exposed Pad | YES | 8 | - | Non-Volatile | - | -40°C~125°C TA | Tape & Reel (TR) | 2010 | - | e4 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 4.5V | 0.5mm | - | 40 | 24LC128 | 8 | - | Not Qualified | - | 5.5V | 3/5V | 2.5V | I2C, Serial | - | - | 128Kb 16K x 8 | 3mA | SYNCHRONOUS | 400kHz | 900ns | EEPROM | I2C | - | - | - | - | 8 | 5ms | - | 128 kb | 0.000005A | - | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | - | 1010DDDR | - | - | 3mm | 2mm | - | - | ROHS3 Compliant | - | ||
![]() M24C02-FDW6TP STMicroelectronics | 20000 | - | Datasheet | 13 Weeks | ACTIVE (Last Updated: 7 months ago) | Gold | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | Non-Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | 1.7V~5.5V | DUAL | - | 1 | - | 0.65mm | - | - | M24C02 | - | - | - | - | 5.5V | - | 1.7V | 2-Wire, I2C, Serial | - | - | 2Kb 256 x 8 | - | - | 400kHz | 900ns | EEPROM | I2C | - | - | - | - | 8 | 5ms | - | 2 kb | 0.000001A | - | - | - | - | - | - | - | - | I2C | 4000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | - | 1010DDDR | - | 1.2mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() M24512-WMW6TG STMicroelectronics | 628 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) - annealed | - | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | - | 30 | M24512 | 8 | - | - | 5V | - | - | - | 2-Wire, I2C, Serial | - | - | 512Kb 64K x 8 | 5mA | - | 1MHz | 500ns | EEPROM | I2C | - | - | - | - | - | 10ms | - | 512 kb | 0.000002A | - | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 40 | HARDWARE | - | - | - | - | - | - | - | - | - | - | 1010DDDR | 2mm | - | 6.05mm | 6.22mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 24C00T-I/SN Microchip Technology | 31 | - | Datasheet | 2 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | 2-WIRE SERIAL INTERFACE; DATA RETENTION > 200 YEARS; 1000000 ERASE/WRITE CYCLES GUARANTEED | - | 4.5V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | - | 40 | 24C00 | 8 | - | - | 5V | - | - | - | 2-Wire, I2C, Serial | - | - | 128b 16 x 8 | 2mA | - | 400kHz | 3500ns | EEPROM | I2C | - | - | - | - | 8 | 4ms | - | 128 b | 0.000001A | - | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 4ms | 200 | - | - | - | - | - | - | - | - | - | - | - | 1010XXXR | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 25LC080CT-E/SN Microchip Technology | 6600 |
| Datasheet | 7 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | - | -40°C~125°C TA | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) - annealed | - | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | - | 40 | 25LC080C | 8 | - | - | 5V | - | - | - | SPI, Serial | - | - | 8Kb 1K x 8 | 5mA | - | 10MHz | 100 ns | EEPROM | SPI | - | - | - | - | 8 | 5ms | - | 8 kb | 0.000001A | - | - | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() S29GL128P10TFI010 Cypress Semiconductor Corp | In Stock | - | - | 12 Weeks | - | - | Surface Mount | Surface Mount | 56-TFSOP (0.724, 18.40mm Width) | - | 56 | - | Non-Volatile | - | -40°C~85°C TA | Tray | 2003 | GL-P | e3 | - | Active | 3 (168 Hours) | 56 | SMD/SMT | 3A991.B.1.A | Matte Tin (Sn) | - | - | - | 8542.32.00.51 | 2.7V~3.6V | DUAL | 260 | 1 | 3V | 0.5mm | - | 40 | - | - | - | - | - | 3.6V | 3/3.3V | 2.7V | - | - | - | 128Mb 16M x 8 | 110mA | - | - | - | FLASH | Parallel | 8b | 128MX1 | - | - | 1 | 100ns | - | 128 Mb | 0.000005A | - | - | - | 100 ns | - | Asynchronous | - | 3V | - | - | - | - | - | 8 | YES | YES | YES | 128 | 128K | 8/16words | YES | - | YES | - | - | 1.2mm | 18.4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() S25FL128SAGNFI000 Cypress Semiconductor Corp | 10000 | - | Datasheet | 13 Weeks | - | Tin | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tray | 2013 | FL-S | e3 | - | Active | 3 (168 Hours) | 8 | - | 3A991.B.1.A | - | - | - | IT ALSO CONFIGURED AS 256M X 1 | - | 2.7V~3.6V | DUAL | 260 | 1 | 3V | 1.27mm | - | 30 | - | - | - | - | - | 3.6V | 3/3.3V | 2.7V | SPI | - | - | 128Mb 16M x 8 | 75mA | - | 133MHz | 8 ns | FLASH | SPI - Quad I/O | 8b | 32MX4 | - | - | 4 | - | 1b | 128 Mb | 0.0001A | - | - | - | - | SERIAL | Synchronous | 1b | 3V | SPI | 100000 Write/Erase Cycles | 500ms | 20 | HARDWARE/SOFTWARE | 2 | - | - | - | - | - | - | - | 85°C | - | - | 800μm | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 24LC64FT-I/ST Microchip Technology | 5000 |
| Datasheet | 6 Weeks | - | Gold | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) - annealed | - | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 0.65mm | - | 40 | 24LC64F | 8 | - | Not Qualified | 5V | - | - | - | I2C, Serial | - | - | 64Kb 8K x 8 | 3mA | SYNCHRONOUS | 400kHz | 900ns | EEPROM | I2C | - | - | - | - | 8 | 5ms | - | 64 kb | 0.000001A | - | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | - | 1010DDDR | - | 1.2mm | 4.4mm | 3mm | - | - | ROHS3 Compliant | - |