- Manufacturer
- Packaging
- Part Status
- RoHS Status
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Mounting Type
- Operating Temperature
- Package / Case
- Voltage - Supply
- Moisture Sensitivity Level (MSL)
Attribute column
Categories
Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Number of Terminals | Clock Frequency-Max (fCLK) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Memory Types | Mfr | Moisture Sensitivity Levels | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Supply Voltage-Nom (Vsup) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Number of Ports | Nominal Supply Current | Operating Mode | Max Supply Current | Clock Frequency | Supply Current-Max | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Seated Height-Max | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Max Frequency | Access Time (Max) | Parallel/Serial | I/O Type | Sync/Async | Word Size | Memory IC Type | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Alternate Memory Width | Data Polling | Toggle Bit | Command User Interface | Number of Sectors/Size | Sector Size | Page Size | Ready/Busy | Boot Block | Common Flash Interface | I2C Control Byte | Reverse Pinout | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CY14E256LA-SZ25XIT Cypress Semiconductor Corp | 87 | - | Datasheet | 13 Weeks | Gold, Tin | Surface Mount | Surface Mount | 32-SOIC (0.295, 7.50mm Width) | - | 32 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 3 (168 Hours) | 32 | - | EAR99 | Matte Tin (Sn) | - | - | - | - | - | - | 4.5V~5.5V | DUAL | - | 260 | 1 | 5V | 1.27mm | - | - | 30 | CY14*256 | 32 | - | Not Qualified | 5V | - | 5V | - | - | - | - | - | 256Kb 32K x 8 | - | 70mA | ASYNCHRONOUS | - | - | - | - | NVSRAM | Parallel | 8b | - | - | - | 8 | 25ns | - | 256 kb | 0.005A | - | - | 25 ns | - | - | - | 8b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.54mm | 20.726mm | - | - | - | ROHS3 Compliant | - | ||
![]() SST25VF040B-80-4I-S2AE Microchip Technology | 948 | - | Datasheet | - | - | - | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | YES | 8 | 540.001716mg | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 2005 | SST25 | e3 | yes | Obsolete | 3 (168 Hours) | 8 | - | EAR99 | Matte Tin (Sn) | - | - | - | - | - | - | 2.7V~3.6V | DUAL | - | 260 | 1 | 3V | 1.27mm | - | - | 40 | SST25VF040B | 8 | - | - | 3.3V | 3.6V | - | - | 2.7V | SPI, Serial | - | - | 4Mb 512K x 8 | - | 20mA | - | 25mA | 80MHz | - | 8 ns | FLASH | SPI | 8b | 4MX1 | - | - | - | 10μs | 1b | 4 Mb | 0.00002A | - | - | - | - | - | Synchronous | 8b | - | 2.7V | SPI | 100000 Write/Erase Cycles | - | 100 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | 1.91mm | - | 5.4mm | 5.4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 24LC64F-I/MS Microchip Technology | 5000 |
| Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | - | - | - | - | - | - | - | 2.5V~5.5V | DUAL | - | 260 | 1 | 5V | 0.65mm | - | - | 40 | 24LC64F | 8 | - | - | 5V | - | - | - | - | 2-Wire, I2C, Serial | - | - | 64Kb 8K x 8 | - | 3mA | - | - | 400kHz | - | 900ns | EEPROM | I2C | - | - | - | - | 8 | 5ms | - | 64 kb | 0.000001A | - | - | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | - | 1010DDDR | - | - | 1.1mm | 3mm | 3mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() CY62148ESL-55ZAXI Cypress Semiconductor Corp | 101 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 32-TFSOP (0.465, 11.80mm Width) | - | 32 | - | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tray | 2003 | MoBL® | e4 | - | Active | 3 (168 Hours) | 32 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | IT ALSO OPERATES AT 5V SUPPLY | - | - | - | 2.2V~3.6V 4.5V~5.5V | DUAL | - | 260 | 1 | 3V | 0.5mm | - | - | 30 | CY62148 | 32 | - | - | - | 3.6V | 2.5/3.3/5V | - | 2.2V | - | - | - | 4Mb 512K x 8 | 1 | 20mA | - | 20mA | - | - | - | SRAM | Parallel | - | - | 3-STATE | - | - | 55ns | 19b | 4 Mb | 0.000007A | - | - | 55 ns | - | COMMON | Asynchronous | 8b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | - | 11.9mm | 8.1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() S25FL128P0XMFI001 Cypress Semiconductor Corp | 1 | - | Datasheet | 20 Weeks | Tin | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 2012 | FL-P | e3 | - | Obsolete | 3 (168 Hours) | 16 | - | 3A991.B.1.A | - | - | - | - | 8542.32.00.51 | - | - | 2.7V~3.6V | DUAL | - | 260 | 1 | 3V | 1.27mm | - | - | 40 | - | - | - | - | - | 3.6V | 3/3.3V | - | 2.7V | SPI, Serial | - | - | 128Mb 16M x 8 | - | 22mA | - | - | 104MHz | - | 8 ns | FLASH | SPI - Quad I/O | 8b | - | - | - | 8 | 3ms | 1b | 128 Mb | 0.00002A | - | - | - | - | - | Synchronous | 1b | - | 3V | SPI | 100000 Write/Erase Cycles | - | 20 | HARDWARE/SOFTWARE | - | - | - | - | - | - | 256B | - | - | - | - | - | - | 2.65mm | 10.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 24LC00-I/SNG Microchip | In Stock | - | - | - | - | - | - | - | YES | - | - | 8 | 0.4 MHz | MICROCHIP TECHNOLOGY INC | Microchip Technology Inc | 24LC00-I/SNG | - | - | 1 | 16 words | 16 | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | 3.90 MM, ROHS COMPLIANT, PLASTIC, SOIC-8 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Active | SOIC | - | 40 | 5.14 | - | Yes | 5 V | - | - | - | - | e3 | Yes | - | - | - | - | EAR99 | Matte Tin (Sn) | - | - | - | 8542.32.00.51 | EEPROMs | CMOS | - | DUAL | GULL WING | 260 | 1 | - | 1.27 mm | compliant | - | - | - | 8 | R-PDSO-G8 | Not Qualified | - | 5.5 V | 2/5 V | INDUSTRIAL | 2.5 V | - | - | - | - | - | - | SYNCHRONOUS | - | - | 0.003 mA | - | - | - | - | 16X8 | - | 1.75 mm | 8 | - | - | - | 0.000001 A | 128 bit | - | - | SERIAL | - | - | - | EEPROM | - | I2C | 1000000 Write/Erase Cycles | 4 ms | 200 | - | - | - | - | - | - | - | - | - | - | - | 1010XXXR | - | - | - | 4.9 mm | 3.9 mm | - | - | - | - | ||
![]() 24LC01B-E/SN Microchip Technology | 380 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | Tube | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | - | - | 2.5V~5.5V | DUAL | - | 260 | 1 | - | 1.27mm | - | - | 40 | 24LC01B | 8 | - | - | - | 5.5V | 3/5V | - | 2.5V | I2C, Serial | - | - | 1Kb 128 x 8 | - | 3mA | - | - | 400kHz | - | 3500ns | EEPROM | I2C | - | - | - | - | - | 5ms | - | 1 kb | 0.000005A | - | - | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | - | 1010XXXR | NO | 1.5mm | - | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() S25FL256SAGMFIR01 Cypress Semiconductor Corp | In Stock | - | Datasheet | 13 Weeks | Tin | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 2013 | FL-S | - | - | Active | 3 (168 Hours) | 16 | - | - | - | - | - | IT ALSO CONFIGURED AS 256M X 1 | 8542.32.00.51 | - | - | 2.7V~3.6V | DUAL | - | - | 1 | 3V | 1.27mm | - | - | - | - | - | - | - | - | 3.6V | 3/3.3V | - | 2.7V | SPI, Serial | - | - | 256Mb 32M x 8 | - | 75mA | - | - | 133MHz | - | 8 ns | FLASH | SPI - Quad I/O | 8b | 64MX4 | - | - | 4 | - | 1b | 256 Mb | 0.0001A | - | - | - | - | - | Synchronous | 1b | - | 3V | SPI | 100000 Write/Erase Cycles | 500ms | 20 | HARDWARE/SOFTWARE | 2 | - | - | - | - | - | - | - | - | - | - | - | - | 2.65mm | 10.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 25AA320A-I/P Microchip Technology | 40 | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 8 | Through Hole | EAR99 | Matte Tin (Sn) | - | - | - | - | - | - | 1.8V~5.5V | DUAL | - | - | 1 | 2.5V | 2.54mm | - | - | - | 25AA320A | 8 | - | - | 5V | - | - | - | - | SPI, Serial | - | - | 32Kb 4K x 8 | - | 5mA | - | - | 10MHz | - | 160 ns | EEPROM | SPI | - | - | - | - | - | 5ms | - | 32 kb | 0.000001A | - | - | - | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | 3.3mm | - | 9.4mm | 6.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 24AA515-I/SM Microchip Technology | 2100 |
| Datasheet | 3 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | - | - | - | - | - | 1.8V~5.5V | DUAL | - | 260 | 1 | 2.5V | 1.27mm | - | - | 40 | 24AA515 | 8 | - | - | - | 5.5V | 2/5V | - | - | I2C, Serial | - | - | 512Kb 64K x 8 | - | 3mA | - | - | 400kHz | - | 900ns | EEPROM | I2C | - | - | - | - | 8 | 5ms | - | 512 kb | 0.000005A | - | - | - | - | - | - | - | - | - | I2C | 100000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | - | 1010MDDR | - | - | 2.03mm | 5.245mm | 5.23mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() S29AL016J70BFI010 Cypress Semiconductor Corp | 3915 |
| Datasheet | 10 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | 48-VFBGA | - | 48 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tray | 2005 | AL-J | e1 | - | Active | 3 (168 Hours) | 48 | - | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | TOP BOOT BLOCK | 8542.32.00.51 | - | - | 2.7V~3.6V | BOTTOM | - | 260 | 1 | 3V | 0.8mm | - | - | 40 | - | - | - | - | - | 3.6V | 3/3.3V | - | 2.7V | - | - | - | 16Mb 2M x 8 1M x 16 | - | 12mA | - | - | - | - | - | FLASH | Parallel | 8b | 1MX16 | - | - | 16 | 70ns | - | 16 Mb | 0.000005A | - | - | 70 ns | - | - | Asynchronous | - | - | 3V | - | - | - | - | - | 8 | YES | YES | YES | 12131 | 16K8K32K64K | - | YES | TOP | YES | - | - | - | 1mm | 8.15mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SST39VF400A-70-4C-B3KE Microchip Technology | 21000 |
| Datasheet | 14 Weeks | - | - | Surface Mount | 48-TFBGA | YES | 48 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tray | 2000 | SST39 MPF™ | e1 | yes | Active | 3 (168 Hours) | 48 | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8542.32.00.51 | - | - | 2.7V~3.6V | BOTTOM | - | 260 | 1 | 3V | - | - | 14MHz | 40 | SST39VF400A | 48 | - | - | 3.3V | 3.6V | - | - | 2.7V | - | - | - | 4Mb 256K x 16 | - | 30mA | - | - | - | - | 70ns | FLASH | Parallel | 16b | 256KX16 | - | - | - | 20μs | 18b | 4 Mb | 0.00002A | - | - | - | - | - | Asynchronous | 16b | - | 2.7V | - | - | - | - | - | - | YES | YES | YES | 128 | 2K | - | - | - | YES | - | - | 1.1mm | - | 8mm | 6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 24FC515-I/SM Microchip Technology | 10000 |
| Datasheet | 3 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | - | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | - | - | 2.5V~5.5V | DUAL | - | - | 1 | 4.5V | 1.27mm | - | - | - | 24FC515 | 8 | - | - | - | 5.5V | 3/5V | - | 2.5V | I2C, Serial | - | - | 512Kb 64K x 8 | - | 3mA | - | - | 1MHz | - | 400ns | EEPROM | I2C | - | - | - | - | - | 5ms | - | 512 kb | 0.000005A | - | - | - | - | - | - | - | - | - | I2C | 100000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | - | 1010MDDR | - | 1.98mm | - | 5.33mm | 5.38mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 24FC512-I/MF Microchip Technology | 10 | - | Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 2010 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | - | - | 1.7V~5.5V | DUAL | - | 260 | 1 | 2.5V | 1.27mm | - | - | 40 | 24FC512 | 8 | - | - | - | 5.5V | 2/5V | - | 1.7V | I2C, Serial | - | - | 512Kb 64K x 8 | - | 5mA | - | - | 1MHz | - | 400ns | EEPROM | I2C | - | - | - | - | 8 | 5ms | - | 512 kb | 0.000001A | - | - | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | - | 1010DDDR | - | - | 1mm | 6mm | 5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() DS1990A-F5/E4F Analog Devices Inc./Maxim Integrated | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 25LC160C-I/SN Microchip Technology | 600 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | - | - | 2.5V~5.5V | DUAL | - | 260 | 1 | 5V | 1.27mm | - | - | 40 | 25LC160C | 8 | - | - | 5V | - | - | - | - | SPI, Serial | - | - | 16Kb 2K x 8 | - | 5mA | - | - | 10MHz | - | 100 ns | EEPROM | SPI | - | - | - | - | 8 | 5ms | - | 16 kb | 0.000001A | - | - | - | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 93AA46C-I/ST Microchip Technology | 177 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | - | - | 1.8V~5.5V | DUAL | - | 260 | 1 | 2.5V | 0.65mm | - | - | 40 | 93AA46C | 8 | - | - | - | 5.5V | 2/5V | - | - | Serial | - | - | 1Kb 128 x 8 64 x 16 | - | 2mA | - | - | 3MHz | - | 200 ns | EEPROM | SPI | - | 64X16 | - | - | 16 | 6ms | - | 1 kb | 0.000001A | - | - | - | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 6ms | 200 | SOFTWARE | 8 | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 24LCS21A/SN Microchip Technology | 885 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tube | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | - | DATA RETENTION > 200 YEARS; 1000000 ERASE/WRITE CYCLES GUARANTEED | - | - | - | 2.5V~5.5V | DUAL | - | 260 | 1 | 3V | 1.27mm | - | - | 40 | 24LCS21A | 8 | - | - | - | 5.5V | 3/5V | - | 2.5V | I2C, Serial | - | - | 1Kb 128 x 8 | - | 3mA | - | - | 400kHz | - | 900ns | EEPROM | I2C | - | - | - | - | 8 | 10ms | - | 1 kb | 0.00003A | - | - | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 10ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | - | 1010000R | - | - | 1.75mm | 4.9mm | 3.91mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() S29GL01GS12TFIV10 Cypress Semiconductor Corp | 20000 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 56-TFSOP (0.724, 18.40mm Width) | - | 56 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tray | 2012 | GL-S | - | - | Active | 3 (168 Hours) | 56 | - | 3A991.B.1.A | - | - | - | - | 8542.32.00.51 | - | - | 1.65V~3.6V | DUAL | - | - | 1 | 3V | 0.5mm | - | - | - | - | - | - | - | - | 3.6V | 3/3.3V | - | 2.7V | - | - | - | 1Gb 64M x 16 | - | 60mA | - | - | - | - | 120ns | FLASH | Parallel | 16b | 128MX8 | - | - | 8 | 60ns | 26b | 1 Gb | 0.0001A | - | - | - | - | - | Asynchronous | 16b | - | 2.7V | - | - | - | - | - | - | YES | YES | YES | 1K | 64K | 32B | YES | - | YES | - | - | - | 1.2mm | 18.4mm | - | No | - | ROHS3 Compliant | - | ||
![]() 93AA56BT-I/OTG Microchip | In Stock | - | - | - | - | - | - | - | YES | 8 | - | 6 | 1 MHz | MICROCHIP TECHNOLOGY INC | Microchip Technology Inc | 93AA56BT-I/OTG | - | - | 1 | 128 words | 128 | 85 °C | -40 °C | - | PLASTIC/EPOXY | LSSOP | ROHS COMPLIANT, PLASTIC, SOT-23, 6 PIN | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Active | SOT-23 | - | 40 | 5.27 | Compliant | Yes | 5 V | - | Bulk | - | - | e3 | Yes | - | - | - | - | EAR99 | Matte Tin (Sn) | 85 °C | -40 °C | - | 8542.32.00.51 | EEPROMs | CMOS | - | DUAL | GULL WING | 260 | 1 | - | 0.95 mm | compliant | 3 MHz | - | - | 6 | R-PDSO-G6 | Not Qualified | - | 5.5 V | 2/5 V | INDUSTRIAL | 1.8 V | - | 5.5 V | 1.8 V | 256 B | - | - | SYNCHRONOUS | - | - | 0.002 mA | - | - | - | - | 128X16 | - | 1.45 mm | 16 | - | - | - | 0.000001 A | 2048 bit | 1 MHz | - | SERIAL | - | - | - | EEPROM | - | MICROWIRE | 1000000 Write/Erase Cycles | 6 ms | 200 | SOFTWARE | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.9 mm | 1.55 mm | - | - | - | Lead Free |